-
Supplier: Radwell International
Description: LAMP, TUNGSTEN-HALOGEN, 120V, 150W, T4 CLEAR HALOGEN MINI CAN ETG BULB. FREE 2 YEAR RADWELL WARRANTY
- Features: Halogen Lamps
-
Supplier: CSA Group
Description: halogen lamps that are used as direct replacements for conventional tungsten filament lamps as well as new tungsten halogen lamps which have no correspondence in IEC 432-1, but for which the safety and interchangeability requirements are treated by this standard in
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, HALOGEN QUARTZ TUNGSTEN, 50 W, 130 V, PAR20 SHAPE, 2.5 INCH DIAMETER, CLEAR, E26 BASE. FREE 2 YEAR RADWELL WARRANTY
-
-
Supplier: TapeOnline.com
Description: Sylvania/OSRAM - Incandescent Bulb - EHC/EHB - 54506 500 watt Tungsten Halogen Medium to High voltage Single-ended
-
Supplier: Juno Lighting Group
Description: HEAVY GAUGE STEEL MATERIAL WHITE BAKED TEXTURED POWDER COATED FINISH 9 INCH 15 1/2 INCH UL, CUL APPROVAL 1 LAMP(S) 400 TO 500 W WATTAGE YES LAMP INCLUDED TUNGSTEN HALOGEN LAMP TYPE MINIATURE CANDELABRA LAMP BASE TYPE INDY[T], JUNO[R] BRAND STYLE CYLINDER APPLICATION FEED THROUGH, DAMP
- Light Fixture Wattage: 400 to 500.00000000000006 watts
- Features: Bulb Included
- Lamp Type: Halogen
- Fixture Type: Pendants
-
Supplier: TapeOnline.com
Description: Sylvania/OSRAM FTK Bulb- 500 Watts Sylvania/OSRAM Type T6 Light Bulb GY9.5 base 500watt/120 volt Tungsten Halogen Lamp Commonly used in Lowel Omni fixtures NOTE: EKB can substitute as a lower wattage lamp
-
Supplier: TapeOnline.com
Description: Philips FRK Bulb- 650 Watts Philips Type T8 Light Bulb GY9.5 Base 650 watt 120 volt Tungsten Halogen Lamp Commonly used in Arri, Lowel, & Mole 650w lights
-
Supplier: TapeOnline.com
Description: Philips BTR Bulb- 100 Watts 1,000 watt 120 volt tungsten halogen Single-ended lamp P28s Medium Prefocus base T7 clear finish bulb BTR is the ANSI Code Average Rated Life is 250 hours The Color Rendering Index (CRI) is 100 Color Temperatureis 3200° K Luminous Flux is
-
Supplier: CSA Group
Description: tungsten halogen reflector lamps. 1.2 This Standard includes performance requirements for (a) wattage; (b) lamp efficacy; (c) rated luminous flux; (d) centre beam intensity; and (e) rated life. 1.3 This Standard applies to incandescent and tungsten halogen reflector lamps
-
Supplier: Metrohm USA, Inc.
Description: (tungsten halogen) Dimensions - 24 x 11 x 25 Weight of the instrument in kg - 3.6 SPM Pixel size - 50 µm x 250 µm SPM Pixel well depth - ~62,500 electrons SPM Dark noise - 6 RMS counts at 100 ms; 12 RMS counts at 250 ms LS Bulb life - >2,000 hours Easy replacement
- DC Current Range: 0.04 amps
- DC Voltage Range: 4 volts
-
Supplier: Metrohm USA, Inc.
Description: 200-400 nm (deuterium) ; 400-2500 nm (tungsten halogen) LS Stability - ≤ 1 .10-3 AU LS Fiber optic connector - SMA 905 Dimensions - 24 x 11 x 25 Weight of the instrument in kg - 1.95 SPM Pixel size - 14 µm x 200 µm SPM Dark noise - 50 RMS counts SPM Pixel well depth - 62,500 electrons
- DC Current Range: 0.04 amps
- DC Voltage Range: 4 volts
-
Supplier: GE Lighting
Description: CLEAR COLOR 4.688 INCH OVERALL LENGTH 4.688 OVERALL LENGTH IN INCH 120 V VOLTAGE RATING 60 STANDARD PACKAGE 500 W WATTAGE R7S RECESSED SINGLE CONTACT BASE TYPE 2000 LIFE IN HOUR T2.5 SHAPE DESIGNATION 11100 LUMEN INTENSITY C8 FILAMENT TYPE 11100 INTENSITY IN LUMEN QUARTZLINE[R] BRAND COLOR
- Lamp Power: 500 watts
- Rated Average Life: 2,000 hours
- Maximum Overall Length: 4.688 inch
- Mean Lumens: 11,100 lm
-
Supplier: Kennedy Webster Electric Co.
Description: GE Quartzline® T8 - Stage & Studio
- Lamp Power: 500 watts
- Rated Average Life: 400 hours
- Maximum Overall Length: 3.43 inch
- Color Temperature: 3,050 K
-
Supplier: Bulbtronics, Inc.
Description: No Description Provided
- Lamp Power: 500 watts
- Rated Average Life: 50 hours
- Maximum Overall Length: 3.25 inch
- Base Type: 2-Pin
-
Supplier: Bulbtronics, Inc.
Description: No Description Provided
- Lamp Power: 500 watts
- Rated Average Life: 2,000 hours
- Maximum Overall Length: 3.7401595 inch
- Mean Lumens: 10,000 lm
-
Supplier: Kennedy Webster Electric Co.
Description: GE Quartzline® PAR56 - Narrow Spot
- Lamp Power: 500 watts
- Rated Average Life: 4,000 hours
- Maximum Overall Length: 5 inch
- Color Temperature: 2,950 K
-
Supplier: Bulbtronics, Inc.
Description: No Description Provided
- Lamp Power: 500 watts
- Rated Average Life: 4,000 hours
- Maximum Overall Length: 5 inch
- Mean Lumens: 8,800 lm
-
Supplier: Bulbtronics, Inc.
Description: No Description Provided
- Lamp Power: 500 watts
- Rated Average Life: 50 hours
- Maximum Overall Length: 3.00000162 inch
- Base Type: 2-Pin
-
Supplier: Kennedy Webster Electric Co.
Description: GE Quartzline® Showbiz® T4 - Stage & Studio
- Lamp Power: 500 watts
- Rated Average Life: 500 hours
- Maximum Overall Length: 6 inch
- Color Temperature: 3,150 K
-
Supplier: Princess Auto Limited
Description: Halogen Replacement Bulb
- Lamp Power: 500 watts
- Features: Halogen Lamps
-
Supplier: bulbs.com
Description: Philips brand double-ended linear halogen capsule. 500 Watts for bright, high intensity light, and 130 volts for longer life and resistance to voltage fluctuations. Halogen lamps provide brighter, whiter light than incandescent bulbs, while maintaining outstanding color
- Lamp Power: 500 watts
- Rated Average Life: 2,000 hours
- Mean Lumens: 9,200 lm
- Filament Type: C-8
-
Supplier: Kennedy Webster Electric Co.
Description: GE Quartzline® T8 - Stage & Studio
- Lamp Power: 500 watts
- Rated Average Life: 400 hours
- Maximum Overall Length: 3.43 inch
- Color Temperature: 3,050 K
-
Supplier: Ushio America, Inc.
Description: Ideal for Photography, stage and studio lighting due to their high color temperature and stability.
- Lamp Power: 5 to 2,000 watts
- Rated Average Life: 6 to 2,000 hours
- Features: Halogen Lamps, Other Lamp Bases
-
Supplier: Ushio America, Inc.
Description: With greater economy through long life and high output, J lamps are ideal for flood lighting wide areas for both indoor and outdoor lighting installations. Features & Benefits Only for Use in Approved Enclosed Halogen Fixtures Recessed Single Contact Base – R7s-12 C-8 & CC-8 Linear Filaments
- Lamp Power: 100 to 2,000 watts
- Rated Average Life: 1,500 to 2,000 hours
- Maximum Overall Length: 0.124409516 to 0.51968532 inch
- Mean Lumens: 1,250 to 5,900 lm
-
Supplier: OSRAM SYLVANIA, Inc.
Description: T3 TYPE CLEAR COLOR 8.567 INCH OVERALL LENGTH 120 V VOLTAGE RATING 0.375 INCH DIAMETER 12 STANDARD PACKAGE 500 W WATTAGE R7S BASE TYPE 5000 LIFE IN HOUR 3000 C8 FILAMENT TYPE ANY OPERATING POSITION APPLICATION SPECIAL PURPOSE HEATING, RAPID THERMAL PROCESSING, CHEMICAL VAPOR DEPOSITION, WOOD
- Lamp Power: 500 watts
- Rated Average Life: 5,000 hours
- Maximum Overall Length: 8.567 inch
- Color Temperature: 3,000 K
-
Supplier: bulbs.com
Description: Eiko brand 500 Watt frosted halogen capsules. JD type with double-contact bayonet base. 500 Watts and 120 volts for bright, high intensity light. Frosted for less glare Halogen lamps provide brighter, whiter light than incandescent bulbs, while maintaining outstanding color
- Lamp Power: 500 watts
- Rated Average Life: 2,000 hours
- Color Temperature: 2,900 K
- Mean Lumens: 9,800 lm
-
Supplier: Aero-Tech Light Bulb Co.
Description: Pkg Qty, M.O.L., Light Output and Rated Life may vary depending on manufacturer. Please call for information on products currently in stock.
- Lamp Power: 500 watts
- Rated Average Life: 2,000 hours
- Maximum Overall Length: 4.6875 inch
- Features: Halogen Lamps, Other Lamp Bases
-
Supplier: Premium Quality Lighting
Description: By providing quality products that are unique and offer the best value to our customers, PQL, Inc. has set itself apart as a leader in the lighting industry. Our Mission Designing and providing innovative energy-efficient lighting products and superior service, creating a new level of value. Why
- Lamp Power: 500 watts
- Mean Lumens: 8,500 lm
- Features: Halogen Lamps, Other Lamp Bases
-
Supplier: bulbs.com
Description: Eiko brand double-ended linear halogen capsule. 500 Watts and 120 volts for more power and light. Halogen lamps provide brighter, whiter light than incandescent bulbs, while maintaining outstanding color rendering DOUBLE CHECK your lamp length. This lamp comes in two lengths.
- Lamp Power: 500 watts
- Rated Average Life: 2,000 hours
- Color Temperature: 3,000 K
- Mean Lumens: 11,000 lm
-
Supplier: Ushio America, Inc.
Description: Only for Use in Approved Enclosed Halogen Fixtures Double Contact Bayonet Base - BA15d Universal Burn Position 120 Volts (except as noted)
- Lamp Power: 75 to 500 watts
- Rated Average Life: 50 to 2,000 hours
- Maximum Overall Length: 0.091338632 to 0.135039443 inch
- Color Temperature: 2,800 to 3,200 K
-
Supplier: GE Lighting
Description: FROST COLOR 3.44 INCH OVERALL LENGTH 120 V VOLTAGE RATING 6 STANDARD PACKAGE 500 W WATTAGE BA15D DOUBLE CONTACT BAYONET BASE TYPE 2000 LIFE IN HOUR T4 SHAPE DESIGNATION 10100 LUMEN INTENSITY CC8 FILAMENT TYPE QUARTZLINE[R] BRAND BULB DIAMETER 0.5 INCH COLOR TEMPERATURE 2950 K LIGHT CENTER
- Lamp Power: 500 watts
- Rated Average Life: 2,000 hours
- Filament Type: CC-8
- Base Type: Double Contact Bayonet
-
Supplier: Aero-Tech Light Bulb Co.
Description: Pkg Qty, M.O.L., Light Output and Rated Life may vary depending on manufacturer. Please call for information on products currently in stock.
- Lamp Power: 500 watts
- Rated Average Life: 2,000 hours
- Maximum Overall Length: 3.75 inch
- Features: Halogen Lamps, Other Lamp Bases
-
Supplier: OSRAM SYLVANIA, Inc.
Description: QUARTZ CLEAR COLOR 4.69 INCH OVERALL LENGTH 120 V VOLTAGE RATING 6 PER CASE STANDARD PACKAGE 500 W WATTAGE R7S BASE TYPE 2000 LIFE IN HOUR T3 SHAPE DESIGNATION 8750 LUMEN INTENSITY CC8 FILAMENT TYPE COLOR TEMPERATURE IN KELVIN 2950 COLOR RENDERING INDEX 100
- Lamp Power: 500 watts
- Rated Average Life: 2,000 hours
- Maximum Overall Length: 4.69 inch
- Filament Type: CC-8
-
Supplier: OSRAM SYLVANIA, Inc.
Description: CLEAR COLOR 3-3/4 INCH OVERALL LENGTH 130 V VOLTAGE RATING 12 STANDARD PACKAGE 500 W WATTAGE E11 MINIATURE CANDELABRA SCREW BASE TYPE 2000 LIFE IN HOUR T12 SHAPE DESIGNATION 10000 LUMEN INTENSITY CC8 FILAMENT TYPE COLOR TEMPERATURE 2950 K
- Lamp Power: 500 watts
- Rated Average Life: 2,000 hours
- Maximum Overall Length: 3.75 inch
- Filament Type: CC-8
-
Supplier: bulbs.com
Description: Bulbrite brand 500 Watt halogen capsules. T4 type with mini-candelabra screw base. 500 Watts and 120 volts for bright, high intensity light. Halogen lamps provide brighter, whiter light than incandescent bulbs, while maintaining outstanding color rendering
- Lamp Power: 500 watts
- Rated Average Life: 2,000 hours
- Mean Lumens: 9,500 lm
- Features: Halogen Lamps
Find Suppliers by Category Top
Featured Products Top
-
an interactive interface for adjusting options and managing the lighting experience. The DRS10 supports dimmable LED/CFL, incandescent, and halogen light bulbs, giving project teams a flexible option for upgrading lighting controls across different fixture (read more)
Browse Lighting Controls Datasheets for Suzhou Ele Mfg Co., Ltd. -
optimize the dimming range for compatible lamps No neutral wire required for compatible new-construction and retrofit installations Compatible with up to 150W dimmable LED/CFL lighting Compatible with up to 450W incandescent or halogen lighting ETL-listed design (read more)
Browse Lighting Controls Datasheets for Suzhou Ele Mfg Co., Ltd.
More Information Top
-
Temperature Dependences on Various Types of Photovoltaic (PV) Panel
In this indoor experiment, we were using tungsten halogen bulbs as solar simulator with each bulb being controlled by dimmer. Our solar simulator was managed to get a uniformity of 500W /m2 with only 20% miss match …
-
CR4 - Thread: Those not so green light bulbs
Each lamp takes 1.2 watts of power.....not as bright as the halogen , but more than … Re: Those not so green light bulbs … it's part of the heating, same way as heating engineers allow for the 500w (ish) per person. So tungsten in winter, LEDs in summer maybe?...don't let the marketing men get hold of that …
-
Dubbel
Cast iron with ball graphite. As hard materials, tungsten carbide (WC: ˛- phase), titanium nitride (TiN), titan and tantalum carbide (tic, TaC … Laser CO2/500W , lens calorific values f D500 … ArF or KrF by different combinations of a noble gas atom with a halogen atom (D193 nm …
-
Production technique
… type) (1: aqueous flow medium) and the flow middle activator (3: the flux is activated without halogens ). to reduce given volume seeks, therefore, the ball form seeks. DIN EN ISO 6848: arc welding and - cut - tungsten electrode, classification, 3/2005. With a 500W-CO2 , laser, the cutting speed at one 2 mms amounts dicken the steel sheet about 2500mm / min.
-
New Materials, Applications and Processes
SEM images of Y2O3:Eu3+ samples: (a) 300W;(b) 500W ;(c)700W;(d) P123;(e) PVP;(f … … nitrate hydrate (Zn(NO3)2.9H2O), ammonium carbonate (NH4)2CO3), niobium pentoxide (Nb2O5), tungsten oxide (WO3), potassium … … photochemistry reactor, which are mainly composed of central light (ultraviolet high pressure mercury bulb which is purchased … … the other hand, UPR is flammable, and the common flame retardants for UPR were halogen -containing compounds.
-
Manufacturing Science and Technology III
A 50 W Halogen lamp with an intensity of 350 W/m2 together with a 400 nm cut … … vettivelsc@gmail.com, bnsk2966@gmail.com , c vijay_ponraj@yahoo.com Keywords: Adhesive wear, Metal Matrix Composites (MMCs), Tungsten , Copper, Hardness. 500W /㎡—>700W/㎡—>1200W/㎡—>1000W/㎡—>500W/㎡ Simmonds reported that the traditional design criteria such as dry- bulb temperature and operative temperature were not …
-
Federal Register > Monday, August 1, 2011 > [76 FR 45715] Appliance Labeling Rule
NEMA acknowledges that a few bulb types do consume more energy (e.g., 500w DE bulb ) but states that these type bulbs do not have any energy efficient alternatives for consumers to choose from. (i) Any lamp (commonly referred to as lower wattage nonreflector general service lamps, including any tungsten - halogen lamp) that has a rated wattage up to 199 watts, has an screw base, has a rated voltage or voltage range that lies at least …
-
Proceedings of ISES World Congress 2007 (Vol. I – Vol. V)
“Photoelectrochemical Properties of Nanostructured Tungsten Trioxide Films”, J. Phys. Chem. The halogen lamp is a continuous light source, whose irradiance intensity can be adjusted by the voltage … … system is 120W/m2 -200W/m2 , total load is about 840 W -1400 W˗the peak value is 500W /m2 , … light system and work normally at – 40ć~+ 70ć, which can replace traditional bulb and energy saving …
-
NSLS-II Preliminary Design Report
… power dissipated through the copper braids (80.7W), KCu = thermal conductivity of copper ( 500W /m K at … It consists of a tungsten screen that is electrically isolated, water cooled, and phosphor coated. 95 °F dry bulb , 76 °F wet bulb … exposure, and associated electrical and industrial hygiene hazards, e.g. exposure to solvents, dyes, and halogen gases.
Indicates content that may require registration and/or purchase.