-
Supplier: Cole-Parmer
Description: Scope are constructed of durable aluminum and plastic. Lenses come with covers to protect against scratches. Eyepiece has a soft edge for comfort and safety. Includes a soft vinyl case.|Ideal for macroscopic quality control and inspection procedures, this model includes a cross hair reticle.|Model
- Total Magnification: 25 X
- Features: Monocular, Other
-
Supplier: Cole-Parmer
Description: procedures, this model includes a straight line reticle.|For microscopic viewing, screw the micro lens and stand onto the monocular. For distant telescopic viewing, unscrew the micro lens and stand, and use the monocular as a telescope (these scopes are not intended for close range telescopic
- Total Magnification: 25 X
- Features: Monocular, Other
-
Supplier: Tele Vue Optics, Inc.
Description: Housed in a 2" barrel like the 35mm, the 27mm is lighter & smaller. It's perfect for any telescope size, type or speed, where a little more magnification is desired, yet still allows full field viewing with eyeglasses. For example, with the Tele Vue-102, it gives 33x and a true field
- Focal Length: 27 mm
-
-
Supplier: Tele Vue Optics, Inc.
Description: For example, a 12.5", f/4.5 scope with a Paracorr will deliver a 1.5 degree field (3 Moon diameters), at 53x with a 6mm exit pupil. Use our eyepiece calculator to figure out what the 31mm will deliver on your scope. Why Are There 3 Types of Naglers? To achieve the full magnification range
- Focal Length: 31 mm
-
Supplier: Titan Tool Supply, Inc.
Description: a Vertical or Horizontal Position. If used as a Microscope - Videoscope, magnifications range from 60X at 2.5" to 336X with a 10X objective at .375". As a Video-Telescope, magnifications range from 8X at 65" to 40X at 4.75" (All magnifications are tabulated with a 2/3"
- Total Magnification: 25 to 50 X
- Grade: Benchtop
- Application: Measuring / Toolmaker
- Features: Mechanical Stage, Monocular
-
Supplier: Tele Vue Optics, Inc.
Description: new eyepieces was to increase contrast, maintain or increase eye-relief, reduce size and weight, and maintain the sharpness of the originals. They are all parfocal and great with the Bino Vue. Why Are There 3 Types of Naglers? To achieve the full magnification range over 82° apparent field of
- Focal Length: 2.5000000000000004 mm
-
Supplier: Tele Vue Optics, Inc.
Description: designing these new eyepieces was to increase contrast, maintain or increase eye-relief, reduce size and weight, and maintain the sharpness of the originals. They are all parfocal and great with the Bino Vue. Why Are There 3 Types of Naglers? To achieve the full magnification range over 82°
- Focal Length: 3.5000000000000004 mm
-
Supplier: Nikon Metrology
Description: A multi-purpose zoom microscope system that provides capabilities that don't currently exist with stereomicroscopes and compound high magnification microscopes. The AZ100 Multizoom represents a new concept in zoom microscopes. It covers an extremely wide range of magnifications, from
- Total Magnification: 5 to 400 X
- Grade: Benchtop
- Application: Gemological, Metallurgical, Semiconductor Inspection
- Features: Mechanical Stage, Monocular, Other
-
Supplier: Carson Optical, Inc.
Description: The MM-24 MicroBrite™ from Carson Optical is a 20x-40x Zoom Pocket Microscope. Super-bright LED light illuminates your viewing subject to ensure a clear, bright image. View your object at 20x magnification or zoom in to an impressive 40x magnification to see even the finest details.
- Total Magnification: 20 to 40 X
- Features: Other
- Microscope Type: Portable Field
-
Supplier: Newport MKS
Description: The 50105-02 Reflective Microscope Objective is a 15x magnification Reflective Microscope Objective with a back focal length of infinity. Newport Reflective Microscope Objectives are reverse Cassegrains following the Schwarzschild design. Accordingly, they have zero chromatic aberration, and
- Lens Features: Microoptic
- Features: Other
-
Supplier: Newport MKS
Description: The 50102-02 Reflective Microscope Objective is a 36x magnification Reflective Microscope Objective with a back focal length of infinity. Newport Reflective Microscope Objectives are reverse Cassegrains following the Schwarzschild design. Accordingly, they have zero chromatic aberration, and
- Lens Features: Microoptic
- Features: Other
-
Supplier: Newport MKS
Description: The 50102-01 Reflective Microscope Objective is a 36x magnification Reflective Microscope Objective with a back focal length of 160 mm. Newport Reflective Microscope Objectives are reverse Cassegrains following the Schwarzschild design. Accordingly, they have zero chromatic aberration, and
- Focal Length: 160.00000000000003 mm
- Lens Features: Microoptic
- Features: Other
-
Supplier: Newport MKS
Description: The 50105-01 Reflective Microscope Objective is a 15x magnification Reflective Microscope Objective with a back focal length of 160 mm. Newport Reflective Microscope Objectives are reverse Cassegrains following the Schwarzschild design. Accordingly, they have zero chromatic aberration, and
- Focal Length: 160.00000000000003 mm
- Lens Features: Microoptic
- Features: Other
-
Supplier: Nikon Metrology
Description: Telecom & electronics, Antennae, Telescope optics Benefits & features Standard magnification zooming heads: type 1 - 3 Type 1, 2 and 3, have Nikon 15× zoom optics with a long working distance, wide FOV and a high NA 0.35. They come with LED episcopic and diascopic illuminators, as well
- Applications: Electronics or Semiconductor Inspection
- Image Source: Optical Microscope
- System Type: Turnkey / Complete System
-
Supplier: Nikon Metrology
Description: Telecom & electronics, Antennae, Telescope optics Benefits & features Standard magnification zooming heads: type 1 - 3 Type 1, 2 and 3, have Nikon 15× zoom optics with a long working distance, wide FOV and a high NA 0.35. They come with LED episcopic and diascopic illuminators, as well
- Applications: Electronics or Semiconductor Inspection, Flaw Detection, Materials Analysis, Production & Quality Control
- Image Source: Optical Microscope
- System Type: Turnkey / Complete System
-
Supplier: Nikon Metrology
Description: stage rail designs normally seen on high-end machine tools. VMR-Z120X maximum magnification model Offers even greater precision, providing optical magnification to 120x. Ideal for wafer level CSP, wafer bump height and SIP, rerouted masks and masks for MEMS. Other features: High
- Applications: Electronics or Semiconductor Inspection
- Image Source: Optical Microscope
- System Type: Turnkey / Complete System
Find Suppliers by Category Top
More Information Top
-
The 2011 Eruption of the Recurrent Nova T Pyxidis; the Discovery, the
Pre-eruption Rise, the Pre-eruption Orbital Period, and the Reason for the
Long Delay
He used a 20-inch aperture Newtonian reflector telescope operat- ing visually at 500x magnification , so that observations down to V=17 were possible.
-
Uranus, Neptune, and Pluto and How to Observe Them
On the other hand, when we look at Uranus through a telescope , even at a very high magnification of 500X , the entire image of the planet falls into the fovea centralis and appears to be in sharp focus.
-
An Augmented Reality System for Astronomical Observations
With our avail- able eyepieces we can obtain magnifications ranging from 78x (32 mm eyepiece) up to 500x (5 mm eyepiece). The light grasping ca- pability of a telescope is given only by the diameter of it’s main …
-
CPV: Not just for hot deserts!
Therefore the CPV products using these cells typically run at over 500x concentration; the light focused on … As anyone who has looked through a telescope , binoculars or zoom lens of a camera can tell you, the larger the magnification , the smaller the area that can be focused.
-
Choosing and Using a New CAT
Once the telescope is in the correct area, a fairly bright faintly greenish “star” should be obvious … Once the planet is centered, run the magnification up to at least 250x-300x to get as … Don’t expect to see anything much, even at 500x .
-
Camille Flammarion's The Planet Mars
… time and that I could again see those prodigious images presented in the telescope field as an … … no break in it; it is however true that in the Syrtis Major, in the last days of May, I could see a small, fairly brilliant island (Œnotria), which, with low magnifica- tions , gave the impression of … … this impression disappeared with 500x .
-
Holographically corrected telescope with temporal update
… Jnfortunatelv. due to the magnitude of the wavefront error (>2000X) in the uncorrected telescope , no "before" interference … The uncorrected focal spot, shown actual size. b. l'he focal spot of the reconstructed beam. shown magnified by 500X .
-
Holographically corrected telescope for high-bandwidth optical communications
This telescope has a simple design andhigh SNR, making it ideally suited for satellite communications. Uncorrected spot ( magnified 2X). b. Corrected spot (magnified 500X ) .
-
Capabilities of the optical microscope
Although the microscope (along with the telescope ) has been in use for over three hundred years, it … … ie the image must possess adequate contrast and c) the image must be magnified sufficiently for the … … become accepted as a rule of thumb that a minimum magnification of about 500x the numerical aperture …
-
Holographically corrected telescopes
Unfortunately, due to the magnitude of the wavefront error in the uncorrected telescope , no "before" interference pattern … The focal spot of the reconstructed beam, shown magnified by 500X .
Indicates content that may require registration and/or purchase.