-
Supplier: Plascore Incorporated
Description: PAMG-XR1 5056 aerospace grade aluminum honeycomb is a lightweight core material which offers superior strength and corrosion resistance over 5052 and 3003 aluminum honeycomb. PAMG-XR1 5056 honeycomb is made from 5056 aluminum alloy foil and meets all
- Width: 96 inches
- Length: 4 ft
- Application: Aerospace, Automotive, Building & Construction
- Features: Chemical / Corrosion Resistant
-
Supplier: Accuris
Description: ALUMINUM ALLOY FOIL 5.0MG - 0.12MN - 0.12CR (5056-H191) STRAIN HARDENED
-
Supplier: Accuris
Description: Aluminum Alloy Foil 5.0Mg - 0.12Mn - 0.12Cr (5056-H191) Strain Hardened
-
-
Supplier: Accuris
Description: ALUMINUM ALLOY FOIL 5.0Mg - 0.12Mn - 0.12Cr (5056-H191) Strain Hardened
-
Supplier: Accuris
Description: Aluminum Alloy Foil 5.0Mg - 0.12Mn - 0.12Cr (5056-H191) Strain Hardened (UNS A95056)
-
Supplier: SAE International
Description: This specification covers an aluminum alloy in the form of foil.
-
Supplier: SAE International
Description: This specification covers an aluminum alloy in the form of foil.
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: Arnold Magnetic Technologies
Description: Thin-rolled aluminum and aluminum alloys from Arnold Precision Thin Metals (PTM) are versatile and lightweight and are used in a variety of electrical products packaging and other applications. Aluminum is often the best solution when reduced weight, good conductivity, and high
- Overall Width / OD: 4.25 to 17.5 inch
- Overall Thickness: 0.0001 to 0.025 inch
- Features: Aluminum / Aluminum Alloy (UNS A), Non-ferrous - Any Type, Other, Wrought
- Applications: Battery / Fuel Cell
Find Suppliers by Category Top
More Information Top
-
The optomechanical design and operation of the ionospheric mapping and geocoronal experiment
The core of the optical bench is made from perforated aluminum 5056 foil 0.001 inches thick.
-
http://dspace.mit.edu/bitstream/handle/1721.1/29754/54663383-MIT.pdf?sequence=2
The cell wall material ( aluminum 5056 -H39 foil ) exhibited an ideal plastic response at a constant engineering stress of 6, = 265 MPa; fracture occurred at an engineering strain of about 8% (Ames, 2003).
-
Proton transport through graphite composite honeycomb solar array panel
The honeycomb core has a cell size of 3/16" (4.6875 mm), composed of 5056 aluminum with a foil thickness of 0.0007" (0.0178 mm), and density of 2.0 pcf (0.0320 g/cc).
-
Thermal fatigue analysis of solar panel structure for micro-satellite applications
The primary structure is honeycomb (side wall length = 6 mm) ( foil made of aluminum alloy 5056 ) structure, which increase the plate buckling resistance at stoppage moment during solar panel release.
-
Corrosion of Aluminum and Aluminum Alloys
Marine exposure tests of graphite/aluminum MMCs with 6061, 5056 , and 1100 aluminum alloy surface foils (graphite/aluminum edges masked) revealed no pitting penetration through the foils to expose the graphite/ aluminum composite wires below during a 20 month exposure (Ref 11).
-
ZCAAA1999P179
Marine exposure tests of graphite/aluminum MMCs with 6061, 5056 , and 1100 aluminum alloy surface foils (graphite/aluminum edges masked) revealed no pitting penetration through the foils to expose the graphite/ aluminum composite wires below during a 20 month exposure (Ref 11).
-
Ultrasonic-Assisted Soldering of 5056 Aluminum Alloy Using Quasi-Melting Zn-Sn Alloy
Each solder foil was inserted between rods of 5056 aluminum alloy.
Indicates content that may require registration and/or purchase.