-
Supplier: RS Components, Ltd.
Description: PREVOST PPS1 BP5025 Tapping Flange
- Material: Aluminum
- Connection Type: Flange
- Features: Pipe Fitting
-
Supplier: Georg Fischer Piping Systems Ltd
Description: """iKLIMA In-wall cabinet for 1""""1/4 manifolds"""
- Material: Aluminum, Brass/Bronze
-
Supplier: Kuriyama of America, Inc.
Description: GENERAL APPLICATIONS Kuriyama Camlock Couplings are intended for use in many industrial applications. To learn more, please refer to pages 296-297 in this catalog. FEATURES AND ADVANTAGES High quality design made to withstand rigorous applications found in industrial markets. Aluminum alloy
- English Size: 8 inch
- Material: Aluminum, Brass/Bronze, Carbon & Alloy Steel
- Fitting Type: Coupling
- Features: English
-
-
Supplier: Kuriyama of America, Inc.
Description: specially designed for high tensile strength and impact resistance. MATERIAL SPECIFICATIONS ASTM aluminum alloy. Complies with Mil-Spec A-A-59326 for interchangeability. High quality design made to withstand rigorous applications found in industrial markets. Aluminum alloy specially
- English Size: 4 inch
- Material: Aluminum, Carbon & Alloy Steel
- Fitting Type: Coupling
- Features: English
-
Supplier: RS Components, Ltd.
Description: SMC I-G04 Pneumatic Fitting
- Material: Aluminum
- Features: Pipe Fitting
-
Supplier: Victaulic Co. of America
Description: Style 78A Aluminum Snap-Joint™ Coupling
- Material: Aluminum
- Fitting Type: Coupling
-
Supplier: Victaulic Co. of America
Description: contact Victaulic Fittings: Aluminum, ASTM B-26, 356-T6 alloy. Nipples: Aluminum pipe conforming to ASTM B-210, alloy 6061T6 or 6063T6, standard weight.
- English Size: 1 to 8 inch
- Fitting Type: Adapter, Elbow, Nipple, Reducer, Tee
- Material: Aluminum
- Features: English
-
Supplier: Victaulic Co. of America
Description: Style 77A Aluminum Flexible Coupling
- Material: Aluminum
- Fitting Type: Coupling
-
Supplier: Victaulic Co. of America
Description: Designed to create a rigid pipe joint without any special tools while maintaining existing support requirements Can be installed in any weather No curing time required Sizes from 1 - 12″ | DN25 - DN300 Pressures up to 150 psi | 1034 kPa | 10 bar
- English Size: 1 to 12 inch
- Material: Aluminum
- Fitting Type: Coupling
- Features: English
-
Supplier: Sharpe Products
Description: These elbows are cut from our stock 180º elbows ** , and may add an extra day to ship. Other degree elbows, such as 1º and 180º can be supplied. Please request a quote for pricing and lead times. Steel Pipe & Tube Elbows Aluminum Pipe & Tube Elbows Stainless Steel Pipe &
- English Size: 1.5 inch
- Material: Aluminum
- Fitting Type: Elbow
- Features: English
-
Supplier: Quarktwin Technology Ltd.
Description: Pipe Fitting - Aluminum - Class
- Material: Aluminum
- Fitting Type: Elbow
-
Supplier: Sharpe Products
Description: These economically priced elbows are some of our best sellers! They are formed out of steel, stainless steel, and aluminum. Tube Sizes Available: 1-1/2" O.D. Pipe Sizes Available: 1-1/4", 1-1/2", 2" Multiple radii available in 1-1/4" and 1-1/2" pipe Steel Economy Formed Elbow
- English Size: 1.5 inch
- Material: Aluminum
- Fitting Type: Elbow
- Features: English
-
Supplier: Kee Safety Inc.
Description: This fitting, with holes provided for countersunk flat head screw fixings only, is designed to carry handrails along walls or to fix structures back to walls. The pipe passes through the fitting and cannot be joined within the fitting. Type 70 is also used to attach
- English Size: 1 inch
- Metric Size: 8 mm
- Material: Aluminum
- Features: English, Metric
-
Supplier: Sharpe Products
Description: These elbows are cut from our stock 180º elbows ** , and may add an extra day to ship. Other degree elbows, such as 1º and 180º can be supplied. Please request a quote for pricing and lead times. Steel Pipe & Tube Elbows Aluminum Pipe & Tube Elbows Stainless Steel Pipe &
- English Size: 1.5 inch
- Material: Aluminum
- Fitting Type: Elbow
- Features: English
-
Supplier: Sharpe Products
Description: These elbows are cut from our stock 180º elbows ** , and may add an extra day to ship. Other degree elbows, such as 1º and 180º can be supplied. Please request a quote for pricing and lead times. Steel Pipe & Tube Elbows Aluminum Pipe & Tube Elbows Stainless Steel Pipe &
- English Size: 1.5 inch
- Material: Aluminum
- Fitting Type: Elbow
- Features: English
-
Supplier: Koger Air Corporation
Description: fabricated in angle iron, flat bar or plate.; Available in custom sizes and materials, including Galvanized, Stainless Steel and Aluminum.; Precision punched.; Hot Dipped Galvanized available 15" to 48".
- English Size: 72.125 inch
- Material: Aluminum, Carbon & Alloy Steel, Stainless Steel
- Features: English
- Connection Type: Flange
-
Supplier: Koger Air Corporation
Description: Sizes 3-1/16" to 14-1/8"; Stocked in HR, Stainless Steel, Aluminum, and Zinc plated
- English Size: 3.0625 inch
- Material: Aluminum, Carbon & Alloy Steel, Stainless Steel
- Features: English
- Connection Type: Flange
-
Supplier: Morris Coupling Company
Description: The "Original" Morris compression coupling designed to join pipe and tubing for pneumatic conveying systems. Easy to install Pipe and tube sizes 1/2" through 48" Standard construction is galvanized steel Also available in stainless steel and aluminum Gasket materials: black and
- English Size: 0.75 inch
- Material: Aluminum, Carbon & Alloy Steel, Stainless Steel
- Fitting Type: Coupling
- Features: English
-
Supplier: West Electronics, Inc.
Description: Tee assemblies are constructed from cast aluminum bodies with bolt-on flanges. They can be configured with any combination of cam-lock fittings on the inlet/outlet/branch ports. All cam-lock fittings are per A-A-59326 and come equipped with captive dust caps and/or plugs. Each
- English Size: 4 to 6 inch
- Material: Aluminum
- Features: English
- Fitting Type: Tee
-
Supplier: Kee Safety Inc.
Description: This flange, with holes provided for countersunk head fixing screws only, is used on structures where the fixing required is positional only. Frequently used as a wall-fixing bracket. PA Warning: It is not recommended for use as a base flange to support guardrailing or balustrading.
- English Size: 0.25 to 1 inch
- Material: Aluminum
- Features: Compression Fitting, English
- Connection Type: Flange
-
Supplier: FLSmidth
Description: Fittings are cast of either 356.0 - T6 or SR319.0 - T51 (75-85 BHN). Internal surfaces have a diamond pattern finish proven to reduce wear and streamers. Standard end styles are plain end for compression type reducing couplings, flanged (150 lb. std.) and Victaulic® groove ends available.
- English Size: 3 to 12 inch
- Metric Size: 75.00000000000001 to 300.00000000000006 mm
- Material: Aluminum
- Fitting Type: Elbow
-
Supplier: PT
Description: Adapter x tank truck flange
- English Size: 2 to 6 inch
- Material: Aluminum, Brass/Bronze, Iron (Cast/Ductile), Stainless Steel
- Features: Cam-Lock, English, Non Valved, Pipe Fitting, Quick Coupler
- Connection Type: Flange
-
Supplier: West Electronics, Inc.
Description: Tee assemblies are constructed from cast aluminum bodies with bolt-on flanges. They can be configured with any combination of cam-lock fittings on the inlet/outlet/branch ports. All cam-lock fittings are per A-A-59326 and come equipped with captive dust caps and/or plugs. Each
- English Size: 4 to 6 inch
- Material: Aluminum
- Features: English
- Fitting Type: Tee
-
Supplier: Morris Coupling Company
Description: The "Original" Morris compression coupling designed to join pipe and tubing for pneumatic conveying systems. Easy to install Pipe and tube sizes 1/2" through 48" Standard construction is galvanized steel Also available in stainless steel and aluminum Gasket materials: black and
- Material: Aluminum, Carbon & Alloy Steel, Stainless Steel
- Fitting Type: Coupling
- Features: English
- Connection Type: Weld
-
Supplier: OPW Engineered Systems
Description: OPW Kamvalok® Dry Disconnect Couplings are considered the standard of the industry. Used at liquid transfer points where product loss could occur, OPW Kamvaloks® provide a reliable solution to prevent spillage during connection or disconnection. OPW Kamvalok® Dry Disconnect Couplings are used by
- English Size: 0.75 to 3 inch
- Material: Aluminum, Stainless Steel
- Features: English, Nonspill, Pipe Fitting, Quick Coupler, Single Shut-Off
- Connection Type: Threaded
-
Supplier: OPW Engineered Systems
Description: The 1600AN Series Adaptor is specifically designed to mate with OPW Kamvalok® Couplings to help prevent liquid spillage during the connection/disconnection process. The adaptor contains a spring-loaded poppet to assure fast closing and tight seal. Benefits Single Piece Design – Eliminates a
- English Size: 1.5 to 3 inch
- Fitting Type: Adapter
- Material: Aluminum, Stainless Steel
- Features: English
-
Supplier: Kee Safety Inc.
Description: Type L148 is a structural base fixing used to fix down guardrailing and balustrades. This fitting is available with 2 or 4 fixing holes which are of sufficient diameter to give a good fixing with either a mechanical or chemical anchor. Specify 2 or 4 fixing holes when ordering. The two socket
- English Size: 2 inch
- Metric Size: 14.000000000000002 mm
- Material: Aluminum
- Features: Compression Fitting, English, Metric
-
Supplier: West Electronics, Inc.
Description: All reducers are constructed from cast aluminum bodies. All cam-lock fittings are per A-A-59326 and come equipped with captive dust caps and/or plugs. Each reducer is hydrostatically tested to 225 psig and has a working pressure rating of 150 psig. All aluminum components are
- English Size: 3 to 4 inch
- Material: Aluminum
- Features: English
- Fitting Type: Reducer
-
Supplier: Morris Coupling Company
Description: The "Original" Morris compression coupling designed to join pipe and tubing for pneumatic conveying systems. Easy to install Pipe and tube sizes 1/2" through 48" Standard construction is galvanized steel Also available in stainless steel and aluminum Gasket materials: black and
- English Size: 5 inch
- Material: Aluminum, Carbon & Alloy Steel, Stainless Steel
- Fitting Type: Coupling
- Features: English
-
Supplier: Southern Stud Weld, Inc.
Description: Aluminum Flange: aluminum Alloy 3003 Temper O. .032" THK> Physical Properties: Ultimate Tensile Strength (UTS1) =17.8-17.9 Typical Yield (TYS1) =7.5-7.6 Elongation (EL4D) =28.5-29.5.
- Material: Aluminum
- Features: English
- Connection Type: Flange
-
Supplier: West Electronics, Inc.
Description: Tee assemblies are constructed from cast aluminum bodies with bolt-on flanges. They can be configured with any combination of cam-lock fittings on the inlet/outlet/branch ports. All cam-lock fittings are per A-A-59326 and come equipped with captive dust caps and/or plugs. Each
- English Size: 6 inch
- Material: Aluminum
- Features: English
- Fitting Type: Tee
-
Supplier: Kee Safety Inc.
Description: A four point fixing base or wall flange.
- English Size: 0.45 to 1.5 inch
- Material: Aluminum
- Features: Compression Fitting, English
- Connection Type: Flange
-
Supplier: Morris Coupling Company
Description: The "Original" Morris compression coupling designed to join pipe and tubing for pneumatic conveying systems. Easy to install Pipe and tube sizes 1/2" through 48" Standard construction is galvanized steel Also available in stainless steel and aluminum Gasket materials: black and
- English Size: 1 inch
- Material: Aluminum, Carbon & Alloy Steel, Stainless Steel
- Fitting Type: Coupling
- Features: English
Find Suppliers by Category Top
Featured Products Top
-
include loosening and tightening oddly-shaped and frozen fittings, machine and vehicle oil filters, small handwheels, PVC pipe, knurled fasteners and knobs, and turned shafts. The tools are ideal for plumbing repairs. They serve to loosen vehicle oil filters, jar lids, and irregular handles around (read more)
Browse Wrenches Datasheets for Lowell Corporation -
NPT (National Pipe Thread) is a widely used tapered mechanical interface in electrical feedthroughs, valued for its simplicity, low cost, and ease of installation. Sealing is achieved by tightening threaded fittings with tape or sealant, creating a pressure-tight interface. Compared to SAE (read more)
Browse Feedthroughs Datasheets for Douglas Electrical Components -
a plastic pipe or a polished metallic pipe, strap wrenches may provide maximum power without leaving any blemishes, scratches, or deformities. Aluminum strap wrenches are another (read more)
Browse Hand Tools Datasheets for Lowell Corporation
More Information Top
-
Marks’ Standard Handbook for Mechanical Engineers, Eleventh Edition > NONFERROUS METALS AND ALLOYS; METALLIC SPECIALTIES
Extrusions, produced by pushing heated metal through a die opening, are among the most useful aluminum products. … custom shapes, as well as standard shapes such as I beams, angles, channels, pipe , rectangular tube, tees … Extrusion cross sections may be as large as those that fit with a 31-in (790-mm … Alloys extruded include 1100, 1350, 2014, 2024, 2219, 3003, 5083, 5086 , 5154, 5454, 6005, 6061, 6063, 6082 …
-
http://dspace.mit.edu/bitstream/handle/1721.1/67802/767828845-MIT.pdf?sequence=2
upper boss sections that accommodate a liquid level indicator and an air-line fitting ,and contains a drain pipe located on the bottom. Although also constructed of 5086 H116 aluminum alloy and containing the same two bosses and drain pipe, the ABT is typically smaller than the FBT (Figure 11).
Indicates content that may require registration and/or purchase.