-
Supplier: Rinco Ultrasonics USA
Description: The standard converters are suitable for the operation in standard machines and special actuators. Designed for the assembly into ultrasonic welding machines an special purpose machines The ideal converter for every applications thanks to a great range Heavy duty
- Features: Specialty / Other
-
Supplier: Westerbeke Corporation
Description: designed flywheel: the 3.0 BCG provides smooth performance and doesn't require a sound shield. Simple Installation The 3.0 BCG is a simple "plug & play" genset with minimal wiring in the control box. An optional remote start/stop is available with harness to plug into the side of the control
- Wattage: 3,000 watts
- Fuel Type: Gasoline
- Applications: Industrial
-
Supplier: Westerbeke Corporation
Description: harness to plug into the side of the control box. Easy Operation A simple "one-touch" rocker switch eliminates the need for separate start, stop and priming switch. Clean Exhaust The 3.0 BCG incorporates a catalytic converter and meets all EPA and CARB requirements. Electronic Governor
- Wattage: 3,000 watts
- Frequency: 50 Hz
- Fuel Type: Gasoline
- Applications: Industrial
-
-
Supplier: Cirrus Logic, Inc.
Description: The CS8421 is a 32-bit, 192 kHz, asynchronous, stereo sample-rate converter. Digital audio inputs and outputs can be 32-, 24-, 20-, or 16-bits. Input and output data can be completely asynchronous, synchronous to an external data clock or the part can operate without any external clock by
- Sampling Frequency: 7.2 to 211 kHz
- Supply Voltage: 3.3 to 5 volts
- Output Signal: Digital
-
Supplier: Cirrus Logic, Inc.
Description: The CS43L21 is a highly integrated, 24-bit, 96 kHz, low power stereo digital/analog converter (DAC) that allows infinite sample rate adjustments between 4 kHz and 96 kHz. The CS43L21 operates from a single, 1.8 V power supply to maximize battery life while minimizing end product form factors
- Pin Count: 32
- Resolution: 24 bits
- Interface Type: I2C, SPI
- Features: Other
-
Supplier: Laurel Electronics LLC
Description: successive readings and enabling highly accurate custom curve linearization. For example, it can calculate liquid volume or flow rate in a horizontal cylindrical tank using levels from a 4-20 mA transmitter. Setup is straightforward: users input up to 180 data points into a spreadsheet or
- Number of Digits: 5
- Width: 118.872 mm
- Height: 62.23 mm
- Depth: 143.256 mm
-
Supplier: Tripp Lite by Eaton
Description: The P136-06N-UHD-V2 DisplayPort 1.2 to HDMI Active Converter connects a DisplayPort 1.2 computer to the HDMI port on a monitor, projector or television. With a male DisplayPort connector and a female HDMI connector, this converter lets you use your existing HDMI display instead of
- Connector Type: Audio / Video Connector
- Features: DisplayPort, HDMI
- Gender: Female / Jack, Male / Plug
-
Supplier: Visual Sound, Inc.
Description: we know that's only half the story. It also has to sound phenomenal. In addition to its pristine Onyx signal path, the 1200F is fully HD ready, with mastering-grade AKM 24-bit, 192 kHz digital converters. Of course all this wouldn't mean a thing if it didn't have that signature Mackie legacy
-
Supplier: Renesas Electronics Corporation
Description: The ISL6440 is a high-performance, dual-output PWM controller optimized for converting wall adapter, battery or network intermediate bus DC input supplies into the system supply voltages required for a wide variety of applications. Each output is adjustable down to 0.8V. The two PWMs are
- Output Voltage (Volt): 0.8 to 24 volts
- Input Voltage (VIN): 4.5 to 24 volts
- Features: Input Overcurrent Protection, Other
-
Supplier: Tripp Lite by Eaton
Description: The P139-000-DP Keyspan® Mini DisplayPort to DisplayPort Compact Adapter and Video Converter (M/F) connects your existing mDP device to a high-definition DisplayPort monitor, projector or television. By converting the mDP connector to DisplayPort, the P139-000-DP allows you to continue using
-
Supplier: Tripp Lite by Eaton
Description: The P566-015-VGA HDMI to VGA Active Converter Cable connects a computer, cable box, Blu-ray™ player or other HDMI source to the VGA port on a monitor, projector or television. This allows you to use your existing VGA display instead of investing time, effort and money into upgrading to
- Cable Length: 15 ft
- Features: Cable Assembly, HDMI, SVGA Cable
- Connector Type: High Density 15
- Product Type: VGA Cable
-
Supplier: Tripp Lite by Eaton
Description: The P566-006-VGA HDMI to VGA Active Converter Cable connects a computer, cable box, Blu-ray™ player or other HDMI source to the VGA port on a monitor, projector or television. This allows you to use your existing VGA display instead of investing time, effort and money into upgrading to
- Cable Length: 6 ft
- Features: Cable Assembly, HDMI, SVGA Cable
- Connector Type: High Density 15
- Product Type: VGA Cable
-
Supplier: Renesas Electronics Corporation
Description: The ISL6443A is a high-performance, triple-output controller optimized for converting wall adapter, battery or network intermediate bus DC input supplies into the system supply voltages required for a wide variety of applications. Each output is adjustable down to 0.8V. The two PWMs are
- Output Voltage (Volt): 0.8 to 24 volts
- Input Voltage (VIN): 4.5 to 24 volts
- Features: Input Overcurrent Protection, Other
-
Supplier: SAE International
Description: In aerospace applications, it is important to have efficient, small, affordable, and reliable power conversion units with high power density to supply a wide range of loads. Use of wide-band gap devices, such as Silicon Carbide (SiC) and Gallium Nitride (GaN) devices, in power electronic
-
Supplier: SEC America, LLC
Description: Model SFQ1K400 converts 120 Vac 400 Hz power into 60 Hz. 120 Vrms with Modified Sine Wave output. SFQ1K400 furnishes up to a maximum power level of 1200 Watts for the operation of a conventional AC appliance. Multiple devices may be operated simultaneously provided total power consumption
- Input Voltage: 105 to 132 volts
- Output Voltage: 105 to 132 volts
- Power Rating: 1.05 to 1.7 kVA
- Operating Temperature: -20 to 60 C
-
Supplier: Richardson RFPD
Description: The AD9760 and AD9760-50 are the 10-bit resolution members of the T×DAC series of high performance, low power CMOS digital-to-analog converters (DACs). The AD9760-50 is a lower performance option that is guaranteed and specified for 50 MSPS operation. The T×DAC family that consists of pin
-
Supplier: LHV Power
Description: Description: The LHV Power D-series precision high voltage power supplies offer 10 Watts of high voltage power in a package just 8 cubic inches. They are intended to be designed into customers equipment as a component. These units are available in one of two input voltage ranges: +11.5 to +15
- DC Input Voltage: 11.5 to 32 volts
- DC Output Voltage: 0 to 5,000 volts
- DC Output Current: 0.002 amps
- DC Output Power: 10 watts
-
Supplier: Data Connect Enterprise, Inc.
Description: blinking LED on the fiber side shows fiber cable status. The up-link switch on the TX port allows the unit to gracefully fit into any installation without crossover cables. All models come with two (2) sets of LED indicators, one set on the front for viewing convenience when the Media
- Features: Full Duplex, LED Indicator, Other, Rack Mountable
- Connector: MTRJ Multimode, MTRJ Single Mode, RJ-45, SC Multimode, SC Single Mode, ST Multimode, ST Single Mode
- Form Factor: Module
-
Supplier: Automation24, Inc.
Description: With Weidmüller temperature transducer MCZ PT100/3 CLP -50C...+150C - 8473000000, convert and isolate your PT100 RTD signals into useful and manageable signals for your input devices, all in a compact body that will fit in line with your Weidmüller terminal blocks. The MCZ PT100/3 CLP
- Operating Temperature: -13 to 122 F
- Excitation: Current Excitation Supply
- Outputs: Current Output
- Inputs: RTD Input
-
Supplier: Littelfuse, Inc.
Description: The L50QS Series is a next generation High-Speed Fuse for the protection of power semiconductor devices and is designed in the Traditional North American Bolted Style package.L50QS Series High-Speed Fuses are extremely current limiting and are used to protect power converters, drives and
- Voltage Rating: 500 volts
- Current Rating: 100 amps
- Features: Fast Acting, Other
- Approvals / Standards: RoHS Compliant
-
Supplier: TelephoneStuff.com
Description: 50 Amp AC-to-DC Power Inverter. Features: - Designed to efficiently convert 120 volts AC into 13.8 volts DC(+/-.5V) - Ideal for commercial/land-mobile, ham and CB radios, test bench supplies, tape players and amplifiers - Crowbar Protection on units 15-amps and larger - Voltage input: 120V
- Signal Converter Type: Voltage Converter / Inverter
-
Supplier: Omnitron Systems Technology, Inc.
Description: converters can conveniently slip into any pocket or laptop carrying case for easy portability. These ultra-compact media converters can be USB powered, enabling fiber connectivity to locations where AC or DC power is unavailable, such as field-deployed fiber-to-the-laptop and
- Network: 100Base-FX, 100Base-T, 10Base-T
- Form Factor: Module
- Features: Other
- Connector: RJ-45, SC Multimode, SC Single Mode, ST Multimode, ST Single Mode
-
Supplier: Kistler Group
Description: The 5050B... in-line TEDS charge amplifier series contain miniature charge amplifiers that convert the charge signal from a stand-alone high impedance piezoelectric sensor into a high level voltage signal at a low impedance output. This two wire, single ended device is in five fixed gain
- Analog Input Channels: 1 #
- Accuracy: 2.5 % FS
- Output Impedance: 100 ohms
- Operating Temperature: -65.2 to 212 F
-
Supplier: Omnitron Systems Technology, Inc.
Description: converters can conveniently slip into any pocket or laptop carrying case for easy portability. These ultra-compact media converters can be USB powered, enabling fiber connectivity to locations where AC or DC power is unavailable, such as field-deployed fiber-to-the-laptop and
- Network: 1000Base-T, 100Base-T, 10Base-T
- Form Factor: Module
- Features: Other
- Connector: RJ-45, SC Multimode, SC Single Mode, ST Multimode, ST Single Mode
-
Supplier: Richardson RFPD
Description: The AD2S1210 is a complete 10-bit to 16-bit resolution tracking resolver-to-digital converter, integrating an on-board programmable sinusoidal oscillator that provides sine wave excitation for resolvers. The converter accepts 3.15 V p-p ±27% input signals, in the range of 2 kHz to 20
-
Supplier: Data Connect Enterprise, Inc.
Description: durable metal enclosure, has an external power supply Description Magnum™ 15E Media Converters offer a compact, cost-effective way to incorporate fiber media into a Category 5 TX-based Fast Ethernet network. They cost significantly less than full repeaters and do not use as much of the
- Features: Full Duplex, LED Indicator, Rack Mountable
- Form Factor: Module
- Connector: SC Multimode, SC Single Mode, ST Multimode, ST Single Mode
-
Supplier: Richardson RFPD
Description: divided to generate a 4.096 MHz clock to drive all the peripherals. The converter accepts 3.6 V p-p ±10% input signals, in the range of 10 kHz to 20 kHz on the Sin and Cos inputs. A Type II servo loop is employed to track the inputs and convert the input Sin and Cos information into a
-
Supplier: Hangzhou Crysound Electronics Co., Ltd.
Description: The CRY573 digital microphone converter converts the digital signal of the digital microphone into the analog signal output.Supports both PDM digital interface and I2S digital interface, supports a variety of sampling rates and operating levels. Product advantages CRY573 supports
-
Supplier: Rantec Power Systems Inc.
Description: Rantec's HDM family of DC/DC converter modules, front-end power conditioning modules and EMI filter modules offer the system designer the ability to purchase pre-packaged power solutions that can be integrated into their system. We offer modules designed for either single phase AC or
- DC Output Voltage: 50 to 65 volts
- DC Output Power: 185.00000000000023 watts
- Type: DC Power Supply, DC/DC Converter
-
Supplier: PR electronics
Description: Application The 3117 is an isolating converter which can be used for signal conversion of standard bipolar analog process signals into a unipolar analog signal. The unit offers 3-port isolation and provides surge suppression and protects control systems from transients and noise. The
- Accuracy: 0.05 % FS
- Operating Temperature: -13 to 158 F
- Outputs: Current Output, Voltage Output
- Features: DC Current Input, DC Voltage Input
-
Supplier: PR electronics
Description: Application The 3118 is an isolating converter and splitter which can be used for signal conversion of standard bipolar analog process signals into two individual unipolar analog signals. The unit offers 4-port isolation and provides surge suppression and protects control systems from
- Accuracy: 0.05 % FS
- Operating Temperature: -13 to 158 F
- Outputs: Current Output, Voltage Output
- Features: DC Current Input, DC Voltage Input
-
Supplier: Automation24, Inc.
Description: With Weidmüller analog signal conditioning device ACT20M-UI-AO-S - 1176030000, convert and isolate your temperature and current signals into useful and manageable signals for your input devices. The ACT20M-UI-AO-S - 1176030000 takes temperature signals (RTD: PT10, PT20, PT50, PT100, PT250,
- Operating Temperature: -13 to 158 F
- Inputs: RTD Input, Thermocouple Input
-
Supplier: ULTRAVIEW Corporation
Description: Model AD14-100DMA is similar to the ADDA14-100DMA, but does not have D/A converters. It includes dual, simultaneously sampled 14-bit A/D converters that can each sample at up to 25 Megasamples per second (or one channel at 50Ms/s) into the host system's RAM.
-
Description: As concerns about climate change, energy prices, and energy security loom, regulatory and research communities have shown growing interest in alternative energy sources and their integration into distributed energy systems. However, many of the candidate microgeneration and associated storage
-
Supplier: American High Voltage, Inc.
Description: Regulated Output Voltage: M series are available in multiple output voltages ranging from +/-100VDC to +/-10,000VDC. Power: 10W Dimension: 4.20” x 2.20” x 1.15” Electrical Characteristics & Description The M Series precision switching supplies are extremely efficient DC to DC converters for
- DC Output Voltage: 0 to 10,000 volts
- DC Output Current: 0 to 0.001 amps
- DC Output Power: 10 watts
Find Suppliers by Category Top
Featured Products Top
-
AD2S1210WDSTZRL7 is designed for professional applications including motor position and velocity feedback in automotive, robotics, servo, and industrial motion systems, bringing the essential capabilities of a precision data-converter (read more)
Browse Analog-to-Digital Converter (ADC) Chips Datasheets for ERSAELECTRONICS PTE. LTD. -
to deliver high precision, wide frequency bandwidth, and stable operation in a compact footprint. Key Summary: Wide frequency range (2–10,000 Hz), force range (read more)
Browse Shock and Vibration Testing Shakers Datasheets for ECON Technologies Co.,Ltd -
Wide operating frequency range from 0.1 Hz to 10,000 Hz Excellent frequency response for accurate signal reproduction (read more)
Browse Power Amplifiers Datasheets for ECON Technologies Co.,Ltd -
Centrifugal Pumps Type HZ/HZA HZ / HZA-Pumps are applicated in the industrial and municipal water supply, in pressure increas ing plants, for handling (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
designed for driving low voltage equipment. It is typically designed into power systems that transmit high voltage and high power over long distances. The unit converts direct current in a 1000Vdc to 1500Vdc range to 24Vdc at 100A. The output can be customized for other voltages including (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
400 Hz / 28V DC Airport Cables | Ground Power Supply Cables (GPU & GSE) (read more)
Browse Electrical Power Wires Datasheets for SAB BRÖCKSKES GmbH & Co. KG -
. Due to product structure constraints, CNC machining is not a viable option as the cost for a typical batch would be over $100,000 and most of the parts need to be redesigned. Moreover, the process is not suitable for small batch requirements. 2. ASSEMBLY ADJUSTMENT? Product fixtures (read more)
Browse Contract Manufacturing Services Datasheets for RPWORLD -
Ground Power Units (GPUs), frequency converters, and aircraft. SAB Bröckskes develops and manufactures 400 Hz cable assemblies specifically for aircraft ground power applications. Instead of supplying (read more)
Browse Cable Assemblies Datasheets for SAB BRÖCKSKES GmbH & Co. KG -
The optoNCDT 5500 laser triangulation sensor has been specifically expanded: Increased performance, a speed boost of 150 kHz as well as new fieldbus variants with an integrated industrial Ethernet interface and an additional measuring range of 50 mm open up new possibilities for (read more)
Browse Optical Triangulation Position Sensors Datasheets for Micro-Epsilon Group -
-based software into a complete testing solution. It enables engineers and researchers to efficiently evaluate structural dynamics, durability, and functional reliability under controlled vibration conditions (read more)
Browse Shock and Vibration Testing Shakers Datasheets for ECON Technologies Co.,Ltd
More Information Top
-
Fuel Cell Micro-grids
The power of PEM-FC is changed with a DC- AC converter and an inverter into the normal frequency ( 50 Hz ) of 100 V alternat- ing current.
-
Analytical bulletin of the committee of Coordination of the Télécommunications of the French Union
Converter ~ thyratron Iournissant 100 watts ~t 240 V on 50 Hzes ~ to start from a power source in direct current).
-
Identification of Two-Phase Flow Patterns by a Single Void Fraction Sensor
… Hz, low pass) and amplifying (adequate gain), the detected voltage signals between 0 and 10 V are converted into digitized forms by an analog-to-digital converter with a constant sampling frequency of 100 Hz , i.e., 50 -Hz Nyquist frequency and …
-
Principal demands on an electromechanical transducer for implantable hearing aids by sensorineural hearing loss part I: Technical and audiologische aspects
… and the considerations given in the preceding section to the necessary transmission bandwidth can as an essential designing rule for a transducer are derived that the … … adopt the values about 100 nms frequenzunabhängig in the region 50 Hzes to 10 kHzes about …
-
Rapid recording of the characteristic parameters of the ferromagnetic hysteresis loop
… oscillator (X-tal osc. in figure 1) as a common frequency generator whose clock pulse frequency of 1MHz has to be divided into the proportions 1:lO … … frequency of the A/D converters 100 kHz) and 1:20.000 (power frequency 50 Hz ).
-
Participation of NMDA and non‐NMDA excitatory amino acid receptors in the mediation of spinal reflex potentials in rats: an in vivo study
the majority of the iontophoretic experiments, however, the amplified responses (band-pass filtering: 50 Hz -5 kHz) were fed into an IBM PC AT compatible computer via an analog- to-digital converter (Scientific Solutions, Lab Master TM- 100 ; conversion rate: 20 kHz).
-
Poly-Phased Matrix Converter - A 27 input phases to 3 output phases experimental set-up running with hard and soft commutations
When the original converter system is dedicated to the frequency conversion from a fast rotating generator directly coupled to the gas turbine for feeding into the 50 Hz grid with a power level up to the 100 MW range, the power level …
-
Poly-phased Matrix Converter — A 27 input phases to 3 output phases experimental set-up running with hard and soft commutations
When the original converter system is dedicated to the frequency conversion from a fast rotating generator directly coupled to the gas turbine for feeding into the 50 Hz grid with a power level up to the 100 MW range, the power level …
-
One chip 2fH up-converter for high end/HDTV TV receivers
This architecture concept, the DMU (Dual Mode Up- converter ), converts the interlaced digital YUV video input signals into either a non-interlaced progressive 1V field rate ( 50 Hz I 6 0 Hz … … doubled 2V field rate ( 100 Hz / 120 Hz …
-
NanoTech Conferences > EMC Constraints Relevant to MEMS Integration in a Launch Vehicle
… units on the harness and due to DC/DC converter switching, power load steps … … frequency range from 30 Hz to 50 MHz • External noises … … a few µs injected into the launcher body o … … antennas in the range 100 MHz- 6 GHz with …
Indicates content that may require registration and/or purchase.