-
Supplier: Newark, An Avnet Company
Description: OSCILLOSCOPE, BENCH, 1GHZ, 10GSPS; Product Range:MSO5000B Series; Scope Channels:4+16 Channel; Bandwidth:1GHz; Sampling Rate:10GSPS; Display Memory Depth:50 Mpts; Calculated Rise Time:350ps; Manufacturer Warranty:1 Year; Plug Type:USRoHS Compliant: No
-
Supplier: Newark, An Avnet Company
Description: HIGH FREQUENCY PROBE, 300KHZ TO 3GHZ; Oscilloscope Probe Function:High Frequency Probe; Bandwidth:3GHz; Input Voltage Max:50V; Test Probe Attenuation:-; For Use With:Keysight Power Analyzers; Product Range:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: OSCILLOSCOPE, 4CH, 1GHZ, 20GSPS; Product Range:DPO7000 Series; Scope Channels:4 Channel; Bandwidth:1GHz; Sampling Rate:20GSPS; Display Memory Depth:50 Mpts; Calculated Rise Time:300ps; Scope Display Type:XGA Touch Screen LCD Color RoHS Compliant: No
-
-
Supplier: Allied Electronics, Inc.
Description: Feature-rich Tools for Debugging Mixed Signal Designs With the MSO/DPO4000B Mixed Signal Oscilloscope Series, you can analyze up to 20 analog and digital signals with a single instrument to quickly find and diagnose problems in complex designs. Bandwidths up to 1 GHz and a minimum of
-
Supplier: Allied Electronics, Inc.
Description: Feature-rich Tools for Debugging Mixed Signal Designs With the MSO/DPO4000B Mixed Signal Oscilloscope Series, you can analyze up to 20 analog and digital signals with a single instrument to quickly find and diagnose problems in complex designs. Bandwidths up to 1 GHz and a minimum of
-
Supplier: ValueTronics International, Inc.
Description: The 54712A is a 1.1 GHz digital oscilloscope from Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: 1.1
- Bandwidth: 1,100 MHz
-
Supplier: Newark, An Avnet Company
Description: PROBE, HIGH VOLTAGE DIFFERENTIAL, OSCILLOSCOPE; Oscilloscope Probe Function:High-Voltage Differential Probe; Bandwidth:1GHz; Input Voltage Max:100V; Test Probe Attenuation:5:1, 50:1; Product Range:-; Accuracy %:2% RoHS Compliant: Yes
-
Supplier: ValueTronics International, Inc.
Description: Spectrum Analyzer Frequency range: Standard: 9 kHz - oscilloscope bandwidth Optional: 9 kHz - 3 GHz Ultra-wide capture bandwidth up to 3 GHz Arbitrary Function Generator (Optional) 13 predefined waveform types 50 MHz waveform generation 128 k arbitrary generator record
- Bandwidth: 1,000 MHz
- Number of Input Channels: 4 (# channels)
-
Supplier: Allied Electronics, Inc.
Description: your needs: 100 MHz, 300 MHz, 500 MHz and 1 GHz bandwidth Up to 4 GSa/s sample rate Unique 2+16-channel,4+16-channel mixed signal oscilloscope (MSO) and 2- or 4-channel digital storage oscilloscope (DSO) models Industry-leading performance: Standard 1 Mpts MegaZoom III deep
-
Supplier: Siglent Technologies NA, Inc.
Description: SIGLENT’s SDS7000A series Digital Storage Oscilloscopes are available in bandwidths of 4 GHz and 3 GHz, have 12-bit ADCs with sample rate up to 20 GSa/s, maximum record length of 1Gpts/ch, and display up to 4 analog channels + 16 digital channels for high performance mixed
- Bandwidth: 3,000 MHz
- Number of Input Channels: 4 (# channels)
- Operating Temperature: 32 to 122 F
- Features: Integral Display, Other, RoHS Compliant
-
Supplier: Teledyne LeCroy
Description: solution, and the most comprehensive set of compliance packages, the WaveMaster 8 Zi-B simplifies the most complex testing. Key Features Up to 30 GHz bandwidth and 80 GS/s sample rate The most advanced oscilloscope user interface The industry’s only true hardware 14.1 Gb/s serial
- Bandwidth: 6,000 MHz
- Number of Input Channels: 4 (# channels)
- A/D Resolution: 11 (# bits)
- Operating Temperature: 41 to 104 F
-
Supplier: ValueTronics International, Inc.
Description: Timing Markers Styles: Square/Sine, Pulse or Narrow Triangle Square/Sine Period Square: 10ns to 50s Period Sine 9500/400 2.0ns to 10ns 9500/600 1.0ns to 10ns 9500/1100 0.5ns to 10ns 9500/3200 0.5ns to 10ns Pulse Period: 1μs to 50s Rise/Fall Time: <700ps Narrow Triangle Period: 1μs to
- Physical Properties: Acoustic (Microphones)
- Features: Other Specific Calibration
- Environmental Properties: Temperature
-
Supplier: Teledyne LeCroy
Description: WavePro HD High-Definition oscilloscopes employ unique Teledyne LeCroy HD4096 technology to achieve 12-bit resolution at up to 8 GHz bandwidth, for the lowest noise and unmatched signal fidelity. Up to 5 Gpt of highly responsive acquisition memory gives more visibility into system
- Bandwidth: 6,000 MHz
- Number of Input Channels: 4 (# channels)
- A/D Resolution: 15 (# bits)
- Operating Temperature: 41 to 104 F
-
Supplier: EA Elektro-Automatik Inc.
Description: Troubleshoot and validate high-speed designs with bandwidth that starts at 1 GHz and goes up to 10 GHz . Get accurate measurements with low noise and sample rate up to 50 GS/s . See more of your design with 6- and 8-channel models.
- Bandwidth: 10,000 MHz
- Number of Input Channels: 8 (# channels)
-
Supplier: JFW Industries, Inc.
Description: Designed to match 50-Ohm and 75-Ohm RF devices with an oscilloscope or with other high-impedance test equipment, the JFW feedthru termination has been a trusted component in RF laboratories for decades. We have several models to choose from with features that include... 50 Ohm
- Power Rating: 1 watts
- VSWR: 1.1 to 1.2 :1
- Frequency Range: 1,000 MHz
- Resistance: 50 Ω
-
Supplier: ValueTronics International, Inc.
Description: used on oscilloscopes with TekConnect interfaces. The TekVPI interface is used on bench and performance oscilloscopes from 100 MHz up to 3.5 GHz, and until now, TekVPI probes could only be used on oscilloscopes that have a TekVPI Probe Interface. The TCA-VPI50 will only
-
Supplier: Newport MKS
Description: 1475–2100 nm. GaAs Free Space Detector The 818-BB-45 high speed optical detector consists of free-space 40 µm diameter GaAs photodetector, with a 30 ps rise time and 12.5 GHz bandwidth. It includes a built-in bias supply consisting of single 3 V lithium cell and a 50 ohm BNC connector
- Receiver Rise Time: 0.3 ns
- Bandwidth: 0 to 1,200 MHz
- Features: Other
- Receiver Type: PIN
-
Supplier: Newport MKS
Description: 12.5 GHz bandwidth. It includes a built-in bias supply consisting of single 3 V lithium cell and a 50 ohm BNC connector output. The batteries are easily replaceable and by disconnecting the detector from the oscilloscope input, when not in use, you can extend the lifetime of the
- Receiver Rise Time: 0.025 ns
- Bandwidth: 0 to 15,000 MHz
- Features: Other
- Receiver Type: PIN
-
Supplier: Newport MKS
Description: supply consisting of two standard 3 V lithium cells (6V total bias) and a 50 ohm BNC connector output. The batteries are easily replaceable, and by disconnecting the detector from the oscilloscope input, when not in use, you can extend the lifetime of the batteries. It is equivalent to
- Receiver Rise Time: 0.175 ns
- Bandwidth: 0 to 2,000 MHz
- Features: Other
- Receiver Type: PIN
-
Supplier: Newport MKS
Description: internal 50 Ω termination. As the responsivity data is applicable to the diode only, the detector output should be determined based on 1/2 the responsivity of that shown on graph. It is a low-cost solution for ultra-fast measurements up to a 12.5 GHz bandwidth. These detectors are
- Receiver Rise Time: 0.03 ns
- Bandwidth: 0 to 12,500 MHz
- Features: Other
- Receiver Type: PIN
-
Supplier: Allied Electronics, Inc.
Description: Bulkhead Jack⁄Straight Plug Clamp BNC Connectors, 50 Ohms Impedance, TFE Insulation Note: Two distinct types of 75 Ohm BNCs are available, both mate with each other and with 50 Ohm BNCs. Type 1 is designated 75-T1 and provides constant 75 Ohm performance with low VSWR DC to 4
-
Supplier: Picosecond Pulse Labs, Inc.
Description: 50 Ohm attenuator that provides the proper 50 Ohm output impedance returned to VTT and delivers an attenuated and level shifted output signal to 50 Ohm ground-based instrumentation. The output levels are safe to apply directly to sampling oscilloscopes. This PECL
- Frequency Range: 0 to 8,000 MHz
- Resistance: 50 Ω
- Features: RF Terminator
- Connector Type: SMA
-
Supplier: Teledyne LeCroy
Description: Attenuation and Noise The probe attenuation is a nominal 1.2x coupled to the oscilloscope at DC 50 Ω. This keeps additive noise to a minimum, and makes it exceptionally useful with High Definition oscilloscopes for lowest noise at highest sensitivity gain settings. High DC Input
- Maximum Input Channels: 2
-
Supplier: Picosecond Pulse Labs, Inc.
Description: Features 21 ps Risetime 17 GHz Bandwidth ±2 ps Differential Delay Applications Digital System Testing Differential Signal Splitter or Combiner Deflection plate driver for traveling-wave oscilloscopes. The Picosecond Advantage: This Balun/Differential Pulse Splitter can be used for
- RX (Low): 17,000 MHz
- Package Type: Connectorized
- Device Type: Diplexer
-
Supplier: AMETEK Programmable Power
Description: Up to four SP4T RF multiplexer trees, > 3 GHz bandwidth Suitable for switching RF signals to/from high bandwidth measurement devices such as oscilloscopes and function generators 50 W maximum switching power 50 Ω on-board self-termination option (EX1200-6301T) SMB male
-
Supplier: Electro Optical Components, Inc.
Description: High speed voltage amplifiers with bandwidth up to 2.5 GHz Gain up to 60 dB (50,000 V/A) Input Noise 330 pV/√Hz (6.6 pA/√Hz) Integrated DC Path for Easy Operation with Fast Photodiodes Two Identical Signal Outputs (HSA-Y) DC-Monitor Output (HSA-Y) The HSA series high speed voltage
- Maximum Output: 2 volts
- Bandwidth: 2,500,000 kHz
- Input Impedance: 0.00005 Mohms
- Output Impedance: 50 ohms
-
Supplier: Stanford Research Systems, Inc. (SRS)
Description: GHz frequency range · 11-digit frequency resolution (1 s) · Statistical analysis & Allan variance · Graphical output to XY scopes · GPIB and RS-232 interfaces · Ovenized timebase(opt.) SR620 Measurements The SR620 measures timeinterval, frequency, pulse-width, rise and fall time, period,
Find Suppliers by Category Top
Featured Products Top
-
SIGLENT’s SDS7000A series Digital Storage Oscilloscopes are available in bandwidths of 4 GHz and 3 GHz, have 12-bit ADCs with sample rate up to 20 GSa/s, maximum record length of 1Gpts/ch, and display up to 4 analog channels + 16 digital channels for high performance mixed signal analysis (read more)
Browse Oscilloscopes Datasheets for Siglent Technologies NA, Inc. -
SIGLENT’s SDS3000X HD series Digital Storage Oscilloscopes are available in bandwidths of 1 GHz, 500 MHz and 350 MHz, have 12-bit ADCs with sample rate up to 4GSa/s, maximum record length of 400 Mpts/ch, and display up to 4 analog channels + 16 digital channels for high performance mixed (read more)
Browse Oscilloscopes Datasheets for Siglent Technologies NA, Inc. -
SIGLENT’s SDS6000A series Digital Storage Oscilloscopes are available in bandwidths of 2 GHz, 1 GHz, and 500 MHz, have a sample rate of 5 GSa/s (10 GSa/s ESR) at each channel, a maximum record length of 500 Mpts, and display up to 4 analog channels 16 digital channels mixed (read more)
Browse Power Supplies Datasheets for Siglent Technologies NA, Inc.
More Information Top
-
LabX.com New and Used Laboratory Equipment and Scientific Instruments
50 GHz Oscilloscope .
-
Uncooled 40Gb/s 4-level directly modulated laser source for datacoms applications
50 GHz Oscilloscope .
-
Nonlinear optical fiber based high resolution all‐optical waveform sampling
At 8ps resolu- tion, which is more comparable to the 50GHz oscilloscope , the sensitivity was −12dBm, an improvement by 9dB, as can be expected from Eq.(3), since the signal sensitivity scales as ∝ 1/Δτ in this region where Δτ .
-
Optoelectronic measurement of the transfer function and time response of a 70 GHz sampling oscilloscope
This value compares favourably to typical rise times of nominal 50 GHz oscilloscopes , which are 6–7 ps [8].
-
All-Optical Generation and Switching of Few-Cycle Millimeter-Wave Pulses
W-band Horn Antenna 50 GHz Oscilloscope .
-
Physics of Multiantenna Systems and Broadband Processing
The output of the TEM horn antenna was connected through the 35 cm cable to the 50 GHz oscilloscope .
-
Accurate and robust estimation of phase error and its uncertainty of 50 GHz bandwidth sampling circuit
We use Agilent86100C 50 GHz oscilloscope to measure the waves which have been corrected: the timebase distortion[10] , drift, jitter, and mismatch.
-
Spin Wave Magnetic NanoFabric: A New Approach to Spin-based Logic
Circuitry
Generator to bias the excitation antenna, device structure, and 50 GHz oscilloscope .
-
Measurement advances for high-speed semiconductor laser sources
50 GHz Oscilloscope .
-
Real-time measurement of long parabolic optical similaritons
The parabolic profile has been assessed by direct visualisation on a 50 GHz oscilloscope and by monitoring the optical spectrum.
Indicates content that may require registration and/or purchase.