-
Supplier: Win Source Electronics
Description: Manufacturer: Johanson Technology Inc. Win Source Part Number: 005500-2450BL15B200E Packaging: Reel - TR Mounting: Surface Mount Frequency Range: 2.4GHz to 2.5GHz Impedance - Unbalanced/Balanced: 50 / 200 Ohm Phase Difference: 180° ±10 Insertion Loss (Max): 1.0dB Return
- Frequency: 2,400,000,000 to 2,500,000,000 Hz
-
Supplier: Richardson RFPD
Description: Ultra Low Profile 0805 Balun; 50 ohm to 200 ohm Balanced. The BD0810J50200AHF is a low profile sub-miniature balanced to unbalanced transformer designed for differential inputs and output locations on next generation wireless chipsets in an easy
- Operating Frequency Range: 800,000,000 to 1,000,000,000 Hz
- Power Rating (Watts): 2 watts
- Transformer Type: Balun Transformer
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Panasonic Electronic Components Win Source Part Number: 203580-EHFFD1750 Packaging: Bulk Mounting: Surface Mount Frequency Range: 1.7GHz to 1.95GHz Impedance - Unbalanced/Balanced: 50 / 200 Ohm Phase Difference: 180° ±15 Insertion Loss (Max): 1.0dB
- Frequency: 1,700,000,000 to 1,950,000,000 Hz
-
-
Supplier: Win Source Electronics
Description: Manufacturer: TDK Corporation Win Source Part Number: 016949-HHM1516 Packaging: Reel - TR Mounting: Surface Mount Frequency Range: 1.71GHz to 1.99GHz Impedance - Unbalanced/Balanced: 50 / 200 Ohm Phase Difference: 190° Insertion Loss (Max): 1.0dB Return Loss (Min): -10dB
- Frequency: 1,710,000,000 to 1,990,000,000 Hz
-
Supplier: Win Source Electronics
Description: Manufacturer: TDK Corporation Win Source Part Number: 016953-HHM1521 Packaging: Reel - TR Mounting: Surface Mount Frequency Range: 2.4GHz to 2.5GHz Impedance - Unbalanced/Balanced: 50 / 200 Ohm Phase Difference: 180° ±10 Insertion Loss (Max): 1.0dB Return Loss (Min): 10dB
- Frequency: 2,400,000,000 to 2,500,000,000 Hz
-
Supplier: Integrated Device Technology
Description: The F1792EVBI is a fully populated evaluation board which allows the customer to easily evaluate the F1792. There is onboard 4:1 Balun to translate 200 ohm IF output impedance to 50 ohm for easy evaluation. Also, jumpers are used for gain
- Category: Development Board
-
Supplier: Integrated Device Technology
Description: The F1192EVBI is a fully populated evaluation board which allows the customer to easily evaluate the F1192. There is onboard 4:1 Balun to translate 200 ohm IF output impedance to 50 ohm for easy evaluation. Also, jumpers are used for gain
- Category: Development Board
-
Supplier: ValueTronics International, Inc.
Description: Frequency Range: 20 MHz-200 MHz VSWR (avg): 2.5:1 VSWR (max): 10:1 Maximum Continuous Power: 50 W Peak Power: 100 W Impedance: 50 ohms Connector Type: BNC female Width: 56.5 in Depth: 32 in Diameter: 21 in Broadband Ability to Receive or Transmit Good Gain
- Primary Frequency Range: 200 MHz
- Technology Type: Biconical / Discone
Find Suppliers by Category Top
Featured Products Top
-
coaxial cable assembly for professional RF and microwave applications. With Lab-Flex 200 cable construction, 48 inch length, 50 ohm impedance, and frequency capability up to 18 GHz, it is suitable for test and measurement systems, communication equipment, laboratory setups, production inspection (read more)
Browse Video Cables Datasheets for ERSAELECTRONICS PTE. LTD. -
-48.0-SMS is a dependable SMA male to SMA male RF coaxial cable assembly for users who need a 48 inch, 50 ohm, high-frequency interconnect solution. With Lab-Flex 200 cable construction, SMA straight plug connectors, and frequency (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for ERSAELECTRONICS PTE. LTD. -
response at the frequency of interest. The antenna balun is constructed per the W. K. Roberts design as specified in the ANSI C63.5 standard and consists of a folded balun that converts the 70-ohm (at resonance) to 50-ohm impedance. This balun design exhibits a low VSWR (read more)
Browse Antennas Datasheets for A.H. Systems Inc. -
need to support satellite communications. Like all our 50 ohm RF cables, MicroMATES® far exceed Mil-Spec Standards with minimum 200° rated materials throughout. Designed specifically to serve Ku Band Cable and X Band Cable (read more)
Browse RF and Microwave Connectors Datasheets for PIC Wire & Cable -
from DC?3GHz. It delivers 30?dB attenuation with ±1.5?dB tolerance and VSWR of 1.2, featuring N?Male?to?Female interface and 50Ohm impedance. It is applied in RF test benches, base stations and radar systems for power attenuation and impedance matching, protecting downstream precision RF (read more)
Browse RF Attenuators Datasheets for 5o.com -
must guarantee proper functioning in non-ideal real-world environments, such as a lost or damaged antenna, usage in a tunnel or locker, being held close to the body or in a pocket surrounded by coins, etc. Each of these scenarios can be regarded as non-ideal from an RF standpoint, meaning non-50 ohm (read more)
Browse Dimensional Gages and Instruments Datasheets for Maury Microwave -
sensitive receiving components. The 5o131206004136174SK dual?junction coaxial circulator from 5o.com is developed to resolve port crosstalk and signal back?flow in high?power VHF communication systems. Designed for standard 50Ohm (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
, followed by a heat cure of 150-200°F for 2-4 hours or longer is typically recommended. It is a reliable electrical insulator with a volume resistivity greater than 1014 ohm-cm at 75°F, and dielectric strength of 440 volts/mil at 75°F for a 1/8-inch test specimen (read more)
Browse Epoxy Adhesives Datasheets for Master Bond, Inc. -
offers the 5o2T150142440 series 2?way combiner. The primary variant covers 698?2700?MHz and is available with N?Female or SMA?Female connectors at standard 50Ohm impedance for seamless integration with base?station and indoor?coverage hardware. This series of hybrid couplers delivers (read more)
Browse RF Power Dividers and RF Power Combiners Datasheets for 5o.com -
Center Frequency: 1087.5MHz Bandwidth: 255 MHz Passband: 960-1215 MHz Passband Insertion Loss: 1.00 dB Max. Passband Ripple: <0.2 dB VSWR: 1.5:1 Max Rejection: 50 dB Min @ 5 – 700 MHz Rejection: 50 dB Min @ 1700 MHz – 6000 MHz Impedance: 50 Ohms (read more)
Browse RF Band Pass Filters Datasheets for Anatech Electronics, Inc.