-
Supplier: Certex UK
Description: Very compact cylinders for all lifting, positioning and basic maintenance applications. Different closed heights and strokes are available upon request. Low profile, low height, pad jacks and hollow cylinders are available
- Rated Load/Force: 110,231 lbs
-
Supplier: Certex UK
Description: High quality Multi Purpose HGC S Hydraulic Cylinder fitted with unique features that considerably lengthen its life span and service life. Offers appropriate solutions for the most varied applications. Holmatro Multi Purpose Cylinders come in 50 models and are available
- Rated Load/Force: 110,231 lbs
- Operating Pressure: 10,442.7144 psi
- Cylinder Action: Single
- Body Material: Steel
-
Supplier: Certex UK
Description: Holmatro aluminum cylinders (HAC) - Spring or hydraulic return Unique specifications: Up to 50% lighter compared to steel cylinders - easy & ergonomic Duo power ring; a combination of a superior seal and an extremely strong composite bearing for a longer life span XL
- Rated Load/Force: 110,231 lbs
- Body Material: Aluminum
-
-
Supplier: Certex UK
Description: Holmatro aluminum cylinders (HAC) - Spring or Hydraulic return Unique specifications: Up to 50% lighter compared to steel cylinders - easy & ergonomic Duo power ring; a combination of a superior seal and an extremely strong composite bearing for a longer life span XL
- Rated Load/Force: 110,231 lbs
- Body Material: Aluminum
-
Supplier: International Hydraulics
Description: 4 X 24 3000PSI Heavy-Duty Welded Hydraulic Cylinder Commonly Used on 20 Ton Logsplitters Heavy-Duty Welded Construction for Double-Acting Applications Heavy-Duty Steel Clevises Induction Hardened Rod 50-55 Rockwell C, Superior Quality Chrome Plated For Exceptional Surface
- Stroke: 24 inch
- Rated Load/Force: 37,690 lbs
- Bore Size: 4 inch
- Shaft Diameter: 2 inch
-
Supplier: RS Components, Ltd.
Description: Flat cylinder,50ton 16mm stroke
- Stroke: 0.6299216 inch
- Rated Load/Force: 90,000 lbs
- Operating Pressure: 10,152.639 psi
- Cylinder Action: Single
-
Supplier: Zinko Hydraulic Jack
Description: Low Height 50 ton 2 Multiple application for many different fields that require single-acting cylinders.
-
Supplier: Quality Bearings & Components
Description: Aluminum HYDRAULIC CYLINDERS BETEX SSA SERIES Specs: Capacity: 50-150 tons Stroke: 45-50 mm Max. working pressure: 10,000 psi / 700 bar Custom stroke lengths and capacities are available. Features: 14 standard models available from 50 to 150 tons. Up
- Stroke: 3.93701 inch
- Rated Load/Force: 220,462 lbs
- Operating Pressure: 10,000 psi
- Shaft Diameter: 7.9921303 inch
-
Supplier: Quality Bearings & Components
Description: Aluminum - Spring Return, Hollow HYDRAULIC CYLINDERS BETEX ACHC SERIES Specs: Capacity: 30 & 60 tons Stroke: 50-150 mm Max. working pressure: 10,000 psi / 700 bar Features: Half the weight of steel cylinders. Heavy-duty spring for a fast & full return. Chrome
- Stroke: 5.905515 inch
- Rated Load/Force: 132,277.2 lbs
- Operating Pressure: 10,000 psi
- Shaft Diameter: 7.7952798 inch
-
Supplier: Mile-X Equipment, Inc.
Description: Dake 8-050 50-ton Elec-Draulic II Press, 220/440-3 ph 2 HP Motor *** Actual Product May Differ From Image Shown *** Dake collects Sales Tax on all orders shipped to California Features: Electric operation provides smooth, consistent pressing action. Double-acting cylinder
-
Supplier: Mile-X Equipment, Inc.
Description: Norco 72225 50 Ton Air/Hydraulic Jack Free Shipping to Commercial Address Only Rated at 50 ton first stage, 25 ton second stage. FEATURES Long "T" handle helps in positioning jack under vehicles with low overhang. Handle locking lever secures handle in
-
Supplier: International Hydraulics
Description: 4" Bore X 24" Stroke - 2500PSI Hydraulic Tie-Rod Cylinder -Commonly used on 15 Ton logsplitters. -Double acting applications -Rods are hardened 50-55 Rockwell C, superior quality chrome -plated and high polished finish for long seal life and for -protection from external
- Stroke: 24 inch
- Rated Load/Force: 16,870 lbs
- Bore Size: 4 inch
- Shaft Diameter: 1.5 inch
-
Supplier: Metal Mechanics, Inc.
Description: Chrome Plated Tie-Bars Options available upon request Specifications Custom sizes are our specialty. Contact us with your requirements. Tons 20 35 50 75 Cylinder 5″ X 12″ 6″ X 16″ 7″ X 18″ 8″ X 24″ Hydraulic Pressure 2,600 PSI 2,500 PSI 2,600 PSI 3,000 PSI Down Speed 800
-
Supplier: Garage Equipment Supply
Description: equipped with a single hydraulic cylinder, hidden away under the runway for minimum exposure and maximum reliable performance. Our industrial-grade hydraulic cylinders feature a single-piece, pilot fitted, machined steel piston, wrapped with specially designed, pressure
- Capacity: 7,000 lbs
- Width: 116.75 inch
- Type: Vehicle / Service Lift
-
Description: Improved production Premium comfort Excellent reliability Reduced maintenance The DX225LC-3 stands out in the popular 21-24 metric ton size class. The Doosan DX series boosts your performance with powerful engines and hydraulic systems. Careful design, high pressure common rail fuel
- Horsepower: 167 HP
- Operating Weight: 49,604 lbs
- Travel Speed: 3.4000000000000004 miles/hr
- Type: Crawler Excavator
Find Suppliers by Category Top
Featured Products Top
-
SPECIAL PNEUMATIC CYLINDER - PNEUMATIC ACCESSORIES - CONTRACT MANUFACTURING Die Our Bansbach Feinmechanik AG Swiss facility manufactures special pneumatic cylinders and pneumatic accessories (read more)
Browse Air Cylinders Datasheets for Bansbach Easylift® -
datasheet Aseptic Cylinders A TX2 Series of (read more)
Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc. -
almost two tons (17,000 N) of feed force, making it possible to use in place of a hydraulic cylinder. The ESBF extends the range of Festo elctric cylinders beyond its DNCE electric cylinder range & provides a significant increase in maximum possible feed forces and speeds. Feed forces (read more)
Browse Rodless Cylinders Datasheets for Festo Corporation -
. Novotechnik’s TM1 Series of position sensors are designed for use in hydraulic and pneumatic cylinders—especially in tight-space applications. They are based on magnetostrictive technology and are available in screw flange or plug-in flange models. A ring (read more)
Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc. -
Why Main Manufacturing? 50 Years of Service Knowledge Dependability 20 Person Shop Quick Turnaround on Specials Right Person - Quickly $4 Million Dollar Inventory (read more)
Browse Hydraulic Fittings Datasheets for MAIN Manufacturing Products, Inc. -
shaft diameter Powered pins option eliminates climbing up on taller presses with wide rail spacing Capacities from 50 tons up to 800 tons Used in many industries including mining, crane manufacturing, pumpjack manufacturing, paper mill equipment manufacturing (read more)
Browse Datasheets for Savage Engineering, Inc. -
on taller presses with wider spacing between rails. Capacities typically from 50 tons up to 600 US tons Used in many industries including mining, crane manufacturing, pumpjack manufacturing, paper mill equipment manufacturing, downhole drilling, railcar manufacturing (read more)
Browse Presses (metalworking) Datasheets for Savage Engineering, Inc. -
Oil drilling equipment Vacuum components and systems Cryogenic components and systems Cylinder head fire seals Lightweight flanges and joints with low bolting loads High pressures to 50,000 psid and extreme temperatures range from -320°F to 1300°F Click Here to for more info (read more)
Browse Metal Ring Seals Datasheets for JETSEAL, Inc. -
ARBURG Servo Hydraulic (ASH) to produce plastic dolphin components from post-consumer recyclate made from old fishing nets. The machine can reduce energy consumption by up to 50% compared with conventional hydraulic machines with the same (read more)
Browse Molding Machines Datasheets for ARBURG -
, molybdenum, bulk materials, free-flowing materials, etc. Our hydraulic presses are designed per application to meet your exact requirements. 50 to 2000 ton capacity Rugged straight sideor 4 post design. Hydraulic ejector Hopper and sliding fill shoe feeder (read more)
Browse Powder Compacting Equipment Datasheets for Savage Engineering, Inc.
More Information Top
-
The effect of a multistep deep-drawing process with circular and rectangular shapes on the deformation of AZ31 magnesium sheets
The deep-drawing equipment used in this study involved a 50-ton hydraulic press that consisted of a 50 - ton hydraulic cylinder for moving the forming punch, a 30-ton load cell that was capable of measuring the forming load, two 20…
-
Effect of Restraint on Fire Resistance of Prestressed Concrete
rods of eight 50 - ton hydraulic cylinders , shown at 5, and an equal number of 20-ton hydraulic cylinders shown at 6.
-
Report on pile testing for AEP transmission lines - part I
HYDRAULIC CYLINDER 50 - TON WLLCAPACITY .
-
Micro-crack in zinc coating layer on boron steel sheet in hot deep drawing process
It is comprised of a 50 - ton -capacity hydraulic cylinder for the movement of the punch, a 30-ton-capacity load cell to measure the forming load, and two 20- ton-capacity hydraulic cylinders for clamping the upper and lower dies.
-
Forging Of Liquid And Partially Solid Sn-15 Pct Pb And Aluminum Alloys
Sound flange shaped cup parts and unidirectionally solidified cylinders were produced in a 50 ton hydraulic press.
-
Forging of liquid and partially solid Sn-15 Pct Pb and aluminum alloys
Sound flange shaped cup parts and uni- directionally solidified cylinders were produced in a 50 ton hydraulic press.
-
Abstracts of metalworking literature
Sound flange-shaped cup parts and unidirectionally solidified cylinders were produced in a 50 ton hydraulic press.
-
ENERPAC Cylinder,50 tons,3-15/16in. Stroke L - High Pressure Hydraulic Cylinders - 4PU61|RAC504 - Grainger Industrial Supply
• 50 tons Single Acting General Purpose Aluminum Hydraulic Cylinder , 3-15/16" Stroke Length .
-
ENERPAC Cylinder,50 tons,2in. Stroke L - High Pressure Hydraulic Cylinders - 5ZL50|RC-502 - Grainger Industrial Supply
• 50 tons Single Acting General Purpose Steel Hydraulic Cylinder , 2" Stroke Length .
-
ENERPAC Cylinder,50 tons,2-3/8in. Stroke L - High Pressure Hydraulic Cylinders - 6Z272|RCS-502 - Grainger Industrial Supply
• 50 tons Single Acting Low Height Steel Hydraulic Cylinder , 2-3/8" Stroke Length .
Indicates content that may require registration and/or purchase.