-
Supplier: Bonomi North America, Inc.
Description: 2.50" 2-Way, PVC Ball Valve & Double Acting Pneumatic Actuator
- Valve Size: 2.5 inch
- Pressure Rating: 600 psi
- Number of Ports: 2
- Media Temperature: -4 to 302 F
-
Supplier: Bonomi North America, Inc.
Description: 1.50" 2-Way, PVC Ball Valve & Spring Return Pneumatic Actuator
- Valve Size: 1.5 inch
- Pressure Rating: 600 psi
- Number of Ports: 2
- Media Temperature: -4 to 302 F
-
Supplier: Cole-Parmer
Description: Ball Valves
- Pressure Rating: 125 psi
- Flow (Cv): 2
- Features: Ball Valves
- Material: PVC
-
-
Supplier: Bonomi North America, Inc.
Description: 1.50" T-Ported 3-Way, PVC Ball Valve & Spring Return Pneumatic Actuator
- Valve Size: 1.5 inch
- Pressure Rating: 600 psi
- Number of Ports: 3
- Media Temperature: -4 to 302 F
-
Supplier: Radwell International
Description: BALL VALVE, (A10001X700910I0180) 2 WAY BALL VALVE, SIZE 15MM (1/2 INCH), 1/8 INCH VENT HOLE, BODY C:-PVC. FREE 2 YEAR RADWELL WARRANTY
- Features: Ball Valves
-
Supplier: Bonomi North America, Inc.
Description: 1.50" L-Ported 2-Way, PVC Ball Valve & Spring Return Pneumatic Actuator
- Valve Size: 1.5 inch
- Pressure Rating: 600 psi
- Number of Ports: 2
- Media Temperature: -4 to 302 F
-
Supplier: Cole-Parmer
Description: Ball Valves
- Pressure Rating: 125 psi
- Flow (Cv): 7
- Features: Ball Valves
- Material: PVC
-
Supplier: Victaulic Co. of America
Description: Available with a lever handle or a square nut Sizes from 2 -- 6″ | 50 -- 150 mm Pressures up to 100 psi | 690 kPa | 7 bar
- Valve Size: 2 to 6 inch
- Pressure Rating: 100 psi
- Features: Ball Valves
- Actuation: Manual / Hand
-
Supplier: U.S. Plastic Corporation
Description: Low Flow: 85 GPM at 20 psi and 124 GPM at 50 psi. High Flow: 90 GPM at 20 psi and 145 GPM at 50 psi. To be used with 23153 Rod and 23154 (8" round) Float Ball (sold separately).
- Valve Type: Float Valves
-
Supplier: Hayward Flow Control
Description: The TBH Series features a low maintenance design with its new patent pending System2™ Sealing Technology. Assisting users in protecting property and life, a standard integral lock-out feature secures onto the body of the valve. Actuator ready design with ISO 5211 pattern – on all sizes.The
- Valve Size: 0.25 to 2 inch
- Pressure Rating: 250 psi
- Number of Ports: 2
- Number of Ports/Ways: 2
-
Supplier: Invotec Solutions Ltd.
Description: Norgren Full Flow ball valves For use with compressed air, water, inert gases and any other fluid compatible with the valve construction materials. Construction: Nickel plated brass body to UNI 5705-65, PTFE seats & Nitrile “O” ring, chromium plated brass ball, zinc
- Valve Size: 0.5 inch
- Pressure Rating: 362.59425 psi
- Number of Ports: 2
- Number of Ports/Ways: 2
-
Supplier: U.S. Plastic Corporation
Description: 1/4-turn electrically-actuated Omni ball valve. 115 Vac single phase thermally protected actuator. 5 second cycle time, 120" per lb torque output. 2.1 amps unidirectional quarter-turn motor. Actuator housing of high impact ABS, NEMA 4X. Motor type unidirectional, single phase. RoHS
- Features: Electric
-
Supplier: U.S. Plastic Corporation
Description: 1/4-turn electrically-actuated Omni ball valve. 115 Vac single phase thermally protected actuator. 5 second cycle time, 120" per lb torque output. 2.1 amps unidirectional quarter-turn motor. Actuator housing of high impact ABS, NEMA 4X. Motor type unidirectional, single phase. RoHS
- Features: Electric
-
Supplier: U.S. Plastic Corporation
Description: 1/4-turn electrically-actuated Omni ball valve. 115 Vac single phase thermally protected actuator. 5 second cycle time, 120" per lb torque output. 2.1 amps unidirectional quarter-turn motor. Actuator housing of high impact ABS, NEMA 4X. Motor type unidirectional, single phase. RoHS
- Features: Electric
-
Supplier: BNB INT. Co., Ltd.
Description: Production Range 1mm ~ 25.4mm Applications Wastewater equipment parts, ball caster (ball transfer), medical device, agricultural machinery parts, and valves UHMW-PE : GUR, UPE UPE Ultrahigh molecular weight polyethylene, Ultrahigh molecular-weight polyethylene with good wear
- Diameter / OD: 0.0393701 to 2.00000108 inch
- Features: Acetal / Polyoxymethylene (POM), Corrosion Resistant, Dielectric / Electrically Insulating, Fluoropolymer (PTFE / PVDF), Nonmagnetic, Plastic, Polyethylene (PE, HDPE, UHMW PE), Polypropylene (PP), Specialty / Other, Vinyl (PVC / PVA / PVDC)
- Applications: Bearing / Power Transmission, Conveyors / Ball Transfers, Medical / Biotech, Valves
-
Ball Valves - Plastic Valve/Actuator Packages, Fast Pack, Series 79 Air-to-Spring/Type-21 Ball ValveSupplier: Asahi/America, Inc.
Description: ball valve from Asahi/America has the ability to mount a series 79 pneumatic actuator to allow for the valve to be controlled via an air supply. Standard set ups are available in "ready-to-ship" packages that can be sent out in 24 hours. The actuators are sized to operate on
- Valve Size: 0.5 to 4 inch
- Features: Ball Valves, Other, Piston Valves
- Material: Nylon - Polyamide, PVC
- Connection Description: Threaded
-
Supplier: Plast-O-Matic Valves, Inc.
Description: Three-way version offers the same trunnion design, dual sliding seats and other premium features found in our 2-way valves. 1/2″ – 2″ sizes in PVC or CPVC, with 2-hole ball to prevent mixing, or 3-hole ball to prevent momentary deadhead. 3″ & 4″ sizes in PVC, CPVC,
- Valve Size: 0.5 to 2 inch
- Number of Ports: 3
- Flow (Cv): 4 to 39
- Number of Ports/Ways: 3
-
Supplier: Asahi/America, Inc.
Description: Type-23 Multiport® plastic ball valves are three way ball valves with true union design. The use of a multiport ball valve simplifies piping and eliminates the need for an additional valve and tee fitting. A “L” ported ball valve permits
- Valve Size: 0.5 to 4 inch
- Features: Ball Valves, Other
- Actuation: Manual / Hand
- Material: PVC, PVDF, Polypropylene (PP)
-
Supplier: Plast-O-Matic Valves, Inc.
Description: Standard: Based on the Plast-O-Matic “Engineered” True Blue Ball Valve with dual floating seats and Trunnion design 15º, 30°, 45º, 60°, 90° V-Balls standard Sizes from 3/8" to 4" in PVC, CPVC, Natural Polypro and PVDF Manual or Actuated Electronic control via the New
- Valve Size: 0.375 to 4 inch
- Features: Ball Valves, Characterized, Control Valves
- Material: CPVC, PVC, PVDF, Polypropylene (PP)
- Actuation: Electric, Manual / Hand
-
Supplier: Asahi/America, Inc.
Description: The Asahi/America ball check valve employs a free moving ball, which unseats to permit flow in one direction, but seals against a seat to prevent backflow. It may be installed vertically or horizontally. Also available as foot valve for suction side of pump.
- Valve Size: 0.5 to 4 inch
- Features: Ball Valves, Check Valves, Other
- Actuation: Manual / Hand
- Material: PVC, PVDF, Polypropylene (PP)
-
Supplier: Plast-O-Matic Valves, Inc.
Description: Valve body, stem, ball, seat carrier, union nuts and connections are choice of PVC or CPVC. Seats are PTFE; o-rings are choice of EPDM or FKM (Viton).Actuator body is aluminum alloy (ASTM 6063-T6 and ASTM B179) with additional components constructed of nickel plated steel,
- Valve Size: 0.5 to 4 inch
- Number of Ports: 2
- Number of Ports/Ways: 2
- Features: Ball Valves, Other
-
Supplier: Asahi/America, Inc.
Description: 2" PVC/EPDM Flanged T-21 Ball Valve
- Valve Size: 1.968505 inch
- Features: Ball Valves, Other
- Connection Description: Bolt Flange
- Material: PVC
-
Supplier: Plast-O-Matic Valves, Inc.
Description: Valve body, stem, ball, seat carrier, union nuts & connections are choice of PVC, CPVC, polypro, or PVDF. Seats are PTFE; o-rings are choice of EPDM or FKM. Handle is molded of ABS. Mounting threads (non-wetted) are brass and 304 stainless steel. Maximum test pressure under
- Valve Size: 0.5 to 4 inch
- Number of Ports: 2
- Number of Ports/Ways: 2
- Features: Ball Valves, Other
-
Supplier: Mid-America Fittings, Inc.
Description: No Description Provided
- Valve Size: 0.5 to 2 inch
- Number of Ports: 2
- Number of Ports/Ways: 2
- Features: Ball Valves
-
Supplier: BI-TORQ® Valve Automation
Description: Full port PVC automated true union 3-way ball valves 1/2" through 2" EPDM and Viton seal options with TFE seats Ideal for use in chemical, industrial, irrigation, mixing, or pool and spa applications Socket or threaded ends
- Valve Size: 0.5 to 2 inch
- Pressure Rating: 235 psi
- Number of Ports: 3
- Number of Ports/Ways: 3
-
Supplier: Assured Automation
Description: Description: The PTP Series 3-Way Ball Valves can be used for flow diverting, mixing, or on/off isolation. They will replace a Tee + 2 valve linkage assembly at reduced cost and space, along with shorter installation and maintenance time. The patented seat stop carrier allows
- Valve Size: 0.5 to 2 inch
- Pressure Rating: 232 psi
- Number of Ports: 3
- Flow (Cv): 2.45 to 224
-
Supplier: GF Piping Systems
Description: 285-288 pneumatically actuated ball valve has a modular design and is adaptable to a variety of conditions and applications. Using the Georg Fischer 543 3-way ball valve incorporates all the latest in ball valve technology. The valve is available in
- Valve Size: 0.375 to 12 inch
- Pressure Rating: 150 to 232 psi
- Number of Ports: 2 to 3
- Number of Ports/Ways: 2 to 3
-
Supplier: Mid-America Fittings, Inc.
Description: No Description Provided
- Valve Size: 0.5 to 4 inch
- Number of Ports: 2
- Number of Ports/Ways: 2
- Features: Ball Valves
-
Supplier: Hayward Flow Control
Description: PMDTB Series is a package unit of a PMD pneumatic actuator and a TB Series ball valve. The PMD actuator is double acting air-to-air operation with a solenoid valve packaged with a TB Series ball valve in PVC or Corzan CPVC. FPM or EPDM o-rings are available
- Valve Size: 0.5 to 2 inch
- Number of Ports: 2
- Number of Ports/Ways: 2
- Features: Ball Valves, Ground Water, Other, Potable Water, Single Solenoid, Wastewater, Water
-
Supplier: Clark Solutions
Description: conduit port. The valves are a one-piece, compact design, non-union type. O-rings are EPDM, seats are PTFE with EPDM backing cushions. PVC conforms to ASTM D1784 Cell Classification 12454-A, and CPVC conforms to ASTM D1784 Cell Classification 23567-A. The valves are rated 150
- Valve Size: 0.375 to 2 inch
- Pressure Rating: 150 psi
- Number of Ports: 2
- Media Temperature: 30 to 120 F
-
Supplier: GF Piping Systems
Description: A broad spectrum of product features provides you with quality, flexibility, and reliability, in addition to modularity. GF Piping Systems has 40 years experience in plastic valves. GF Piping Systems offers 3-way diverter valves, metering valves as well as basic plastic
- Valve Size: 0.375 to 6 inch
- Pressure Rating: 232 psi
- Number of Ports: 2 to 3
- Number of Ports/Ways: 2 to 3
-
Supplier: NIBCO INC.
Description: PVC Schedule 40 ball valves are used in cold water pressure distribution systems. Choose socket or threaded end connections. Maximum service temperature 140°F, Do not test or use with compressed air or other gases ASTM D2466, ASTM D1784, cell Class 12454, NSF/ANSI Standard 61,
- Valve Size: 0.5 to 4 inch
- Number of Ports: 2
- Media Temperature: 140 F
- Number of Ports/Ways: 2
-
Supplier: Flomatic Valves
Description: 208T/S - Corrosion resistant PVC body. Threaded female x female connection. NITRILE (Buna-N) self-cleaning ball. E-Z access port with NITRILE (Buna-N) seal. Also available with socket weld–change part number from “T” to “S”–same pricing. For reference use only. Please check Flomatic's
- Valve Size: 1.25 to 2 inch
- Pressure Rating: 100 psi
- Media Temperature: 150 F
- Agency: ANSI, NSF
-
Supplier: Hayward Flow Control
Description: QIC2™ compact ball valves are offered in PVC only and come with EPDM o-rings only. All seats are PTFE and all valves are assembled with silicone free lubricant. Features Gray PVC Rugged, Compact and Lightweight Design Full Port Design PTFE Seats EPDM O-Ring Seals
- Valve Size: 0.5 to 2 inch
- Pressure Rating: 150 psi
- Number of Ports: 2
- Media Temperature: 70 F
Find Suppliers by Category Top
Featured Products Top
-
DynaQuip automated PVC ball valves can be used in any PVC piping system. They offer a lightweight solution that won't rust or corrode. Offered in electric or pneumatic automated options. (read more)
Browse Ball Valves Datasheets for DynaQuip Controls -
Product Features • Bi-directional flow (fully opened or fully closed) • Directional handle indicating on-off position • Low operating torque • Encapsulated seat • Single piece ball stem to eliminate backlash • One piece body (read more)
Browse Ball Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
DynaQuip's air automated PVC ball and butterfly valves are perfect for applications using PVC piping. Available in 2-piece, 3-way, and butterfly. These pneumatically automated valves are available with double acting or spring return (specify fail-open or fail-close action (read more)
Browse Ball Valves Datasheets for DynaQuip Controls -
& Test Equipment Technical Data Type: Ball valve Pressure Rating: 1000 / 3000 psig Materials Body: 316 (read more)
Browse Ball Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
The MBVMD mixing and diverting ball valve is incredibly small. It weighs only 12 grams and is exceptionally compact with a height of just 0.77 inch (19.4mm). The valve has a common inlet port which can be put in communication with the outlet ports either individually, for (read more)
Browse Ball Valves Datasheets for Beswick Engineering Co., Inc. -
For greater system design flexibility and increased productivity, specify the EBV(T)-PR Ball Valve with Integrated Pressure Relief. This compact solution eliminates the check valve and associated brazing involved when piping a ball valve and check valve in parallel to protect a system from over (read more)
Browse Ball Valves Datasheets for Parker Sporlan Division -
and Benefits: • ASTM 352 LCB Cast Steel Body 6 – 300 mm (1⁄4” - 12”) • Fluid Temperature Range: -50° C to 204° C (-60° F to 400° F) • Type 303 Stainless Steel Stem and packing nut; 304 (read more)
Browse Ball Valves Datasheets for Parker Sporlan Division -
Introduction Sunan & Weijie 304 stainless steel balls are austenitic, non-magnetic precision balls that balance corrosion resistance, strength, and processability. They are widely used in valves, sprayers, medical instruments, automotive components, household (read more)
Browse Metal Balls Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
Custom Solutions In addition to our standard catalog items, Rockford Ball Screw’s experienced team can work with you to create a unique solution for your specific application. With 50 years of making ball screws, we have (read more)
Browse Ball Screws Datasheets for Rockford Ball Screw -
Coordinate Measuring Machines (CMM), where applicable Typical dimensional tolerance can reach ±0.01 mm, depending on ball size, material, and manufacturing process (read more)
Browse Silicon Carbide and Silicon Carbide Ceramics Datasheets for Shenzhen Great Precision Ceramic CO., LTD.
More Information Top
-
The critical flux method for reduced filter membrane fouling when monitoring high‐solids digesters
… weight cut-off and nominal area of 0.9 m2 , polysul- fone shell, Model Super-G HFM-513 3-10, Koch Membrane Systems, Wilmington, MA), two air-driven automatic 3-way Polyvinyl chloride ( PVC ) ball valves ( 50 mm nominal, full bore) and …
-
Desalination in the Developing World: Tsunami Reconstruction in Maldives
PVC BALL VALVE 50 MM DIA.
-
Development of a Standardized Modular System for Experimental Coral Culture
PVC -U ball valve tap 50 mm .
-
http://www.scirp.org/journal/PaperDownload.aspx?DOI=10.4236/as.2013.42014
… main lines: PVC pipes of 75 mm in (ID) Ø were connected to with the main line through a control unit consists of a 2" ball valve and pressure gauges; 4) Manifold lines: PVC pipes of 50 mm in (ID) Ø were …
-
Plastic pipeline valves
Pipeline valves produced by FIP (Italy) for Pn = 16 kgf/cm2: a) straight-through shutoff PVC valve , Dn = 50 ram; b) polypropylene straight-through ball valve, Dn = 80 mm ; and c) Dn = 40 mm polypropylene lift check valve.
-
Greenhouse gas emissions from agricultural irrigation in China
… 110 mm), 11.50 m (PVC, DN 90 mm), 13.2 m (PVC, DN 75 mm); Branch main pipe: 17 m (PVC, DN 50 mm ), 18 m ( PVC , DN 40 mm), 12 … … m (PVC, DN l6mm); ball valve : 12, connector: 528, centrifugal …
-
http://www.hydrol-earth-syst-sci.net/5/693/2001/hess-5-693-2001.pdf
… capacity 500 L / 50 gallons) in perspective showing … … of internal diameter 22 mm and communicating with the … … tubes, ct, of flexible PVC laid near the base … … industrial bag sealer; (d) valve assembly and connections in … … 10 L) fitted with ball valve, v2, to control …
-
Wastes - Solids, Liquids and Gases
actuated valve of 50 mm size in combination with a time clock provides a sample. Simultaneously a ball valve of 100 mm size made of hard PVC , opens and permits draining of the tank contents.
-
http://www.scirp.org/journal/PaperDownload.aspx?DOI=10.4236/as.2012.33046
3) Sub- main lines: PVC pipes of 75 mm in (ID) were connected to with the main line through a control unit consists of a 2'' ball valve and pressure gauges. 4) Manifold lines: PVC pipes of 50 mm in (ID) were connected to the sub main line …
-
CR4 - Thread: Hydrogen vapour pressure above 20C
A one way (flap) valve is then attached to each end so water can only flow one … Next a mixture of finest sand and cement are mixed and put into a mould made from 50mm pvc pipe. Whilst a the cement is wet a squash ball is forced halve way into the wet cement …
Indicates content that may require registration and/or purchase.