-
Supplier: Newark, An Avnet Company
Description: HAND HELD MAGNIFIER 100X50 X 3 MAG.; Magnifier Type:Hand Held Magnifier; Arm Length:-; For Use With:-; Magnification:3x; Product Range:-; Plug Type:-; SVHC:No SVHC (20-Jun-2016); Colour:Black; Lens Length:100mm; Lens Width:50m; RoHS Compliant: NA
-
Supplier: Newark, An Avnet Company
Description: HAND HELD MAGNIFIER X 5 MAG.; Magnifier Type:Hand Held Magnifier; Arm Length:-; For Use With:-; Magnification:5X; Product Range:-; Plug Type:- RoHS Compliant: NA
-
Supplier: Newark, An Avnet Company
Description: HAND HELD MAGNIFIER 10X/30X, W/LED; Magnifier Type:Hand Held Magnifier; Arm Length:-; For Use With:Inspection Applications; Magnification:10x, 30x; Product Range:-; Plug Type:- RoHS Compliant: Yes
-
-
Supplier: Newark, An Avnet Company
Description: HAND HELD MAGNIFIER 5X/20X, W/LED LIGHT; Magnifier Type:Hand Held Magnifier; Arm Length:-; For Use With:Inspection Applications; Magnification:5x, 20x; Product Range:-; Plug Type:- RoHS Compliant: Yes
-
Supplier: Carson Optical, Inc.
Description: The JS-40 HandHeld™ Magnifier from Carson Optical is a 3" compact, easy to use 2.5x power Magnifier for home, school or office. Its crystal clear acrylic lens gives you a sharp distortion-free view. The HandHeld™ Magnifier has a 5x power bifocal lens, which allows you to see
- Magnification: 2.5 to 5 X
- Type / Mounting: Handheld
-
Supplier: RS Components, Ltd.
Description: 4 X HAND HELD MAGNIFIER
- Magnification: 4 X
- Features: Illuminated, Other
-
Supplier: Carson Optical, Inc.
Description: The PM-33 Pocket Magnifier™ from Carson Optical is a multi-power LED lighted Magnifier. This HandHeld Pocket Magnifier™ has three magnifying powers: 6x, 5x and 2.5x. It features a crystal-clear acrylic lens. It is an ideal low vision aide. The Pocket Magnifier™ is also
- Magnification: 6 to 2.5 X
- Type / Mounting: Handheld
-
Supplier: Carson Optical, Inc.
Description: Magnifier and as a Hand Held Magnifier. Simply unclasp the MagniLook™ Magnifer from the neck strap and it can be used Hand Held. Having trouble remembering where you put your Magnifier? The Lighted MagniLook™ Magnifier is perfect for you. Wear
- Magnification: 2.5 to 4.5 X
- Features: Other
-
Supplier: Carson Optical, Inc.
Description: The VP01 ValuePak from Carson Optical offers an assortment of three compact Magnifiers that are perfect for virtually any use. This assortment features a 3x power Hand Held Magnifier with 6x power bi-focal spot lens, a 3x power flip-open Magnifier with built-in
- Magnification: 3 to 6 X
- Features: Other
-
Supplier: Panavision, Inc.
Description: The Panaflex Platinum has a long and proud history as a reliable, sync-sound quiet, 35mm film camera. It uses all Panavision 35mm lenses and accessories. Top- or rear-mountable 500 foot or 1000 foot film magazines are suitable for either studio or hand held configurations. The Platinum
- Maximum Frame Rate: 4 to 36 fps
- Application / Industry: Broadcast
- Monochrome / Color: Color
- Imaging Technology: Film
-
Supplier: Metcal
Description: The MRS-1100A Modular Rework System is an integrated convection rework system for the removal and reflow of BGA/CSP and SMT components. The MRS-1100A is comprised of a hand held convection tool, preheater, adjustable tool holder, and free-standing board holder to create a manually
- Output Temperature: 77 to 660 F
- Equipment Type: Complete System
- Process Capability: Rework / Desoldering, Soldering Equipment
Find Suppliers by Category Top
Featured Products Top
-
The latest generation of rugged hand-held scanners is the BCS36x8ex series for use in hazardous areas offers outstanding performance for the unparalleled scanning of 1D/2D barcodes, photos, documents and more. The devices are based on the ZEBRA series (read more)
Browse Barcode Scanners Datasheets for BARTEC -
where the tiny solenoid is compressed by an external force and will then hold in a retracted position, without power, until it is released with a very short excitation pulse. Ideally suited for use in cameras, card latches, hand held card reading devices and locking systems, the S1L offers a (read more)
Browse Linear Solenoids Datasheets for GEEPLUS Inc. -
in the hand. Every aluDISPLAY enclosure is supplied preassembled with diecast aluminum end panels held in place by screws hidden beneath blanking plugs. The front panel is screwed into place from above and finished with clip-in profile trims on the narrow sides. These enhance the aesthetics (read more)
Browse Operator Interface Enclosures Datasheets for Rolec Enclosures Inc. -
very tough stainless steel enclosures with angular construction. All those right angles are excellent for maximizing space…but not so comfy if those enclosures need to be held in the hand. So that leaves us with the other two methods – diecast vs extruded. Both (read more)
Browse Electronic and Instrument Enclosures Datasheets for Rolec Enclosures Inc. -
Plug & Play Digital Panel Mount Meter Model DPM-3 and the SmartPlug & Play Portable Hand Held Indicator Model SSI. These smart plug and play meters offer a variety of current and planned benefits including (read more)
Browse Torque Sensors Datasheets for Transducer Techniques, LLC -
molding and other additional processing of our micro coax is also available. We invite your inquiry. Applications: Imaging Cables Antennas Hand Held GPS Video Industries: Aerospace (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for Cooner Wire Company -
VIRALERT 3. Learn the key differences between thermal imaging and handheld non-contact thermometers for human body temperature screening, the additional liabilities of using hand-held non-contact thermometers including poor (read more)
Browse Industrial Thermometers Datasheets for LAND -
The RP-Vita is the latest in a family of remote presence (RP) offerings from InTouch. In addition to its RP-Xpress, a hand-held unit for wireless consults, the company makes a pair of manual telepresence carts: the RP-Lite, for ER and ICU use; and the RP-Vantage, a surgical telepresence unit (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
Top quality thermoplastics and elastomers resist chemical attack, protect system purity No wetted metal parts Description: PDS is available in three capacities/sizes: 10 cubic inch capacity with a 1″ NPT process connection, 50 cubic inch capacity (read more)
Browse Pulsation Dampeners Datasheets for Plast-O-Matic Valves, Inc. -
easy attachment to compressed air supply pipe. 9401: Use the 9401 Blowgun in any hand held blow-gun application. The trigger lever operated model 9401 incorporates the 1200 nozzle and its benefits noted above. 1201F-12: Use the 1201F-12 nozzle in any (read more)
Browse Nozzles Datasheets for Vortec
More Information Top
-
ZMPAP1999P267
When handling films and papers, one should always hold them by the edge, since fingerprints will show … A hand lens or low-power stereomicroscope (see Fig. 4-28) are very helpful tools for macroscopic … Photomacrography can easily be accomplished with amateur or professional cameras, with a simple microscope, or with a magnifier using a magnification up to about 50X .
-
Metallography: Principles and Practice
When handling films and papers, one should always hold them by the edge, since fingerprints will show … A hand lens or low-power stereomicroscope (see Fig. 4-28) are very helpful tools for macroscopic … Photomacrography can easily be accomplished with amateur or professional cameras, with a simple microscope, or with a magnifier using a magnification up to about 50X .
-
Medical technology
Structure and structure of different bone replacement materials (raster-Elektronenmi-fig. 81.1 kroskop 50x ). the typical situation on the ear is shown 82.1 side Intraocular magnifying glasses aIOL by Makula degeneration By materials of that the residues in the hold remain after transport and dry cleaning, a cleaning …
-
Advanced Materials and Processes II
Hemp fibre was produced by China-hemp industrial investment and holding company. On the other hand , the catalyst would be sintered and molybdenum compounds would sublimate easily at high … (a) 50X (b)500X The bending test was analyzed by observing the surface cracking condition with a magnifier after bending the …
-
Frontiers of Advanced Materials and Engineering Technology
… nitrogen temperature using the experimental conditions of 10X-objective @ 60 mW and 50X -objective @ 5 … … the end of the 1990s when there were only four or five factories holding the core technology … … as the main control unit to provide the reference voltage; on the other hand , a control method … In this device, the H bridge integrated power magnifier circuit is used to implement the positive and …
-
Dictionary of Gems and Gemology
… magnifies an objects. magnifying glass; a device that enlarge an image such as magnifier or a simple … ® Lens, hand lens, microscope. magnochromite; same as magnesiochromite. magpie; an informal term used by Australian miners … … by inclusions. mechanical dop; a mechanical device in which the small diamond is held between steel claws … For most mineralogical and gemological purposes, the magnifying power is roughly 10X to 50X and consists in …
-
Technologies for E-Learning and Digital Entertainment
Specific access software applications, like screen readers and screen magnifiers , alternative input devices, al- ternative information rendering … On the other hand , AudioQuake [20] was developed as a research project to make a non-accessible … … a random time a sound clip announces a faculty meeting is to be held and all professors … sin( 50x ) .
-
Dictionary of Gems and Gemology
… distance of distinct vision, 25 cm. magnifier; any optical instrument, simple microscope, lens or lens system that magnifies an objects. magnifying glass; a device that enlarge an image such as magnifier or a simple microscope. o Lens, hand lens, microscope. magnochromite; same … … by inclusions. mechanical dop; a mechanical device, in which the small diamond is held between steel claws … For most mineralogical and gemological purposes, the magnifying power is roughly 10x to 50x and consists in …
-
Molecular Embryology
50X Denhardt’s solution: 1% (w/v) bovine serum albumin, 1% (w/v) polyvinyl pirrolidone, 1% (w/v) ficoll 400. 400 mL capacity glass troughs with lids suitable to hold slide racks (R.A. Lamb). On the other hand , in apoptosis, ATP levels remain near normal, and new pro- tein synthesis is … A low-power engineer’s magnifier lamp or equivalent over the dish is very desirable for this.
Indicates content that may require registration and/or purchase.