-
Supplier: Boca Bearings Company
Description: Balls
- Diameter / OD: 0.437401811 inch
- Features: Alloy Steel
- Ball Type: Metal Balls
-
Supplier: Hartford Technologies, Inc.
Description: Profile Chrome steel is a bearing grade alloy steel. This material is known as 52100 steel in the US, 100Cr6 in Europe, SUJ2 in Japan and GCr15 in China. This fine-grain martensitic steel has high hardness, exceptional wear, surface characteristics
- Diameter / OD: 0.03125 to 3 inch
- Features: Alloy Steel
- Applications: Bearing / Power Transmission, Sprayers / Pumps, Valves
- Ball Type: Metal Balls
-
Supplier: AST Bearings LLC
Description: Outer ring made from 52100 chrome steel or equivalent, Inner ring made from a copper alloy
- Bore Diameter: 14.173236 inch
- Length Through Bore: 10.1574858 inch
- Outside Diameter: 20.472452 inch
- Load Capacity: 2,587,448 lbs
-
-
Supplier: Quality Bearings & Components
Description: Two-Piece PRECISION SPHERICAL BEARINGS – INCH Outer Race - 4130 or 4340 Alloy Steel Heat-Treated, Coated for Corrosion Resistance Ball - 52100 Alloy Steel Heat-Treated Chrome Plated Metal-to-Metal Alloy Steel
- Bore Diameter: 0.165 inch
- Length Through Bore: 0.25 inch
- Outside Diameter: 0.4687 inch
- Load Capacity: 4,400 lbs
-
Supplier: ASTM International
Description: This specification covers spherical-ended ferrous needle rollers intended for use as bearing components. Rollers shall be made of chrome alloy steel E50100, E51100, E52100, and shall conform to specified requirements for heat treatment and protective coatings. Rollers shall also
-
Supplier: ASTM International
Description: This specification covers spherical-ended ferrous needle rollers intended for use as bearing components. Rollers shall be made of chrome alloy steel E50100, E51100, E52100, and shall conform to specified requirements for heat treatment and protective coatings. Rollers shall also
-
Supplier: Alpine Bearing, Inc.
Description: needs. Click above to see our selection of miniature and instrument bearings in inch sizes. Ball Bearing Features “SS” included for AISI 440C stainless steel delete “SS” for SAE 52100 chrome alloy steel available in ABEC 1, 3, 5 & 7 precisions
- Bore Size: 0.25 inch
- Outside Diameter: 0.75 inch
- Overall Width: 0.2812 inch
- Dynamic Radial Load: 576 lbs
-
Supplier: Alpine Bearing, Inc.
Description: needs. Click above to see our selection of miniature and instrument bearings in inch sizes. Ball Bearing Features “SS” included for AISI 440C stainless steel delete “SS” for SAE 52100 chrome alloy steel available in ABEC 1, 3, 5, & 7 precisions
- Bore Size: 0.0937 inch
- Outside Diameter: 0.3125 inch
- Overall Width: 0.1094 inch
- Dynamic Radial Load: 102 lbs
-
Supplier: ASTM International
Description: This specification covers the procurement requirements for solid ferrous needle rollers, including the MS19065 spherical ended solid ferrous needle rollers, intended for use in bearings and bearing applications. Rollers shall be made of chrome alloy steel E52100, and
-
Supplier: Raymond Machinery Co., Ltd.
Description: Material: Alloy steel Cast Process: Precision Casting Heat Treatment: Q+T Surface Treatment: Painting Application: Cable Service Advantages From Raymond Machinery Co.,Ltd: · One-Stop Service: From casting to precision machining, we offer a complete service package that reduces
- Applications: Abrasive / Erosive Wear Protection, Alternative / Renewable Energy, Automotive / Vehicular, Chemical / Materials Processing, Construction & Building / Architectural, Marine, Mining, Oil and Gas, Resistance Alloy / Heating, Structural, Wear Parts / Tooling
- Features: Alloy Steel (UNS G), Austenitic, Carbon Steel (UNS G), Cast Iron (UNS F), Cast Steel (UNS J), Cast (Continuous, Centrifugal, etc.), Centrifugal Cast, Coated / Painted, Cold Finished / Rolled / Drawn, Continuous Cast / Direct Chill, Ductile Iron (Nodular), Duplex (e.g., 329, 2205), Extruded,
- Shape / Form: Fabricated Parts / Shapes
- Processing, Temper & Finish: Ground / Machined, Hardened / Heat Treated, Polished
-
Supplier: Texas Stainless, Inc.
Description: Texas Stainless stocks an extensive inventory of centrifugally cast stainless steel tubing in standard sizes as well as production remnants. All are ready to cut and ship from our Temple, Texas warehouse. Wide size ranges and a vast alloy selection makes Texas Stainless an excellent
- Overall Width / OD: 8 inch
- Overall Length: 75 inch
- ID: 5 inch
- Type: Alloy Steel
-
Supplier: Arcelor Mittal USA
Description: No Description Provided
- Overall Width / OD: 30 to 59 inch
- Overall Thickness: 0.022 to 0.06 inch
- Specifications: ASTM / ASME
- Features: Alloy, Alloy Steel (UNS G), Cold Finished / Rolled / Drawn, Ferrous / Iron Based - Any Type, Wrought
-
Supplier: Roda Specialty Steel
Description: Grade: B16 Cold Finished, Quenched & Tempered
- Overall Width / OD: 2 inch
- Features: Alloy Steel (UNS G), Cold Finished / Rolled / Drawn, Ferrous / Iron Based - Any Type, Wrought
- Shape / Form: Bar Stock, Rod / Round Bar Stock, Semi-finished Shape / Mill Stock
- Processing, Temper & Finish: Hardened / Heat Treated
-
Supplier: Chonghong Industries(Microwork)Ltd.
Description: The bushing and sleeve is small deforming, high precision, good concentricity; good verticality; high wear resistance.it is suitable for the outside of the mechanical parts, in order to achieve the sealing, wear protection and other functions of the match, refers to the role of the liner ring.
- Features: Alloy Steel (UNS G), Carbon Steel (UNS G), Cold Work (Die / Mold), Ferrous / Iron Based, Forged, Other, Specialty / Other, Stainless Steel (UNS S)
- Shape / Form: Fabricated Parts / Shapes
-
Supplier: Universal Wire Works Inc.
Description: Primarily used to inert-gas-arc weld base metals of similar composition requiring joints with strength, corrosion and heat resistance comparable to those of the base metal.
- Specifications: AMS
- Applications: Aerospace / Aircraft (AQ)
- Features: Alloy, Alloy Steel (UNS G), Ferrous / Iron Based - Any Type, Other
- Shape / Form: Wire / Shaped Wire
-
Supplier: Nucor Cold Finish Group
Description: The Nucor Cold Finish Group is your comprehensive source for quality cold finish bars. When taken as a whole, our production plants offer a huge range of products, from the smallest diameter wire products, to sizes up to six inches in diameter. A variety of processes, capabilities, grades and
- AISI Grade: 1,018
- AISI / AA / CDA Grade: 1,018
- Specifications: AISI
- Type: Alloy Steel, Carbon Steel
-
Supplier: Corey Steel Company
Description: We have also been distributing metal products for eighty years. Today, we inventory a wide selection of sizes and grades of aluminum and copper alloy products. From cold finished aluminum grades like 2011-T3 to a RoHS compliant extruded product like 6462-T6511, Corey carries all the popular
- Overall Width / OD: 0.187 to 4 inch
- Overall Length: 144 inch
- Overall Thickness: 0.187 to 4 inch
- AISI Grade: 8,620
-
Supplier: Raymond Machinery Co., Ltd.
Description: Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel; Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron Cast Process: Precision Casting; Silica sol Casting; Lost
- Applications: Abrasive / Erosive Wear Protection, Alternative / Renewable Energy, Automotive / Vehicular, Chemical / Materials Processing, Construction & Building / Architectural, Marine, Mining, Oil and Gas, Resistance Alloy / Heating, Structural, Wear Parts / Tooling
- Features: Alloy Steel (UNS G), Austenitic, Carbon Steel (UNS G), Cast Iron (UNS F), Cast Steel (UNS J), Cast (Continuous, Centrifugal, etc.), Centrifugal Cast, Coated / Painted, Cold Finished / Rolled / Drawn, Continuous Cast / Direct Chill, Ductile Iron (Nodular), Duplex (e.g., 329, 2205), Extruded,
- Shape / Form: Fabricated Parts / Shapes
- Processing, Temper & Finish: Ground / Machined, Hardened / Heat Treated, Polished
-
Supplier: Corey Steel Company
Description: We have also been distributing metal products for eighty years. Today, we inventory a wide selection of sizes and grades of aluminum and copper alloy products. From cold finished aluminum grades like 2011-T3 to a RoHS compliant extruded product like 6462-T6511, Corey carries all the popular
- Overall Width / OD: 0.187 to 4 inch
- Overall Length: 144 inch
- Overall Thickness: 0.187 to 4 inch
- AISI Grade: 4,140
-
Supplier: Chonghong Industries(Microwork)Ltd.
Description: We offer customed forged pins suitable for use in mechanical engineering, automotive industry, furniture, medical , electronics and other precise locating applications. We manufacture cold forging pins in a variety of standard as well as custom head styles. Using our cold forging, rolling,
- Features: Alloy Steel (UNS G), Carbon Steel (UNS G), Cold Work (Die / Mold), Ferrous / Iron Based, Forged, Other, Specialty / Other, Stainless Steel (UNS S)
- Shape / Form: Fabricated Parts / Shapes
-
Supplier: Arcelor Mittal USA
Description: No Description Provided
- Overall Width / OD: 30 to 72 inch
- Overall Thickness: 0.0149 to 0.16 inch
- Specifications: ASTM / ASME
- Features: Alloy, Alloy Steel (UNS G), Coated / Painted, Ferrous / Iron Based - Any Type, Galvanized, Wrought
-
Description: Flat, Shaped and Round Wire APPLICATIONS High strength wire, Masonry nails, Springs, Cutting tools, Knives DESCRIPTION High carbon steels are difficult to weld because they contain carbon in the range of 0.6 percent to 1.0 percent. High carbon steels are susceptible to heat, and it
- Tensile Strength (UTS, Break): 92,000 psi
- Yield Strength (YS): 70,000 psi
- Elongation: 10 %
- UNS Number: 10,600 to 10,950
-
Supplier: Raymond Machinery Co., Ltd.
Description: Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel; Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron Cast Process: Precision Casting; Silica sol Casting; Lost
- Applications: Abrasive / Erosive Wear Protection, Alternative / Renewable Energy, Automotive / Vehicular, Chemical / Materials Processing, Construction & Building / Architectural, Marine, Mining, Oil and Gas, Resistance Alloy / Heating, Structural, Wear Parts / Tooling
- Features: Alloy Steel (UNS G), Austenitic, Carbon Steel (UNS G), Cast Iron (UNS F), Cast Steel (UNS J), Cast (Continuous, Centrifugal, etc.), Centrifugal Cast, Coated / Painted, Cold Finished / Rolled / Drawn, Continuous Cast / Direct Chill, Ductile Iron (Nodular), Duplex (e.g., 329, 2205), Extruded,
- Shape / Form: Fabricated Parts / Shapes
- Processing, Temper & Finish: Ground / Machined, Hardened / Heat Treated, Polished
-
Supplier: Arcelor Mittal USA
Description: No Description Provided
- Overall Width / OD: 10 to 22 inch
- Overall Length: 102 to 252 inch
- Overall Thickness: 6 to 14 inch
- Specifications: ASTM / ASME, SAE
-
Supplier: Chonghong Industries(Microwork)Ltd.
Description: We supply various OEM Customized Precision Forging Parts, Including :Forging Nut, PT Nut, Cap Nut, Axel, Shaft, Stud Bolt, Sleeve, Washer, Pin, Bolt, Screw Which are widely used in Systems of Suspension, Brake, Engine, Clutch, Chassis, Exhaust, Cable, and many other industries. Applications?
- Features: Alloy Steel (UNS G), Carbon Steel (UNS G), Cold Work (Die / Mold), Ferrous / Iron Based, Forged, Other, Specialty / Other, Stainless Steel (UNS S)
- Shape / Form: Fabricated Parts / Shapes
-
Supplier: Corey Steel Company
Description: We have also been distributing metal products for eighty years. Today, we inventory a wide selection of sizes and grades of aluminum and copper alloy products. From cold finished aluminum grades like 2011-T3 to a RoHS compliant extruded product like 6462-T6511, Corey carries all the popular
- Overall Width / OD: 0.187 to 4 inch
- Overall Length: 144 inch
- Overall Thickness: 0.187 to 4 inch
- AISI Grade: 4,140
-
Supplier: Texas Stainless, Inc.
Description: Texas Stainless stocks an extensive inventory of centrifugally cast stainless steel tubing in standard sizes as well as production remnants. All are ready to cut and ship from our Temple, Texas warehouse. Wide size ranges and a vast alloy selection makes Texas Stainless an excellent
- Overall Width / OD: 16.12 inch
- Overall Length: 23 inch
- ID: 11.37 inch
- Type: Alloy Steel
-
Supplier: Raymond Machinery Co., Ltd.
Description: Material: Ductile Iron Cast Process: Sand Casting Surface Treatment: Painting Machining tolerance: +0.03 to +0.05mm Service Advantages From Raymond Machinery Co.,Ltd: · One-Stop Service: From casting to precision machining, we offer a complete service package that reduces production costs, shortens
- Applications: Abrasive / Erosive Wear Protection, Alternative / Renewable Energy, Automotive / Vehicular, Chemical / Materials Processing, Construction & Building / Architectural, Marine, Mining, Oil and Gas, Resistance Alloy / Heating, Structural, Wear Parts / Tooling
- Features: Alloy Steel (UNS G), Austenitic, Carbon Steel (UNS G), Cast Iron (UNS F), Cast Steel (UNS J), Cast (Continuous, Centrifugal, etc.), Centrifugal Cast, Coated / Painted, Cold Finished / Rolled / Drawn, Continuous Cast / Direct Chill, Ductile Iron (Nodular), Duplex (e.g., 329, 2205), Extruded,
- Shape / Form: Fabricated Parts / Shapes
- Processing, Temper & Finish: Ground / Machined, Hardened / Heat Treated, Polished
-
Supplier: G.L. Huyett
Description: Ground flat stock is made from general purpose tool steel containing manganese to make it nondeforming and non-shrinking. It’s used in toolrooms for tools, dyes, punches, templates, stripper plates, and in tight tolerance keyways.
- Overall Width / OD: 0.125 to 14 inch
- Overall Length: 12 to 36 inch
- Overall Thickness: 0.015625 to 2 inch
- AISI Grade: 410 to 4,142
Find Suppliers by Category Top
Featured Products Top
-
O-105 5" Diameter, O-105 25 roll formed lighting bezel. This ring is roll formed in 0.021" cold rolled steel and then polished and chrome plated. End holes are included for fastener connections. A range of other diameters is (read more)
Browse Rolled Rings Datasheets for MP Metal Products -
used for many Super Alloys— which are principally Nickel, Chrome, Cobalt, and Iron alloys of stainless steels. Some of these alloys include industry trade names such as Inconel™, Hastelloy™, Haynes™, Monel™, Nitronic™, Waspaloy™, and many others. Keep reading. (read more)
Browse CNC Machining Services Datasheets for Protomatic, Inc. -
needs of the orthopedic, trauma, and oral care industries. Easy to clean formulations that work well on titanium, cobalt chrome, stainless steels, and aluminum alloys. (read more)
Browse Metalworking Lubricants, Coolants, and Fluids Datasheets for QualiChem, Inc. -
-to process for rust protection of steel parts for most commercial applications, it is available in thickness and treatment type, clear and yellow dichromate and phosphate being the most common. Black Chrome Mil-C-14538 Provides chrome corrosion protection, with a dark appearance. (read more)
Browse Machine Shop Services Datasheets for Protomatic, Inc. -
casting, and the surface can be galvanized, sandblasted or chrome plated 3. Welding process: Welded pipe joints are fixed to steel pipes by welding the joint body, suitable for high pressure, high temperature or vibration environments The materials include stainless steel (316L), alloy steel (read more)
Browse CNC Machining Services Datasheets for Running Industry Co., Ltd -
for you. Material: carbon steel, alloy steel, stainless steel, steel round pipe, steel square/rectangle pipe, steel special pipes Equipment: 0-300T stamping machine, 30000W laser cutting, 200T cnc bending machine, robotic welding arm (read more)
Browse Welding and Fabrication Services Datasheets for Running Industry Co., Ltd -
screw solutions needing to operate in highly corrosive environments, such as well bore fluids, by using Incoloy, Inconel, MP35N, or stainless steel. For elevated temperatures, we can provide Stellite, silicon nitride, or cobalt alloy ball bearings as alternatives to 52100 or 440C (read more)
Browse Ball Screws Datasheets for Rockford Ball Screw -
operate in highly corrosive environments by using Inconel or stainless steel. For elevated temperatures, we can provide Stellite, silicon nitride, or cobalt alloy ball bearings as alternatives to 52100 or 440C. Follow us on: (read more)
Browse Ball Screws Datasheets for Rockford Ball Screw -
We utilize various materials such as carbon steel, aluminum alloys, and more, including 6061, 7075, 8620, and (read more)
Browse CNC Machining Services Datasheets for Running Industry Co., Ltd -
Material: Carbon steel, alloy steel, stainless steel, aluminium alloy, Process: saw cutting, laser cutting, die cutting, cnc bending, shrinkage, expand, extrude, stretch bending, welding, flange, Industry (read more)
Browse Welding and Fabrication Services Datasheets for Running Industry Co., Ltd
More Information Top
-
https://dspace.lib.cranfield.ac.uk/bitstream/1826/7213/1/Wang_Wei_Thesis_2011.pdf
44 Table 4-2 Parameters of the plastic kinematic model for 52100 chrome alloy steel ..........................................................................................................
-
Mechanical & Manufacturing Engineering
The test balls used in this experiment are made from AISI E- 52100 chrome alloy steel , with the following specifications: diameter 12.7 mm; extra polish (EP) grade 25; hardness 64 to 66 HRC.
-
Advances in Thermofluids
The standard steel balls used in this experiment are made from AISI E- 52100 chrome alloy steel , with the diameter of 12.7 mm, extra polish (EP) grade 25, hardness 64 to 66 HRC (Rockwell C Hardness).
-
CR4 - Blog Entry: Tropical Vacation: Newsletter Challenge (09/11/07)
Stainless steel balls would be hard to identify, especially when one player hits the other player's ball so as to "send" it off into the rough, so I suggest hardened 52100 chrome alloy steel colored with a good colored steel dye (the …
-
Hertzian fracture of Pyrex glass under quasi-static loading conditions
Steel: chrome alloy steel , AISI 52100 steel .
-
Mesoscale structures from magnetocapillary self-assembly
Chrome steel spheres ( alloy AISI 52100 , density ρs = 7830 kg/m3 ) have been used.
-
Tribochemical Conversions of Zinc Dialkyldithiophosphate (ZDDP) Under Extremely Different Pressure Conditions
Test balls and disks were made of chrome alloy bearing steel (equivalent to AISI 52100 ), 60 HRC.
-
Tribological evaluation of refined, bleached and deodorized palm stearin using four-ball tribotester with different normal loads
The specifications of the test ball used in this experiment are chrome alloy steel made from AISI E- 52100 , with a diameter of 12.7 mm, extra polish (EP) grade of 25 and hardness of 64–66 HRC.
-
Proceedings of International Conference on Advances in Tribology and Engineering Systems
Test Balls are made of chrome alloy steel from AISI standard steel E- 52100 , having diameter of 12.7 mm and Grade 25 EP (Extra Polish).
Indicates content that may require registration and/or purchase.