-
Supplier: Richardson RFPD
Description: The AD7453 is a 12-bit, low-power, successive-approximation (SAR) analog-to-digital converters that features a pseudo differential analog input. This part operates from a single 2.7 V to 5.25 V power supply and features throughput rates up to 555 kSPS. The part
- Resolution: 12 bits
- Sample Rate: 555 kSamples/Sec
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Power Integrations Win Source Part Number: 092988-LNK625DG-TL Packaging: Reel - TR Mounting: Surface Mount Power (Watts): 13.5W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 725V Topology: Flyback Duty Cycle: 54% Frequency - Switching: 100kHz
- Output Power: 13.5 watts
- Operating Temperature: -40 to 150 C
- Configuration / Function: Flyback Converter
- Features: Other
-
Supplier: Win Source Electronics
Description: Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 143-WLCSP (4.52x5.55) Speed(Frequency): 180MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 256K x 8 Alternative Parts (Cross-Reference):
- Clock Speed: 180 MHz
- Internal RAM Size: 2,000 KB
- Supply Voltage (Vcc): 1.8 to 3.6 volts
- Number of I/O Ports: 114
-
-
Supplier: ValueTronics International, Inc.
Description: voltage rating, constant input voltage): 10mA Line Regulation (At 85 ~ 132Vac or 170 ~ 265Vac, constant load): 8mA Ripple and Noise (Measured with JEITA RC-9131B (1:1) probe) Vp-p (Measurement frequency bandwidth is 10Hz to 20MHz): 50mV Vr.m.s.(Measurement
- DC Output Power: 100 watts
- Type: DC Power Supply
-
Supplier: Microchip Technology, Inc.
Description: Watchdog Timer (WDT) with on-chip oscillator and software enable In-Circuit Serial Programming™ (ICSP™) via two pins In-Circuit Debug via two pins Peripheral Highlights 12 Ch. 10-bit Analog-to-Digital (A/D) Converter module: 2 rail-to-rail Analog Comparators module with:
- Internal RAM Size: 0.256 KB
- Internal ROM Size: 8 KB
- Number of Timers: 3
- Number of A/D Converters: 12
Find Suppliers by Category Top
Featured Products Top
-
The VFC500 variable AC power source delivers up to 500VA at any frequency 40 … 440Hz; output voltage is continuously adjustable from 0 … 264Vrms. The unit uses PWM technology to synthesize a precision regulated sinusoidal output with less than 5% total harmonic distortion at full (read more)
Browse AC Power Sources Datasheets for ABSOPULSE Electronics Ltd. -
-proven, microprocessor controlled high frequency PWM technology to deliver up to 2kVA pure sine wave output voltage from 115V, 230Vac or a 95-264Vac universal PFC input. High frequency conversion enables compact construction, low weight, and high efficiency. The AC-AC frequency converters are built with (read more)
Browse AC Power Sources Datasheets for ABSOPULSE Electronics Ltd. -
ABSOPULSE Electronics' FTP 1K-F7W series frequency converters use microprocessor controlled high frequency pulse width modulation (PWM) technology to convert an AC-input of 115Vac or 230Vac and frequency of 47…410Hz to the required 3-phase AC-output voltage and frequency (read more)
Browse AC Power Sources Datasheets for ABSOPULSE Electronics Ltd. -
ABSOPULSE designs and manufactures custom and semi-custom DC-AC pure sine wave inverters, AC-AC phase and frequency converters. Our AC-output sine wave products are available with power ratings from 30VA to (read more)
Browse Power Frequency Converters Datasheets for ABSOPULSE Electronics Ltd. -
input/output filtering Motor drives and industrial automation systems Power converters and renewable energy inverters High-voltage equipment requiring reliable filtering Switching power supplies and frequency converters Automotive electronics for noise reduction in power systems (read more)
Browse Crystals Datasheets for DigiKey -
, Planar, Toroidal, Potted, Flat Wire, Litz Wire, Bobbin Wound, Edge Wound, Section Wound, Low Frequency, High Frequency, Low Voltage and High Voltage. What you need, we can design and manufacture. Each engineer has direct ownership and manages projects from initial concept through production. (read more)
Browse DC-DC Converters Datasheets for Triad Magnetics -
performance with a high Q factor exceeding 2,000 at 1 GHz. Their low equivalent series resistance (ESR) and inductance (ESL) contribute to superior efficiency at high frequencies. Offering a wide capacitance and voltage range with ratings up to 7,200 VDC, Samwha’s MLCCs maintain ultra (read more)
Browse Ceramic Capacitors Datasheets for New Yorker Electronics Co., Inc. -
ADI's MAX77859 is a high-efficiency, high-performance buck-boost converter targeted for systems requiring a wide input voltage range (2.5 V to 22 V). The IC can supply up to 6 A of output current in buck mode and 4 A in boost mode (VIN = 3.7 V (read more)
Browse DC-DC Converter Chips Datasheets for DigiKey -
AD1896AYRSZRL ensures top-tier performance across varying conditions, operating reliably from -40°C to 105°C. Its dual channel design adds further versatility to streamline audio processing. With dual supply voltage compatibility (3.3V or 5V), it simplifies integration into diverse system (read more)
Browse Audio Amplifier Chips Datasheets for Win Source Electronics -
consistent performance, long life, and safety compliance under high-voltage, high-frequency conditions. The (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd.
More Information Top
-
Smart Embedded Control with
Armpit Scheme (LISP)
Two probes were designed and built around resistance-controlled oscillators (LM 555 ) and frequency - to - voltage converters (LM 2917) to translate the electrical conductivity of the water being probed into a voltage signal between 0 and 3.3 V (protected by Zener …
-
A charge distribution analysis instrument for catalysis and material science applications. Third quarterly technical progress report, April 1, 1994--June 30, 1...
built around the 555 timer or voltage ' to frequency converter .
-
Smart Sensors and MEMS
Taking into account that accuracy of such sensors is not so high (1 5%), the analog low cost IC timer 555 or 556 can be use as a voltage - to - frequency converter in order to produce a quasi-digital sensor output.
-
Digital power-factor correction for a capacitor-charging power supply
Referring to Fig. 4, the voltage comparator is used in peak current control, the Schmitt trigger monitors and reg- ulates the output voltage, and the 555 timer sets the switching frequency of the flyback converter .
-
Design of PFM, PWM and PPM LD Driver Circle for Dual Beam Laser Fuze
… in order to save costs, using 555 timers to pose a … … certain duration and tunable frequency square wave, the monostable … … which ranges from 20ns to 200ms; A fast-switching … … a transistor; DC-DC converter circuit provide bias voltage to the VMOS and …
-
Circuit technology - Similarly and mixed analog/digital
Package 21, 42 Parallegegenkopplung 258 Parallelbergenzer voltage divider 175-Capacitive to … … 21 10 pin-names on the symbol 47 pipeline- converters 610 PLL switching circuit … … transfer function 556 564, frequency synthesis, stop region 554 … … 552-phase transfer function, 555 544, phase comparator .
-
1980 Index Transactions on Consumer Electronics Vol. CE-26
… supplied via teletext; Hedger, John; T-CE Aug 80 555 -567 Microcomputers evolution and … … 80 157-165 Microwave frequency conversion TV broadcast receivers; 12 GHz- to -UHF band converter integrated on single teflon … … analog memory used in voltage synthesizer tuner; Tsukamoto, Kazuyoshi …
-
Electrical measurement
The timer module IC 555 is used for realization of this monostable flip-flop (Abb. 11.10). The frequency - voltage - converter must show following data: .
-
2012 Combined Author Index IEEE Industry Applications Society Publications
… trol of PMSM using an internal model principle based high frequency cur- rent control; ICElMach … … ICElMach Sept. 2012 549- 555 Semail, Eric, see Aslan … … in- ductance: A key to field weakening; ICElMach Sept … … perturbation technique for photovoltaic converters in DC distribution; ECCE … , Khazraei, Mostafa, Ferdowsi, Mehdi, and Corzine, Keith A., Capacitor voltage regulation and pre-charge routine for a …
-
Analog-to-Digital Conversion Based on a Voltage-to-Frequency Converter
Tenny, "Linear VCO made from a 555 timer," Electron. Des., p. 96, Oct. 1975. [21 "High-accuracy voltage - to - frequency converter ," Panelectronics, no.2,p.46,1976.
Indicates content that may require registration and/or purchase.