-
Supplier: Macnaught USA, Inc.
Description: M3 Portable 50:1 Grease Pump for 55 Gallon Drums 7500 PSI 1.76 PPM Macnaught’s 50:1 Grease Pump comes complete with our Heavy Duty 50:1 Pneumatic Grease Pump, Adjustable Follower Plate and Cover, Premium High-Pressure ¼ inch x 13 ft
- Maximum Discharge Flow: 26.929870129870167 GPM
- Maximum Discharge Pressure: 7,500 psi
- Features: Drum Pumps
-
Supplier: Macnaught USA, Inc.
Description: M3 Heavy Duty 50:1 Grease Pump for 55 Gallon Drums Macnaught’s 50:1 Grease Pump comes complete with our Heavy Duty High Volume 50:1 Pneumatic Grease Pump, Adjustable Follower Plate and Cover, Premium High-Pressure ¼ inch x 13 ft
- Maximum Discharge Pressure: 8,700 psi
- Features: Drum Pumps
-
Supplier: Macnaught USA, Inc.
Description: M3 50:1 Bare Grease Pump for 400 pound / 55 gallon drum Macnaught’s 50:1 Blue Series Bare Grease Pump offers high grease pumping performance at best in class cost of ownership. Suitable for all greases up to NLGI # 2. Our M3 Blue Series
- Maximum Discharge Pressure: 7,250 psi
- Features: Drum Pumps
-
-
Supplier: Macnaught USA, Inc.
Description: M3 Portable 50:1 Grease Dispensing Kit for 55 Gallon Drums Macnaught’s 50:1 Grease Dispensing Kit comes complete with our Heavy Duty 50:1 Pneumatic Grease Pump, Adjustable Follower Plate and Cover, Premium High-Pressure ¼ inch x 13 ft Grease
- Maximum Discharge Flow: 26.929870129870167 GPM
- Maximum Discharge Pressure: 7,250 psi
- Features: Drum Pumps
-
Supplier: Mile-X Equipment, Inc.
Description: Samson 304 55:1 Grease Pump PumpMaster 3, 55:1 Pressure Ratio Grease Pump Model 304 - 55 Gallon (400 lb.) drum Double acting air operated pumps for high pressure greasing. Primarily recommended for use in portable greasing units.
-
Supplier: Mile-X Equipment, Inc.
Description: Samson 604 10:1 Fluid Pump for 55 Gallon Drum, Flange Mount 10 Year Warranty!!! Model 604 Pumpmaster-6 10:1 Ratio Pump only for 55 gallon drum, flange mount. Bung bushing mounting is optional. (see 360006) Extra Heavy Duty Pumps for
-
Supplier: Mile-X Equipment, Inc.
Description: Samson 333 120 3:1 Stainless Steel Pump PumpMaster 4, 3:1 Stainless Steel Pump Model 333 120 - 55 Gallon drum Double acting, medium pressure and high delivery air operated pumps manufactured in AISI 316 stainless steel. Pumps can be used in large
-
Supplier: Magnalube, Inc.
Description: steel drum is built based on industry standard dimensions. The optimal fill weight for this item is 120 pounds (54.5 kilograms). It offers more flexibility in storage and mobility than a full size 55-gallon drum. Pumps and other equipment are fully compatible.
- Kinematic Viscosity (@ 40°C): 165 to 180 cSt
- Operating / Use Temperature: -35 to 450 F
- Viscosity Index: 95
- Pour Point: 10 F
-
Supplier: Magnalube, Inc.
Description: built based on industry standard dimensions. The optimal fill weight for this item is 120 pounds (54.5 kilograms). It offers more flexibility in storage and mobility than a full size 55-gallon drum. Pumps and other equipment are fully compatible.
- Kinematic Viscosity (@ 40°C): 327 to 350 cSt
- Operating / Use Temperature: -80 to 500 F
- Viscosity Index: 80
- Flash Point: 450 F
-
Supplier: Magnalube, Inc.
Description: Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film
- Kinematic Viscosity (@ 40°C): 165 to 180 cSt
- Operating / Use Temperature: -35 to 450 F
- Viscosity Index: 95
- Pour Point: 10 F
-
Supplier: Magnalube, Inc.
Description: Advantages: Extended Protection Noise Reduction Will Not Migrate Perfect For Low Speeds Vibration Control High Temperature Stability Extreme Loads, Smoother Operation Mechanically/Chemically Stable Resistant to Oil Separation Exceptional Film Strength This well-constructed 55-gallon
- Kinematic Viscosity (@ 40°C): 327 to 350 cSt
- Operating / Use Temperature: -80 to 500 F
- Viscosity Index: 80
- Flash Point: 450 F
Find Suppliers by Category Top
Featured Products Top
-
solution from the “pool” using the Vortec model 2109 drum pump. The waste solution goes into a 55 gallon drum that the 2109 is mounted on, and is processed further. “The washing solution is non-hazardous” notes Kosanke. “But we have to collect it since it contains metals and (read more)
Browse Drum Pumps Datasheets for Vortec -
Relief valve limits internal drum pressure to 8 psig (1.6 bar) Installs on a 55 gallon (200L) drum in less than a minute: Drum spec UN/1A1/X1.8/300 Resistant to most non-volatile, non-flammable liquids Optional wand and squeegee kit handles large floor spills (read more)
Browse Drum Pumps Datasheets for Vortec -
EXAIR's Premium Reversible Drum Vac™ System comes complete with a 30, 55 or 110 gallon drum, ready to use for your specific application. Its high powered vacuum fills a 55 gallon drum in less than two minutes. Then with the simple turn of a knob, the same stainless steel pump quickly (read more)
Browse Vacuum Cleaners Datasheets for EXAIR -
The Dual Force Vac System is a convenient and versatile solution for liquid material handling and spill clean up. Using powerful Transvector technology, the Dual Force Vac Drum Pump can either fill or discharge a 55 gallon drum in under two minutes. It switches easily -- with a 1/4 turn of (read more)
Browse Drum Pumps Datasheets for Vortec -
(included) that can fill or empty a 55 gallon drum in less than two minutes. Simply set the Reversible Drum Vac pump and directional flow control valve on top of the drum to “fill” for it to quickly vacuum the liquid with solids. Once the sump, pit or tank is empty, set the pump and (read more)
Browse Vacuum Cleaners Datasheets for EXAIR
More Information Top
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Nuclear Regulatory Commission > NUREG Series Publications > NUREG-1805 - Fire Dynamics Tool...
December 19, 2001 A fire occurred in a corridor between safety injection pump room 22 and the containment tension stressing gallery as a result of an overloaded extension cord used to supply power to a 55 - gallon grease drum heater.
-
Moving the Earth: The Workbook of Excavation, Fifth Edition > AUXILIARY EQUIPMENT
Wherever possible, grease is pumped by compressed air. Many pumps are intended for use in a standard 55 - gallon (400-pound) drum .
-
States > Texas > State > Register > 1999 > [TexReg 1999-0122is] 01/22/1999
… sludge transport truck for more than four days; Texas Water Code, §26.121, and 30 TAC §;312.143, 285.58(a)(1) and (7), and 330.5, by disposing of pumped septage, grit trap waste, and grease trap waste into a … … or adjacent to water in the state; 30 TAC §330.1183(e)(3) by failing to have a proper secondary containment system capable of containing an amount of oil equal to ten gallons for every 55 -gallon drum or volumetric equivalent; 30 …
-
Oil & Grease Lubrication Pumps | Today's Trucking
The Falcon 3:1 oil pumps are available for use in 16-, 55 -, and 275 gallon drums . The Falcon 50:1 grease pump can be used in 35-, 120-, and 400-lb.
-
Green Energy Options for Consumer-Owned Business
… the Co-op will resell a range of products catering to the “ Grease Economy” (i.e … The product line will first add a 5- gallon B100 product (in collaboration with Tom Leue of Homestead Inc.) and then a 55 -gallon B100 drum product and various implements to … … recycled vegetable oils (e.g., pumps , hoses, and measuring devices).
-
Corrective Action Investigation Plan for Corrective Action Unit 335: Area 6 Injection Well and Drain Pit, Nevada Test Site, Nevada
The effluent contained fuels (diesel and gasoline), motor oil, grease , cleaning additives, and possibly radionuclides (DOE, 1988 … The third CAS in this CAU is CAS 06-20-01, Drums ; Oil Waste; Spill. This CAS consisted of four 55 - gallon drums containing material pumped from CAS 06-20-02, 20-inch Cased Hole.
-
Closure Report for Corrective Action Unit 335: Area 6 Injection Well and Drain Pit, Nevada Test Site, Nevada
The effluent contained fuels (diesel and gasoline), motor oil, grease , cleaning additives, and possibly radionuclides (DOE, 1988 … The third CAS in this CAU is CAS 06-20-01, Drums ; Oil Waste; Spill. This CAS consisted of four 55 - gallon drums containing material pumped from CAS 06-20-02,20-inch Cased Hole.
-
Idaho National Engineering Laboratory Consolidated Transportation Facility. Environmental Assessment
Grease and transmissionfluid would be stored in 208-L ( 55 - gallon ) drums within the building. Gasoline and diesel pumps would be installedin two islands at a covered fuel station with the capabilityof …
-
Bookshelf and Unified Agenda > Environmental Protection Agency > Office of Transportation and Air Quality > AP-42, Compilation of Air Pollutant Emission Factor...
… is unreclaimed solvent, which keeps the waste product viscous yet liquid, thus facilitating pumping and handling procedures. The remainder consists of components such as oils, greases , waxes, detergents, pigments, metal fines, dissolved metals, organics … About 14 percent is deposited in sanitary landfills, usually in 55 - gallon drums .
-
http://www.lincolnindustrial.com/Catalogs/_English/00-MAIN_Catalogs/General_Lubrication.pdf
181 kg) or 55 gallon (208 liter) open top refinery containers for all series 20, 25 and 40 pumps . Pump elevator assembly lifts pump assem- bly clear of drum for easy, one person drum changes . Helps prevent introduction of foreign material into grease during drum changes .
Indicates content that may require registration and/or purchase.