-
Supplier: New Yorker Electronics Co., Inc.
Description: MINI PCI EXPRESS CARD CONNECTOR, 52 PIN, SMT, VARIOUS HEIGHTS, TAPE & REEL
- Number of Contacts: 52 #
- Features: Card Edge Connector
-
Supplier: Radwell International
Description: CONNECTOR, CARD EDGE,DUAL, FEMALE 56 POS, 28 PER SIDE, 3.18MM PITCH. FREE 2 YEAR RADWELL WARRANTY
- Features: Card Edge Connector
-
Supplier: Amphenol Communications Solutions
Description: Mini Cool Edge 0.60mm, Mini Cool Edge 0.60mm 56 signal pins, Surface Mount, Right angle, Seating height 4.05mm, Amphenol is one of the leading manufacturers of Card Edge connectors. Contact us today for more details of Mini Cool Edge
- Voltage Rating: 29 volts
- Current Rating: 1.1 amps
- Number of Contacts: 56 #
- Connector Type: PC Card Connector
-
-
Supplier: Amphenol Communications Solutions
Description: Overpass - Mini Cool Edge IO, Mini Cool Edge IO(MCIO), PAM4, 56G, , 95Ω, Surfacemount, Vertical, 148 Pin, PCIe, SAS, SFP, NVMe, cable, dual, card., Amphenol is one of the leading manufacturers of High speed IO Connectors. Contact us today for more details of MINI
- Number of Contacts: 148 #
- Connector Type: PC Card Connector
-
Supplier: Amphenol Communications Solutions
Description: Mini Cool Edge IO, Mini Cool Edge IO(MCIO), PAM4, 56G, , 95Ω, Surfacemount, Vertical, 38 Pin, PCIe, SAS, SFP, NVMe, cable, dual, card., Amphenol is one of the leading manufacturers of High speed IO Connectors. Contact us today for more details of MINI COOL
- Number of Contacts: 38 #
- Connector Type: PC Card Connector
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1337688-74213-102LF Category: Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: MEG-Array®, MezzSelect™ Number of Positions: 240 Pitch: 0.050" (1.27mm) Connector Type: Array, Male Pins
- Contact Pitch: 1.2699993142003705 mm
- Features: Board-to-Board Connector, Card Edge Connector, Rectangular Connectors, Heavy Duty
-
Supplier: Cable Depot Inc.
Description: Card Edge 36 Position Female Connector This is a KELAM connector. KELAM pins their connectors backwards from normal. When all connectors on a ribbon are KELAM, there is no problem. Mixing KELAM with other brand connectors may scramble the
- Features: Card Edge Connector
-
Supplier: DigiKey
Description: MINI COOL EDGE 0.6MM,56PIN,ORTHO
- Contact Pitch: 0.6095996708161778 mm
- Number of Contacts: 56 #
- Features: Board Mount Connector, Right Angle
- Gender: Female / Jack
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Standard Card Edge Connectors Mini Cool Edge 060mm connector Gen Z EDSFF 56 pins SMT Vertical Product overview: ME1005610101011 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and
- Voltage Rating: 12 volts
- Current Rating: 1.1 amps
-
Supplier: Amphenol Communications Solutions
Description: Overpass - Extremeport Z-Link, Extremeport Z-Link, SFF-TA-1002/1020, 85Ω, Surfacemount, Vertical, 1C, 56 Pin, PCIe, GenZ, NVMe, cable, dual, card, Amphenol is one of the leading manufacturers of High Speed Input Output connector. Contact us today for more details of
- Voltage Rating: 30 volts
- Current Rating: 0.5 amps
- Number of Contacts: 56 #
- Connector Type: PC Card Connector
-
Supplier: DigiKey
Description: "56 (40 + 16 Ground) Position Header, Male Pins Connector 0.079"" (2.00mm) Board Edge, Through Hole, Right Angle"
- Voltage Rating: 750 volts
- Contact Pitch: 2.006598916436585 mm
- Number of Contacts: 56 #
- Features: Board Mount Connector, Other, Right Angle
-
Supplier: TE Connectivity
Description: Layout : Inline Contact Type : Pin Dimensions Connector Height : 12.62 MM [.496 INCH ] Connector Length : 53.34 MM [2.1 INCH ] Connector Width : 8.56 MM [.337 INCH ] PCB Thickness (Recommended) : 1.57 MM [.062 INCH ] Row-to-Row Spacing : 2.54 MM [.1 INCH ]
- Number of Contacts: 32 #
- Contact Pitch: 2.539998628400741 mm
- Connector Type: Board-to-Board Connector, PC Card Connector
Find Suppliers by Category Top
Featured Products Top
-
Powering and connecting LED lighting drivers, dimming controllers, occupancy sensors, door contacts, card readers, electronic locks, access control panels, and a variety of advanced security and surveillance devices, including IP and PTZ cameras. Traffic Infrastructure Enabling (read more)
Browse Network Switches Datasheets for Volktek Corporation
More Information Top
-
IEEE Standard for an 8-Bit Microcomputer Bus System: STD Bus
The mating connector shall be a 56 - pin (dual 28) card edge connector on 0.125 inch (3.18mm) centers.
-
The ANBESS Test Payload
processing electronics (Figure 3) have been built on4.5 by 6.5411 cards with44, 56 - and 72- pin edge connectors .
-
Optical technologies for data communication in large parallel systems
Card edge connectors have mechanical constraints (insertion force) limiting practical connectors to ∼ 8 pairs/mm card edge . Using this and per- pin data rates, escape bandwidths are limited to ∼ 8 Tb/s for a … … advanced packaging materials (not yet standard today) gives chip escape bandwidth limits of 56 Tb/s, module escape …
-
Cost Effective Development Of A Shuttle-Based Astronomical Instrument Control System
The 5 -inch by 7.1 -inch by 0.077 -inch boards havé a 56 - pin connector at one end which mates to the motherboard. The opposite end has an aluminum panel that attaches to the card cage. The top and bottom edges are stripped of insulation, leaving a 0.25 inch wide surface of …
-
Cisco ONS 15454 Procedure Guide, Releases 4.1.x and 4.5 - Chapter 1, Install the Shelf and Backplane Cable [Cisco ONS 15454 Series Multiservice Provisioning Pl...
Step 1 Prepare a 56 -wire cable for each DS1N-14 card you will install in the shelf assembly. Step 2 Connect the male AMP Champ connector on the cable to the female AMP Champ connector on … The female connector has grooves on the outside edge for snapping the clips into place. Table 1-7 shows the pin assignments for the AMP Champ connectors on the ONS 15454 AMP Champ …
-
iPhone for Work
… at bottom of home screen description of, 25 replacing icon in, 26 dock connector , 21–2 document viewer … Drop Pin button (Maps application) 222 EDGE networking overview of, 49–50 EDGE technology, 5, 38 Edit Bookmark screen (Safari web browser) 189 … tabs, 241–2 LDAP server accounts, 148 recorded memos in Voice Memos application, 265–9 undo feature, 34 VPN connection, 59 Weather application settings, 258–9 Educate application, 307 educators, applications for, 306–7 ejecting SIM card , 22 e-mail, See … … and, 57 encryption key, 56 .
-
data.noun (finlayson-gwc2014.zip)
… 4 002 @ 03075326 n 0000 ~ 03582186 n 0000 | a small connector used to make … … into a triangle and worn over the head or about the neck 03588475 56 n 01 kern … … r 08851116 n 0000 | a curved steel knife with a razor-sharp edge used in combat … … n 0000 | (chess) the weakest but the most important piece 03594880 71 n 01 king 2 001 @ 03295039 n 0000 | one of the four playing cards in a deck bearing … … f kingpin 0 swivel_ pin 3 001 @ 02852337 …
-
AdvancedMC® Mezzanine Module
¶ 103 The AMC Connector contacts are allocated to the five functional groups as follows: • 40 signal pairs allocated to … … 9 contacts allocated to the System Management Interface • 8 contacts allocated to Payload Power • 56 contacts to allocated to … Table 6-1 AMC Module Card - edge Interface contact assignments Pin No.
-
A straddle mount connector system attach process
Because of the unique configuration of the pin entering the via from the card edge , further optimization,especially in the stencil con- figuration, will be required to maximize process yields. [lIDeLaRosa, J., Maloney, J., Schluter, B., "The Straddle Mount Connector Process Challenge," Proceedings for Nepcon, West … … Diego, "Water Soluble Paste Survey for Fine Pitch SMT Attach", May 18-29, 1992. pg. 49- 56 .
Indicates content that may require registration and/or purchase.