-
Supplier: Nexperia B.V.
Description: The 74HC393; 74HCT393 is a dual 4-stage binary ripple counter. Each counter features a clock input (nCP), an overriding asynchronous master reset input (nMR) and 4 buffered parallel outputs (nQ0 to nQ3). The counter advances on the HIGH-to-LOW transition of nCP. A HIGH on
- Operating Temperature: -40 to 125 C
- Supply Voltage: 5 V
- Counter Category: Asynchronous (Ripple)
- Features: ESD Protection, Other
-
Supplier: Nexperia B.V.
Description: counter individually Supply voltage range from 4.5 V to 5.5 V High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standard JESD7A (4.5 V to 5.5 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2
- Counter Category: Asynchronous (Ripple)
- Features: ESD Protection, Other
-
Supplier: Newark, An Avnet Company
Description: BINARY RIPPLE COUNTER, 24BIT, WSOIC-16; Logic Family / Base Number:MC14536B; Counter Type:Ripple Carry Binary; Clock Frequency:5MHz; Count Maximum:16777215; Logic Case Style:WSOIC; No. of Pins:16Pins; Supply Voltage Min:3V; Supply RoHS Compliant: Yes
-
-
Supplier: Newark, An Avnet Company
Description: 8 BIT BINARY RIPPLE COUNTER, PLCC-28; Logic Family / Base Number:-; Counter Type:Binary Ripple; Clock Frequency:2.2MHz; Count Maximum:256; Logic Case Style:LCC; No. of Pins:28Pins; Supply Voltage Min:4.2V; Supply Voltage Max:5.7V RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: 4 BIT BINARY RIPPLE COUNTER, DUAL, SOIC-14; Logic Family / Base Number:74HCT393; Counter Type:Binary Ripple; Clock Frequency:53MHz; Count Maximum:16; Logic Case Style:SOIC; No. of Pins:14Pins; Supply Voltage Min:4.5V; Product Range:-RoHS Compliant: Yes
-
Supplier: Texas Instruments
Description: High Speed CMOS Logic 4-Bit Binary Ripple Counter 14-PDIP -55 to 125
- Number of Bits (Stages): 4 bits
- Clock Frequency: 25 MHz
- Operating Current: 0.08 mA
- Operating Temperature: -55 to 125 C
-
Supplier: Texas Instruments
Description: High Speed CMOS Logic 4-Bit Binary Ripple Counter 14-PDIP -55 to 125
- Number of Bits (Stages): 4 bits
- Clock Frequency: 28 MHz
- Operating Current: 0.08 mA
- Operating Temperature: -55 to 125 C
-
Supplier: Newark, An Avnet Company
Description: COUNTER, BIN RIPPLE, 14BIT, TSSOP-16; Logic Family / Base Number:74HC4060; Counter Type:Binary Ripple; Clock Frequency:50MHz; Count Maximum:16383; Logic Case Style:TSSOP; No. of Pins:16Pins; Supply Voltage Min:2.5V; Supply Voltage RoHS Compliant: Yes
-
Supplier: DigiKey
Description: Counter IC Counter, Decade 2 Element 4 Bit Negative Edge 16-DIP
- Operating Temperature: -40 to 125 C
- Counter Category: Asynchronous (Ripple)
- Counter Type: BCD / Decade Counter
- Package Type: DIP
-
Supplier: Texas Instruments
Description: 12-Bit Asynchronous Binary Counters 16-SSOP -40 to 85
- Number of Bits (Stages): 12 bits
- Clock Frequency: 28 MHz
- Operating Current: 0.08 mA
- Operating Temperature: -40 to 85 C
-
Supplier: VAST STOCK CO., LIMITED
Description: Counter Shift Registers 5V ECL 8-Bit Ripple
-
Supplier: Rochester Electronics
Description: Dual 4-bit binary ripple counter
- Features: Other
- Package Type: SOP, SSOP
- Counter Category: Synchronous / Asynchronous
-
Supplier: Utmel Electronic Limited
Description: IC 12BIT ASYNC BIN COUNTR 16SOIC
- Clock Frequency: 53 MHz
- Operating Temperature: -40 to 85 C
- Pin Count: 16
- Number of Counters in the Chip: 1
-
Supplier: Laurel Electronics LLC
Description: two solid state relays. The transmitter can also capture peak and valley readings that occur at the nominal rate of 50/60 Hz. Accuracy is 0.03% of full scale for the transmitters with 1 Megohm input resistance, signals from DC to 5 kHz, and signal amplitude down to 0.5. The crest
- Operating Temperature: -40 to 158 F
- Features: AC Current, AC Voltage
- Outputs: Current Loop (e.g., 4-20 mA), Ethernet, Voltage
- Form Factor: DIN Rail
Find Suppliers by Category Top
Featured Products Top
-
Counter, Protocol Analyzer, Jitter/Eye Analyzer, and Power Analyzer, all with up to 5 years of warranty! The MSO3000HD series also comes with a 10.1-inch Touchscreen Display! Uni-Trend US Uni-T is a leading provider of (read more)
Browse Oscilloscopes Datasheets for Uni-Trend US -
, Function/Arbitrary Waveform Generator, Spectrum Analyzer, Digital Voltmeter, High-Precision Frequency Counter, Protocol Analyzer, Jitter/Eye Analyzer and Power Analyzer. This oscilloscope offers a cost-effective solution for advanced users. Main Features of the MSO7000X Series (read more)
Browse Oscilloscopes Datasheets for Uni-Trend US -
-duty vehicles. A status bit can signal a controller if a sensor needs replacement minimizing down time. It can average a programmable number of values to output to reduce external noise if present. Other features include revolution counter, programmable resolution to 14 bits or less to (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc. -
tester, it integrates both battery charge tester and battery discharge tester functions, and operates as a grid energy recovery battery tester with regenerative energy recovery into the grid during discharge mode, delivering up to 93.5% efficiency for this model (up to 96% across the BT 20000 series (read more)
Browse Programmable Power Supplies Datasheets for TPS Elektronik GmbH -
IS21ES08GA-JCLI 8GB Industrial eMMC 5.0 Managed NAND Flash Memory The IS21ES08GA-JCLI from ISSI, Integrated Silicon Solution Inc., is an 8GB industrial-grade e (read more)
Browse Memory Chips Datasheets for ERSAELECTRONICS PTE. LTD. -
which many of the components are formed. The company’s Denison, Texas, plant manufactures most of the components to supply its North American assembly plants. The volume of demand for locksets, handlesets, and doorsets may be a bit mystifying, but considering the (read more)
Browse Refining and Recovery Equipment Datasheets for Sweed Machinery, Inc.
More Information Top
-
Towards a reconfigurable sense-and-stimulate neural interface generating biphasic interleaved stimulus
To implement the sequence in Fig. 4, a 5 - bit ripple counter is used, with the three most significant bits being used to provide the various channel enable signals, therefore achieving four clock cycle stimulation phases as described below.
-
74HC393; 74HCT393
Product data sheet Rev. 6 — 3 December 2015 3 of 19 NXP Semiconductors 74HC393; 74HCT393 Dual 4- bit binary ripple counter 5 .
-
A 900 MHz image-reject transceiver Si bipolar IC
It uses a /2,/3 high-speed synchronous input counter followed by a 5 - bit ripple - counter extender with associated control logic.
-
A computational study of liposome logic: towards cellular computing from the bottom up
Figure 9 shows a diagram of three flip flops connected together to form a 3 bit ripple counter , with a 5 NOT gate ring oscillator acting as the system clock, when the clock is high, the state of the first flip-flop…
-
MC100E137: ECL 8-Bit Ripple Counter
Datasheet: 5 V ECL 8- Bit Ripple Counter .
-
MC10E137: ECL 8-Bit Ripple Counter
Datasheet: 5 V ECL 8- Bit Ripple Counter .
-
ON Semiconductor MC100E137 Series Datasheets. MC10E137FNG, MC10E137, MC10E137FNR2, MC10E137FN, MC100E137FN, MC100E137FNR2, MC100E137, MC100E137FNG, MC100E137FN...
5 V ECL 8- Bit Ripple Counter .
-
Data Sheet: Arithmetic Functions
5 V ECL 8- Bit Ripple Counter .
-
Data Sheet: ECLinPS
5 V ECL 8- Bit Ripple Counter .
-
Data Sheet: Arithmetic Functions
5 V ECL 8- Bit Ripple Counter .
Indicates content that may require registration and/or purchase.