-
Supplier: Enting Water Conditioning, Inc.
Description: 85 Gallon Pressure Tank, 26"x 44.5"; 1.25" Opening
-
Supplier: Walther Pilot North America
Description: New to our product range, we are now stocking Modular Material Pressure Tanks. These customizable German-built tanks feature a host of add-ons targeted towards saving you time and money. Available in 1 and 5 gallon capacity, they are also machined to be a perfect
- Type: Spray Cup
-
Supplier: Accuris
Description: TANK, PRESSURE, AIR, PORTABLE, 8.5 GALLONS
-
-
Supplier: Carlisle
Description: Name: 5 Gallon Galvanized Part Number: 83G-5XX Series Family: Galvanized Tanks Type: Pressure Tank Wetted Materials: Galvanized lid and tank shell Air In: Air Inlet = 1/4" NPS Fluid Out: Fluid Outlet = 3/8" NPS Capacity: 9.8 Gallons - 83G-520 Fits
- Tank / Cup Capacity: 5 gallons
- Equipment Type: Component / Sub-system
- Features: Integral Agitator, Integral Regulator, Other, Resin Hopper / Spray Tank, Spray / Atomization (Wet Coating)
- Automation / Control: None - Manual
-
Supplier: Carlisle
Description: Name: 5 Gallon Stainless Steel Part Number: 83S-5XX Series Family: Stainless Steel Tanks Type: Pressure Tank Wetted Materials: All Stainless Steel Air In: Air Inlet = 1/4" NPS Fluid Out: Fluid Outlet = 3/8" NPS Capacity: 9.8 Gallons - 83S-521 shown Fits Pail
- Tank / Cup Capacity: 5 gallons
- Equipment Type: Component / Sub-system
- Features: Integral Agitator, Integral Regulator, Other, Resin Hopper / Spray Tank, Spray / Atomization (Wet Coating)
- Automation / Control: None - Manual
-
Supplier: BakerCorp
Description: Height: 5' 3" (w/ saddle skid) Diameter: 4' 0" (nominal) Length: 7' 6" Weight: 600 lbs (with saddle);180 lbs (tank only) Design Pressure: 0 psi Features Valves: 2" PVC ball Material: High density cross-linked polyethylene Access: 10" diameter top lid Safety: Saddle provides roll
- Volume Capacity: 630 gallons
- Diameter / Width: 48 inch
- Height: 63 inch
- Type: General Purpose/ Bulk Storage Tank
-
Supplier: Air Compressors Direct
Description: Handy And Portable •Carry a supply of air anywhere you can't tank a compressor Fully Assembled •Just fill the tank, and you're ready to go Air Pressure Gauge •Easily monitor the amount of air in the tank Welded On Handle •Air tank is easy to transport Air Line
-
Supplier: Air Compressors Direct
Description: Handy And Portable •Carry a supply of air where you can't take a compressor Fully Assembled •Just fill the tank and you're ready to go Welded On Carry Handle & Brass Manifold •Designed for years of use Equipped With: •Air pressure gauge •Air line shut-off valve •Easy access fill valve
-
Supplier: Air Compressors Direct
Description: balls Pressure Tested Tank •Air-tight tank holds compressed air for months Welded-On Carry Handle •Designed for years of use Excellent Reserve Air Source For Cleaning •Blow dirt off parts for small jobs
-
Supplier: Air Compressors Direct
Description: Handy And Portable •Carry a supply of air where you can't take a compressor Fully Assembled •Just fill the tank and you're ready to go Ideal For Farms & Estates •Easily fill up a flat tire far from the barn Excellent Reserve Air Source For Cleaning •Blow dirt & dust off parts for small jobs &
-
Supplier: Carlisle
Description: Name: 98-973 4B 5 gallon Part Number: 98-973 Gun: PitBull Pump: Comet 4B Tank: no tank Typical Application: 30:1 ratio, 3/4 gallon continuous duty, 13 CFM @ 50 psi, 3/8" air inlet with 1/4" adapter, 1/4" NPS(m) fluid outlet with inline filter and bypass valve. One
- Air / Supply Pressure: 50 psi
- Air Supply Pressure: 50 psi
- Fluid / Output Pressure: 1,800 psi
- Power Source: Air / Pneumatic
-
Supplier: Honeywell International, Inc.
Description: VERTICAL TYPE SBCCI, NSF61, IAPMO APPLICABLE STANDARD COMMERCIAL WATER HEATER APPLICATION MAXIMUM 200 DEG F TEMPERATURE RATING MAXIMUM 150 PSI PRESSURE RATING 3/4 INCH MALE NPT INLET/OUTLET CONNECTION STEEL TANK MATERIAL 8 INCH DIA X 12 5/8 INCH H TANK DIMENSIONS
- Volume Capacity: 0.9 gallons
- Diameter / Width: 8 inch
- Height: 12.625 inch
- Pressure Rating: 150 psi
-
Supplier: Mi-T-M Corporation
Description: protection Frame: Compact and portable twin tank design · Powder coated steel frame design · 5-gallon powder coated tank assembly · Protective pump/motor housing · Rubber handle for cushioned grip · Rubber isolators Components: Regulator and two gauges for tank and
- Flow Capacity: 4.1 to 4.4 SCFM
- Horse Power: 2 HP
- Power Source: AC Single Phase, Gasoline
- Mounting: Portable, Tank Mounted
-
Supplier: Taylor Dynamometer, Inc.
Description: ASME Certified Capacity: 120 gallons Tank Diameter: 24" [60.96 cm] Overall Height: 75" [190.5 cm] Maximum Pressure: 200 psi Shipping Weight: 360 lbs
-
Supplier: ZCL Composites, Inc.
Description: pressure in liquid pipelines. Structurally strong yet lightweight, ZCL | Xerxes double-wall tanks are easy to ship and install UL-1316 and ULC-S615 listed Common capacities from 5,000 to 20,000 US gallons (18,900 to 75,700 liters) Common diameters from 6 feet to 10 feet
- Volume Capacity: 5,000 to 20,000 gallons
- Material: Composite/Fiberglass
- Features: Double Wall, Other Tank, Outdoor Use, Underground Use
-
Supplier: JohnDow Industries, Inc.
Description: accurate measurement 5-gallon capacity steel tank 2" spout with cap for easy filling Air regulator and safety relief valve ensure proper pressurization 7" wheels for easy handling
-
Supplier: Zurn Industries LLC
Description: Expansion Tank - (2.1, 5.0, 6.5, and 13.5 Gallon) 1/2" NPT Features And Benefits Expansion tank used for pressure control in radiant heating systems Maximum pressure is 60 PSI Maximum temperature 240°F Factory air precharge 12 PSI
- Features: English
-
Supplier: Oil-Rite Corp.
Description: A pressure switch located near the system outlet, adjustable from .5 to 80 PSI, in a NEMA 4 enclosure. · A stainless steel pressure gage, displaying 0-60 PSI. · A thermal flow and temperature switch located near the system outlet, adjustable from 75° to 200° F. · A flow meter
- Features: Adjustable Volume
- Feed Type: Circulating Oil
-
Supplier: CECOR
Description: offer a three-step system to prevent overpressurization for air sump cleaners. Pressure Regulator – controls the operating pressure (6 psi) set at factory. Pressure Relief Valve – goes off at 8 psi (loud, unmufflered sound) alerting operator Rupture Disk – Shuts the unit off at
- Application / Industry: Heat Transfer Fluids
- Features: Other
- Equipment Type: Suction Clarifier
-
Supplier: CECOR
Description: offer a three-step system to prevent overpressurization for air sump cleaners. Pressure Regulator – controls the operating pressure (6 psi) set at factory. Pressure Relief Valve – goes off at 8 psi (loud, unmufflered sound) alerting operator Rupture Disk – Shuts the unit off at
- Application / Industry: Heat Transfer Fluids
- Features: Other
- Equipment Type: Suction Clarifier
-
Supplier: CECOR
Description: offer a three-step system to prevent overpressurization for air sump cleaners. Pressure Regulator – controls the operating pressure (6 psi) set at factory. Pressure Relief Valve – goes off at 8 psi (loud, unmufflered sound) alerting operator Rupture Disk – Shuts the unit off at
- Application / Industry: Heat Transfer Fluids
- Features: Other
- Equipment Type: Suction Clarifier
-
Supplier: Nordson EFD
Description: reservoirs. Available Options 3.8 liter (1 gallon) acrylic see-through tank 7.5 liter (2 gallon) acrylic see-through tank 19.0 liter (5 gallon) stainless steel tanks 76.0 liter (20 gallon) stainless steel tanks Pair any of these
- Capacity: 20 gallons
- Mounting Style: Base Mount
-
Supplier: Mi-T-M Corporation
Description: · Industrial 1800-watt generator with two NEMA 5-15R receptacles ·Total harmonic distortion (THD) less than 5% ·100% copper windings Engine: Industrial Honda OHV engine Frame: Powder coated 8-gallon twin tank receivers · 3/16-inch base plate to reduce vibration · 14-gauge
- Flow Capacity: 10.9 to 16.3 SCFM
- Power Source: Gasoline
- Mounting: Portable, Skid / Base Plate Mounted, Tank Mounted
- Compressor Technology: Reciprocating Piston
-
Supplier: CECOR
Description: Pressure Regulator – controls the operating pressure (6 psi) set at factory. Pressure Relief Valve – goes off at 8 psi (loud, unmufflered sound) alerting operator Rupture Disk – Shuts the unit off at 15 psi CECOR units come with a pressure gauge. Many other sump cleaners
- Application / Industry: Heat Transfer Fluids
- Features: Other
- Equipment Type: Suction Clarifier
-
Supplier: Mi-T-M Corporation
Description: installation · Powder coated ASME coded 30-gallon receiver tank Components: Regulator and two gauges for tank and outlet pressure · ASME safety valves · Belt tightening system pulls engine straight to ensure constant belt alignment · 16.5-inch fly wheel for extra
- Flow Capacity: 29 SCFM
- Features: 2 Stage, Multistage Compressor
- Power Source: Gasoline
- Compressor Technology: Reciprocating Piston
-
Supplier: Carlisle
Description: Name: 98-3051 3B 5 Gallon Wall Outfit with Gun Part Number: 98-3051 Gun: AA 1500 Pump: Comet 3B Tank: no tank Typical Application: Wood Cabinets, Metal fabrication, Wood doors and windows, General maintenance, Wood furniture, Custom wood shops Max Output Fluid
- Fluid / Output Pressure: 1,500 psi
- Power Source: Air / Pneumatic
- Spray Technology: Air-assisted Airless
- Options / Components: Applicator / Gun, Dust Collection / Air Filtration System, Pump / Compressor
-
Supplier: Gamajet, part of the Alfa Laval Group
Description: The Gamajet PowerFLEX was specifically engineered to offer the most efficient and effective cleaning available for vessels with capacities of 5,000 to 25,000 gallons. In the past, small, high pressure tank cleaning machines or large, bulky low pressure machines
-
Supplier: Watts
Description: wall mounted support frame • 316L stainless steel 300psi high-pressure membrane housings • Pressure gauges for pre-filter inlet/outlet and membrane feed pressure • Low feed water pressure safety switch • Microprocessor based controller with delayed auto restart after
- Maximum Liquid Flow: 3.75 GPM
- Configuration: System
- Features: Water
-
Supplier: Euro Pressure Vessels
Description: Globe Trotting Pressure Vessels – Tough Enough to Meet both UN and Euro Pressure Vessels Standards Our range of Rugged UN Pressure Vessels are designed and built to perform reliably for the world’s most demanding users, in challenging transport situations around the globe. They
- Volume Capacity: 1.0038536 to 55.211948 gallons
- Diameter / Width: 9.0157529 to 24.015761 inch
- Pressure Rating: 159.54147 to 203.05278 psi
- Diameter: 9.0157529 to 24.015761 inch
-
Supplier: DEWALT Industrial Tool Co.
Description: Product Features 200 PSI max tank storage pressure provides a user with 80% more usable air than the industry leader 5.0 SCFM @ 90 PSI allows the compressor to recover quickly after its initial tank charge is exhausted Vertical stand feature and collapsible handle allows
- Flow Capacity: 4.9 SCFM
- Horse Power: 1.6 HP
- Power Source: AC Single Phase
- Mounting: Portable
-
Supplier: Euro Pressure Vessels
Description: volume range from 3.8 to 141.5 litres (1 to 37.4 US gallons). Pressure Rating Rated for full vacuum, all our pharmaceutical/ hygienic portable pressure and process vessels meet the ASME “U” or “UM” Code Section VIII, Division I and the European Pressure Equipment
- Volume Capacity: 1.0038536 to 37.380338 gallons
- Diameter / Width: 9.0157529 to 18.0315058 inch
- Pressure Rating: 101.52639 to 159.54147 psi
- Diameter: 9.0157529 to 18.0315058 inch
-
Supplier: Eaton
Description: vertical Tank volume: 2.60 gallons TEF 1652 Operating temperature: +14°,F to +176°,F (for a short time +212°,F) Connection system: SAE-flange connection 3000 PSI Installation position: vertical Tank volume: 5.80 gallons TEF 2551 Operating temperature: +14°,F to
- Maximum Pressure: 725 psi
- Maximum Liquid Flow: 1,902 GPM
- Features: Housing and Filter Assembly, Other
- Filtration Product: Hydraulic Fluid
-
Supplier: Cole-Parmer
Description: • Goes anywhere to provide onsite emergency relief for eyes and face. Comes with 8-ft (2.4 m) yellow, reinforced thermoplastic drench hose designed to supply supplemental water to face and body. Stainless steel tank features tire filler valve and 0 to 160 psi air guage. Pressure relief
-
Supplier: Pressure Washers Direct
Description: Dual Built In Fuel Tanks •Two convenient 9 gallon tanks: one for diesel, one for gas Professional Quality Gun/Wand Assembly •5 quick connect nozzles: 0º, 15º, 25º, 40º, chemical application •50 feet of non-marking, steel reinforced high pressure hose Must Be
- Water Jet Pressure: 4,000 psi
- Power: 24 HP
- Power Source: Combustion Engine
- Features: Hot Water / Steam
-
Supplier: Pressure Washers Direct
Description: Dual Built In Fuel Tanks •Two convenient 9 gallon tanks: one for diesel, one for gas Professional Quality Gun/Wand Assembly •5 quick connect nozzles: 0º, 15º, 25º, 40º, chemical application •50 feet of non-marking, steel reinforced high pressure hose Must Be
- Water Jet Pressure: 4,000 psi
- Power: 24 HP
- Power Source: Combustion Engine
- Features: Hot Water / Steam
Find Suppliers by Category Top
Featured Products Top
-
ROSS, a 180-year-old manufacturer of industrial mixing equipment, has grown into one of North America's most well equipped and respected custom fabricators of storage tanks, pressure vessels and reactors. The pictured US-made 3000-gallon custom-fabricated manufacturing vessels are built and (read more)
Browse Storage Tanks and Process Tanks Datasheets for Charles Ross & Son Company -
Protect Storage Tanks with TT7100/8100 Series Relief Valves The TT7100/8100 Series high-capacity pressure/vacuum relief valves are engineered for large-volume discharge applications, providing robust protection (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Built to handle a wide range of formulations and viscosities, the ROSS FDA-50 Fixed Tank Dual Shaft Mixer is a custom-design agitated pressure reactor ideal for processes that require meticulous control over mixing, temperature (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
SAMES would like to announce the release of the new Airspray Tanks. The new Airspray Tanks offer multiple solutions to match a variety of needs: Capacity from 2L to 50L Maximum pressure from 3.5 Bar to 7.0 Bar (read more)
Browse Spray Tanks and Cups Datasheets for Sames North American Corporation -
Hydraulic, Pneumatic, Hydrostat & Pressure Testing Whatever pressure testing you need, E-Labs has the facilities to accommodate large tanks up to 8 ft long and 3 feet in diameter. Rigorous field test conditions (read more)
Browse Hydraulic and Pneumatic Testing Services Datasheets for E-Labs, Inc. -
internal pressure up to 5 psig to accommodate nitrogen blanketing. This ROSS model has an ASME-stamped mixing vessel supplied with a matching platen-style discharge system. CE-marked motors and ATEX-rated operator panels are suitable for use in a Zone 1 classified area. These features are available across the entire suite of VersaMix sizes ranging from 1 to 500 gallons. Larger models in a fixed-tank configuration are available as well. (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
millions of gallons of water, brine, or chemicals, which makes water transfer and storage a critical part of the overall process. Pipelines that travel to and from water-holding tanks are situated on a level surface called a frack pad. The pipes are used to transfer water – typically a (read more)
Browse Pipe Fusion Machines Datasheets for McElroy Manufacturing, Inc. -
. The tank of the VersaMix is fabricated from durable 304 stainless steel, designed for vacuum operation and internal pressures of up to 50 psi. For efficient discharge, a two-way, flush tank ball valve has been integrated, while a 14" manway provides access for ingredient additions and cleaning operations. Through a 7" color touch screen interface, operators can monitor key parameters in real-time. (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
Removal Operating at 100–240V and 1/30 HP, the pump delivers up to 144 GPH with a maximum lifting height of 27.8 ft. Its 5/8-gallon tank can drain up to 1,240 mL per cycle, helping reduce frequent cycling during operation. Four 1-1/8 in (read more)
Browse Condensate Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
. Designed for operation up to 29.5”Hg vacuum and 50 psig internal pressure, this multi-agitator system features dry running non-contact dual gas seals and a Type 304 stainless steel heating/cooling jacket rated for 50 psig at 300°F. The mix vessel and jacket are ASME code stamped, board registered (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company
More Information Top
-
Building an Air Tank
Have you considered going to a 5 gallon high pressure tank with a high volume regulator.
-
HE formulation. Quarterly report, January--March, 1968
A comparison o f the two t r i a l runs is detailed i n Table IV. a small 5 - gallon pressure tank for the PETN acetone feed, a 30-gallon pressurized kettle for the water feed, a 100 psig a…
-
Abstract Submitted
for the MAR12 Meeting of
The American Physical Society
The tunnel is constructed with two 5 - gallon pressure tanks which are connected by a CD nozzle.
-
APS -APS March Meeting 2012 - Event - Graphical User Interface for Supersonic Flow and Shock Waves in a Converging-Diverging Nozzle
The tunnel is constructed with two 5 - gallon pressure tanks which are connected by a CD nozzle.
-
J. Little Mercer Co. | Pressure Vessels
Photo Available 5 GALLON STAINLESS STEEL PRESSURE TANK FULL VACUUM .
-
LabX.com New and Used Laboratory Equipment and Scientific Instruments
5 GALLON STAINLESS STEEL PRESSURE TANK .
-
J. Little Mercer Co. | Page 12
Photo Available 5 GALLON STAINLESS STEEL PRESSURE TANK FULL VACUUM .
-
Energy saving control for pneumatic servo systems
Average mass flow rate was found by charging the 5 - gallon pressure supply tank to about 7 atmospheres (90 psig) before Nnning each experiment and measuring the tankpressure as the experiment was performed.
-
Critical Evaluation of Additives Used in Shale Slickwater Fracs
The conditions are: flow at 5 gallons per minute through a tubing length of fifty feet, a dimension of one half inch outer diameter, a total volume including tank is 5 gallons , pressure ports ten feet apart, and concentration of friction reducer…
-
CR4 - Thread: Wireless remote level control
Here's your $49.99 solution: Get a float valve, (Floating ball type) a small pneumatic pressure tank ,a 5 Gallon will do, a pump pressure switch, (Square 'D' press-o-stat or similar).
Indicates content that may require registration and/or purchase.