-
Supplier: Goulds Water Technology, a xylem brand
Description: (5 40 HP) 60 Hz High Capacity 6″ Submersible Pumps for 6″ and larger wells Designed for Commercial, Municipal and Agricultural Water Needs Features and Benefits Powered for continuous operation: All ratings are within the working limits of the motor manufacturer.
- Pump Type: Submersible Pumps
-
Supplier: Radwell International
Description: SUBMERSIBLE PUMP, MODEL 45S50-12, GROUNDWATER, 4 INCH SUBMERSIBLE WELL PUMP END ONLY, 2 INCH NPT DISCHARGE, 12 STAGE, 45 GPM, 5 HP, 3450 RPM, 347.51 FT MAX HEAD, 304 STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: STA-RITE by Pentair
Description: Features submersible heavy duty 304 stainless steel construction that will outperform ordinary fabricated stainless steel pumps in aggressive water conditions. Perfect for municipal, multiple housing, commercial, water fountain, irrigation, mine de-watering, and farm use. Features
- Maximum Discharge Flow: 70 to 300 GPM
- Discharge Size: 3 to 4 inch
- Horsepower: 1 to 60 HP
- Power Source: AC Powered
-
-
Supplier: STA-RITE by Pentair
Description: Precision-engineered, high-quality, rugged stainless steel HS+ series pumps deliver efficient, dependable, performance even in rough, aggressive water. NUMBER OF STAGES: 7 to 24 (model dependent) VOLTAGE: Available in 115v, 230v 1- or 3-phase, or 460v 3-phase NUMBER OF WIRES: 3 wires plus
- Maximum Discharge Flow: 5 to 20 GPM
- Discharge Size: 1.25 to 1.5 inch
- Horsepower: 0.5 to 10 HP
- Power Source: AC Powered
-
Supplier: Industrial Flow Solutions
Description: WELL CASING DEWATERING pump Slim line -fits 8-inch or 12-inch casings 100’ standard cable High Chrome impellers for abrasive environments 3 phase Built-in thermal protection 2 pole motor Class F motor insulation 4HP or 11HP
- Discharge Size: 2 to 3 inch
- Media Temperature: 104 F
- Horsepower: 4 to 11 HP
- Power Source: AC Powered
Find Suppliers by Category Top
Featured Products Top
-
4" - 6" pumps (100 - 150mm) Power (Hp / KW) 1.5 - 50 HP (1.1 - 37 kw) Capacity (read more)
Browse Lift Stations Datasheets for Smith & Loveless, Inc. -
This subsection dictates the GFCI and SPGFCI protection for non-submersible pump motors. It states that the junction outlets that supply all permanently installed non-submersible pump motors are required to have GFCI protection according to 680.5(B) or SPGFCI protection according to 680.5(C) when (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
ratings of 10 to 100 HP (240V) and 7.5 to 350 HP (480V) with optional NEMA 1 end cap kits. U1000 iQpump is offered both as a stand-alone drive, as well as in NEMA 3R configured package solutions. (read more)
Browse AC Motor Drives Datasheets for Yaskawa America, Inc. - Drives Division -
submersible utility pumps are suitable for: Flooded basement and crawl-space water removal Sump pit and window-well drainage Pool and hot tub draining Pond and rain barrel water (read more)
Browse Submersible Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
bypass controller with electronic motor overload, as well as single-point access for all power connections, control connections, and configurations settings, ensuring complete synchronization of drive and bypass. Standalone HV600 drives are available in 208-240 VAC (3 to 100 HP) models and 480 (read more)
Browse Motor Speed Controllers Datasheets for Yaskawa America, Inc. - Drives Division -
possible. Typical applications include accessories on electric vehicles, mobile medical equipment, solar powered devices, chemical injection pumps at oil wells and automatic gate openers. (read more)
Browse Datasheets for Bodine Electric Company -
model). They are Ideal for portable or remote applications where connection to an AC line is not possible, such as mobile medical devices, solar powered water circulators, thermal solar power generators, chemical injection pumps at oil wells and automatic gate openers. (read more)
Browse Motor Speed Controllers Datasheets for Bodine Electric Company -
Load: 25/7.5 HP (300 LRA) Operating Temperature: -35°C to 50°C Reset Type: Automatic or Manual (safe start) reset (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
. Can lifts be operated on single phase? Yes. Any power unit of 5 HP can be supplied for 230 volt single-phase operation with an up charge. The 2 HP 1045 and 1055 units can operate on 115-volt or 230-volt single phase current at no extra (read more)
Browse Dock Equipment Datasheets for Advance Lifts, Inc.
More Information Top
-
DAYTON Submersible Well Pump Head,5HP,60 GPM - Submersible Well Pump Heads - 1LZP5|1LZP5 - Grainger Industrial Supply
Submersible Well Pump Head, 5HP , 60 GPM .
-
Interim characterization report for the 300 Area process trenches
Because the 10-hp pump over-stressed the well , a 5 - hp submersible pump was i n s t a l l e d and the well was pumped for approximately 0.5 hours a t 30 gprn.
-
Understanding hydrological processes in a highly stressed granitic aquifer in southern India
The domestic wells were fitted with hand pumps, while the irrigation wells were fitted with 5 HP submersible pumps .
-
CR4 - Thread: Regarding 5 HP Motor
I have a 5 HP submersible pump in a bore well , how much power in units it will consume if I run it for one hour daily ?
-
Village environs as source of nitrate contamination in groundwater: a case study in basaltic geo-environment in central India
Most of the RWS bore wells are fitted with hand pumps, and all other bore wells including agriculture wells are fitted with 5 horsepower ( HP ) submersible pumps .
-
Operating Experience In The Recovery Of Uranium At The Pawnee And Zamzow Sites
This uranium-enriched pregnant solution is then pumped to the surface recovery plant using 3 to 5 HP downhole submersible pumps from a set of production wells .
-
CR4 - Thread: MGM realityINC>
We had a drill company drop our 5Hp 4" submersible pump 450ft down our well .
-
2101-M Pond hydrogeologic characterization report
The wells were pumpedwith a 1, 5 - hp submersible pump at a discharge rate ranging from I to 9 gallons per minute, .
-
Drinking Water Program 1992 annual report
This well is equipped with a 5 - hp , submersible pump and is capable of pumping water at 20 gpm.
-
Deep Well Submersible Pump Motors - Pump Motors - Grainger Industrial Supply
• Deep Well Submersible Pump Motor, Capacitor-Start, 5 HP , 3450 Nameplate RPM, 230 Voltage, 1 Phase, Totally Enclosed Nonventilated, Full Load Amps 23.0, 60 Hz, Manual Motor Thermal Protection, 1.15 Service Factor, Max.
Indicates content that may require registration and/or purchase.