-
Supplier: Newport MKS
Description: many optical systems. The optional knobs have a 5/64" hex key to fit in the adjustment screws. An Allen wrench can be used to increase the adjustment sensitivity. Convenient clearance mounting holes on each of two sides are compatible with either 8-32 or M4 screws providing quicker,
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 12.700000000000001 mm
- Mount Type: Mirror Mount
- Features: Other
-
Supplier: Newport MKS
Description: large array of optical mounting accessories is available for these mounts making ULTIMA a basic building block for many optical systems. The optional knobs have a 5/64" hex key to fit in the adjustment screws. An Allen wrench can be used to increase the adjustment sensitivity.
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 12.700000000000001 mm
- Mount Type: Mirror Mount
- Features: Other
-
Supplier: Newport MKS
Description: large array of optical mounting accessories is available for these mounts making ULTIMA a basic building block for many optical systems. The optional KD.37 knobs have a 5/64" hex key to fit in the adjustment screws. An Allen wrench can be used to increase the adjustment sensitivity.
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 12.700000000000001 mm
- Mount Type: Mirror Mount
- Features: Other
-
-
Supplier: Newport MKS
Description: amount. A large array of optical mounting accessories is available for these mounts making ULTIMA a basic building block for many optical systems. The optional KD.37 knobs have a 5/64" hex key to fit in the adjustment screws. An Allen wrench can be used to increase the adjustment
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 12.700000000000001 mm
- Mount Type: Mirror Mount
- Features: Other
-
Supplier: Electro Standards Laboratories
Description: and a “Telephone” image on the other. These are used to secure the RJ45 COMMON port once installed in an enclosure. • Allen Wrench – The 1/16” Allen wrench provided for installing the knob. (P/N 507460).
- Number of Ports: 3 #
- Network Equipment: Switch
-
Supplier: Electro Standards Laboratories
Description: icons (1 of each) provided that show a "Computer" image on one side and a "Telephone" image on the other. These are used to secure the RJ45's once installed in an enclosure. Allen Wrench - The 1/16" Allen wrench provided for installing the knob (P/N 507460).
- Number of Ports: 3 #
- Area Network Type: Local Area Network (LAN)
- Network Equipment: Switch
-
Supplier: Electro Standards Laboratories
Description: a "Computer" image on one side and a "Telephone" image on the other. These are used to secure the RJ45 COMMON port once installed in an enclosure. Allen Wrench – The 1/16" Allen wrench provided for installing the knob (P/N 507460). The Model 8163 3-Position RJ45 Cat5e Rotary Switch
- Number of Ports: 3 #
- Area Network Type: Local Area Network (LAN)
- Network Equipment: Switch
-
Supplier: LeBlond Ltd.
Description: Rest Holder w/Blade T-Wrench For Grinding Wheel Sleeve Pin Wrench Leveling Pads (Qty 3) Reducing Collets (3 Sizes) Grinding Wheels (7 Sizes) Nut Wrenches (Qty 2) Draw-in Bolt for Workhead and Washer Workhead Spindle Center Spindle Drive Belt Double End Wrench Tool Cabinet & Touch-up Paint
- Rotary Speed: 2,600 to 6,200 rpm
- Power: 1.5 HP
- Applications / Materials Abraded: Cutters / Blades, Metals / Metalworking, Tool and Die (e.g., Punches)
- Features: Dressing System
-
Supplier: National Bolt & Nut Corporation
Description: BUTTON HEAD HEX SOCKET CAP SCREWS Featuring a six-sided hexagon socket and constructed from highly durable alloy steel material, National Bolt & Nut's button head hex socket cap screws possess a larger surface bearing and a lower profile head than traditional socket cap screw heads. Button
- Length: 0.1875 to 2 inch
- Inch: # 10, # 2, # 4, # 6, # 8, 1/2", 1/4", 3/8", 5/16", 5/8"
- Fastener Standards: ASME / ANSI
- Head Type: Button Head
-
Supplier: Kuriyama of America, Inc.
Description: Aluminum Male Coupler Stainless Steel Insert Stainless Steel Ball Bearings Rubber O-Ring (These items, referred to as "BOWA Sets," are available separately as shown.) Allen Hex Wrench (These items, referred to as "BOWA Sets," are available separately as shown.) Allen Head Set Screw
- English Size: 6 inch
- Fitting Type: Adapter, Swivel
- Material: Aluminum, Stainless Steel
- Features: English
-
Supplier: Electro Standards Laboratories
Description: switch shaft to facilitate turning the switch (P/N 502241). Icons - Blue/Black/Red icons (1 of each) provided that show a "Computer" image on one side and a "Telephone" image on the other. These are used to secure the RJ45's once installed in an enclosure. Allen Wrench - The 1/16"
- Number of Ports: 3 #
- Network Equipment: Switch
-
Supplier: HardwareSource, Inc.
Description: Used for standard glass to glass installation. Solid brass drop forged construction. Stainless steel reversible hinge pin. Used to mount a door to a fixed glass side panel that runs at a 135 degree angle to the door. Hinge pin is reversible which allows it to be set at 0 degrees or 5 degrees.
Find Suppliers by Category Top
Featured Products Top
-
turn 5/8" square nuts. The Model #100TDE is 8" long and weighs 1-1/4 lbs.; Model 101TDE is 8" long and weighs 1-3/4 lbs.; the 103TDE is 11" long and weighs 2 lbs. All three wrenches fit in common holsters. All Three wrenches have rugged, fabricated steel (read more)
Browse Wrenches Datasheets for Lowell Corporation -
and threaded rods to pass completely through the wrench head. Each dual-end wrench also has a large control lever on the side of the head to make reversing easy. For more information about the Lowell wrench sets, call (800) 456-9355 or email (read more)
Browse Wrenches Datasheets for Lowell Corporation -
-thru feature allows long bolts and threaded rods to pass completely through the wrench head. Each wrench also has a large control lever on the side of the head to make reversing easy. Ergonomic handle shapes make work more comfortable Reversing control on both (read more)
Browse Wrenches Datasheets for Lowell Corporation -
engagement design provides smooth operation and quickly reversing. There are four square sizes in the two-sided socket: 1-1/8″ for 3/4″ hardware, 1″ for 5/8″ nuts, 13/16″ opening for 1/2″ hardware, and a 3/4″ size to handle 1/2″ lag bolts (read more)
Browse Wrenches Datasheets for Lowell Corporation -
be easily tightened with a hex key/hex wrench/Allen wrench/hex drive. This is an alternative to slotted screw driver type studs and external hexagonal type studs. (read more)
Browse Gas Fittings Datasheets for Beswick Engineering Co., Inc. -
-haves. Typically, you carry all of these in your tool belt. Lowell’s products ensure you always have the right wrenches for the job. 5 Ways Transmission Linemen Protect American Energy Working as a transmission lineman in the U.S. is undoubtedly tough but highly rewarding. These (read more)
Browse Hand Tools Datasheets for Lowell Corporation -
. Socket head cap screws/Allen bolt: Socket head cap screws have a flat chamfered top surface with a smooth or knurled cylindrical sides. Forged heat-treated alloy examples are high strength fasteners intended for the most (read more)
Browse Screws Datasheets for National Bolt & Nut Corporation -
. Socket head cap screws/Allen bolt: Socket head cap screws have a flat chamfered top surface with a smooth or knurled cylindrical sides. Forged heat-treated alloy examples are high strength fasteners intended for the most (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation
More Information Top
-
data.noun (finlayson-gwc2014.zip)
… hole in the head 02843458 10 n 01 Allen_wrench d 001 @ 04890735 n 0000 | a wrench for Allen screws 02843542 64 n 03 alley 9 alleyway 5 back_street 4 001 @ … … with walls on both sides 02843659 51 n 01 …
-
data.noun (finlayson-gwc2014.zip)
… n 01 Allen_wrench b 001 @ 04671639 n 0000 | a wrench for Allen screws 02720602 77 n … … with walls on both sides 02720719 28 n 01 alligator_ wrench e 001 @ 04671639 … … 02 allopurinol 8 Zyloprim 5 002 @ 03775576 n …
-
Potassium emission absorption system. Topical report 12
… 32 set screws wMylon tips, Washers (metal &Nylon), Cap head 1/4"-20 bolts, Collars, Clamps,Double- sided Foam Tape MiscellaneousElectronics & … … head Screwdrivers(small, medium), Allen Sets (metric & English … … Nut DriverSet, Cable Ties, Wrenches , RTV Sealant, 5 -minuteEpoxy, Instant Glue,Tape …
-
data.noun (finlayson-gwc2014.zip)
… n 01 Allen_wrench 7 001 @ 05962167 n 0000 | a wrench for Allen screws 03705832 84 n … … with walls on both sides 03705949 12 n 01 alligator_ wrench b 001 @ 05962167 … … 71 n 02 alms_dish 5 alms_tray b 001 @ …
-
WNGlosses (finlayson-gwc2014.zip\CICWN-1.0.zip)
… like_J|1 monocanthidae_N|1 ostraciidae_N|1 globe_N|18 potent_J|17 spiny_puffer_N|2 diodontidae_N|1 porcupinefish_N|1 burrfish_N|1 molidae_N|1 rudder-like_J|1 flatfish_N|13 halibut_N|4 plaice_N|1 turbot_N|1 tonguefish_N|2 sea_floor_N|1 upper_ side _N|3 righteye_flounder_N|3 flounder_N|1 pleuronectidae_N|6 order_heterosomata_N|1 bothidae_N| 5 lefteye_flounder_N|1 whiff_N|1 european_flatfish_N|4 left … … hemline_N|4 antineoplastic_drug_N|14 screw_N|28 hexagonal_J|10 wrench _N|20 allen _screw_N|1 v-shaped_J|10 zyloprim_N|1 …
-
http://www.sartorius.com/fileadmin/fm-dam/sartorius_media/Lab-Products-and-Services/Lab-Weighing/Moisture-Analyzer/Manuals/MAN-MA50_100-e.pdf
§ Unscrew both fuse holders on the rear side of the moisture analyzer using the Allen wrench … both fuses $ Replace the defective fuses: T 6.3 A, 250 V, 5 x 20 mm .
-
DeWALT DW120K Heavy-Duty 1/2" (13mm) Right Angle Drill Kit at PlumberSurplus.com
• 5 -position side handle • allen wrench .
-
Build Your Own CNC Machine
Attach one motor mount pair to the front leg of the CNC machine (see Figure 17- 5 ), another pair to one of the gantry sides (see Figure 17-6), and the remaining pair to Part C, the top of the z-axis … Use an Allen wrench to tighten down one end of the couple to the lead screw—that end will have a 1/2" hole (the other end will eventually be tightened down on the motor shaft).
Indicates content that may require registration and/or purchase.