-
Supplier: bulbs.com
Description: Eiko FS-5 Fluorescent Starter for 4, 6, and 8 Watt Lamps. LAMP(S) NOT INCLUDED
-
Supplier: Ushio America, Inc.
Description: USHIO’s compact fluorescent lamps provide all the benefits of linear fluorescent lamps in a compact size. These lamps are highly efficient at 67 lumens per watt and 10,000 hours average life. The Triphosphor coatings on these lamps render colors
- Lamp Power: 9 to 26 watts
- Rated Average Life: 10,000 hours
- Maximum Overall Length: 4.2519708 to 6.7716572 inch
- Color Temperature: 2,700 to 6,500 K
-
Supplier: GE Lighting
Description: ENERGY SAVER, HIGH EFFICIENCY RAPID START TYPE 21.6 INCH NOMINAL LENGTH 40 STANDARD PACKAGE 13 W WATTAGE G5 MINIATURE 2-PIN BASE TYPE 25000 LIFE IN HOUR T5 SHAPE DESIGNATION 6500 85 COLOR RENDERING INDEX 1250 LUMEN INITIAL INTENSITY ECOLUX[R], WATT-MISER[R] BRAND LAMP TYPE LINEAR
- Lamp Power: 13 watts
- Rated Average Life: 25,000 hours
- Maximum Overall Length: 21.6 inch
- Color Temperature: 6,500 K
-
-
Supplier: GE Lighting
Description: COVRGUARD[R], WATT-MISER[R] BRAND LAMP TYPE COMPACT FLUORESCENT-STRAIGHT LINEAR VOLTAGE RATING 79 V CURRENT CREST FACTOR 1.7 SIZE 1.5 INCH DIA BULB MATERIAL SODA LIME GLASS
- Lamp Power: 34 watts
- Rated Average Life: 20,000 hours
- Maximum Overall Length: 48 inch
- Color Temperature: 4,100 K
-
Supplier: Accuris
Description: FIXTURES, LIGHTING; BALLAST, FOR ONE 8-WATT T-5 FLUORESCENT LAMP
-
Supplier: OSRAM SYLVANIA, Inc.
Description: PREHEAT TYPE 12 INCH NOMINAL LENGTH 25 PER CASE STANDARD PACKAGE 8 WATT WATTAGE COOL WHITE PHOSPHOR STYLE MINIATURE 2-PIN BASE TYPE 7500 LIFE IN HOUR T5 SHAPE DESIGNATION 4200 60 COLOR RENDERING INDEX 385 LUMEN INITIAL INTENSITY DIAMETER 0.63 INCH
- Lamp Power: 8 watts
- Rated Average Life: 7,500 hours
- Maximum Overall Length: 12 inch
- Color Temperature: 4,200 K
-
Supplier: Kennedy Webster Electric Co.
Description: GE Ecolux® Watt-Miser® Starcoat® T5
- Lamp Power: 13 watts
- Rated Average Life: 25,000 hours
- Maximum Overall Length: 22.17 inch
- Color Temperature: 6,500 K
-
Supplier: Kennedy Webster Electric Co.
Description: GE Ecolux® Watt-Miser® Starcoat® T5
- Lamp Power: 20 watts
- Rated Average Life: 25,000 hours
- Maximum Overall Length: 33.98 inch
- Color Temperature: 3,000 K
-
Supplier: Kennedy Webster Electric Co.
Description: GE Ecolux® Watt-Miser® Starcoat® T5
- Lamp Power: 13 watts
- Rated Average Life: 25,000 hours
- Maximum Overall Length: 22.17 inch
- Color Temperature: 5,000 K
-
Supplier: Kennedy Webster Electric Co.
Description: GE Ecolux® Watt-Miser® Starcoat® T5
- Lamp Power: 13 watts
- Rated Average Life: 25,000 hours
- Maximum Overall Length: 22.17 inch
- Color Temperature: 3,000 K
-
Supplier: GE Lighting
Description: ENERGY SAVER TYPE 22.5 INCH NOMINAL LENGTH 12 PER CASE STANDARD PACKAGE 35 W WATTAGE G13 MEDIUM BIPIN BASE TYPE 14000 LIFE IN HOUR T12 SHAPE DESIGNATION 4100 87 COLOR RENDERING INDEX 1650 LUMEN INITIAL INTENSITY 3-5/8 INCH LEG SPACING WATT-MISER[R] BRAND LAMP TYPE LINEAR
- Lamp Power: 35 watts
- Rated Average Life: 14,000 hours
- Maximum Overall Length: 22.5 inch
- Color Temperature: 4,100 K
-
Supplier: bulbs.com
Description: Philips brand 4 Watt, 6" T5 fluorescent lamp. "Blacklight" design produces ultraviolet luminescence often used for inspection, detection, and special effects applications
- Lamp Power: 4 watts
- Rated Average Life: 6,000 hours
- Features: Fluorescent Lamps
- Base Type: Miniature Bi-Pin
-
Supplier: bulbs.com
Description: Philips Sterilamp® brand T5 germicidal fluorescent lamp. 75 Watts and 33.5" for use in germicidal sterilization applications. Produces UVC radiation to kill microscopic organisms. CAUTION: can be very harmful to eyes and skin. DO NOT expose eyes or unprotected skin to
- Lamp Power: 75 watts
- Rated Average Life: 9,000 hours
- Base Type: 4-Pin (Circling)
- Features: Fluorescent Lamps
-
Supplier: bulbs.com
Description: Philips Sterilamp® brand T5 germicidal fluorescent lamp. 4 Watts and 6" for use in germicidal sterilization applications. Produces UVC radiation to kill microscopic organisms. CAUTION: can be very harmful to eyes and skin. DO NOT expose eyes or unprotected skin to these
- Lamp Power: 4 watts
- Rated Average Life: 8,000 hours
- Features: Fluorescent Lamps
- Base Type: Miniature Bi-Pin
-
Supplier: OSRAM SYLVANIA, Inc.
Description: 21.1 INCH OVERALL LENGTH ELECTRONIC/DIMMING/MAGNETIC BALLAST TYPE 1540 PER PALLET STANDARD PACKAGE 55 WATT WATTAGE LONG STYLE 2G11 4-PIN BASE TYPE 12000 LIFE IN HOUR T5 SHAPE DESIGNATION 3500 82 COLOR RENDERING INDEX 4800 LUMEN AT 25 DEG C INITIAL INTENSITY DULUX[R], ECOLOGIC[TM] BRAND SIZE
- Lamp Power: 55 watts
- Rated Average Life: 12,000 hours
- Maximum Overall Length: 21.1 inch
- Color Temperature: 3,500 K
-
Supplier: Pathway Lighting Products, Inc.
Description: Remodel downlight operates single 13 watt compact fluorescent lamp and is available in a shallow plenum model that is only 5.5 inches tall. Specification sheet can be downloaded in PDF format. Pathway, the Lighting Source, manufactures a complete line of lighting
- Application: Commercial
- Lamp Type: Fluorescent
- Fixture Type: Recessed Lights
-
Supplier: Litetronics International, Inc.
Description: Vital Spectrum linear fluorescent light bulbs offer bright white light with a high CRI of 92. Similar to natural sunlight, Vital Spectrum's light provides vitamin D, which can assist plant growth and improve people's health. This 40-watt Vital Spectrum T12 linear fluorescent
- Lamp Power: 40 watts
- Rated Average Life: 30,000 hours
- Maximum Overall Length: 48 inch
- Color Temperature: 5,600 K
-
Supplier: Litetronics International, Inc.
Description: Energy-Lite T5 high output linear fluorescent bulbs outshine the competition with the highest lumen output in the industry. With 5,100 lumens, one Energy-Lite T5 bulb can replace two T8 fluorescent bulbs, saving money on electrical, maintenance, and replacement costs. Their 85
- Lamp Power: 54 watts
- Rated Average Life: 25,000 hours
- Maximum Overall Length: 45.8 inch
- Color Temperature: 5,000 K
-
Supplier: Accuris
Description: LAMP FLUORESCENT TRADE NO. F8T5/D, PREHEAT, 8 WATT, T-5 BULB DAYLIGHT, MINIATURE BIPIN BASE (DETAIL SPECIFICATION)
-
Supplier: Accuris
Description: LAMP FLUORESCENT TRADE NO. F8T5/CW, PREHEAT, 8 WATT, T-5 BULB COOL WHITE, MINIATURE BIPIN BASE (DETAIL SPECIFICATION)
-
Description: Description / Abstract This standard specifies the performance requirements together with the test methods and conditions required to show compliance of self-ballasted compact fluorescent lamps up to 60 watts which are intended for domestic and similar general lighting purposes.
-
Supplier: Litetronics International, Inc.
Description: High Watt CFLs are designed to replace HID light bulbs in high bay applications for energy savings and higher ROI. They utilize an external ballast, which offers better heat management and maximum lumen maintenance and life This 85-watt High Watt CFL has a 5000K color
- Lamp Power: 85 watts
- Rated Average Life: 10,000 hours
- Maximum Overall Length: 8.54 inch
- Color Temperature: 5,000 K
-
Supplier: Larson Electronics LLC
Description: The Magnalight LEDT24-7-T5 7 watt T5-series LED tube lamp is an excellent choice for upgrading existing fluorescent lamp fixtures to LEDs as well as a direct replacement for our own LED light fixtures. The LEDT24-7-T5 produces 700 lumens and works with T8
-
Supplier: Radwell International
Description: COMPACT FLUORESCENT LAMP, 5 WATTS, 100 HOURS LIFESPN, 250 LUMENS. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Litetronics International, Inc.
Description: CFLs are a great retrofit option for utility rebates because incandescent bulbs cannot be used in these specialized fixtures. This 5-watt PFT CFL replaces a 25-watt incandescent light bulb and saves up to 75% on energy costs. It has a warm 2700K color temperature that is similar
- Lamp Power: 5 watts
- Rated Average Life: 10,000 hours
- Maximum Overall Length: 4.25 inch
- Color Temperature: 2,700 K
-
Supplier: Seedburo Equipment Company
Description: The Highlighting Magnifier is perfect for highlighting flaws, imperfections and other irregularities on the object being inspected. Magnifier features a 5-inch, 3-diopter lens to increase magnification to 75% at a focal length of 13". Arm reach is 26" and the lamp uses a 13-watt
-
Supplier: Larson Electronics LLC
Description: The Magnalight LEDT-24W 24 watt T-series LED tube lamp is an excellent choice for upgrading existing fluorescent lamp fixtures to LEDs as well as a direct replacement for our own LED light fixtures. LED Bulb - T-series - 24 Watts - Works with T5, T8 and T12
-
Supplier: Seedburo Equipment Company
Description: The Highlighting Magnifier is perfect for highlighting flaws, imperfections and other irregularities on the object being inspected. Magnifier features a 5-inch, 3-diopter lens to increase magnification to 75% at a focal length of 13". Arm reach is 26" and the lamp uses a 13-watt
-
Supplier: Larson Electronics LLC
Description: temperature rated and comes standard with our high power 24 watt LED lamps. The lamps are protected by an aluminum framed hinged glass door secured with four turn latches and the fixture is constructed of copper free aluminum alloy. The lamp reflector is corrosion
-
Supplier: Titan Tool Supply, Inc.
Description: approximately 5" or less. The lamp does generate heat and it is not a cold light as the Fiber Optic Ring Illuminators. It is however an inexpensive alternative. Extra Black or Yellow Lamps are available for the TFLI Fluorescent Ring Illuminator on special order.
- Color Temperature: 6,500 K
- Maximum Voltage: 120 volts
- Light Source: Lamp
- Illumination Type: Ring
-
Supplier: Green Lighting LED
Description: 5 Foot T8 LED Tube replaces standard fluorescent lights with solid state technology. Rotating end caps No Ballast Required Five Year Warranty against mfg defects RoHS compliant UL, FCC, CE Listed Indoor Use Only
- Lamp Power: 25 watts
- Mean Lumens: 24,800 lm
- Rated Average Life: 50,000 hours
- Features: Other Lamp Bases
-
Supplier: Larson Electronics LLC
Description: to Enlarge The light fixture used in the EPLC-48-4L is T6 rated and produces 20,000 lumens of light using four, T5-HO fluorescent bulbs. The lamps are protected by heat and impact resistant Pyrex tubes and the fixture is constructed of copper free aluminum alloy. The lamp
-
Supplier: TapeOnline.com
Description: Kino Flo True Match Safety Coated Lamp 4ft KF55 - 488-K55-SThe Bi-Pin KF55 fluorescent lamp from Kino Flo is safety coated and part of the True Match line of lamps. True Match ensures Kino Flo light will match the spectral sensitivity of digital imaging equipment.The KF55
-
Supplier: Hubbell Lighting, Inc.
Description: 48 INCH 16-3/16 INCH 2 INCH 4 FT LAMP LENGTH 4 FT NOMINAL LENGTH ELECTRONIC, PROGRAMMED START BALLAST TYPE 4 LAMP(S) 54T5HO LAMP TYPE NARROW DISTRIBUTION UPLIGHT REFLECTOR TYPE 120 TO 277 V LAMP/BALLAST VOLTAGE APPROVAL UL 1598, CUL, CSA LAMP WATTAGE 54/51 W
- Light Fixture Voltage: 120 to 277 volts
- Features: Ballast Included
- Lamp Type: Fluorescent
-
Supplier: Seedburo Equipment Company
Description: The Highlighting Magnifier is perfect for highlighting flaws, imperfections and other irregularities on the object being inspected. Magnifier features a 5-inch, 3-diopter lens to increase magnification to 75% at a focal length of 13". Arm reach is 26" and the lamp uses a 13-watt
Find Suppliers by Category Top
Featured Products Top
-
charging pad, consumes 5 to 10 watts. The overall system, built as a proof-of-concept, not an optimized design, transfers power with well above 70 percent efficiency. The charging pad, made with one ounce of copper wire, carried about 8A of current at 13.56 MHz. Nikolai Tesla envisioned (read more)
Browse Litz Wire Datasheets for New England Wire Technologies Corporation
More Information Top
-
Mosquito Ecology
Reisen et al. (1999) in California, USA, found no significant differences in NJ light-trap catches using 25-watt incandescent or 5 - watt fluorescent lamps that yielded comparable brightness of ~250 lumens.
-
Oxygen consumption of the rat small intestine during infection with nematospiroides dubius
Then each vessel was put into a 5-gallon can equipped with a 5 - watt fluorescent lamp .
-
Crossing between nondiapausing and diapausing races of Sarcophaga peregrina
Then each vessel was put into a 5-gallon can equipped with a 5 - watt fluorescent lamp .
-
Respiratory activity in the marine cyanobacterium Spirulina subsalsa and its role in salt tolerance
Cultures were grown at 26 ~ in 250 ml Erlenmeyer flasks containing 100 ml of media, on a gyrotory shaker at 150rpm, with continuous illumination by cool-white fluorescent lamps ( 5 Watt /m2), and harvested late in the logarithmic growth phase, on…
Indicates content that may require registration and/or purchase.