-
Supplier: Kollmorgen Corporation
Description: be viable solutions where relatively high torque and low speed, pancake type motor configurations are required. Be sure to also check out our new KBMTM series motors which represent the latest in high performance frameless brushless motor products with a more extended
- Other Output Power: 0.0187630853886395 to 4.94541322029141 HP
- Continuous Current: 1.79 to 29.6 amps
- Continuous Torque: 0.0884955752212389 to 336.283185840708 In-lbs
- Rotor Inertia: 0.000016992 to 2.30808 oz-in-sec²
-
Supplier: Kollmorgen Corporation
Description: be viable solutions where relatively high torque and low speed, pancake type motor configurations are required. Be sure to also check out our new KBMTM series motors which represent the latest in high performance frameless brushless motor products with a more extended
- Other Output Power: 0.0187630853886395 to 4.94541322029141 HP
- Continuous Current: 1.79 to 29.6 amps
- Continuous Torque: 0.0884955752212389 to 336.283185840708 In-lbs
- Rotor Inertia: 0.000016992 to 2.124 oz-in-sec²
-
Supplier: Pelonis Technologies, Inc.
Description: Ultra-Compact Precision Geared Servo Actuator G9190 Comprising Precision Dual-Stage Planetary Gear Integrated Low-Voltage DC Brushless Pancake Motor High Resolution Encoder Plus Halls Actuator Options Gearbox Ratio Options: 16:1, 20:1, 25:1, 50:1 & 100:1 Motor Voltage
- Gearing: Planetary
-
-
Supplier: Pelonis Technologies, Inc.
Description: Ultra-Compact Precision Geared Servo Actuator G9190 Comprising Precision Dual-Stage Planetary Gear Integrated Low-Voltage DC Brushless Pancake Motor High Resolution Encoder Plus Halls Actuator Options Gearbox Ratio Options: 16:1, 20:1, 25:1, 50:1 & 100:1 Motor Voltage
- Gearing: Planetary
-
Supplier: Pelonis Technologies, Inc.
Description: Ultra-Compact Precision Geared Servo Actuator G9190 Comprising Precision Dual-Stage Planetary Gear Integrated Low-Voltage DC Brushless Pancake Motor High Resolution Encoder Plus Halls Actuator Options Gearbox Ratio Options: 16:1, 20:1, 25:1, 50:1 & 100:1 Motor Voltage
- Gearing: Planetary
-
Supplier: Pelonis Technologies, Inc.
Description: Ultra-Compact Precision Geared Servo Actuator G9190 Comprising Precision Dual-Stage Planetary Gear Integrated Low-Voltage DC Brushless Pancake Motor High Resolution Encoder Plus Halls Actuator Options Gearbox Ratio Options: 16:1, 20:1, 25:1, 50:1 & 100:1 Motor Voltage
- Gearing: Planetary
-
Supplier: Dynapar Corp.
Description: The F10 offers compact package dimensions and flying leads for a low-profile installation. A size 10 servo ring allows easy mounting and replacement of pancake resolvers with high tolerance to motor shaft movement and 360 degrees of adjustment to align the signal outputs to the shaft
- Resolution (counts per revolution): 1,024 to 2,048 (counts/revolution)
- Positional Accuracy: 150.0000000000001 arcsec
- Diameter or Width: 1.25 inch
- Maximum Mechanical Shaft Speed: 12,000 rpm
Find Suppliers by Category Top
Featured Products Top
-
. 4. Flat Brushless DC Motors. Designed for space-constrained applications, these pancake-shaped motors range from 20mm to 90mm in diameter and integrate easily into compact systems (read more)
Browse DC Motors Datasheets for Portescap -
Brushed DC pancake motors, also called printed armature, axial flux, or servodisc motors, are types of servo motors used for motion control, CNC machinery, automotive systems, printing equipment, and other applications. They are compact, economical, and easy to work with. (read more)
Browse DC Motors Datasheets for Pelonis Technologies, Inc. -
, pinion shaft motors, gearheads, and motor-to-VFD cable (CC005BYFF) sold separately Currently available with a forward-facing cable option To learn more about Oriental Motor’s brushless DC motors lineup, including the new 750 W (1 HP) brushless DC motor, contact the (read more)
Browse Brushless Motors Datasheets for Oriental Motor USA -
Bodine Electric's type 33A-25H and 33A-30H gearmotors combine a high performance 1/3 HP permanent magnet brush type DC motor with a high efficiency hypoid type right angle hollow shaft gearbox in one versatile product. (read more)
Browse Gearmotors Datasheets for Bodine Electric Company -
Bodine Electric's type 34B/SR-WX gearmotor combines a 1/4 HP brushless DC motor with a helical type parallel shaft gearbox and a built-in speed control powered from a 24 volt power supply. This product is UL certified for use in Class 1 Division 2 hazardous locations. (read more)
Browse Gearmotors Datasheets for Bodine Electric Company -
Product Overview The YHD-545 is a DC motor for vacuum cleaners with CW/CCW operation, precious metal brushes, a steel shaft, a cooling fan, and ball bearings. Electrical performance and accessories can be customized after evaluation. Highlight (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
Bodine Electric type ABL-3906C BLDC motor speed controls provide variable speed control for low-voltage BLDC motors and gearmotors rated up to 3/8 HP (280 Watts). The electronic controls operate from a DC power supply or from a battery (12 VDC or 24 VDC, depending on the control (read more)
Browse Motor Speed Controllers Datasheets for Bodine Electric Company -
may suffer from poor efficiency, inconsistent performance, and a shortened lifespan, causing customer dissatisfaction and increased warranty claims. The YHD-1612 Ultrasonic DC Motor offers a (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
Product Overview The 76mm-5 micro DC motor is a high-performance motor for household appliances and cordless power tools, where power and space are both limited. Its cylindrical design and in-line shaft orientation make integration easy and give engineers consistent (read more)
Browse DC Motors Datasheets for Yuyao Baida Electric CO., LTD. -
on designing a fast, simple, foolproof instrument that could extract accurate, repeatable output in seconds. With the help of small dc motors from FAULHABER MICROMO, they were able to successfully bring their product to market. The DS-11 spectrophotometer automatically sets the (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO
More Information Top
-
2-gal, Hotdog Oilless Air Compressor from Ningbo TBC Mechanical & Electrical Manufacturing Co.,Ltd , China
• 5 Gallon Tank • 1/3 HP DC Brush- motor -Oil free, direct drive, single stage pump -3-gal hotdog tank ... • 3-gal, Pancake Oilless Air ...
-
1998 wire development workshop proceedings
320 HP Next step in program is to run motor on a cryocooler. > 6 T e s l a 5 1 m m 1 % in 5 1 m r … DC and slowramp HTS magnets may be conduction cooled from the OD orthe ends AC coils (e.g. SMES) and fast ramp magnets require extended thermal buswork ASC Cryoplate utilizes a laminated cooling plate on individual pancake coils and ensures minimum thermal …
-
Process/Industrial Instruments and Controls Handbook, Fifth Edition > SERVOMOTOR TECHNOLOGY IN MOTION CONTROL SYSTEMS
Figure 5 . One type of brushless dc motor . Depending on the mechanical constraints, these motors are designed in both a flat pancake and a long … In the <10 hp range, these motors by and large dominate the market.
-
Design and construction details of the FRX-C/T device: a compact toroid plasma translation experiment
Thecurrent in each leg may be adjusted towithin ± 5 % using a water-cooled, 0-I0 … Series electrical connections between coils within a single pancake aremade usinj 0.25-in.-thick, annealed copper … The potential electrical hazards involving theentire dc power system are reviewed inthe Standard Operating Procedure submitted by … Water isforced through this closed loop at head pressure ofup to 300 psiandflow rate of350 gal./min using a pump powered bya 100- HP motor .
-
Design, Development and Optimization of Highly Efficient Solar Cars: Gato del Sol I-IV
An eight-pole DC brushless pancake motor mounted on the single rear wheel drives the car. This motor is controlled with a Motor Controller via pulse width modulation, as shown in Fig. 5 . The motor can support up to 9 hp depending on how much power is provided by the …
-
mysql-wn-data.sql (finlayson-gwc2014.zip\wordnet-3.1_snapshot-mysql-wn-2.7.0b.zip)
… 'DARPA'),(8309,33568,'DAT'),(8310,33783,'DBA'),(8311,33784,'DBMS'),(8312,33785,' DC '),(8313,33786 … … 'French loaf'),(11780,51091,'French marigold'),(11781,51093,'French omelet'),(11782,51094,'French pancake '),(11783,51095 … … cell'),(12863,58541,'Golgotha'),(12864,58543,'Goliath'),(12865,58548,'Goma'),(12866,58549,'Gombrowicz'),(12867,58550,'Gomel'),(12868,58551,'Gomorrah'),(12869,58552,'Gomorrha'),(12870,58553,'Gompers'),(12871,58555,'Gomphotheriidae'),(12872,58556,'Gomphotherium'),(12873,58557,'Gomphrena'),(12874,585 58,'Gomphrena globosa'),(12875,58570,'Goncourt' … … reductase'),(13443,64156,'HMO'),(13444,64159,'HN'),(13445,64160,'HND'),(13446,65443,' HP '),(13447,65444 … … 86409,'Mother Theresa'),(21063,86414,'Mother\'s Day'),(21064,86432,'Motherwell'),(21065,86472,' Motor City'),(21066,86521 …
-
Converging Technologies for Electric/Hybrid Vehicles and More Electric Aircraft Systems
Because of the similarity of the dc voltages in MEA and EV/HEV, the components developed for automotive … … EMBEDDED GENERATION SYSTEM In hybrid electric vehicles, the power electronics and the electric motor are mounted close … Therefore, the electric machine must be designed to meet the engine operating temperature environment (Figure 5 ) [16]. … oil, fuel, and hydraulic pumps could be driven electrically instead of from the HP shaft of the … The technology is based on brushless permanent magnet motor/generator with axial flux configuration ( pancake shape).
-
Recent Activities of HTS Power Application in Korea
5 . … et al., ‘‘Characteristic Test of a 1 MVA Single Phase HTS Transformer With Pancake Windings,’’ IEEE … … and H. Kang, et al., ‘‘Design, Fabrication, and Test of High-Tc Superconducting DC Reactor for Inductive … M. H. Sohn, S. K. Baik, and Y. S. Jo, et al., ‘‘Performance of High Tem- perature Superconducting Field Coils for a 100 HP Motor ,’’ IEEE Trans.
-
Winding of the Navy SMES background coil
The drive motor was replaced with a 1- 112 hp dc motor to handle unwinding under tension. The double pancakes were wound starting with the middle of the conductor and winding outward for both … … maintain the tension and position and then the strap is torqued to maintain the tension, Fig. 5 .
-
Integrated, dynamic machine vision system with virtual high resolution
This solution is similar to the popular HP -lB and other instrument control busses, but much easier … … into 8-bit quan- tities using an A/D converter offering 58 dB dynamic range and linearity [ 5 ]. For cost reasons, our prototype camera's mirror system was realized with two small DC motors tilting one 1 15 x 90 cm2 large plane mirror in front of the lens assembly. … the motion of the two movable lens groups is independently controlled by separate pancake motors and individual …
Indicates content that may require registration and/or purchase.