-
Supplier: Texas Instruments
Description: Low-Voltage (1.24V) Adjustable Precision Shunt Regulators 5-SOT-23 0 to 70
- Reference Voltage (VREF): 1.24 to 30 volts
- Initial Accuracy: 1.5 %
- Temperature Coefficient (TC): 39 ppm/C
- Operating Temperature: -40 to 85 C
-
Supplier: Microchip Technology, Inc.
Description: This monolithic voltage regulator is designed for use with either positive or negative supplies as a series, shunt, switching, or floating regulator with currents up to 150 mA. Higher current requirements may be accommodated through the use of external NPN or PNP power
- Output Current (IOUT): 0.15 amps
- Dropout Voltage (VD): 0.003 volts
- Input Voltage (VIN): 9.5 to 40 volts
- Features: Linear Regulator, Other
-
Supplier: Texas Instruments
Description: Low-Voltage (1.24V) Adjustable Precision Shunt Regulators 5-SOT-23 -40 to 85
- Reference Voltage (VREF): 1.24 to 30 volts
- Initial Accuracy: 1 %
- Temperature Coefficient (TC): 39 ppm/C
- Operating Temperature: -40 to 85 C
-
-
Supplier: Texas Instruments
Description: Low-Voltage (1.24V) Adjustable Precision Shunt Regulators 5-SOT-23
- Reference Voltage (VREF): 1.24 to 30 volts
- Initial Accuracy: 0.5 %
- Temperature Coefficient (TC): 39 ppm/C
- Operating Temperature: -40 to 85 C
-
Supplier: Texas Instruments
Description: 5A SIMPLE SWITCHER, Step-Down Voltage Regulator with Precision Enable 7-TO-263 -40 to 125
- Regulated Output Voltage (Volt): 1.285 to 37 volts
- Output Current (IOUT): 5 amps
- Quiescent Current (IQ): 0.0034 amps
- Operating Temperature: -40 to 125 C
-
Supplier: VAST STOCK CO., LIMITED
Description: LDO Voltage Regulators VREF PRECISION 1.5V 1500MA 3PIN
- Features: Linear Regulator
-
Supplier: VAST STOCK CO., LIMITED
Description: Switching Voltage Regulators SIMPLE SWITCHER- 4.5V to 42V, 5A Step-Down Voltage Regulator with Precision Enable 7-TO-263 -40 to 125
- Features: Switching Regulator
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Voltage References Shunt Regulator 2.5V Programmable Product overview: LM431SCCMFX from Fairchild (onsemi) is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control
- Temperature Coefficient (TC): 50 ppm/C
- Features: Other
- Type: Shunt / Zener
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Adjustable/2.5 V, 0.5% Tolerance Shunt Regulator, 3000-REEL Product overview: LM431SCIMFX from onsemi is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is
- Operating Temperature: -40 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Reference Voltage Regulator / V-Ref Precision 5V 500mA Automotive 3-Pin(3+Tab) TO-220FP Tube Product overview: BD3941T from ROHM Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive
- Features: Linear Regulator
-
Supplier: Lingto Electronic Limited
Description: IC REG LINEAR PRECISION VOLTAGE
- Operating Temperature: -40 to 85 C
- Features: Linear Regulator, Other
- Package Type: SOIC / SOP
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 500mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 500mA, LDO
- Features: Linear Regulator
-
Supplier: Radwell International
Description: (PRICE/TC)VOLTAGE REFERENCE, PRECISION, SHUNT - ADJUSTABLE, AP431A SERIES, 2.495V TO 36V, SOP-8 ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Microchip Technology, Inc.
Description: They are designed to drive digital circuits requiring low voltage at high currents (i.e., PLDs, DSPs, microcontrollers, etc.). They are available in fixed and adjustable output voltages. Fixed voltages include 1.5V, 1.65V, 1.8V, 2.5V, and 3.3V. The adjustable
- Output Current (IOUT): 5 amps
- Dropout Voltage (VD): 0.33 volts
- Volt Tolerance: -1 to 1 %
- Input Voltage (VIN): 2.3 to 6 volts
-
Supplier: Newark, An Avnet Company
Description: V REG, PRECISION, SMD, SOIC14, 723; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:2V; Adjustable Output Voltage Max:37V; Input Voltage Min:9.5V; Input Voltage Max:40V; Product Range:-; Output Current:150mA; Output RoHS Compliant: Yes
-
Supplier: Nexperia B.V.
Description: Two different reference voltage tolerances: Standard grade: 1.5 % A-Grade: 1 % Low output noise Typical output impedance: 0.1 Ω Sink current capability: 0.08 mA to 70 mA AEC-Q100 qualified (grade 1) Applications Shunt regulator Precision current limiter Precision constant
- Features: Other
- Package Type: SOT23
-
Supplier: Utmel Electronic Limited
Description: TL431 Series 36 V 100mA Adjustable Precision Shunt Regulator - SOT-23
- Regulated Output Voltage (Volt): 2.495 volts
- Output Current (IOUT): 0.1 amps
- Operating Temperature: 0 to 70 C
- Output Voltage Type: Adjustable
-
Supplier: Nexperia B.V.
Description: comparator disables the load switch when the output voltage is higher than the input to protect devices on the input side of the switch. The FLG pin is an active low output to indicate overcurrent, over temperature and reverse voltage conditions. Features and benefits Input operating
-
Supplier: Richardson RFPD
Description: The ADP3338 is a member of the ADP33xx family of precision, low dropout (LDO), anyCAP voltage regulators. The ADP3338 operates with an input voltage range of 2.7 V to 8 V and delivers a load current up to 1 A. The ADP3338 stands out from conventional LDOs with a novel
- Dropout Voltage (VD): 0.4 volts
- Features: Other
-
Supplier: Infineon Technologies AG
Description: OptiMOS™ integrated point-of-load 40 A single output high efficiency buck regulator The TDA38840 OptiMOS™ IPOL 40 A is an easy-to-use, fully integrated DC-DC buck regulator with patented fast Constant-On-Time (COT) control scheme. It simplifies the design effort, while enabling an
- Regulated Output Voltage (Volt): 0.6 to 6 volts
- Output Current (IOUT): 40 amps
- Operating Temperature: -40 to 125 C
- Output Voltage Type: Adjustable
-
Supplier: Ohmite Manufacturing Co.
Description: High Voltage/High Resistance Precision Thick Film Surface Mount Ohmite’s MacroChip resistors bring precision high voltage capabilities to surface mount applications. Designed with thick film on alumina substrate technology, the resistors can be provided in
- Resistance Range: 100 to 5,000,000,000 ohms
- Tolerance: 0.5 to 20 +/- %
- Temperature Coefficient (TCR): 50 to 100 ±ppm/°C
- Power Rating: 0.7499999999999962 to 3.249999999999996 watts
-
Supplier: Microchip Technology, Inc.
Description: input of 2.25V to 6.0V. It is designed to drive digital circuits requiring low-voltage at high currents (i.e., PLDs, DSP, microcontroller, etc.). It is available in fixed and adjustable output voltages. Fixed voltages include 1.5V, 1.8V, 2.5V, and 3.3V. The
- Output Current (IOUT): 3 amps
- Dropout Voltage (VD): 0.3 volts
- Volt Tolerance: -1 to 1 %
- Input Voltage (VIN): 2.25 to 6 volts
-
Supplier: VAST STOCK CO., LIMITED
Description: Voltage References Low-Voltage (1.24V) Adjustable Precision Shunt Regulators 5-SOT-23 -40 to 85
-
Supplier: ROHM Semiconductor GmbH
Description: ROHM's LDO regulators for portable devices have original CMOS processes are utilized for low consumption and high precision. Standard high current CMOS LDO regulators are offered featuring low saturation, ±1% output voltage accuracy, and a maximum output current of 150mA.
- Regulated Output Voltage (Volt): 2.5 volts
- Output Current (IOUT): 0.15 amps
- Operating Temperature: -40 to 85 C
- Features: Other
-
Supplier: ROHM Semiconductor GmbH
Description: ROHM's LDO regulators for portable devices have original CMOS processes are utilized for low consumption and high precision. ROHM's standard CMOS LDO regulators feature 300mA (max.) output current, high output voltage accuracy , and low saturation. CMOS processes utilized
- Regulated Output Voltage (Volt): 1.5 volts
- Output Current (IOUT): 0.3 amps
- Operating Temperature: -40 to 85 C
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: 1.5V, 1,8V, 2.5V or 3.3V power supplies for LVCMOS output Embedded Low Drop Out (LDO) Voltage regulator provides superior Power Supply Noise Rejection Maximum output to output skew of 40ps Device controlled via SPI or hardware pins
- Features: Other
-
Power Supplies - Power - DC-DC Converters - Integrated POL Voltage Regulators - TDA38820 -- TDA38820Supplier: Infineon Technologies AG
Description: controller and OptiMOS™ 5 MOSFETs with integrated bootstrap diode make the TDA38820 a small footprint solution, providing high-efficiency power delivery. Summary of Features Wide input voltage range from 2.0 V to 17 V Precision reference voltage (0.6 V +/- 0.5%) Compensation
- DC Input Voltage: 4.3 to 17 volts
- DC Output Voltage: 0.6 to 6 volts
- DC Output Current: 20 amps
- Type: DC/DC Converter
-
Supplier: ODG (Origin Data Global)
Description: LM4128 SOT-23 PRECISION MICROPOW
- Regulated Output Voltage (Volt): 2.5 volts
- Output Current (IOUT): 0.02 amps
- Operating Temperature: -40 to 125 C
- Output Voltage Type: Fixed
-
Supplier: Infineon Technologies AG
Description: voltage range from 2.0 V to 17 V with an external VCC Precision reference voltage (0.6 V +/- 0.5%) Enhanced fast COT engine stable with ceramic output capacitors and no external compensation Forced continuous conduction mode The switching frequency is set at 800 kHz internally
- DC Input Voltage: 4.3 to 17 volts
- DC Output Voltage: 0.6 to 6 volts
- DC Output Current: 16 amps
- Type: DC/DC Converter
-
Supplier: Rochester Electronics
Description: TLV431 1.5% Accuracy Low-Voltage Adjustable Precision Shunt Regulator
- Features: Other
- Package Type: TO-92
-
Supplier: ROHM Semiconductor GmbH
Description: ROHM's LDO regulators for portable devices have original CMOS processes are utilized for low consumption and high precision. Standard high current CMOS LDO regulators are offered featuring low saturation, ±1% output voltage accuracy, and a maximum output current of 150mA.
- Regulated Output Voltage (Volt): 3 volts
- Output Current (IOUT): 0.15 amps
- Operating Temperature: -40 to 85 C
- Features: Other
-
Supplier: ROHM Semiconductor GmbH
Description: ROHM's LDO regulators for portable devices have original CMOS processes are utilized for low consumption and high precision. Standard high current CMOS LDO regulators are offered featuring low saturation, ±1% output voltage accuracy, and a maximum output current of 150mA.
- Regulated Output Voltage (Volt): 2.9 volts
- Output Current (IOUT): 0.15 amps
- Operating Temperature: -40 to 85 C
- Features: Other
-
IC Voltage Regulators - Automotive 150 mA, 40 V tracking LDO with 5 mV tolerance -- NEX91615PB-Q100YSupplier: Nexperia B.V.
Description: The NEX91x15-Q100 is a Low-Dropout (LDO) voltage-tracking regulator with high tracking accuracy of 5 mV (max) and excellent load and line transient responses. It is specifically designed to power off-board sensors in automotive applications such as power train, safety, and Body Control
-
Supplier: Nexperia B.V.
Description: The NEX91x30-Q100 is a Low-Dropout (LDO) voltage-tracking regulator with high tracking accuracy of 5 mV (max) and excellent load and line transient responses. It is specifically designed to power off-board sensors in automotive applications such as power train, safety, and Body Control
Find Suppliers by Category Top
Featured Products Top
-
Inductive Loads (e.g., motors, pumps): Require higher capacity due to high starting currents (5–7x rated current). Precision Equipment (e.g., CNC machines): Demand electronic regulators with fast response (±1–2% accuracy) to avoid (read more)
Browse Voltage Regulators Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
1? Core Definition and Design Logic of Steady State Technology Stable transformation technology is a power processing technology that focuses on "integration, efficiency, and precision". Through modular structural design, it integrates compensating voltage regulators and dry-type isolation (read more)
Browse Voltage Regulators Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
Digital Voltage Stabilizer Three Phase Voltage Stabilizer Automatic Voltage Regulator (AVR (read more)
Browse Voltage Regulators Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
-speed response. There is no mechanical wear during the voltage regulation process. The 1250kVA thyristor regulator is usually designed with modularity, with an efficiency of over 98% and a no-load loss of less than 0.5% at rated voltage. It has three-phase tap changer function, which can ensure (read more)
Browse Voltage Regulators Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
Smart Voltage Stabilizer integrates advanced microcomputer control technology, high-precision voltage regulation, and comprehensive protection functions to provide safe and stable power for CNC machines, automation systems, medical equipment, data centers (read more)
Browse Voltage Regulators Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
Dynamic voltage regulation and load adaptive technology Control of input voltage adaptation range The voltage regulator has a built-in wide input voltage adaptation mechanism (± 10% rated value). When the input voltage exceeds the threshold, it automatically triggers an audible (read more)
Browse Uninterruptible Power Supplies (UPS) Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
Microchip Technology MIC5219-2.5YM5-TR Overview The MIC5219-2.5YM5-TR is a high-performance linear voltage regulator designed to provide a fixed 2.5V output with exceptional accuracy and efficiency. This regulator is capable of sourcing up to 500mA of continuous current (read more)
Browse Voltage Regulators Datasheets for Win Source Electronics -
for a wide range of applications requiring efficient power conversion, including automotive and industrial designs. With their combination of features and benefits, ROHM BD9x switching voltage regulators are a strong choice for designers seeking a compact, efficient, and versatile power solution (read more)
Browse Pressure Switches Datasheets for DigiKey -
Introducing the smallest and lightest three-stage pressure regulator in the marketplace. The Beswick PRD4HP series pressure regulator accurately reduces inlet pressures of up to 3,000 psig (206.8 bar) down to 0 to 40 psig (0 to 2.76 bar) range. The optimized valve to sensing area (read more)
Browse Pressure Regulators Datasheets for Beswick Engineering Co., Inc. -
Product Overview The TLF35584QKVS2XUMA2 is part of the TLF35584 family of ICs and is used primarily as a series voltage regulator in various electronic applications. Key Features Package Type: LQFP64 (read more)
Browse IC Interfaces Datasheets for Win Source Electronics
More Information Top
-
PCB2064-4-210_00_nomenc_fab.txt (PCB2064-4_0_14481-1.zip)
… 8 MAX8556ETE, MAXIM:Ultra-Low-Input-Voltage,LDO,Regulator,0.5V,to,3.4V,4A,QFN16 IC7 mlf5x16_0.8 MAX8556ETE, MAXIM:Ultra-Low-Input- Voltage ,LDO, Regulator ,0. 5V ,to,3.4V,4A … … IC12 mic_mlf24 SY89474UMG, MICREL: Precision ,LVDS,2:1,Multiplexer …
-
BOM A_ADC1004S030.txt (PCB618-2.zip)
… ST:Ajustable,Positive,Voltage,Regulator,1.2V,to,37v,1.5A,TO220 IC2 to220h LM7805T, NS:Voltage,Positive, Regulator , 5V ,1.5A,TO220 IC3 … … sot96_1 NE5230D, PHILIPS:low, voltage ,Op,Amplifier,Package:SO8 IC202 sot108_1 UA723CD, TEXAS: Precision ,Voltage,regulators J1 mkdsn2 …
-
http://dspace.mit.edu/bitstream/handle/1721.1/33358/62413777-MIT.pdf?sequence=2
The drive loop ICs consist of U2-U5 , which represent the instrumentation amplifier, comparator, level-shifter, and + 5V voltage regulator , respectively. Component U6 is the +5V precision voltage reference that provides VBIAS for the drive loop transresistance amplifiers …
-
Design and implementation of a kind of linear stabilized power supplies with high efficiency and wide-range adjustable output voltage
REFERENCES [1] LI Wen,”A Novel 5-V High-Power Switching Voltage Regulator ”, Microelectronics, Vol.33,No.1, pp74 … … of SMPS at wide-range output regulatory voltage ”, Journal of Harbin … … ”Wide-range adjustable AC/DC precise power supply”, Journal of … … voltage (CH1) and the waveform of the output voltage of the controllable rectification for VOut= 5V (CH2 .
-
Programmable Voltage Regulator Design based on Digitally Controlled Potentiometer
LP2950-5.0 is the low dropout regulator protruded by America SIPEX Corporation, its output voltage is + 5V , and its rated output current is 100mA, at fractional load time the pressure difference is only 50mV. The output end of the programmable precise low dropout regulator connects with a 6V battery.
-
A very low noise and low drift voltage regulator for rare event searches with bolometric detectors
Figure 1 shows a simplified schematic of the linear power regulator . The voltage reference block is realized with four Linear Technology LT6655-2. 5V precision voltage references hooked in parallel to reduce noise of a factor of 2, as suggested in the datasheet of the device.
-
http://waset.org/publications/6609/automatic-deactivation-in-phased-array-probe-for-human-prostate-magnetic-resonance-imaging-at-1.5t
A voltage regulator (L7805ACV) and a voltage converter (LTC1144) transform the battery voltage into + 5V and +30V respectively for the feeding of the comparator and the amplifiers. Two precision 2.048V band gap references (ADR390) provide the 4.096V voltage reference for the microprocessor …
-
PCB2064-4-210_00_nomenc_appro.txt (PCB2064-4_0_14481-1.zip)
… 1 ffg1136a_1.0 XC5VLX50T_FFG1136A, XILINX:Virtex-5,Package:FFG1136A 1 sot23_5 MAX6854UK23D3, MAXIM:Nanopower,uP,Supervisory,Circuits,with,Reset,and,Watchdog,Timer,Package:SOT23-6 3 mlf5x16_0.8 MAX8556ETE, MAXIM:Ultra-Low-Input- Voltage ,LDO, Regulator ,0. 5V ,to,3.4V,4A … … Switch,With,Fail-Safe,Inputs,3.2Gbps,2.5GHz 1 mic_mlf24 SY89474UMG, MICREL: Precision ,LVDS,2:1 …
-
Updated Environmental Control System for the X-38 Crew Return Vehicle
Since the temperature output is ratio-metric with the source voltage from the regulator , any variation from the assumed + 5V value has a direct effect on accuracy of the circuit. Although higher- precision voltage regulators were considered, adding the voltage feedback was considered a better option since …
-
Environmental testing of wireless sensor system for structural health monitoring of civil infrastructure
The boards contains low noise linear voltage regulators that convert ±6V battery power into +3V and + 5V supplies for digital and analog electronics and sensors. Three different analog-to-digital converters represent different precisions and principles of operation, summarized in Table 2.
Indicates content that may require registration and/or purchase.