-
Supplier: Southco
Description: Southco 47 Class captive screws (and the corresponding color-coded "Prism" 4C Class captive screws), offer hundreds of permutations of installation and tool-actuation styles for mounting doors, panels, and other hardware components in limited-space applications.
- Panel Thickness: 0.25196864 to 0.31102379 inch
- Captive Fastener Class / Type: Captive Screws
- Features: M6
- Fastener Standards: Other
-
Supplier: Southco
Description: Southco 47 Class captive screws (and the corresponding color-coded "Prism" 4C Class captive screws), offer hundreds of permutations of installation and tool-actuation styles for mounting doors, panels, and other hardware components in limited-space applications.
- Panel Thickness: 0.25196864 to 0.31102379 inch
- Captive Fastener Class / Type: Captive Screws
- Features: Knurled, M6
- Fastener Standards: Other
-
Supplier: Southco
Description: Southco 47 Class captive screws (and the corresponding color-coded "Prism" 4C Class captive screws), offer hundreds of permutations of installation and tool-actuation styles for mounting doors, panels, and other hardware components in limited-space applications.
- Panel Thickness: 0.25196864 to 0.31102379 inch
- Captive Fastener Class / Type: Captive Screws
- Features: M6
- Fastener Standards: Other
-
-
Supplier: Southco
Description: Southco 47 Class captive screws (and the corresponding color-coded "Prism" 4C Class captive screws), offer hundreds of permutations of installation and tool-actuation styles for mounting doors, panels, and other hardware components in limited-space applications.
- Panel Thickness: 0.25196864 to 0.31102379 inch
- Captive Fastener Class / Type: Captive Screws
- Features: Knurled, M6
- Fastener Standards: Other
-
Supplier: PENCOM
Description: No Description Provided
- Length: 5.7 to 7.3 inch
- Metric: M5
- Features: Other
- Head Type: Pan Head
-
Supplier: PENCOM
Description: No Description Provided
- Length: 5.7 to 7.3 inch
- Head Type: Flat Head
- Metric: M5
- Features: Other
-
Supplier: Fastener SuperStore, Inc.
Description: 6 X 3/4 Plastite-Style 48-2 TFS / Torx(R) / Pan Head / Steel / Zinc Trilobular thread-rolling screw with extra wide spacing between 48° profile threads; twin lead threads with a 1-2 thread point taper. Thermoplastics, engineering resins and certain thermosets.
- Length: 0.75 inch
- Inch: # 6
- Head Type: Pan Head
- Screw Type: Self Drilling / Thread Cutting Screw
-
Supplier: National Bolt & Nut Corporation
Description: inches in diameter, such as nylon, plastics, brass and stainless steel, we can heat treat our custom fasteners to match our customer's unique requirements. Offering a large variety of fastener, thread, bolt and screw head types, we can manufacture numerous styles of our custom fasteners based
- Inch: # 10, # 12, # 14, # 16, # 18, # 20, # 24, # 4, # 5, # 6, # 7, # 9, # 8, 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Standard Drives: 12-Point, Hex Socket / Allen, Philips / Frearson, Slotted, Square / Robertson, Torx®
- Fastener Standards: ASME / ANSI, DIN, ISO
- Material: Aluminum, Brass, Bronze / Copper Base Alloy, Hardened Steel, Molybdenum, Plastic, Stainless Steel, Steel, Superalloy, Titanium
Find Suppliers by Category Top
Featured Products Top
-
) - A star-shaped, 6-lobe recess like a conventional Torx screw. But this head has a pin located in the center, which prevents removal with a standard Torx tool. Pin Hex head - Following the same philosophy as the pin Torx head, the Pin (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
styles: security screws tend to have different head designs that require a specific tool to turn the screw. Below is a list of different head types for security screws: Pin Torx head (as shown above) - A star-shaped, 6-lobe recess like a (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
) - A star-shaped, 6-lobe recess like a conventional Torx screw. But this head has a pin located in the center, which prevents removal with a standard Torx tool. Pin Hex head - Following the same philosophy as the pin Torx head, the Pin (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
Captive Screws- For a variety of Panel Hardware Requirements Manufactured in stainless steel per ASTM-A581/A582 Available in 4-40, 6 (read more)
Browse Captive Screws Datasheets for Keystone Electronics Corp. -
Ball Screw assembly and Bearing support repair services RBS has Ball Screw assembly and Bearing support repair services for both metric and imperial assemblies for virtually all brands and sizes. Our Repair technicians have decades of combined experience backed by a team of knowledgeable (read more)
Browse Ball Screws Datasheets for Rockford Ball Screw -
6.77” x 3.66” x 1.81”. The enclosures are molded from tough and UV-stable ASA+PC-FR (UL 94 V-0) in off-white (RAL 9002) as standard. Prices start at $19. Accessories include IP 65 seals, 2.5 x 6 mm self-tapping screws (PZ1 and Torx T8) and a Torx T8 screwdriver. Customizing options include CNC machining, lacquering, printing/laser marking of legends and logos, RFI/EMI shielding, installation and assembly. (read more)
Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc. -
tamperproof Torx screws are at the rear. PCB mounting pillars are molded in both the top and bottom sections. SMART-CONTROL is available in two sizes: S (5.59” x 3.19” x 1.81”) and M (6.81 x 3.98” x 2.32”). The enclosures are moulded from strong, UV stable ASA (read more)
Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc. -
steel with nitride coating. Set Includes one pair of jaws, Torx T9 wrench and 10-pack of screws. TG GripSerts grippers are sold separately. Follow us on: YouTube (read more)
Browse Vise Jaws Datasheets for Imao-Fixtureworks -
Torx safety screw, removable with an adapted key wrench Metal CapLock Metallic: Aluminum and Marine Brass Same sealing and CEM protection as standard caps Markets: C5ISR, Naval, Military Aerospace (read more)
Browse Uncategorized Products Datasheets for Amphenol Communications Solutions -
conditions. Fitting the lid is quick and easy. The lid with integrated hinge pin is pushed into place then secured with two tamperproof Torx T25 (M5) screws. Then the lid is shut and locked down with two more T25 screws. Extruded aluminum trims conceal and protect the lid screws and (read more)
Browse NEMA and IP Enclosures Datasheets for Rolec Enclosures Inc.
More Information Top
-
Roloff / Matek machine elements
… 19 23,5 3,1 4,3 4,7 3,6 4,6 6 M6 M8 M10 … 10,16 - - -- -- -- 12 -- -- 35... 100 (90) -- -- -- -- -- 33 40 50 36 43 54 40 48 61 48 58 … 10 * also for DIN EN ISO 2010, 1482, 1483, 7046, 7047, 7050, 7051, 14584, 14586, 14587, 15482, 15483 11 * DIN EN ISO 14579: The dimensions of inner six round screws ( Torx screws) are identical with DIN EN ISO 4762, until on dimensions …
-
Shopping In Screw & Nut Drivers - Big Bruin
… Magicspring Torx Key (l) t20, 4 Inch L. Model: 37120 4NB64 Magicspring(r) Torx Key, Shape L … Perfect for use on eyeglasses, electronics, battery compartment, toys, set screws , etc. Page: ««First 1 2 3 [4] 5 6 47 48 49 Last»» .
-
Building construction - of the principle to detail
… 784 support shock 108, 118, 121 supporting foot 736, 738, 742 system axis 6 system Greim 178 … Daylight 654 waist screw 136. tangential force conclusion 32 tannin resin glue 261 thawing water separation thermal … … resin glue 260 Tiefzieh method 435 tone hollow plate 860 torsion armatures 418 Torx 136 load-bearing … Deformation 48 , 51-52, 67, 659, 660, 672, 680 deformation image 67 glazing 448, 526, 536, 542 …
-
Electronic Components and Parts Search | DigiKey Electronics
○ Hex, Torx Keys (474 items ○ Screw and Nut Drivers (1446 items 6 : 48 :57 6/11/2015 .
-
12. International two-year exhibition for wood working machines and accessory of 24th to May 29, 1990
… KG Erh, nstrafle 36 D-8500 Niirnberg 70 ~ d " (09111 41951 [] 6 22 866 facsimiles … Wood as raw and material 48 (i990 The screw muB isn't attached hand yon anymore. … the chipboard screw belt SPAX Super of 25 to 80 mm Schraubenl ~ inge rail TORX -Schlilz.
-
http://www.cisco.com/en/US/docs/security/ips/6.0/installation/guide/HW6_0.pdf
Use the T-15 Torx screwdriver that shipped with the IPS 4270-20 to remove the shipping screw . 6 - 48 .
-
Assembly in the industrial production
48 6 . Of unchanged meaning the bolted joints for detachable connection are. Estate-car- Torx .
-
Repetitorium intensive medicine
… support systems investigations to sequence (strokes, bleedings) (7 cape. 3), e.g., axial screw pumps or systems … … electrolyte solution more than 24h 5 continuous catecholamine therapy, e.g., norepinephrine 0,1-1μg/kg/min 5 Desmopressin 2-4 μg all 4-8 h 5 hydrocortisone 10 mg/h 4 by hyperglycemia: Insulinperfusor, after blood glucose value 2-6 IE Insulin/h 4 at … 44-48 … phase follows: Activates the factor-VIIIa / IXa-Komplex and binds the Fak- torX to the thrombocyte …
-
Manual diesel engines
Bearing cap and become rod through the surface macro structure generated by cracking to each other fixes and to high strength Torx collar screws , screws. … the same motor must be still verbaut in the discussion located stage euro 6 from about 2012. The small connection rod eye is to be able to receive high pressures stage or to form trapezoidal (image 17-48 ).
-
AE manual of the Endoprothetik
It exists a plurality of screw heads on the market (slot screws and other the star screws, Sechskantinbus, Torx screws ; Abb. 14.155). … polyethylene-Inlays can simpliest be removed when these are drilled on with a 6 -mms drill and … or Kristalloiden in 48 h before the blood sample withdrawal must be sensed by means of a …
Indicates content that may require registration and/or purchase.