-
Supplier: Mile-X Equipment, Inc.
Description: Goodall 11-920AC 12V Startall w/Air-All and Powrlite 12 Volt, 600 Amp, 155 psi Air Compressor, 6000 Watt 120 Volt AC Generator Jump starts up to semi-tractors Air Compressor for air tools and tire service AC Generator for lights, heater, power
-
Supplier: Mile-X Equipment, Inc.
Description: Goodall 11-923AC 12/24V Startall w/Air-All and Powrlite 12/24 Volt, 600 Amp, 155 psi Air Compressor, 6000 Watt 120 Volt AC Generator Jump starts up to transit, military and off-road equipment Air Compressor for air tools and tire service AC
-
Supplier: Mile-X Equipment, Inc.
Description: V-Twin 8 gallon fuel tank included DC Welding: DC Stick 40-250 amp – 225 amp 60% duty cycle 25 ft. 1/0 gauge welding cables included AC Power: 6000 watts 60 hz (while not welding) Synchronous, brushless AC generator Air Power: 2 stage 29 CFM @ 100 psi, 175 psi max 30
-
-
Supplier: Reavell
Description: Reavell specialises in high pressure compression technology, with its skilled and knowledgeable global team boasting over a century of experience within the sector. Renowned for providing high quality turnkey solutions, Reavell can assist with specialist air and gas requirements, utilising
- Discharge / Operating Pressure: 5,076.3195 to 6,004.56078 psi
- Flow Capacity: 18.708894 to 25.357023 SCFM
- Horse Power: 14.742424233931 HP
- Features: Air / Plant Air, Integral Cooler
-
Supplier: Universal Air & Gas Products Corp.
Description: Universal Air & Gas Products Corporation (UAPC) provides a comprehensive line of standard breathing air compressor system products or custom-built designs. The two principle classifications of breathing air products are Low Pressure and High Pressure Breathing Air
- Discharge / Operating Pressure: 60 to 6,000 psi
- Power Source: AC Single Phase, AC Three Phase
- Features: Explosion Proof, Other
- Compressor Technology: Reciprocating Piston, Rotary Screw
-
Supplier: Universal Air & Gas Products Corp.
Description: Universal Air & Gas Products (UAPC) has answered the call of the municipal fire market by supplying and servicing MAKO designed and manufactured products. Our product range includes breathing air compressor systems, air storage systems, and SCBA refilling stations to meet
- Discharge / Operating Pressure: 3,000 to 6,000 psi
- Flow Capacity: 5 to 2,600 SCFM
- Horse Power: 1 to 500 HP
- Power Source: Diesel, Gasoline, Hydraulic
-
Supplier: Titus Company (The)
Description: For applications requiring pressures ranging from 220 to 7250 PSIG, high pressure reciprocating compressors and boosters are the ideal product choice. Available in both lubricated and oil-free designs, they offer the right high pressure air or gas generation solution.
- Discharge / Operating Pressure: 6,000 psi
- Flow Capacity: 7.2 to 15.2 SCFM
- Lubrication Style: Lubricated, Oil-free
- Compressor Technology: Reciprocating Piston
-
Supplier: Universal Air & Gas Products Corp.
Description: will be approved by your department prior to production. MAT-800 Series, Mobile Air Trailer: First Response Emergency Certified Complete Protection from the Elements Easy Portability Unmatched Customization Quiet Room Pressure Ranges from 3000-6000 PSIG Trailer Lengths to 30 feet
- Discharge / Operating Pressure: 3,000 to 6,000 psi
- Power Source: Diesel, Gasoline, Hydraulic
- Features: Explosion Proof, Integral Cooler, Integral Dryer
- Mounting: Portable, Trailer / Truck
Find Suppliers by Category Top
Featured Products Top
-
Ideally suited for a wide range of applications, Kaeser’s M81 is available in two pressures ranges covering 100-200 psi and features molded polymer gull wing doors for durability and easy access. The M81 is the latest heavy (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
Hannay Reels 6000 Series Manual or Power Rewind Reels are heavy-duty enough to handle longer lengths of hose used for fuel dispensing, fire protection, and water blasting operations. Available with a gear-driven crank rewind or a sprocket drive powered by electric, hydraulic or compressed air (read more)
Browse Hose Reels Datasheets for Hannay Reels -
Advantages of on-demand air compressors and blowers Compressors and blowers are crucial equipment in many industries, but perhaps none more so than the (read more)
Browse Pressure Blowers and Fans Datasheets for Aerzen USA Corp. -
-range gauges from high pressure. Compatible with most hydraulic fluids. Continuous system pressure readings are possible through pressure ranges of 0-5000 PSI or 0-6000 PSI. (read more)
Browse Leak Testing Equipment Datasheets for HydraCheck Inc. -
stainless steel discs and sprocket with chrome frame cost extra. F and FL1500 reels pressures to 3000 psi (207 bar). FH1500 reels pressures up to 6000 psi (414 bar). Temperatures from +20°F to +400°F (-7°C to +204°C). (read more)
Browse Hose Reels Datasheets for Hannay Reels -
/4" female NPT threads. Optional rollers: specify roller position when ordering. Pressures to 2000 psi (138 bar). Temperatures from -40° F to +250° F (-40° C to +121° C). Consult factory for other pressures and temperatures. Applications: Air Compressors Washdown (read more)
Browse Hose Reels Datasheets for Hannay Reels -
can help extend the lifespan of existing compressors by minimizing wear and tear, reducing maintenance needs, and potentially avoiding costly investments in additional compressors or air storage tanks in the future. If you’re still relying on compressed air for drying or (read more)
Browse Manifolds and Manifold Systems Datasheets for Paxton Products, an ITW company -
-60Vdc operating range. The 3-Phase inverters are suitable for testing 3-phase equipment in engineering labs, powering motor-driven equipment, pumps, air conditioners, air compressors and other industrial equipment. Key Specifications 6,000VA (read more)
Browse DC-AC Inverters Datasheets for ABSOPULSE Electronics Ltd. -
well as air-conditioning applications that use CO2 (R-744) refrigerant. The high pressure rating of 90 bar (1,305 psi) allows the filter-drier to withstand the high pressures throughout a transcritical CO2 HVAC/R system. Features: 90 bar (1,305 psi) maximum rated pressure 100 (read more)
Browse Filter Elements Datasheets for Parker Sporlan Division -
pressure swivel joint, 1" female NPT threads. Standard outlet: 1" female NPT threads. Standard pressures to 2,000 psi (138 bar), available up to 6,000 psi (414 bar) – must specify. Temperatures from -40° F to +250° F (-40° C to +121° C (read more)
Browse Hose Reels Datasheets for Hannay Reels
More Information Top
-
http://calhoun.nps.edu/public/bitstream/handle/10945/2354/06Sep_Hall_Jason.pdf?sequence=1
The following procedures outline the process for filling the 6000 PSI air cylinder attached to the MAKO 5404BA air compressor and then the process for filling the air cylinders for the AMPHIS testbed.
-
Journal of Jet Propulsion > Generation of High Gas Pressure Through Hydraulics
1 Compressor required to fill a 6-cu-ft bottle with 6000 psi of air in five minutes.
-
Aircraft Systems: Mechanical Electrical and Avionics Subsystems Integration 3rd Edition Complete Document
After being cooled by the air cycle machine the typical output will be ∼60 °F and about 11.8 psi – this latter pressure equates to a cabin altitude of about 6000 ft. The electrically driven motor compressors deliver air at ∼200 °F and a lower pressure of 15 psi …
-
Large triaxial-torsional testing machine with hygrothermal control
Pressurization of the test chamber is effected by either two water pumps of 207 MPa (30,000 psi) capa- city, or by two gas pumps consisting of one 41.4 MPa ( 6000 psi ) pump cascaded with another pump to obtain the 138 … The first of these pumps is directly fed either from a liquid pressurized nitrogen bottle or from an air compressor .
-
CR4 - Thread: Is Ford Better Off Due To LPG Taxi Fleets?
The high pressure compressor (3500 - 6000 PSI ) is very expensive and draws a large amount of power. … use CNG that heats your home is diluted with a fair amount of air in order to …
-
Fuel-Flexible Gasification-Combustion Technology for Production of H2 and Sequestration-Ready CO2
Simulated gas turbine: (LM 6000 SPT) with 3-stage expansion and cooling air … pressure steam turbines o Steam generated at: 1800, 500, 300, 42 and 17 psi o Internal pinch … 7 Mechanical and auxiliary losses (in compressors , turbines, control systems etc.) o Mechanical losses in ST Generator …
-
Catalytic Unmixed Combustion of Coal with Zero Pollution
Simulated Gas Turbine: (LM 6000 SPT). Simulation with 3-stage expansion and cooling air . Three pressure reheat steam cycle with high, intermediate and low pressure steam turbines Steam generated at 1800, 500, 300, 42 and 17 psi Internal pinch point 15o C Introduction of mechanical and auxiliary losses (in compressors , turbines, control systems etc.) Mechanical losses …
-
FUEL-FLEXIBLE GASIFICATION-COMBUSTION TECHNOLOGY FOR PRODUCTION OF H2 AND SEQUESTRATION-READY CO2
Simulated gas turbine: (LM 6000 SPT) with 3-stage expansion and cooling air … pressure steam turbines o Steam generated at: 1800, 500, 300, 42 and 17 psi o Internal pinch … 7 Mechanical and auxiliary losses (in compressors , turbines, control systems etc.) o Mechanical losses in ST Generator …
-
Journal of Spacecraft and Rockets > Cold-Flow Testing of Subscale Model Exhaust System for Space-Based Laser
These compressors provided compressed air at up to 150 psi . From there, a 22.7-m3 ( 6000 -gal) supply tankwasfilledandpressurizedtothesamepressureasthedischarged compressor air.
-
Transient Two-Phase-Flow Model for Predicting Column Formation in Intermittent Gas Lift Systems
… and FT-01B ) with capacities of 170 to 600 BPD and 600 BPD to 6000 BPD, respectively. The gas phase consists of air supplied by a double screw compressor with an open system. … give a maximum flow of 500 Lts/sec (at standard conditions) and a maximum pressure of 230 psi .
Indicates content that may require registration and/or purchase.