-
Supplier: Hannay Reels
Description: To handle single 1/2" through 1" I.D. hose Fuel Dispensing / Fire Protection / Spray Operations / Water Blasting / Sewer Cleaning / Water Supply / Suction / Transfer Heavy-duty reel for longer lengths of hose. Choose gear-driven crank rewind or chain and sprocket drive powered by an
- Maximum Pressure: 5,000 psi
- Hose / Cable Length: 60 to 550 ft
- Flange Diameter: 18.75 to 31.75 inch
- Core Diameter: 10.5 inch
-
Supplier: Kuriyama of America, Inc.
Description: Specially Designed Lip Type Elastomer Seal Protects Metal to Metal Sealing Surface and Reduces Line Flow Turbulance Applications include oil, gas, air, and water Unions conform to NACE, ISO and DNV standards Color coded for easy identification CWP (Cold Working Pressure) is the maximum
- English Size: 3 inch
- Features: English
- Material: Rubber / Elastomer
- Fitting Type: Union
-
Supplier: Kuriyama of America, Inc.
Description: FEATURES AND ADVANTAGES Applications include oil, gas, air, and water. Color-coded for easy identification. Unions are interchangeable with like products. CWP (Cold Working Pressure) is the maximum pressure at +70°F (+21°C). Figure 602 supplied with specially designed Buna-N lip type
- English Size: 1 inch
- Features: English
- Material: Rubber / Elastomer
- Fitting Type: Union
-
-
Supplier: Hannay Reels
Description: To handle single 1/2" through 1" I.D. hose Fuel Dispensing / Fire Protection / Spray Operations / Water Blasting / Sewer Cleaning / Water Supply / Suction / Transfer Heavy-duty reel for longer lengths of hose. Choose gear-driven crank rewind or chain and sprocket drive powered by an
- Maximum Pressure: 5,000 psi
- Hose / Cable Length: 60 to 550 ft
- Flange Diameter: 18.75 to 31.75 inch
- Core Diameter: 10.5 inch
-
Supplier: Hannay Reels
Description: To handle single 1/2" through 1" I.D. hose Fuel Dispensing / Fire Protection / Spray Operations / Water Blasting / Sewer Cleaning / Water Supply / Suction / Transfer Heavy-duty reel for longer lengths of hose. Choose gear-driven crank rewind or chain and sprocket drive powered by an
- Maximum Pressure: 5,000 psi
- Hose / Cable Length: 60 to 550 ft
- Flange Diameter: 18.75 to 31.75 inch
- Core Diameter: 10.5 inch
-
Supplier: Hannay Reels
Description: To handle 3/4" or 1" I.D. hose Fuel Dispensing / Waste Oil Evacuation / Air / Water Roll-formed channel frame for heavy-duty applications. Non-sparking ratchet assembly. Declutching arbor to prevent damage from reverse winding. Standard inlet: 90° balanced pressure swivel joint, 1"
- Maximum Pressure: 6,000 psi
- Hose / Cable Length: 25 to 100 ft
- Core Diameter: 10.5 to 15.5 inch
- Hose / Cable Outside Diameter: 1.28125 to 1.5625 inch
-
Supplier: HydraCheck Inc.
Description: PSI continuous operating pressure. PD nipples are designed to meet or exceed SAE J1502 and ISO 15171-1 design and performance specifications. Specifications: Material: Steel Seal Material: Nitrile Maximum Working Pressure: 6000 PSI (414 bar) Temperature Rating: -40 to +250˚F
- English Size: 0.375 to 0.5625 inch
- Material: Carbon & Alloy Steel
- Fitting Type: Coupling, Hydraulic Fitting, Quick Coupler
- Features: English, Hose Fitting, Nipple, Threaded, Tube Fitting
-
Supplier: HydraCheck Inc.
Description: wearing gloves. PD couplers are designed to meet or exceed SAE J1502 and ISO 15171-1 design and performance specifications. Specifications: Material: Steel Seal Material: Nitrile Maximum Working Pressure: 6000 PSI (414 bar) Temperature Rating: -40 to +250˚F (-40 to +121˚C) Connect
- English Size: 0.125 to 0.25 inch
- Features: Carbon & Alloy Steel, English
- Fitting Type: Coupling, Quick Coupler
- Connection Type: Threaded
-
Supplier: Bluetools
Description: Orbit Pattern 6,000 RPM 90 PSI Max. Air Inlet: 1/4" NPT Hose Size: 3/8"ID Weight 2.2 lbs. Call BlueTools.com to order your pneumatic palm sander today!
- Type: Sander
-
Supplier: Bluetools
Description: Orbit Pattern 6,000 RPM 90 PSI Max. Air Inlet: 1/4" NPT Hose Size: 3/8"ID Weight 2.2 lbs. Call BlueTools.com to order your pneumatic palm sander today!
- Type: Sander
-
Supplier: Gluefast Company, Inc. (The)
Description: Applicator Work? PAT is totally self-contained, complete with stainless-steel tank, pressure gauge and regulator, handgrips, rubber hose and safety relief valve. PAT is simple to use and easy to handle. Just fill the tank with water-based glue or adhesive and air (10-90 psi) and
- Application: Adhesive / Silicone
Find Suppliers by Category Top
Featured Products Top
-
General Applications: Air hammer Heavy construction Mining Petroleum transfer Quarry operations Rock drilling Washdown Water jetting (read more)
Browse Air Hose and Air Duct Hose Datasheets for Kuriyama of America, Inc. -
GENERAL APPLICATIONS Air hammer Heavy construction Mining Petroleum transfer Quarry operations Rock drilling Washdown Water jetting CONSTRUCTION (read more)
Browse Industrial Hose Datasheets for Kuriyama of America, Inc. -
General Applications Air hammer Heavy construction Mining Petroleum transfer Quarry operations Rock drilling Washdown Water jetting (read more)
Browse Industrial Hose Datasheets for Kuriyama of America, Inc. -
Hannay Reels 6000 Series Manual or Power Rewind Reels are heavy-duty enough to handle longer lengths of hose used for fuel dispensing, fire protection, and water blasting operations. Available with a gear-driven crank rewind or a sprocket drive powered by electric, hydraulic or compressed air (read more)
Browse Hose Reels Datasheets for Hannay Reels -
Hannay Reels F1500 Series hose reels are ideal for use with 1/2" breathing air hose. The F1500 is designed for firefighting and rescue operations, including backpack recharging and direct-to-personnel air. All internal components are made of stainless steel, degreased and cleaned to promote (read more)
Browse Hose Reels Datasheets for Hannay Reels -
Hannay Reels 800 Series spring rewind hose reel is ideal for processing, maintenance, washdown, air or fuel dispensing. This reel is compact, and with a small footprint is very versatile, it can be truck, trailer, floor, wall or ceiling mounted. The 800 series spring reel is a durable (read more)
Browse Hose Reels Datasheets for Hannay Reels -
Ideal for air compressors and washdown applications, Hannay Reels 1800 Series manual or power rewind reels are compact and lightweight. The direct crank is attached to rewind long-length 5/8” or 3/4” ID hoses. The chain and sprocket drive are powered by an electric, hydraulic or (read more)
Browse Hose Reels Datasheets for Hannay Reels -
SAE J517 R15 standard, delivering a consistent maximum working pressure of 42 MPa (6,000 psi) with a 4:1 safety factor, providing ample safety margins and predictable replacement cycles in critical operations where unplanned downtime carries significant consequences. (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
painting applications, the 2000 Series withstands pressure up to 3,000 psi and temperatures up to 400° F (204° C). Features: Two swivel joint inlets and two outlet risers to handle two equal lengths of hose. Chain-drive crank rewind or chain and (read more)
Browse Hose Reels Datasheets for Hannay Reels -
The compact N500 spring rewind hose reels from Hannay are made for high-pressure applications. The narrow base saves space, but the reels are still durable enough to handle up to 10,000 psi and 1/4” to 3/8” ID high pressure hoses. The non-sparking ratchet assembly and 4-way roller (read more)
Browse Hose Reels Datasheets for Hannay Reels
More Information Top
-
http://www.lincolnindustrial.com/Catalogs/_English/05-General_Lubrication_Products/pg86-96.pdf
• Fully automatic, pneumatic grease gun with variable-speed trigger • Outstanding performance, durability and grease flow • Patented anti-cavitation pump • 6000 psi greasing capability • Air operating range 40-150 … … • 30" high-pressure hose • Low operational noise .
-
http://www.lincolnindustrial.com/Catalogs/Uploaded/Catalog_87/1134_flyer.pdf
… Full automatic operation—cycles continuously when trigger is pulled, self-priming N Low operational noise N Model 1218 flexible 18" high pressure hose * N 40:1 ratio N 6000 psi capability N New high … … fully automatic operation N Air operating range 40 to …
-
http://www.lincolnindustrial.com/Catalogs/Uploaded/Catalog_87/solutions_V4_N2.pdf
… Full automatic operation—cycles continuously when trigger is pulled, self-priming N Low operational noise N Model 1218 flexible 18" high pressure hose * N 40:1 ratio N 6000 psi capability N Part of … … Fully automatic operation N Air operating range 40 to …
-
Progress in Sustainable Energy Technologies: Generating Renewable Energy
Stainless steel valve has withstand high pressure ability up to 6000 PSI . The 3 way SS valve has ability to discharge pressure in open air ac- cumulated in short hose during filling of CO2 in system, hence ensuring safety.
-
Grainger.com
Torque 2500 ft.-lb., Average CFM @ 15 Second Run Time 15.0, CFM @ Full Load 75.0, Free Speed 6000 rpm, 800 Blows per Minute, Thru Hole … … Type, D-Handle Style, Required Pressure 90 psi , Air Inlet 1/2 In. NPT … Hose Size 3/4 In., Overall Length 13-1/2 In., Handle Type Pistol Grip, Titanium Housing Material, Tool …
-
$900-$1000 Pneumatics - Grainger Industrial Supply
… Air Disc Sander, Industrial Duty, 0.80 HP, Pad Size 7 In., 5.5 Average CFM @ 15 Second Run Time, 22 CFM @ Full Load, Free Speed 6000 rpm, Arbor Hole 5/8 … … 11, Side Exhaust Type, Air Inlet 1/4 In. NPT … Hose Size 3/8 In., Overall Length 6-3/8 In., Required Pressure 90 psi , Variable Speed No, Metal Handle Material, Metal Housing Material, Lever Throttle, Includes Spring Loaded Locking Lever Backing Pad and Patented Stainless Steel Motor Controller .
-
$2500-$3000 Pneumatics - Grainger Industrial Supply
Torque 1400 ft.-lb., Average CFM @ 15 Second Run Time 10.0, CFM @ Full Load 47.0, Free Speed 6000 rpm, Thru Hole Retainer Type, D-Handle Style, Required Pressure 90 psi , Air Inlet 1/2 In. NPT, Min. Hose Size 3/4 In., Overall Length 11-1/4 In., Epoxy Coated Handle Material, Handle Type Pistol Grip …
-
More than $5000 Pneumatics - Grainger Industrial Supply
Torque 2500 ft.-lb., Average CFM @ 15 Second Run Time 15.0, CFM @ Full Load 75.0, Free Speed 6000 rpm, 800 Blows per Minute, Thru Hole … … Type, D-Handle Style, Required Pressure 90 psi , Air Inlet 1/2 In. NPT … Hose Size 3/4 In., Overall Length 13-1/2 In., Handle Type Pistol Grip, Titanium Housing Material, Tool …
-
LEGACY Lubricators - Lubrication - Grainger Industrial Supply
… 14 oz., Bulk Capacity 16 oz., Nozzle Extension Type Rigid Pipe and Flex Hose, Pressure Ratio 40:1, Pipe Length 6 In., Hose Length 12 In., Grease … … NLGI Grade 2 Greases, Air Input Range 30 to 150 psi , Air Inlet Size 1/4 … Operating PSI 6000 .
-
$700-$800 Pneumatics - Grainger Industrial Supply
Torque 1600 ft.-lb., Average CFM @ 15 Second Run Time 10.0, CFM @ Full Load 40, Free Speed 6000 rpm, 600 Blows per Minute, Ring Retainer Type, D-Handle Style, Required Pressure 90 psi , Air Inlet 1/2 In. NPT, Min. Hose Size 1/2 In., Overall Length 14-7/8 In., Aluminum Handle Material, Handle Type Inline, Aluminum Housing …
Indicates content that may require registration and/or purchase.