-
Supplier: Radwell International
Description: BALL VALVE 3/8", CAST BRONZE, FULL PORT THREADED 600 LB.. FREE 2 YEAR RADWELL WARRANTY
- Features: Ball Valves
- Connection Description: Threaded
-
Description: Description Brief of API Ball Valve with Bellows THINKTANK’s API ball valve with bellows features a three-stage sealing system. The primary seal is located at the lower end of the valve stem, utilizing a tapered seal that offers a metal-to-metal hard seal. The
- Features: Ball Valves
- Connection Description: Bolt Flange, Butt Weld
-
Supplier: Curtiss-Wright, Valve Group
Description: For over 20 years Valve Group - Korea (VGK) has been a leading manufacturer of Severe Service & General Service control valves for the power and oil & petrochemical processing industries. Specifications: Size 3/4" - 16" Rating 150 lb - 600 lb Materials: Carbon
- Valve Size: 0.75 to 16 inch
- Number of Ports: 2
- Number of Ports/Ways: 2
- Agency: ANSI
-
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Floating Ball Valve with Flanged with API 6D Manufacture Standard. Model Number: LD 004-BVF3 Key Specifications/Special Features: Working pressure: 150, 300, 600, 900Lb (PN10 to PN160) Size range: from 1/2 to 8-inch Body materials: cast iron, ductile iron, aluminum bronze,
- Valve Size: 0.5 to 8 inch
- Pressure Rating: 150 to 900 psi
- Number of Ports: 2
- Number of Ports/Ways: 2
-
Description: they can withstand the harsh environments and demanding operating conditions typically found in this industry. There are several types of check valves that can fall under the API classification, such as swing check valves, lift check valves, piston check valves, and
- Valve Type: Check Valves
-
Supplier: Indelac Controls, Inc.
Description: Model AS6 electric spring return actuator is a robust heavy-duty actuator recommended for systems requiring as many as 74 cycles per day (27,000 annually). AS6 has a spring end torque of 600 lb·in with a closing speed of 3 sec./90 degrees upon loss of power. this actuator is ideally
- Actuator Torque: 600 In-lbs
- AC Voltage: 115 to 230 volts
- Actuation Time: 12 seconds
- Operating Temperature: -40 to 150 F
-
Supplier: Bray Commercial
Description: The Bray Series 70 Electric Actuator provides a rugged, compact industrial actuator solution to a wide range of quarter turn applications including butterfly valves, ball valves, and dampers. Available in torque outputs from 600 to 18,000 lb. in. (68 to 2033 Nm),
- Actuator Torque: 600 to 18,000 In-lbs
- AC Voltage: 24 to 220 volts
- Operating Temperature: -20 to 150 F
- Features: Electric
Find Suppliers by Category Top
Featured Products Top
-
Valve Type: Motorized Ball Valve, Full Port Size: 2 inch Pressure Rating: 150LB Body Material: ASTM A216 WCB (Carbon Steel (read more)
Browse Ball Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Valpres flanged full-port floating ball valves from Bonomi are built for applications such as oil, gas, petrochemical processing and water treatment. The new valves conform to the design requirements of API 608. Bonomi North America has introduced a new line of (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
" ANSI Class: 150–600LB Temperature range: –50°C to +250°C (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
second agitator is a high speed disperser driven by a 150 HP motor and equipped with a 15" diameter sawtooth blade mounted on a vertically adjustable hub which can accommodate different batch sizes. The mix vessel incorporates a dished bottom, 3" flush tank ball valve and legs providing 12" of (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
For the plumbing and heating sector, Bonomi North America distributes the products of the Italian company Rubinetterie Bresciane: a leading company in the production of ball, butterfly and check valves. A selection of valves to meet every need. The 250 N brass ball valve is FNPT threaded (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
Bonomi Introduces Unique Four-Seated Three-Way Brass Ball Valves With Spring Return Handles Bonomi's new three-way brass ball valves change flow paths with a quarter turn of the spring-loaded handle and return to the original flow path when the handle is released. They are available in (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
valve packages provides control systems the ability to prevent automated valves or pumps from turning on or off if the manual valve is in the wrong position. The carbon steel 600LL-LS2 and stainless steel 700LL-LS2 are full-port ball valves with a bracket-mounted NEMA 4 (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
valves are available in sizes ¼-inch to 4 inches. They are rated to ANSI Class 900 through 2 inches and Class 600 from 2-1/2 through 4-inches. High-temperature TFM-4215 seats are standard. Grounded 316 stainless steel ball and stem are also standard. The 630/730 Series is Fire Safe to API 607-6th (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
sizes from 3/4" to 3" and pressure ratings from ANSI Class 150 to 600 LB, JIS 10K to 40K, and PN1.6 to 10 (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Pressure Class: ANSI 150–600LB Temperature Range: -196°C to +450°C Flow Characteristics: Equal Percentage or Linear Rangeability: Up to 50:1 Leakage Class: ANSI Class II or Class VI Body Materials: Carbon Steel, Low-Temperature Steel (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd
More Information Top
-
Astm A105 Manufacturers in Valves, Astm A105 Suppliers & Exporters in Valves Directory
[ Related Keywords : Forging Ball Valve, 600 LB Ball Valve ] .
-
full welded ball valve - offers from full welded ball valve manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : Full Welded Ball Valve, Nylon Seated Ball Valve, 600LB Welded Ball Valve , 30 Inch Ball Valve ] .
-
fire Plumbing - Grainger Industrial Supply
• Carbon Steel Full Port Ball Valve , 600 lb .
-
Thrust Ball Bearing - Thrust Ball Bearing Manufacturers, Suppliers (Page 10)
600Lb Casting Floating Ball Valve With Worm Gear For Water Conservancy DN25-DN100 .
-
sell thrust ball bearing exporter - sell thrust ball bearing manufacturers, exporters, factories, suppliers, China sell thrust ball bearing
600Lb Casting Floating Ball Valve With Worm Gear For Water ...
-
Minutes of the fifth meeting of the centers for the analysis of thermal-mechanical energy conversion concepts
WKM or Full Port V- Ball C. S. Valves or better S. S. Valves 600 lb . mini- .
-
Sell swing check valve
• Name: trunnion-mounted ball valve Size:NPS 2"-30" Pressure Rating:Class 600 lb -Class 2500 lb Material:WCB, LCB, CF8, CF8M, CF3, CF3M, A105, LF2, F304, F316, F304L, F316L Design & Manufacturing Standard:API 608, API 6D, BS 5351, ASME …
-
Sell floating ball valve
• Name: trunnion-mounted ball valve Size:NPS 2"-30" Pressure Rating:Class 600 lb -Class 2500 lb Material:WCB, LCB, CF8, CF8M, CF3, CF3M, A105, LF2, F304, F316, F304L, F316L Design & Manufacturing Standard:API 608, API 6D, BS 5351, ASME …
-
ptfe valve ( Page 9 ) - offers from ptfe valve manufacturers, suppliers, exporters & wholesalers
valve, SS ball valve , CF8, CF8M, A105, F304, F316, F6a, PTFE, RPTFE Class 150 lb , 300lb, 600 lb Size 2” to ...
-
Sell Stainless steel butterfly valve
• Trunnion type ball valve Size: 1/2 - 36" Pressure:150 - 2500 LB Good quality and reasonable price Class 150Lbs, 300Lbs, 600 Lbs, 900Lbs, 1500Lbs as specified in B16.34 FP.
Indicates content that may require registration and/or purchase.