-
Supplier: Allied Electronics, Inc.
Description: TRIAD audio printed circuit transformers are used in line matching, telephone coupling, pulse trigger, driver, interstage, output, isolation and input applications. Frequency Response Ranges: 200-15,000 Hz. Impedance Matching: 10% over frequency range.
-
Supplier: Allied Electronics, Inc.
Description: TRIAD audio printed circuit transformers are used in line matching, telephone coupling, pulse trigger, driver, interstage, output, isolation and input applications. Frequency Response Ranges: 200-15,000 Hz. Impedance Matching: 10% over frequency range.
-
Supplier: TMP Pro Distribution
Description: mode, 300 Hz - 18 kHz) Nominal Impedance : 8 ohms Power Capacity (8 ohm setting) : 150W (600W peak), 2 hrs 100 W (400W peak), 100 hrs Max SPL : Speech mode: 115 dB cont ave (121 peak) Music mode: 111 dB cont ave (117 peak) 70V/100V Transformer Taps : 60W, 30W, 15W, (7.5W at 70V only),
- Application: Loudspeaker / Public Address
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15 Ohm, 15 A, 600 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel,
- TJ: -40 C
- Features: MOSFET
-
Metal-Oxide Semiconductor FET (MOSFET) - 0.18 Ohm 10 A 600 V MOSFET Transistor -- 296-STIB1060DM2T-LSupplier: ERSAELECTRONICS PTE. LTD.
Description: engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.18 Ohm, 10 A, 600 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel,
- TJ: -40 C
- Features: MOSFET
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7V, 600uA, 0.006 Ohm. Search-friendly keywords include interface IC, transceiver,
- TJ: -40 C
- Features: Other, RoHS Compliant
- Device Type: Transceiver
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75uF, 600V, 0.0035 Ohm. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485,
- Device Type: Transceiver
-
Supplier: Visual Sound, Inc.
Description: potentiometer. The output line driver circuits are designed to drive long balanced audio lines into 600 ohm loads. The STA-2A features wideband circuitry for excellent phase response, low noise, low distortion and exceptional audio clarity. RDL's SupplyFlex power
-
Supplier: TMP Pro Distribution
Description: The top-line model RH600s use a specially designed, high performance driver with a thin, responsive 40mm diaphragm coupled with a high output neodymium magnet and sophisticated circuitry to provide true "reference quality" audio. Its ambient open-ear design with special acoustic mesh
-
Supplier: TMP Pro Distribution
Description: set-up possibilities. Long-term applicable power (AES): 150 Short-term applicable power (IEC 268-5): 600 Nominal impedance: 8 Ohms Frequency response @-6dB: 50Hz-18kHz High frequency driver: 1.4" Low frequency woofer: 1x12" 2.5" coil Sensitivity (@1W/1m): 98dB Maximum SPL: 123
- Speaker Size: 12 inch
- Application: Music / Audio Systems
-
Supplier: Visual Sound, Inc.
Description: Lowell Manufacturing Company AMPLIFIED (MP-16): monitor panel with 16 channels (visual) and 16 x 1 selectable (aural) monitoring through line or speaker levels per channel. Monitors input/output (line/speaker) signals. Each input can be calibrated to read 0 VU with input signal from
-
Supplier: TMP Pro Distribution
Description: set-up possibilities. Long-term applicable power (AES): 600 Short-term applicable power (IEC 268-5): 2400 Nominal impedance: 4 Ohms Frequency response @-6dB: 35Hz-150kHz Low frequency woofer: 1x18" 3" coil Sensitivity (@1W/1m): 98.5dB Maximum SPL: 129 Net weight: 88.2lbs
- Sound Pressure Level: 129 dB
- Nominal Input Power: 600 watts
- Sensitivity: 98.5 dB
- Frequency Response: 33 to 100 Hz
-
Supplier: Visual Sound, Inc.
Description: Samson Technologies Corp. As a company of musicians, Samson always tries to be in touch with the needs of artists. The revamped Resound HD line is a perfect example of our design meeting the demands of musicians. We've re-imagined our incredibly popular Resound line of passive PA
-
Supplier: Woo Audio Inc.
Description: Shopping cart applies to the U.S. buyers only. International buyers please contact for shipping cost and payment instruction. Owner's Manual(PDF) Technical Specifications: Headphones impedance : 30-600 Ohms Input impedance: 100 Kilo-Ohms Frequency response: 8 Hz - 100 KHz -3dB
- Frequency Response: 0.000008 to 0.1 MHz
- Output Gain: 10 dB
- Nominal Impedance: 100,000 ohms
- Type: Amplifier
-
Supplier: Wharfedale Pro
Description: for input, one balanced and one 1/4" balanced line out Four increment, 90 degreee phase select control Selectable crossover point at 80-100-150-200Hz TWIN 15X-SUB ACTIVE Powered version of TWIN 18SBX, 18" heavy duty woofers 35-200Hz frequency response (+/-3dB) 4 ohms system impedance
- Sound Pressure Level: 136 dB
- Nominal Input Power: 1,200 watts
- Impedance: 4 ohms
- Sensitivity: 102 dB
-
Supplier: ValueTronics International, Inc.
Description: scale by either an analog voltage 0 to 5 V or 0 to 10 V or by resistances of 0 to 5 k OHM or 0 to 10 k OHM. Universal AC input All N5700 models have universal AC input so they can be automatically operated from any AC mains input voltage worldwide. They can be operated from line
- DC Output Power: 719.9999999999998 watts
- Type: DC Power Supply
-
Supplier: ValueTronics International, Inc.
Description: 50 Ohm female connector Input VSWR: <1.5:1 from 150 kHz to 3 GHz with 10 dB attenuation Maximum Input: +30 dBm with 30 dB attenuation, 50 Vdc LO Emissions: ≤-70 dBm with 10 dB attenuation Outputs IF Output: 10.7 MHz nominal Video Output: 0 to 5 Vdc, VGA output Printer Drivers: PCL5
- Frequency Range: 3,000,000 kHz
Find Suppliers by Category Top
Featured Products Top
-
(unterminated) of 5 pF, and an insertion loss of 4%. This pockels cell requires a maximum voltage of 10 kV and is available in a compact package that measures Ø50 mm x 56 (L) mm. It is ideal for Q-switching and pulse-picking applications. Leysop manufactures a full line of Pockels Cells and High Voltage Drivers for them. (read more)
Browse Q-switches Datasheets for Electro Optical Components, Inc. -
: 400 W (1/2 HP)* Round Shaft, PS Geared Type, and Electromagnetic Brake Type Available Single-Phase/Three-Phase 200-240 VAC * 600 W (4/5 HP) is planned for Q4 release To learn more about Oriental Motor’s new line-up of servo motors, contact the (read more)
Browse AC Servomotors Datasheets for Oriental Motor USA -
or business airplanes. We will focus on those connectors that deal with RF communications- used to connect antennas to the communication systems of aircraft. Our PIC Avionics RF Connectors are designed and fabricated to meet industry specifications including MIL-C-39012, ARINC 600, ARINC (read more)
Browse RF and Microwave Connectors Datasheets for PIC Wire & Cable
More Information Top
-
A precision low-power PCM channel filter with on-chip power supply regulation
The filter described uses switched capacitor techniques and contains two fifth-order low-pass filters, a 50/60 Hz rejection filter, internal anti-alias filters, and a 600 ohm line driver .
-
A precision low-power PCM channel filter with on-chip power supply regulation
The fiiter described uses switched capacitor techniques and contains two fifth-order low-pass fiiters, a 50/60 Hz rejection filter, in- ternal anti-alias fiiters, and a 600 ohm line driver .
-
A low-power NMOS transmit/receive IC filter for PCM telephony
The fiiter described uses switched capacitor techniques and contains two fifth-order low-pass fiiters, a 50/60 Hz rejection filter, in- ternal anti-alias fiiters, and a 600 ohm line driver .
-
Computer controlled, solid state audio switching system
the following 600 ohm balanced line driver , shown as Circuit D in Figure 2, .
-
A Universal Threshold Extending Frequency-Modulated Feedback Demodulator
In addition, it functions asa line driver into either 75 or 600 ohms , and can deliverapproximately 1 voltintoeitherload.
-
Plastic Laminate Pulsed Power Development
INTRODUCTION The goals of this program are to develop a 600 kV, 50ns, 5 ohm compact pulse shaping driver which is smaller and lighter than comparable coaxial water based systems. .... The use of plastic laminates forces one to use strip line geometry.
-
Plastic Laminate Pulsed Power Development
The goals of this program are to develop a 600 kV, 50ns, 5 ohm compact pulse shaping driver which is smaller and lighter than comparable coaxial water based systems. .... ‘The use of plastic laminates forces one to use strip line geometry.
-
Will Presently Available System Design Approaches And Electrical Interconnect Rules Fulfill The Performance Requirements Of High Clock Rate Digital Signal Proc...
The output resistance of the driver transistor is approximately 40 ohms in the ON state and 80 ohms in the OFF state. .... lower power dissipation in the drive transistors and terminators while pro- viding good transmission line voltage drive. .... this laboratory indicates that an even lower power protocol based on a 500 - 600 mV logic swing…
-
ESD protection circuit schemes for DDR3 DQ drivers
Small pull-up and pull-down drivers were designed with minimal contact enclosure and contact to gate .... The diodes (D1 and D2) had their current capacity measured by transmission line pulse (TLP) stress to be > 4 A each, with a resistance of < 1 Ohm . .... G1 was sized at 87 µm with a tested TLP current of ~ 600 mA.
-
Simultaneous switching noise measurement on a CMOS chip on an MLC SCM
A custom-built 50 ohm semi-rigid coax probe is used to measure the power and ground on the top of the SCM and a 500 ohm HP 54006A probe for measuring signal lines . .... This requirement is based on drivers producing a 600 ps transition time and the desire to have a probe with a 3 dB cut- off frequency five times that of the signal, i.e., .
Indicates content that may require registration and/or purchase.