Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Alcoa North American Rolled Products
Description: 6061-T651 Tooling Plate Description As an industry leader for more than 100 years, the Aluminum Company of America stands behind its commitment to quality processes, products, and performance for our customers. Type 200 6061-T651 wrought tooling plate is one of Alcoa's quality aluminum
- Features: Aluminum / Aluminum Alloy (UNS A), Light Alloy, Non-ferrous - Any Type
- Shape / Form: Plate, Semi-finished Shape / Mill Stock
-
Supplier: Rochester Electronics
Description: Three Terminal Voltage Reference, 1 Output, 1.248V, BICMOS, PDSO3
- Features: Other
- Package Type: SOT23
-
-
-
Supplier: Win Source Electronics
Description: Manufacturer: Microchip Technology Win Source Part Number: 884235-MCP6061T-E/SN Operating Temperature Range: -40°C ~ 125°C Features: General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: MCP6061
- Operating Temperature: -40 to 125 C
- Features: Buffer, Instrumentation Amplifiers, Operational Amplifiers, Other
- Package Type: SOIC
-
Supplier: Win Source Electronics
Description: Manufacturer: Microchip Technology Win Source Part Number: 926715-MCP6061T-E/MNY Operating Temperature Range: -40°C ~ 125°C Features: General Purpose Amplifier 1 Circuit Rail-to-Rail 8-TDFN (2x3) Package: 8-WFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: MCP6061
- Operating Temperature: -40 to 125 C
- Features: Buffer, Instrumentation Amplifiers, Operational Amplifiers, Other
-
Supplier: York Industries, Inc.
Description: We have thousands of pieces of pulley stock and flanges in stock, and can create parts to your custom specifications. Stock pitches include .080”, .0816” (40 DP), 1/5”, 3/8”, 2mm, 3mm and 5mm PowerGrip® GT, 3mm, and 5mm HTD® in Aluminum and Steel. We can also do T10, AT5, AT10, 8mm or nearly any
- Number of Teeth: 9 to 160
- Length (Pulley Stock only): 76.19995885202222 to 203.19989027205926 mm
- Material: Aluminum
- Pitch Type: HTD 3mm
-
Supplier: Newark, An Avnet Company
Description: CMF-55 14.3 1% T-1 EB e3
-
Supplier: ODG (Origin Data Global)
Description: TO-252 MOSFETs ROHS
-
Supplier: Win Source Electronics
Description: Manufacturer: Microchip Technology Win Source Part Number: 1221150-MCP6061T-E/OT Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: SC-74A, SOT-753 Number of Circuits: 1 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 1pA Voltage - Input
- Supply Current (IS): 0.06 milliamps
- Input Offset Voltage (VOS): 0.15 millivolts
- Input Bias Current (IBIAS): 0.000001 µA
- Gain-Bandwidth Product (GBW): 0.73 MHz
-
Supplier: Ferguson Perforating
Description: grades such as, 6061-O (solutionized), 6061-T6 (solutionized and artificially aged), 6061-T651 (equivalent to T6 in rolled stock).
- Metal: Aluminum
- Features: Other
- Pattern: Staggered, Straight
-
Supplier: Newark, An Avnet Company
Description: RECEPT
-
Supplier: DigiKey
Description: Series Voltage Reference IC Fixed 1.248V V ±0.32% 5mA SOT-23-3
- Initial Accuracy: 0.32 %
- Temperature Coefficient (TC): 20 ppm/C
- Supply Current (IQ): 0.125 mA
- Input Voltage (VIN): 2.5 to 12.6 volts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Voltage References Precision, Micropower, Low-Dropout, High Product overview: MAX6061AEUR+T from Analog Devices / Maxim Integrated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is
- Temperature Coefficient (TC): 20 ppm/C
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: IC OPAMP GP 1 CIRCUIT 8SOIC Product overview: MCP6061T-E/SN from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement
- Supply Voltage (VS): 1.8 volts
- Slew Rate (SR): 0.25 V/µs
- Bandwidth: 0.73 MHz
- Operating Temperature: -40 C
-
Supplier: VAST STOCK CO., LIMITED
Description: Precision Amplifiers Sngl 1.8V 600kHz Op Amp E temp
- Features: Other
-
Supplier: Accuris
Description: ALUMINUM ALLOY (AA 6061- T6)
-
Supplier: Newark, An Avnet Company
Description: CMF-50 196K 1% T-2 EB e3
-
Supplier: Newark, An Avnet Company
Description: Radials / TP&AMMO
-
Supplier: Win Source Electronics
Description: Manufacturer: Maxim Integrated Win Source Part Number: 925498-MAX6061BEUR Series: * Features: Voltage Reference IC V Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL
- Features: Other
-
Supplier: Accuris
Description: ALUMINUM ALLOY RINGS, ROLLED OR FORGED 1.0Mg - 0.60Si - 0.28Cu - 0.20Cr (6061-T651, 6061-T652) Mechanically Stress Relieved
-
Supplier: Accuris
Description: TUBE, ALUMINUM ALLOY, DRAWN, SEAMLESS, 6061
-
Supplier: Accuris
Description: Tube, Aluminum Alloy, Drawn, Seamless, 6061
-
Supplier: DigiKey
Description: 1.61125GHz XO (Standard) CML Oscillator 1.8V, 2.5V, 3.3V Enable/Disable 8-SMD, No Lead
- Total Frequency Stability: 20 ppm
- Operating Temperature: -40 to 85 C
- Supply Voltage: 1.8 V, 2.5 V, 3.3 V
- Features: Other
-
Supplier: ValueTronics International, Inc.
Description: The 6061A is a 1.05 GHz RF Generator from Fluke. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation.
- Minimum Frequency Range: 1,050 MHz
- Maximum Frequency Range: 1,050 MHz
- Device Type: Generator
- Generator Type: Signal, Sweep
-
Supplier: VAST STOCK CO., LIMITED
Description: Standoffs & Spacers M/F STANDOFF MODIFIED
- Type & Shape: Standoff
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: IC VREF SERIES 0.48% SOT23-3 Product overview: MAX6061BEUR-T from Analog Devices Inc./Maxim Integrated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers
- Temperature Coefficient (TC): 30 ppm/C
- Operating Temperature: -40 C
- VREF Type: Fixed, Programmable / Adjustable
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: IC OPAMP GP 1 CIRCUIT SOT23-5 Product overview: MCP6061T-E/OT from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement
- Supply Voltage (VS): 1.8 volts
- Quiescent Current (IQ): 90.00000000000001 microamps
- Slew Rate (SR): 0.25 V/µs
- Bandwidth: 0.73 MHz
-
Supplier: VAST STOCK CO., LIMITED
Description: Operational Amplifiers - Op Amps Single 1.8V 600kHz Op Amp E tem
- Features: Operational Amplifiers, Other
-
Supplier: York Industries, Inc.
Description: We have thousands of pieces of pulley stock and flanges in stock, and can create parts to your custom specifications. Stock pitches include .080”, .0816” (40 DP), 1/5”, 3/8”, 2mm, 3mm and 5mm PowerGrip® GT, 3mm, and 5mm HTD® in Aluminum and Steel. We can also do T10, AT5, AT10, 8mm or nearly any
- Number of Teeth: 12 to 126
- Length (Pulley Stock only): 152.39991770404444 to 203.19989027205926 mm
- Material: Aluminum
- Pitch Type: HTD 5mm
-
Supplier: Quarktwin Technology Ltd.
Description: General Purpose Amplifier 1 Circuit Rail-to-Rail 8-TDFN (2x3)
- Supply Current (IS): 0.06 milliamps
- Input Offset Voltage (VOS): 0.15 millivolts
- Input Bias Current (IBIAS): 0.000001 µA
- Gain-Bandwidth Product (GBW): 0.73 MHz
-
Supplier: DigiKey
Description: ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 36MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)
- Clock Speed: 36 MHz
- Internal RAM Size: 16 KB
- Internal ROM Size: 128 KB
- Supply Voltage (Vcc): 2 to 3.6 volts
-
Supplier: Alcoa North American Rolled Products
Description: Tread - Aluminum Alloy Diamond Mill Finish - 6061 Strength, skid resistance, and durability are the major attributes of Alcoa’s 6061-T6 tread sheet and plate. A wide range of sheet and plate thicknesses are offered as standard products and are available in a variety of widths and
- Features: Aluminum / Aluminum Alloy (UNS A), Light Alloy, Non-ferrous - Any Type
- Shape / Form: Plate, Semi-finished Shape / Mill Stock, Sheet
-
Supplier: ODG (Origin Data Global)
Description: IC OPAMP GP 1 CIRCUIT SOT23-5
- Supply Voltage (VS): 1.8 volts
- Input Offset Voltage (VOS): 0.15 millivolts
- Input Bias Current (IBIAS): 0.000001 µA
- Gain-Bandwidth Product (GBW): 0.73 MHz
-
Description: IC OPAMP GP 1 CIRCUIT SOT23-5
- Supply Voltage (VS): 1.8 volts
- Slew Rate (SR): 0.00000025 V/µs
- Features: Other
-
Supplier: DigiKey
Description: General Purpose Amplifier 1 Circuit Rail-to-Rail 8-TDFN (2x3)
- Supply Current (IS): 0.06 milliamps
- Slew Rate (SR): 0.25 V/µs
- Operating Temperature: -40 to 125 C
- Pin Count: 8
Find Suppliers by Category Top
Featured Products Top
-
Different industries, different specs Various industries have different material specification methods. On many prints, raw materials that specify aluminum are not very specific and simply state use “Alum 6061-T6” with no other designations. For the most part (read more)
Browse Datasheets for Protomatic, Inc. -
Process: sheet metal stamping, punching, laser cutting, cnc bending, mold forming, rivet, stud welding, Co2 welding, Tig welding, extrude, rolling sheet metal, Material: SPCC, SPCD, SPCE, SPHC, Q235, Q345, 304, 5053, 6061, 7075, DX51D (read more)
Browse Welding and Fabrication Services Datasheets for Running Industry Co., Ltd -
Key Features & Benefits1. Premium Material Construction Alloy: 6061-T6 / 7075-T6 aerospace-grade aluminum (read more)
Browse ISO Roller Chain Sprockets Datasheets for Chengdu Leno Machinery Co., Ltd. -
Hubs: 6061-T6 aluminum (anodized), C36000 brass, or 304/316 stainless steel Center Disc: UHMWPE (standard), nylon (high temperature), or polyurethane (read more)
Browse Flexible Couplings Datasheets for Chengdu Leno Machinery Co., Ltd. -
Material Options: 6061-T6 aluminum (standard), 304/316 stainless steel (corrosive environments) Engineering Advantages: (read more)
Browse Flexible Couplings Datasheets for Chengdu Leno Machinery Co., Ltd. -
ease of installation and ease of maintenance, off the shelf components were used throughout the design. The ENDURO is available using size 2 or size 3 v-groove guide rollers, with load capacity up to 1528 pounds. The carriage is available in 6061 aluminum or steel, and features built-in felt (read more)
Browse Linear Bearing Rails Datasheets for Modern Linear Incorporated -
: 0-3mm carbon steel SPCC, SPHC, SECC, 201, 304, 316, galvanized steel, DC, Aluminium alloy, 5052, 6061, 7075, brass alloy,ACRYLIC=PMMA, 3D format: Solidworks, Creo, UG, Autocad Process: mold stamping, CNC turrent punching, laser (read more)
Browse Sheet Metal Fabrication Services Datasheets for Running Industry Co., Ltd -
Materials: 6061-T6 aluminum (standard), 304/316 stainless steel (corrosive environments) Torque Capacity: 5-200 Nm range depending on size and material (read more)
Browse Flexible Couplings Datasheets for Chengdu Leno Machinery Co., Ltd. -
: CNC lathe 3-5 axis CNC milling machine (read more)
Browse CNC Machining Services Datasheets for Running Industry Co., Ltd -
USUSTK manufactures custom CNC-machined aluminum structural components for industrial electronic equipment and precision mechanical assemblies. Made from AL6061 aluminum, the component integrates equipment interfaces, internal cavities, mounting holes, support walls (read more)
Browse Uncategorized Products Datasheets for USUSTK LIMITED
Conduct Research Top
-
CHEMEON TCP-NP Knowledge Base/FAQ
the processing time, increase output rate and lead to significant savings. Salt Spray Corrosion: Five (3x10 in2) 2024-T3 and five (3x10 in2) 7075-T6 panels were processed with CHEMEON TCP-NP at room temperature (65-75 °F) for 5 min and cured at room temperature for 24 hrs. Cured samples were subjected
More Information Top
-
CR4 - Thread: Bending Aluminium Tube
Chose a grade like 6061 t3 or lower.
-
Evaluation of the Effects of Powder Coating Cure Temperatures on the Mechanical Properties of Aluminum Alloy Substrates
2024- T3 6061 -T6 7075-T6 .
-
Materials selection guidelines for geothermal energy utilization systems
Aluminum Base 2024- T3 6061 -T6 5005 Copper Base Copper Cu- 2Fe 90-10 Brass 70-30 Brass 90-10 Cupronickel 70-30 Cupronickel Molybdenum Base TZM .
-
Materials selection guidelines for geothermal power systems. First edition
Aluminum Base 2024- T3 6061 -T6 5005 .
-
ZASMHBA0005141
7075-W(c) 2024-W(c) 2024- T3 6061 -W(c) 7075-O 2024-O 6061-O 3003-O 1100-O 7075-T6 .
-
Journal of Spacecraft and Rockets > Effect of debris shielding on energy partition
1100-F 6061-T6 1100-F 2024- T3 6061 -T6 .
-
Nanoindentation and mechanical properties of solids in submicrovolumes, thin near-surface layers, and films: A Review
Experimentalvaluesσr,MPa 2024- T3 6061 -T6 7075-T6 (b) .
-
ZCP2004ISEC095
Table 1: Comparison Stress Measurements Sample Residual Stress (Parallel with Grain), MPa 1630 2024- T3 6061 -T6 7075-T6 -27.6 27.6 -124.8 ±10.3 ±6.2 ±7.6 MAX -51.7 -9.0 -109.6 ±19.3 ±13.1 …
-
Journal of Spacecraft and Rockets > Cadmium simulation of orbital-debris shield performance to scaled velocities of 18 km/s
… 2219-T87 2219-T87 2219-T87 2219-T87 2219-T87 2219-T87 2219-T87 2219-T87 Cadmium 6061-T6 2024-T3 2219-T87 2219-T87 2219-T87 2219-T87 2024-T3 2219-T87 2219-T87 2024- T3 6061 -T6 6061-T6 2219 …
-
Journal of Spacecraft and Rockets > Selection of spacecraft optical coatings for temperature control
3 3 5 3 3 Target material 1100-F 6061-T6 1100-F 2024- T3 6061 -T6 .
Indicates content that may require registration and/or purchase.