Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: ALUMINUM ALLOY (AA 6061- T6)
-
Supplier: Accuris
Description: TUBE, ALUMINUM ALLOY, DRAWN, SEAMLESS, 6061
-
Supplier: Accuris
Description: Tube, Aluminum Alloy, Drawn, Seamless, 6061
-
-
Supplier: Alcoa North American Rolled Products
Description: Tread - Aluminum Alloy Diamond Mill Finish - 6061 Strength, skid resistance, and durability are the major attributes of Alcoa’s 6061-T6 tread sheet and plate. A wide range of sheet and plate thicknesses are offered as standard products and are available in a
- Nonferrous: Aluminum / Aluminum Alloy (UNS A)
- Specialty / Other Types: Light Alloy
- Features: Non-ferrous - Any Type
- Shape / Form: Plate, Semi-finished Shape / Mill Stock, Sheet
-
Supplier: Accuris
Description: ALUMINUM ALLOY - EXTRUSION, (AA6061-T6)
-
Supplier: SAE International
Description: This specification covers the specific requirements for seamless tube drawn from aluminum alloy 6061.
-
Supplier: Alcoa North American Rolled Products
Description: Aluminum Alloy Tread Plate And Sheet- C300 Mill Finish - 6061 Strength, skid resistance, and durability are the major attributes of Alcoa’s aluminum alloy 6061-T6 tread sheet and plate. A wide range of sheet and plate thicknesses are offered as
- Nonferrous: Aluminum / Aluminum Alloy (UNS A)
- Specialty / Other Types: Light Alloy
- Features: Non-ferrous - Any Type
- Shape / Form: Plate, Semi-finished Shape / Mill Stock, Sheet
-
Supplier: ASTM International
Description: This specification covers the standard structural profiles for 6061-T6 aluminum-alloy. The profiles are limited to I-beams, H-beams, channels, angles, tees, and zees, which shall be produced by hot extruding only. Chemical composition and tensile properties such as
-
Supplier: Ferguson Perforating
Description: grades such as, 6061-O (solutionized), 6061-T6 (solutionized and artificially aged), 6061-T651 (equivalent to T6 in rolled stock).
- Metal: Aluminum
- Features: Other
- Pattern: Staggered, Straight
-
Supplier: ASTM International
Description: Specification for Aluminum-Alloy 6061-T6 Standard Structural Shapes, Rolled or Extruded (Metric) (Withdrawn 1990)
-
Supplier: ASTM International
Description: This specification covers the standard structural profiles for 6061-T6 aluminum-alloy. The profiles are limited to I-beams, H-beams, channels, angles, tees, and zees, which shall be produced by hot extruding only. Chemical composition and tensile properties such as
-
Supplier: SAE International
Description: This specification covers an aluminum alloy in the form of die forgings, hand forgings, forged rings, rolled rings, and stock for forgings and rings.
-
Supplier: SAE International
Description: This specification covers an aluminum alloy in the form of die forgings not over 4 inches (102 mm) in nominal thickness at time of heat treatment , hand forgings with as-forged thickness not exceeding 8 inches (203 mm) and the cross-sectional area not greater than 256 square inches
-
Supplier: SAE International
Description: SUPERSEDING SPECIFICATION: The requirements of this specification are embodied in the latest issue of AMS 4083, ALUMINUM ALLOY TUBING, HYDRAULIC, SEAMLESS, DRAWN (6061-T6). The requirements of the latest issue of AMS 4083 shall be fulfilled whenever reference is made to
-
Supplier: Alcoa North American Rolled Products
Description: 6013 Automotive Alcoa alloy 6013 is a weldable high strength 6XXX series alloy that exhibits 7XXX strength levels in the T6 temper. Compared to 6061-T6, alloy 6013 provides higher strength (25%) and improved toughness and fatigue properties with equivalent
- Nonferrous: Aluminum / Aluminum Alloy (UNS A)
- Specialty / Other Types: Light Alloy
- Features: Metal / Metal Alloys, All Types, Non-ferrous - Any Type
- Shape / Form: Profile / Structural Shape, Semi-finished Shape / Mill Stock, Sheet
-
Supplier: Hoover Steel, Inc.
Description: Structural Aluminum Angle - Type 6061 T6 Standard Length: 25 FT Equal and Unequal
- Nonferrous: Aluminum / Aluminum Alloy (UNS A)
- Shape / Form: Angle, Profile / Structural Shape
- Applications: Construction & Building / Architectural
- Features: Metal / Metal Alloys, All Types, Non-ferrous
-
Supplier: Reid Supply
Description: 6061-T6511 extruded is the most versatile of the heat treatable aluminum alloys. It has most of the good qualities of aluminum, and it offers a wide range of mechanical properties and corrosion resistance. It can be fabricated by many of the commonly used techniques.
- AISI / AA / CDA Grade: 6,061
- Overall Width / OD: 0.5 inch
- Overall Length: 72 inch
- AA Grade: 6,061
-
Supplier: Hoover Steel, Inc.
Description: Aluminum Channel 6063 – T52 Extruded Channel has square / sharp corners (inside and outside) 6061 – T6 American Standard Structural Channel has tapered flanges and radius corners (inside only) Inquire for other sizes and types.
- Nonferrous: Aluminum / Aluminum Alloy (UNS A)
- Shape / Form: Channel, Profile / Structural Shape
- Applications: Construction & Building / Architectural
- Features: Metal / Metal Alloys, All Types, Non-ferrous
-
Supplier: Reid Supply
Description: 6061-T6511 extruded is the most versatile of the heat treatable aluminum alloys. It has most of the good qualities of aluminum, and it offers a wide range of mechanical properties and corrosion resistance. It can be fabricated by many of the commonly used techniques.
- AISI / AA / CDA Grade: 6,061
- Overall Width / OD: 6 inch
- Overall Thickness: 0.75 inch
- Overall Length: 36 inch
-
Supplier: HeBei Matson Metal Tech Co., Ltd.
Description: Material - 6061 Process - Die Casting + CNC machining Weight - 0.6 Lb
-
Supplier: Sharpe Products
Description: to 3" Steel 90° Pipe & Tube Elbows Aluminum 90° Pipe (6063 Alloy) & Tube (6061 Alloy) Elbows Stainless Steel 90° Pipe & Tube Elbows (304 Alloy) For Additional Sizes Request a Quote Ensure alignment and durability with our welding connectors . We also offer a
- English Size: 2 inch
- Material: Aluminum
- Fitting Type: Elbow
- Features: English
-
Supplier: Victaulic Co. of America
Description: contact Victaulic Fittings: Aluminum, ASTM B-26, 356-T6 alloy. Nipples: Aluminum pipe conforming to ASTM B-210, alloy 6061T6 or 6063T6, standard weight.
- English Size: 1 to 8 inch
- Fitting Type: Adapter, Elbow, Nipple, Reducer, Tee
- Material: Aluminum
- Features: English
-
Supplier: Sharpe Products
Description: to 3" Steel 90° Pipe & Tube Elbows Aluminum 90° Pipe (6063 Alloy) & Tube (6061 Alloy) Elbows Stainless Steel 90° Pipe & Tube Elbows (304 Alloy) For Additional Sizes Request a Quote
- English Size: 2 inch
- Material: Aluminum
- Fitting Type: Elbow
- Features: English
-
Supplier: Sharpe Products
Description: Steel 180° Pipe & Tube Elbows Aluminum 180° (6063 Alloy) & Tube (6061 Alloy) Elbows Stainless Steel 180° Pipe & Tube Elbows (304 Alloy) For Additional Sizes Request a Quote
- English Size: 2 inch
- Material: Aluminum
- Fitting Type: Elbow
- Features: English
-
Supplier: Sharpe Products
Description: to 3" Steel 90° Pipe & Tube Elbows Aluminum 90° Pipe (6063 Alloy) & Tube (6061 Alloy) Elbows Stainless Steel 90° Pipe & Tube Elbows (304 Alloy) For Additional Sizes Request a Quote
- English Size: 1.25 inch
- Material: Aluminum
- Fitting Type: Elbow
- Features: English
-
Supplier: Universal Wire Works Inc.
Description: Alloy 4643 is designed for welding aluminum alloys 3003 and 6061. This alloy gives higher tensile strength in thick weldments on 6xxx alloys after postweld solution heat treatment and aging. Alloy 4643 is used with the Gas Metal Arc and Gas Tungsten
- AISI / AA / CDA Grade: 4,643
- AA Grade: 4,643
- Nonferrous: Aluminum / Aluminum Alloy (UNS A)
- Specialty / Other Types: Light Alloy
-
Supplier: Greaves Corporation
Description: 6061-T6 ALUMINUM ALLOY MATERIAL 2.56 INCH L X 0.31 INCH W X 0.44 INCH H SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL 14 TO 4 AWG CONDUCTOR SIZE 6 TERMINAL(S) SINGLE ROW TERMINAL CONFIGURATION HOLE SPACING 0.312 ANB MODEL
- Busbar (Conductor) Material: Aluminum
- Busbar Type: Multiple Conductor Busbars
-
Supplier: PennEngineering®
Description: Countersunk head allows insert to be installed flush with sheet surface Standard material: Low Carbon Steel Materials available on special order: 300 Series Stainless Steel, Alloy No. 260 Brass, 6053-T4 or 6061-T4 Aluminum
- Fastener Standards: ASME / ANSI
- Metric: M6
- Base Materials: Metal
- Material: Steel
-
Threaded Inserts - Countersunk Head Round Body Threaded Insert - Open End - Metric -- AECRS-M6-6-5ZNSupplier: PennEngineering®
Description: Countersunk head allows insert to be installed flush with sheet surface Standard material: Low Carbon Steel Materials available on special order: 300 Series Stainless Steel, Alloy No. 260 Brass, 6053-T4 or 6061-T4 Aluminum
- Fastener Standards: ASME / ANSI
- Metric: M6
- Base Materials: Metal
- Material: Steel
-
Supplier: SlipNOT Metal Safety Flooring
Description: vault covers. Product Information: Aluminum access hatch thicknesses: ¼” and up Aluminum access hatch widths: Customer specific Aluminum access hatch lengths: Customer specific Aluminum access doors can be custom fabricated to meet job specifications Available SlipNOT®
- Application: Access Doors, Commercial
- Material: Aluminum
- Features: Other
-
Supplier: SlipNOT Metal Safety Flooring
Description: custom fabricated to meet job specifications Available SlipNOT® surfaces: Aluminum Surface on Aluminum, Stainless Surface on Aluminum, Steel Surface on Aluminum Available SlipNOT® finishes: Mill or Painted Perforated aluminum plate is available in: Grade 1 (Fine),
- Hole Centers: 0.25 to 0.5625 inch
- Metal: Aluminum
- Applications: Industrial Safety
- Hole Shape: Round
-
Supplier: ILSCO Corporation
Description: BOX TYPE ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 1 INCH OVERALL LENGTH 6 AWG MIN. CONDUCTOR SIZE 250 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 486A/B, CSA APPROVAL 5/16 INCH HEX SCREW TYPE SIZE 13/16 INCH W X 1 INCH H
- International (mm2): 13.3008 to 126.677 mm2
- Material: Aluminum
- Features: Other
- Terminal Type: Wire Lug
-
Supplier: NSI Industries LLC
Description: 250 KCMIL STRANDED MIN. CONDUCTOR SIZE 750 KCMIL MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL (CANADA AND US) APPROVAL 600 V VOLTAGE RATING 6061-T6 ALUMINUM ALLOY BODY MATERIAL 6 PORT(S) 1 SIDE ENTRY CABLE ENTRY POLARIS[TM] BRAND TYPE UN-INSULATED
- Busbar (Conductor) Material: Aluminum, Copper
- Busbar Type: Multiple Conductor Busbars
-
Supplier: ILSCO Corporation
Description: HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 10-3/16 INCH L X 1 INCH W X 1-1/8 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL (6) 2 AWG TO 500 KCMIL CONDUCTOR SIZE 9/16 INCH MOUNTING HOLE SIZE 5/16 INCH HEX SCREW TYPE 1-3/4 INCH MOUNTING HOLE SPACING ROHS
- International (mm2): 33.6281 to 253.354 mm2
- Material: Aluminum
- Features: Other
- Terminal Type: Wire Lug
-
Supplier: Radwell International
Description: DUAL CAN BUS MODULE, STACKABLE, GALVANICALLY ISOLATED, ALUMINUM ALLOY / 6061 / TEMPER-T6, POLYURETHANE TOPCOAT FINISH, LIGHT GRAY. FREE 2 YEAR RADWELL WARRANTY
Find Suppliers by Category Top
Featured Products Top
-
Different industries, different specs Various industries have different material specification methods. On many prints, raw materials that specify aluminum are not very specific and simply state use “Alum 6061-T6” with no other designations. For the most part (read more)
Browse Datasheets for Protomatic, Inc. -
Key Features & Benefits1. Premium Material Construction Alloy: 6061-T6 / 7075-T6 aerospace-grade aluminum (read more)
Browse ISO Roller Chain Sprockets Datasheets for Chengdu Leno Machinery Co., Ltd. -
for your application, then some alloy fine tuning is available to the designing engineer. The following is a knowledge base for aluminum comparison and is provided by Protomatic as a guideline. Temper If your (read more)
Browse CNC Machining Services Datasheets for Protomatic, Inc. -
efficiency. Crafted from durable 6061 and 6063 alloys, they provide excellent thermal conductivity, ensuring effective heat dissipation. Manufactured through advanced extrusion and CNC machining, our heat sinks offer (read more)
Browse Heat Sinks Datasheets for ToneCooling Technology Co., Ltd -
The Envirco cleanroom ceiling solution, a 2” Gasket Seal Grid Cleanroom Ceiling System, is fabricated using superior materials to provide a structural grid system and to include zinc alloy die-castings. The building block of a cleanroom ceiling grid system is the connection and suspension (read more)
Browse Air Filters (industrial) Datasheets for Envirco -
T-112 0.5" x 2.875" wide aluminum heat transfer plate for 1/2" PEX tubing. These PEX heat transfer plates are manufactured from aluminum and are designed to improve performance of the radiant floor heating system (read more)
Browse Datasheets for MP Metal Products -
gauge ensures stable performance Robust Design: Aluminum alloy structure with IP63 protection (read more)
Browse Six-axis Force and Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
for demanding industrial applications. Key Features 6-Axis Force and Torque Measurement Precision Strain Gauge Technology Low Long-Term Crosstalk Error Temperature Self-Compensation Aluminum Alloy Lightweight Structure (read more)
Browse Six-axis Force and Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
VDC Mechanical Options Available capacity ranges: • 200N / 5N·m – Aluminum alloy (read more)
Browse Six-axis Force and Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
steel, aluminized steel, aluminum, copper and pre-painted coils. Gages range from .005" to .165", and widths from 1/2" to 48" in various alloys, tempers, and finishes, in simple or complex shapes. M. P. Metal Products Achieves ISO 9001 : 2015 (read more)
Browse Datasheets for MP Metal Products
Conduct Research Top
-
CHEMEON TCP-NP Knowledge Base/FAQ
of salt spray exposure. Coating weight: Coating weight analysis was done on CHEMEON TCP-NP processed three 2024- T3 (3x10 in2) and three 7075-T6 (3x10 in2) aluminum alloys in accordance with MIL-DTL-81706. Coating weight for all methods of application is more than 20 mg/ft2 depending on the method
More Information Top
-
Journal of Thermophysics and Heat Transfer > Temperature-Dependent Reflectance of Plated Metals and Composite Materials Under Laser Irradiation
The dome is made of 6061 T6 aluminum alloy with an electro- less nickel re ective plating on the inner surface.
-
Dynamic Behavior of Materials, Volume 1
2012) Full-field measurement of AA- 6061 T6 aluminum alloy under high strain rate compression and torsion loads.
-
LLNL Modeling Calculations in Support of the NMD EOS Program: FY01 3Q Report (U)
polynomial EOS for 6061 T6 aluminum alloy density= 2.703 g/cm3 coefficients AO=O, A1=O.742179, A2=0.604876, A3=0.
-
LLNL Modeling Calculations in Support of the CLP Program: FY01 3Q Report
polynomial EOS for 6061 T6 aluminum alloy density = 2.703 g/cm3 coefficientsAO=O, AP=0.742179,A2=0.604876, A3=0.187029, BO=1.97, B1=0.48, B3=0 modulus = 276 kbars, yield strength= 2.9 kbars maximum effectiveplastic strain = 0 …
-
A simple aluminum gasket for use with both stainless steel and aluminum flanges
A series of tests was performed using a standard 8-in. Conflaff._-st2,,le stainless steel flange and a 6061 T6 aluminum alloy flange of the same dimensions but with surfaces machined flat to a finish of 63 (the same as …
-
Factors affecting the damping capacity of cast aluminium-matrix composites
Bhagat et al. [17] measured the damping capacity of mechanically alloyed and hot pressed and extruded 6061 T6 aluminium alloy , A1-Mg alloy and .
-
http://eprints.iisc.ernet.in/25301/1/numerical_study.pdf
Effect of strain rate on impact response and dislocation sub- structure of 6061 T6 aluminium alloy . Scr.
-
Comparison of four arc welding processes used for aluminium alloy cladding
Indeed, for CMT samples, the maximal value reaches 60% of Rp0?2 of 6061 T6 aluminium alloy .
-
Slocum
The cylindrical hull sections are constructed using 210 mm-diameter 6061 T6 aluminium alloy .
Indicates content that may require registration and/or purchase.