-
Supplier: Accuris
Description: ALUMINUM ALLOY TUBING, HYDRAULIC(6062-T4)
-
Supplier: Accuris
Description: ALUMINUM ALLOY TUBING, HYDRAULIC (6062-T6)
-
Supplier: Accuris
Description: ALUMINUM ALLOY TUBING, SEAMLESS, DRAWN (6062-T6)
-
-
Supplier: SAE International
Description: SUPERSEDING SPECIFICATION: The requirements of this specification are embodied in the latest of AMS 4081, ALUMINUM ALLOY TUBING, HYDRAULIC (6061-T4). The requirements of the latest issue of AMS 4081 shall be fulfilled whenever reference is made to this specification.
-
Supplier: SAE International
Description: SUPERSEDING SPECIFICATION: The requirements of this specification are embodied in the latest issue of AMS 4083, ALUMINUM ALLOY TUBING, HYDRAULIC, SEAMLESS, DRAWN (6061-T6). The requirements of the latest issue of AMS 4083 shall be fulfilled whenever reference is made to this specification.
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: Accuris
Description: ALUMINUM ALLOY TUBING 1Mg - 0.6Si - 0.25Cu - 0.09Cr (6062-T6)
-
Supplier: Newark, An Avnet Company
Description: Radials / TP&AMMO
-
Description: Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
- O.D Screw Diameter: 1.25 inch
- Screw Type: Lead Screw
- Component Type: Nut Only
-
Description: Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
- O.D Screw Diameter: 1.6 inch
- Screw Type: Lead Screw
- Component Type: Nut Only
-
Description: Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
- O.D Screw Diameter: 2 inch
- Screw Type: Lead Screw
- Component Type: Nut Only
-
Supplier: SAE International
Description: Technical Standard
-
Description: Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
- O.D Screw Diameter: 2.5 inch
- Screw Type: Lead Screw
- Component Type: Nut Only
-
Supplier: FX PCB Co., Ltd.
Description: Description Aluminum Nitride PCB Manufacturer Fx PCB is a professional manufacturer of Ceramic substrate PCB, and we can make the ALN PCB(Aluminum Nitride PCB) and AI203 circuit boards(Aluminum oxide board). FX PCB manufactures the ceramic PCB using DPC (Direct plate copper)
- Thickness: 0.014960629921259842 to 0.11811023622047244 inches
- Electrical Resistivity: 10 ohm-cm
- Features: Specialty / Other
-
Supplier: ASTM International
Description: 1.1 This specification covers aluminum and aluminum-alloy extruded bars, rods, wires, profiles, and tubes in the aluminum alloys (Note 1) and tempers shown in Table 2. TABLE 1 Chemical Composition Limits A,B,C Note 1-In case of a discrepancy between the values listed in Table 1
-
Supplier: FX PCB Co., Ltd.
Description: Description What is the Ceramic PCB Substrate? FX PCB listed two kinds of Ceramic PCBs, which are Aluminum Nitride Ceramic PCB and Alumina Ceramic PCB (ALN and AI203) Properties for your reference: BECAUSE OF ITS HIGH THERMAL CONDUCTIVITY, LOW ROUGHNESS, AND EXPANSION, Aluminum PCB
- Thickness: 0.00984251968503937 to 0.014960629921259842 inches
- Electrical Resistivity: 10 ohm-cm
- Features: Specialty / Other
Aluminum and Aluminum Alloys
(748 Companies)
Aluminum Extrusion Services
(202 Companies)
Aluminum Framing Systems
(150 Companies)
Aluminum Electrolytic Capacitors
(255 Companies)