Products/Services for 6069 Aluminum Tubes
-
Cores and Tubes - (41 companies)Cores and tubes are used for mailing, shipping, material handling, and product display. Types of Cores and Tubes Product types include: plastic cores and plastic tubes paper core and paper tubes metal cores and metal tubes Mill cores...
-
Tubing - (2416 companies)...is the most important characteristic in tube selection. Tubing material defines most of the structural and chemical properties of the tube. Materials include metals, plastics, and various other types. Metals. Aluminum is a lightweight, corrosion... -
Aluminum and Aluminum Alloys - (748 companies)How to Select Aluminum and Aluminum Alloys. Aluminum and aluminum alloys are lightweight, non-ferrous metals with good corrosion resistance, ductility, and strength. Products differ in terms of composition, grade, shape, dimensions, and features... -
Tube Fittings - (1139 companies)Tube fittings connect runs of tubing for in-line, offset, multi-port, and mounting configurations to other tubing sections, pipe, hose, and other fluid transfer components. Tube fittings connect runs of tubing (for in-line, offset, multi-port... -
Aluminum Extrusion Services - (202 companies)...temperatures. This process can be used for most materials, provided the tooling is robust enough to withstand the stresses created by extrusion. Examples of parts that are cold extruded are collapsible tubes, aluminum cans, cylinders, and gear blanks... -
Aluminum Oxide and Alumina Ceramics - (219 companies)Aluminum oxide and alumina ceramics have excellent wear characteristics, chemical resistance, compressive strength, high-temperature properties, and dielectric strength. They are used widely because of their versatility and low cost. Their main...
-
Aluminum Framing Systems - (150 companies)Aluminum framing systems are modular systems assembled from extruded aluminum profiles. They include accessories that are used to build machine frames, jigs, and many other types of industrial products. Aluminum framing systems are modular systems...
-
Tube Clamp Connectors - (27 companies)Tube clamp connectors are structuring components used to fasten tubing together in flexible or modular construction systems. These systems are essentially industrial-grade Erector (R) sets made of steel, aluminum, or composite materials. Tube clamp...
-
Aluminum Electrolytic Capacitors - (256 companies)Description. Aluminum electrolytic capacitors use an electrolytic process to form the dielectric. Wet electrolytic capacitors have a moist electrolyte. Dry or solid electrolytic capacitors do not. Configuration. There are two basic configurations...
-
Tube and Pipe Bending Machines - (315 companies)...bending maintains a good finish and is best used for handrail, ornamental iron work, exhaust pipes, roll cages and all stainless and aluminum tubing. Mandrel Bender. Image Credit: Tricktools. Roll benders are tube bending and fabrication equipment...
Product News
-
Vortec
Vortex Cooling Tubes (55 C). No electricity required at the cooling site. Cools without refrigerants, as low as -40 degrees. Compact and lightweight, highly transportable. Adjustable for varying cooling needs. Available heating capacity using the same tube, up to 200 F (93 C). Available in both aluminum (208 and 308) and stainless steel (208SS) models. Replacement generators available for modification of cooling or upon contamination. View our Vortex Tube Short Course which explains the basic operation of the vortex... (read more)Browse Compressed Air and Vortex Cooling Tubes Datasheets for Vortec -
Xiamen Innovacera Advanced Materials Co., Ltd.
Metal And Ceramic CO2 Laser Tubes Metal laser tubes are sealed metal chambers made of metal and ceramic, metal is typically stainless steel or other durable alloys and ceramics are usually alumina, they are brazed to form a feedthrough of up to 1.0 x 10 -10 atm-cc/sec. The tube is filled with a specific mixture of gasses in the ratio of 1:1:8, typically: -Carbon Dioxide (CO2): Nitrogen (N2): Helium (He). The metal and ceramic laser tubes use a technique called "radio frequency " to stimulate the gasses to produce the beam... (read more)Browse Aluminum Oxide and Alumina Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
Eagle Stainless Tube & Fabrication, Inc.
Tube vs. Pipe: Measurement Matters Stainless Tube & Fabrication Inc.supplies stainless steel tubing to the medical, aerospace and high tech industries. Stainless steel, nickel alloys, aluminum, and titanium. Cut to length. Precision machining. Laser cutting & welding bending. Electro-polishing and passivation. Re-draw to specialty & millimeter sizes in both round, square and rectangular. Grinding to precision tolerances. Assemblies. ISO 9001 Certification. ISO 13485 Certification. Watch > > >Eagle Tube - Quality Standards... (read more)Browse Industrial Pipe Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
Shenzhen Great Precision Ceramic CO., LTD.
Aluminum Nitride (AlN) Ceramic Parts . Great Ceramic Custom Machining of Aluminum Nitride Ceramic Parts: Great Ceramic specializes in producing high-quality AlN ceramic parts, including plates, substrates, rods, tubes, and sleeves. Our OEM and custom machining services ensure precise dimensions and surface finishes tailored to your specifications. Key Benefits for Engineers and Buyers: Excellent thermal conductivity enables efficient heat dissipation. Electrical insulation ensures reliable performance in electronic devices. High... (read more)Browse Industrial Ceramic Materials Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
Eagle Stainless Tube & Fabrication, Inc.
Seamless, Welded Stainless and Aluminum tubing STANDARD TUBING/BAR. Eagle stocks both seamless and welded stainless and aluminum tubing for a variety of applications requiring strength, hygiene, corrosion resistance and/or heat resistance. Typical end uses include mechanical operations, aerospace, heat exchangers, condensors, medical and instrumentation. Our standard tubing options include hypodermic tubing, fractional tubing, bar stock, metric, pipe, and square/rectangular tubing available in various sizes and lengths. Seamless and welded... (read more)Browse Tubing Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
Golden Collar Technology Co., Ltd .
pfa tube Our PFA tube is manufactured from premium perfluoroalkoxy (PFA) resin, offering exceptional chemical resistance, superior thermal stability, and outstanding flexibility compared with traditional fluoropolymer tubing. Designed for demanding industrial environments, PFA tubing maintains excellent mechanical properties across a wide temperature range from -200 C to +260 C, while providing a smooth inner surface for high-purity fluid transfer. PFA tubing is widely used in semiconductor... (read more)Browse Tube Fittings Datasheets for Golden Collar Technology Co., Ltd . -
Running Industry Co., Ltd
Aluminum Tie-in We can supply aluminum die casting parts and zinc die casting parts. Equipped with cold and hot chamber die casting machines. The cold chamber is from 160T to 1250T; the hot chamber is from 25T to 280T. factory equipped with the CMM, spectrometer,hardness tester,projector,will inpsect the parts according to the requirements. and also we equipped with the cnc lathe machine, cnc milling machine,and other special machining facilty developped according to the parts,such as multiple-direction... (read more) -
USUSTK LIMITED
Copper Tube Cold Plate for High-Power Lasers The USUSTK Copper Tube Cold Plate is designed for thermal management in high-power laser systems, photonics equipment and industrial optoelectronic applications. The cold plate combines a CNC-machined AL6063 aluminum base with embedded C1020 copper tubing. The copper tube is arranged along the designed coolant path and integrated into the machined aluminum plate by flame brazing, forming a compact liquid-cooling assembly. During operation, circulating coolant flows through the embedded copper... (read more)Browse Heat Sinks Datasheets for USUSTK LIMITED -
Prosys
Versatile Station Fills Diverse Tube Sizes Fast or aluminum tubes. Enhanced service capabilities via Ethernet provide faster support and minimize downtime. For more information, visit https://prosysfill.com/rt60_tube_filler/. (read more)Browse Filling Machines Datasheets for Prosys -
USUSTK LIMITED
Copper-Aluminum Cold Plate for High-Power Lasers . Key Specifications: * Product type: Copper-aluminum hybrid liquid cold plate. * Materials: AL6061 aluminum and C1020 copper. * Cooling method: Liquid cooling. * Manufacturing processes: CNC machining, friction stir welding and tube press-fitting. * Surface treatment: Anti-oxidation treatment. * Structure: Multi-zone copper-aluminum hybrid cooling assembly. * Applications: High-power lasers, laser sources, photonics systems and optoelectronic equipment. * Customization: Available according... (read more)Browse Heat Sinks Datasheets for USUSTK LIMITED
-
Proceedings of the eleventh annual conference on fossil energy materials
… National Laboratory BREAK 9:40 1 0 : 1 0 10:30 Microsnctural andMechanical Property Characterization oflngot Metallurp ODS lron Aluminum , M. K. Sikkaa Oak … … Testing of Candidate Superheater Tube Alloys, Coatings, and Claddings … … Ridg me 'I'N 37831- 6069 423) 241-4571 ( FAx …
-
The use of wrought magnesium in bicycles
Northwest Aluminum developed 6069 , offering improved tensile, elongation, andgreatlyimprovedfatigue.5 Although thisalloywasnotdevelopedforsporting goods, it has been readily adopted and is important among Asia’s frame pro- ducers. … the space shuttle’s external tank, and this was later processed by Reynolds in England as bicycle tubes .
-
DIRECT FORGE 6069: Age-Hardenable Aluminum Alloy
Applications: Applications include pressure cylinders, bicycle frames, seamless tubing , hot and cold impact extrusions, forged truck wheels … Producer: Northwest Aluminum Company 3313 West Second Street The Dalles, OR 97058 (541) 296-6161 ISSN: 002 … … factor or Kt = 3) was used to estimate the cyclic lives of both 6069 -T6 and 6061 …
-
Scientific.Net: Materials Science
Abstract:The calculation formulas are provided for calculating the heat release and metal thermal intensity of double- tube copper- aluminum Column-wing... 6069 .
-
Battelle-Northwest monthly activities report, June 1965
co2 for PH Control, 'is being performed i n the a706 KE in-reactor twin- tube f a c i l i t i e s … … effluent radioactivity and corrosion effects, have shown reduction i n aluminum and carbon steel corrosion … … i l t r a t i o n , pH adjustment t o 6069 and inhibition with …
-
mysql-wn-data.sql (finlayson-gwc2014.zip\wordnet-3.1_snapshot-mysql-wn-2.7.0b.zip)
… 1408,'acorn'),(1409,'acorn barnacle'),(1410,'acorn cup'),(1411,'acorn squash'),(1412,'acorn tube '),(1413,'acorn … … 'alum'),(4333,'alumbloom'),(4334,'alumina'),(4335,'aluminate'),(4336,'aluminiferous'),(4337,'aluminise'),(4338,' aluminium '),(4339,'aluminium … … 6063,'anserinae'),(6064,'anserine'),(6065,'anshar'),(6066,'answer'),(6067,'answer for'),(6068,'answerability'),( 6069 ,'answerable'),(6070,'answerableness' …
-
Particle Splitting for Monte-Carlo Simulation of the National Ignition Facility
These open ports are simple representations of the re- entrant tubes and collimators that are present in … … the effect of an opening in the bay wall followed by a 40cm aluminum scattering slab (80 … 6069 70 .
-
Author index with titles
… Varentsov D: Electrical resistivity measurements of heavy ion beam generated high energy density aluminium 4743 Udrea S … … not coupling 5163 Valtancoli P: Non-Abelian instantons on a fuzzy four-sphere 6069 Valuev A A … … H A: see Papenbrock T 9709 Weigel H: Energies of quantum QED flux tubes 6799 Weigert S …
-
Miscellaneous Information
… A. Libai and D. Givoli, pp. 1907-1926 Incremental Stresses in Loaded Orthotropic Circular Memberane Tubes --II. Silicon- Aluminum Network Composites Fabricated by Liquid- Metal lnfiltration--Y. Y. Chen and D. D. L. Chung, pp. 6069 -6075 Methodology for the Determinatin of the Interfacial …
-
Federal Register > Wednesday, August 16, 2006 > [71 FR 47288] Office of Hazardous Materials Safety; Actions on Special Permit Applications
To authorize the transportation in commerce of non-DOT specification sealed electron tubes containing helium, compressed which … To authorize the manufacture, mark, sale and use of non-DOT specifications cylinders conforming to all regulations applicable to a DOT specification 3AL cylinder except that the material of construction is aluminum alloy 6069 .
Indicates content that may require registration and/or purchase.