-
Assembly and Insertion Presses - Bench Top Manual Hydraulic Presses: 12, 25 and 30 Ton -- Model 3970Supplier: Carver, Inc.
Description: (Model 30-12) Thirty ton, manual, four-column, hydraulic press. Has two-speed pump, first stage for rapid closing and second for pressing mode. Fully guided moving platen assures parallelism over 12" x 12" surface. Daylight opening is adjustable up to 17". Easy-to-read dual
- Capacity / Operating Force: 30 tons
- Stroke: 6 inch
- Frame & Head Type: Bench Mounted
- Technology: Hydraulic
-
Supplier: Mile-X Equipment, Inc.
Description: Dake 8-150 150-ton Elec-Draulic II Press, 220/440-3 ph 10 HP Motor *** Actual Product May Differ From Image Shown *** Dake collects Sales Tax on all orders shipped to California Features: Electric operation provides smooth, consistent pressing action. Double-acting cylinder permits
-
Supplier: Mile-X Equipment, Inc.
Description: Dake 8-025 25-ton Elec-Draulic II Press, 220/440-3 ph 2 HP Motor *** Actual Product May Differ From Image Shown *** Dake collects Sales Tax on all orders shipped to California Features: Electric operation provides smooth, consistent pressing action. Double-acting cylinder permits
-
-
Supplier: Mile-X Equipment, Inc.
Description: Dake 8-050 50-ton Elec-Draulic II Press, 220/440-3 ph 2 HP Motor *** Actual Product May Differ From Image Shown *** Dake collects Sales Tax on all orders shipped to California Features: Electric operation provides smooth, consistent pressing action. Double-acting cylinder permits
-
Supplier: Mile-X Equipment, Inc.
Description: Dake 8-200 200-ton Elec-Draulic II Press, 220/440-3 ph 7 1/2 HP Motor *** Actual Product May Differ From Image Shown *** Dake collects Sales Tax on all orders shipped to California Features: Electric operation provides smooth, consistent pressing action. Double-acting cylinder permits
-
Supplier: Carver, Inc.
Description: (Model 30-12-2H) Thirty ton, manual, two opening, four-column hydraulic lab press with digital heated platens. Fully guided moving platen assures parallelism over 12" x 12" surface. Easy-to-read dual scale analog gauge, reading in pounds force and metric tons.
- Capacity / Operating Force: 12 tons
- Stroke: 5.125 inch
- Frame & Head Type: Bench Mounted
- Technology: Hydraulic
-
Supplier: Metal Mechanics, Inc.
Description: Standard Features TEFC Motor 230/460v Manifold Mounted Valves or Cartridge Valve Manifold NFPA Cylinder T-Slots or Holes in Platens Hydraulic Counterbalance Valve Two Hand Safety Pull-Backs Anti-Tie-Down, Anti-Repeat Safety Guards A.B. Programmable Controller Oil Cooler Top Hydraulics
-
Supplier: Carver, Inc.
Description: (Model 30-12) Thirty ton, manual, four-column, hydraulic press. Has two-speed pump, first stage for rapid closing and second for pressing mode. Fully guided moving platen assures parallelism over 12" x 12" surface. Daylight opening is adjustable up to 17". Easy-to-read dual
- Clamping Force: 30 tons
- Stroke: 6 inch
- Daylight / Opening: 1 to 17 inch
- Machine Type: Compression Molding
-
Supplier: Carver, Inc.
Description: (Model 30-12H) Thirty ton, manual, four-column hydraulic lab press with digital heated platens. Daylight opening adjustable to 12". Easy-to-read dual scale analog gauge, reading in pounds force and metric tons. Electrically heated platens for temperatures up to 650 deg F
- Clamping Force: 30 tons
- Stroke: 6 inch
- Daylight / Opening: 0 to 12 inch
- Machine Type: Compression Molding
-
Supplier: Wabash MPI
Description: rapid closing of the press, and then a slow closing segment. This configuration is ideal for composite molding applications where minimal cycle time, high molding pressure and accurate temperature control are required. These presses are available in clamp force ranging from 15-1000
- Clamping Force: 15 to 1,000 tons
- Stroke: 24 inch
- Daylight / Opening: 60 inch
- Machine Type: Compression Molding
-
Supplier: Wabash MPI
Description: hydraulic system with high-efficiency TEFC motor, reservoir & water-cooled heat exchanger Clamp area guards with keyed interlock Electrical supply: 460/3/60 (other voltages available)
- Clamping Force: 0.75 to 30 tons
- Stroke: 6 inch
- Daylight / Opening: 6 to 12 inch
- Actuation: Hydraulic
-
Supplier: Wabash MPI
Description: task. Many options are available including heated platens. Individual temperature controllers and other options permit fine tuning of the performance of each press. Standard features on C-Frame hydraulic presses include heavy duty slab side construction with down acting cylinders.
-
Supplier: Manufacturers Supplies Co.
Description: Chiesa's CNC Traveling Head Cutting System with 2 numerically controlled axes are a simple and cost-effective die cutting solution for cutting rigid & semi-rigid materials in rolls or joined sheets. The Chiesa hydraulic computerized traveling head press produces 33 tons if
- Capacity / Operating Force: 33 tons
- Equipment Type: Clicker Press
- Technology: Hydraulic
Find Suppliers by Category Top
Featured Products Top
-
on taller presses with wider spacing between rails. Capacities typically from 50 tons up to 600 US tons Used in many industries including mining, crane manufacturing, pumpjack manufacturing, paper mill equipment manufacturing, downhole drilling, railcar manufacturing (read more)
Browse Presses (metalworking) Datasheets for Savage Engineering, Inc. -
4-500 Ton Capacities Used for a myriad of applications, the C-Frame Press can be an economical alternative for producing or assembling small parts. These workhorse presses are also self contained as to be easily moved to the work cell. Many options and sizes (read more)
Browse Presses (metalworking) Datasheets for Savage Engineering, Inc. -
shaft diameter Powered pins option eliminates climbing up on taller presses with wide rail spacing Capacities from 50 tons up to 800 tons Used in many industries including mining, crane manufacturing, pumpjack manufacturing, paper mill equipment manufacturing (read more)
Browse Datasheets for Savage Engineering, Inc. -
Available in 100 ton to 2500 ton sizes. Savage's wide bed TFS type straightening press with 3 axes' of ram movement is specifically designed for straightening or bending large plates, castings or weldments. With these travel gantry straightening presses, the workpiece remains (read more)
Browse Presses (metalworking) Datasheets for Savage Engineering, Inc. -
Daylight opening Speeds Tonnage Working height Platen safety block option Bolster For nearly 60 years, Savage Engineering has been designing and building high quality, durable custom hydraulic presses to meet each (read more)
Browse Presses (metalworking) Datasheets for Savage Engineering, Inc. -
nearly 60 years, Savage Engineering has been designing and building high quality, durable custom hydraulic presses to meet each customer’s unique needs and exact job specifications. Our process is fully integrated from concept to delivery (read more)
Browse Presses (metalworking) Datasheets for Savage Engineering, Inc. -
Daylight openings Speeds Special options, features, and custom tooling For nearly 60 years, Savage Engineering has been designing and building high quality, durable custom hydraulic presses to meet each customer’s unique needs and exact job (read more)
Browse Presses (metalworking) Datasheets for Savage Engineering, Inc. -
, molybdenum, bulk materials, free-flowing materials, etc. Our hydraulic presses are designed per application to meet your exact requirements. 50 to 2000 ton capacity Rugged straight sideor 4 post design. Hydraulic ejector Hopper and sliding fill shoe feeder (read more)
Browse Powder Compacting Equipment Datasheets for Savage Engineering, Inc. -
fixtures, and indicators. For nearly 60 years, Savage Engineering has been designing and building high quality, durable custom hydraulic presses to meet each customer’s unique needs and exact job specifications. Our process is fully integrated from concept to (read more)
Browse Straighteners Datasheets for Savage Engineering, Inc. -
Accessories Special Options and Tooling For nearly 60 years, Savage Engineering has been designing and building high quality, durable custom hydraulic presses to meet each customer’s unique needs and exact job specifications. Our process is fully (read more)
Browse Straighteners Datasheets for Savage Engineering, Inc.
More Information Top
-
Biomedical porous TiNbZrFe alloys fabricated using NH4HCO3 as pore forming agent through powder metallurgy route
The mixture of Ti, Nb, Zr, Fe powder and NH4HCO3 was cold pressed into cylindrical compacts with 500 MPa in a 60 ton hydraulic press , and the green compacts were sintered in a vacuum of 1022 Pa in three steps.
-
States > Minnesota > State > Register > 2007 > [2007 MN Register 402] 04/02/2007
Cincinnati 60 ton hydraulic press brake with Proform PC controller, CNC SX Backgauge, Black max infrared light curtains with interface, Euro-style filler block, S7B04, 06, 08 lower dies and S6C04 upper die.
-
States > Minnesota > State > Register > 2007 > [2007 MN Register 409] 04/09/2007
Cincinnati 60 ton hydraulic press brake with Proform PC controller, CNC SX Backgauge, Black max infrared light curtains with interface, Euro-style filler block, S7B04, 06, 08 lower dies and S6C04 upper die.
-
Surface Grinding Machine from Hidrometal, Turkey
• 60 Ton Hydraulic Press .
-
Rechargeable pulse power lithium alloy/iron disulfide batteries
Negative electrode, positive electrode, and separator powder mixes were processed and pressed into disks 2.46cm diameter using a 60 ton hydraulic press .
-
Effect of compaction process sequence on axial density distribution of green compacts
out using a 60 ton laboratory hydraulic press .
-
Forming Limit Diagrams of Ground St14 Steel Sheets with Different Thicknesses
A 60 - ton hydraulic press was employed to provide the required force.
-
Douglas United Nuclear monthly report, April 1969
…n t i l the follower block is within 1/4 inch of the die. forward forcing a sleeve through the copper butt. and'the shearing sleeve removed from the butt w i t h a 60 - ton hydraulic press (or it can be…
-
The Integrity of ACSR Full Tension Single-Stage Splice Connector at Higher Operation Temperature
A 60 - ton hydraulic press used for forming SSC is controlled by a pressure switch set to switch off the hydraulic pressure when the hydraulic ram is at 60 tons (the maximum press pressure is 10,000 psi).
-
Integration of artificial neural network and simulated annealing algorithm to optimize deep drawing process
The set die was mounted on a 60 - ton hydraulic press to form parts (Fig. 3).
Indicates content that may require registration and/or purchase.