-
Supplier: Radwell International
Description: BATTERY CHARGER, 120 VOLTS, 60 HERTZ, 210 WATTS, EGO POWER +. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Garage Equipment Supply
Description: UL and cUL tested safe for indoor and outdoor use. SAFE FOR ANY WEATHER. This charger has a high cranking assist of 250 Amps to better start the vehicle and offers a UL continuous rating of 70/60/30 Amps for peak performance. A timer and 400 Amp fully insulated clamps on twin extrude
- Charger Type: Automotive / Electrical Vehicle
-
Supplier: Garage Equipment Supply
Description: handle provide ease and 6 & 12 volt modes 60 amp high, 40 amp medium & 2 amp low charging rates for use on a variety of batteries 250 amp engine starting assistance Automatic-reset circuit breaker technology protects against overloads Heavy-duty transformer and multi-diode rectifier
- Charger Type: Automotive / Electrical Vehicle
-
-
Supplier: Mile-X Equipment, Inc.
Description: Associated Auto Battery Charger Model 6009 6/12 Volt A charger with the highest performance crank assist of any 60 Amp charger on the market. Increased starting power. Listed for indoor and outdoor use by both UL and CSA, "SAFE IN ANY WEATHER". This fast
-
Supplier: Mile-X Equipment, Inc.
Description: UL and cUL tested safe for indoor and outdoor use. "SAFE IN ANY WEATHER". This charger has a high cranking assist of 250 Amps to better start vehicle and offers a UL continuous rating of 70/60/30 Amps for peak performance. Features a timer and 400 Amp fully insulated clamps on twin
-
Supplier: Waytek, Inc.
Description: GENIUS1 is a 6V and 12V battery charger, battery maintainer, and battery desulfator rated at 1A for lead-acid automotive, marine, and deep-cycle batteries, including flooded, gel, AGM, and maintenance-free, plus lithium-ion batteries. NOCO GENIUS1 Smart Battery
- Input Voltage: 100 to 240 volts
- Output Voltage: 12 volts
- Operating Temperature: -20 to 40 C
- Charger Type: Automotive / Electrical Vehicle, Boat and Marine
-
Supplier: Mile-X Equipment, Inc.
Description: Midtronics GR1-120KIT Battery Charger with Printer Midtronics collects sales tax in some states. Click here for a list of states tax will be collected. This Battery Charger ship by truck and extra shipping charges will apply to ship to a non-commercial address. Includes:
-
Supplier: Mile-X Equipment, Inc.
Description: complete diagnostic station. Simply connect the test clamps to perform a full battery and electrical system analysis. If the battery needs charging, connect the charger clamps and the GR8 takes over. If you have more work to do while the battery is being charged, remove
-
Supplier: U.S. Battery Manufacturing Co.
Description: meets new California Energy Commission regulations for combined charger/battery charge efficiency. And because of U.S. Battery’s unique design and variety of sizes in 6, 8 and 12-volt applications, the FLA batteries offer the most compatibility with the wide range of
- Voltage: 8 volts
- Capacity, Amp Hours (AH): 121 ampere-hr
- Width / Diameter: 7.125 inch
- Depth: 10.25 inch
-
Supplier: Seedburo Equipment Company
Description: lamp with 6-volt rechargeable battery, AC charger and a charging cord. The battery provides up to five hours (dual tubes) or seven hours (single tube) of continuous operation. The battery is rated for 200 to 1,000 charge/ discharge cycles depending on the depth of
-
Supplier: Larson Electronics LLC
Description: of run time. Work light kit include carrying case, HID work light, detachable 21 foot cord, 4.5 Ah battery with 70 minute run time, AC charger for battery and carrying strap 12/24 volt HID work light is hard wired to 12/24 volt vehicle system via detachable 21 foot
-
Supplier: Schaltbau GmbH
Description: With the bi-directional C110B DC contactor, Schaltbau offers an economic solution for the switching of battery voltages of up to 48 volts (80 volts rated insulation voltage). The single-pole NO contactor is available in four sizes: for conventional thermal currents up to
- Maximum Switching Current: 80 to 480 amps
- Maximum DC Switching Voltage: 48 volts
- Operating Temperature: -13 to 104 F
- Type: Electrical Contactor
-
Supplier: Econo Lift Limited
Description: Lift height 36” / 48” / 60” Lowered height 2” & 3 1/4” (see specs) Safety Velocity fuse on each cylinder Floor lock Power supplies D/C 12 volt battery with joy stick activation and a built in 12 volt charger (standard) A/C 110 volt Hand held pendant
- Capacity: 3,000 lbs
- Stroke: 60 inch
- Length: 42 inch
- Width: 26.5 inch
-
Supplier: Optimal Handling Solutions
Description: Non-straddle base (for skids) and containers with open bottoms 12 volt battery power with built-in automatic battery charger Joystick control lever is standard with battery operated units Optional 115/1/60 AC electric power with hand pendant control is
-
Supplier: Optimal Handling Solutions
Description: Non-straddle base (for skids) and containers with open bottoms 12 volt battery power with built-in automatic battery charger Joystick control lever is standard with battery operated units Optional 115/1/60 AC electric power with hand pendant control is
-
Supplier: Ryobi Technologies, Inc.
Description: you are a serious DIYer and need a new tool the Xenon Hi-Beam is the perfect spotlight for you. It works with all Ryobi 18 Volt ONE+ batteries and chargers. BATTERY AND CHARGER NOT INCLUDED.
- Lumen: 2,800 lm
- Power Source: Battery, Re-Chargeable
- Lamp Type: HID
- Features: Other
-
Supplier: ValueTronics International, Inc.
Description: Constant Impedance Mode USB, GBIP, Ethernet Digitized Volt & Current Readback (2µs sampling) Applications: Adapter Sever Power Supply Mother Board Solar Cell Module Battery Fuel Cell Power Supply The Chroma 63630-80-60 DC Electronic Load is designed for testing multi-output
- Load Bank Type: DC
-
Supplier: Econo Lift Limited
Description: Engaged in upper thru lower position of the steering column when power is turned off Electro-mechanical brake system Steering 180 degree turning radius Handle ergonomically designed Power supplies D/C Battery 24 volt push button Options Longer Forks Industrial battery Industrial
- Capacity: 6,000 lbs
- Stroke: 36 inch
- Length: 48 inch
- Width: 24 inch
-
Supplier: Tripp Lite by Eaton
Description: Features 192V Battery Pack Gives Your Compatible Tripp Lite UPS System Extended RuntimeThe BP192V787C-1PH is compatible with Tripp Lite’s SU5000RT4U, SU6000RT4U, SU8000RT4U and other UPS systems that specify the use of this 192-volt battery pack. Not only does it provide
- Width / Diameter: 29 inch
- Depth: 31.5 inch
- Height: 59 inch
- Weight: 1,546 lbs
-
Supplier: Optimal Handling Solutions
Description: Straddle base (for pallets) and containers with closed bottoms 12 volt battery power with built-in automatic battery charger Joystick control lever is standard with battery operated units Optional 115/1/60 AC electric power with hand pendant control is
-
Supplier: Optimal Handling Solutions
Description: Straddle base (for pallets) and containers with closed bottoms 12 volt battery power with built-in automatic battery charger Joystick control lever is standard with battery operated units Optional 115/1/60 AC electric power with hand pendant control is
-
Supplier: Victaulic Co. of America
Description: DN40, and 2″| DN50, and (1) adapter jaw Not compatible with PFT505 and/or PFT509 tools/components Power Requirements: Battery pack 110 volt, 60 cycle, 6.5 amp (optional 220 volt) Weight: 21 lbs. | 9.5 kg (PFT510 with 1″ | 25 mm jaw)
- Nominal Pipe Size: 0.5 to 2 inch
- Features: Battery-Powered
- Power: Electrical Tools
- Form Factor: Hand Tools
-
Supplier: Larson Electronics LLC
Description: Ni-MH 12V Rechargeable 4.5 AH Ni-MH batteries, AC charger, 12 volt vehicle adapter w/ 200lb. magnet base, as well as a carrying strap and case. Charge cord plugs directly into the battery (the 990X-M-DC can be in use while spare battery is charging) Head pivots from 90 to
-
Supplier: Milwaukee Electric Tool Corporation
Description: CORDLESS TYPE 7-1/2 INCH LENGTH SIZE 12 VOLT INPUT SUPPLY RATING (2) M12 REDLITHIUM COMPACT BATTERY PACK, (1) 1/2 INCH, 3/4 INCH, 1 INCH EXPANSION HEAD, GREASE, CHARGER, CARRYING CASE INCLUSIONS/FEATURES 3/8 TO 1 INCH CAPACITY SPEED RATING 60 SPM STROKE LENGTH 3/8 TO 1
-
Supplier: DuraComm Corporation
Description: Disconnects battery at an adjustable voltage. Disconnect range is 10.5~12 VDC for 12 volt systems; 21~24 VDC for 24 volt systems; and 46~48 VDC for 48 volt systems. Manual battery disconnect switch included.
- DC Output Voltage: 12 to 15 volts
- DC Output Current: 80 amps
- DC Output Power: 1,000.0000000000001 watts
- AC Input Voltage: 90 to 264 volts
-
Supplier: Electro Kinetic Technologies
Description: switch, emergency stop • (2) 33 AH, 12 volt, maintenance free batteries • Automatic dynamic braking • Built-in battery charger SPECIFICATIONS Usable Platform Length: 43.5" (1105 mm) Usable Platform Width: 23" (585 mm) Raised Height: 64" (1625 mm) Lowered Height: 18.5" (470 mm)
- Capacity: 1,000 lbs
- Stroke: 45.5 inch
- Length: 43.5 inch
- Width: 23 inch
-
Supplier: TelephoneStuff.com
Description: 4 hours after an extended blackout!!! Features: - 10,000VA - 7000 Watts - Output hardwireable for 120-240 volt; input hardwired to 208/240 volt, 50 amp service; 50/60 Hertz selectable - Up to 8 hours typical backup time - Exernal battery, standard - "Hot Swap"
- Technology: Line-Interactive, On-line (Double-Conversion)
-
Supplier: Lift Products, Inc.
Description: with an on-board power unit that includes a battery and an external automatic charger that runs on 110 Volt input. Poly wheels and casters with foot brakes are standard. All models are also available with an optional slide on platform that creates a solid work surface. Chain
- Actuation: Electric Motor
- Mechanism: Scissor Lift
-
Supplier: Blue Sky Energy, Inc.
Description: temperature sensor input, full IPN network compatibility, and an auxiliary output. The auxiliary output can serve as a 25 amp load controller, 25 amp lighting controller , or as a 2 amp auxiliary battery charger. The auxiliary battery charge feature is ideal for charging a
- Rated Battery Current: 20 to 25 amps
- Battery Voltage: 12 volts
- Operating Temperature: -40 to 113 F
- Features: Displays, Reverse Current Protection, Reverse Polarity Protection
-
Supplier: Larson Electronics LLC
Description: the LED flood light contains 16 LEDs and produces approximately 960 lumens. Integrated Lithium Ion Battery The Rechargeable LED Trouble Light w/ hook comes with a wall charger that takes just 4 hours to charge the integral 2200mA lithium ion battery. The Trouble Light can be
-
Supplier: Caterpillar Oil & Gas
Description: Anti-vibration mounts (shipped loose) Designed welded base for increased durability (I-beam design) Starting/Charging System 24-volt starting motor 45-amp charging alternator Battery rack Battery disconnect switch Oversized batteries General Paint — Caterpillar yellow except
- Wattage: 910 to 800 watts
- Volt-Ampere: 1,300,000 to 1,000,000 VA
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
-
Supplier: Lift Products, Inc.
Description: around vinyl bumpers. Standard Features Roller Speed Controls Top Speed Control Switch Power Green Light Emergency Stop Bump Switch Horn and Key Switch 24-Volt Electronics and Drive Motor Maneuverable Center Wheel Drive On-Board Battery Charger Free-Wheel Mode Articulated
- Cart / Truck Type: Platform Cart / Truck
-
Supplier: Larson Electronics LLC
Description: Heavy-duty cast aluminum head with composite lower housing 70 minute run time per battery (2 batteries with come with each Acro 990X flashlight) System includes 990X light, 2 rechargeable Ni-MH 12V Rechargeable 4.5 AH Ni-MH batteries, AC charger, carrying strap and case. One
-
Supplier: ValueTronics International, Inc.
Description: during pulse load changes and can simultaneously measure load currents, even if they are short pulses. In addition, this family of power supplies can sink current and, thus, take on the characteristics of a discharged, rechargeable battery for testing chargers and
- DC Output Power: 100 watts
- Type: DC Power Supply
-
Supplier: Lift Products, Inc.
Description: Features 48" x 26" Main Work Area Side and Back Stops Keyed Handle On Cabinet (9) Drawer Tool Box Roller Speed Controls Top Speed Control Switch Power Green Light Emergency Stop Bump Switch Horn and Key Switch 24-Volt Electronics and Drive Motor Maneuverable Center Wheel Drive On-Board
- Cart / Truck Type: Platform Cart / Truck
Find Suppliers by Category Top
Featured Products Top
-
existing chargers. The Access Shelf-Mount charger is great for rental fleets with up to two circuits per charger. Connect them in parallel for fast charging. Stack them up to three high. Features Microcomputer Smart Charger Charges all common battery (read more)
Browse Battery Chargers Datasheets for Micropower LLC -
LectricAir™ LectricAir™ makes any 120-volt outlet instantly switchable. No electrical wiring or batteries are necessary! Tecmark®'s LectricAir™ technology uses air to switch electricity on and off (read more)
Browse Pump Controllers Datasheets for Tecmark Corporation -
60 V MLPAK33 MOSFETs, enhancing the power MOSFET portfolio with high-performance, cost-effective, devices for high-volume applications such as chargers, battery management systems (BMS), and power supplies (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Nexperia B.V. -
Altech’s CBI60W DC UPS combines backup power, battery charging, and battery care in one compact unit for industrial applications. It is available in 12V and 24V models and includes built in Ethernet communication for easier remote access, monitoring, and system (read more)
Browse DC Power Supplies Datasheets for Altech Corp. -
Meets IEC 60601 standards Optional remote LCD display available Charger: Capable of charging two or four batteries simultaneously Universal input from 100VAC to 230VAC @ 50Hz to 60 Hz (read more)
Browse Datasheets for Green Cubes Technology -
Meets IEC 60601 standards Optional remote LCD display available Charger: Capable of charging two or four batteries simultaneously Universal input from 100VAC to 230VAC @ 50Hz to 60 Hz (read more)
Browse Datasheets for Green Cubes Technology -
°F), ppmv, ppmw, lb/MMSCF (natural gas) and a variety of other unit options. Data can be viewed in alphanumeric or graphic formats. A rechargeable battery pack and battery charger make this the ideal go-anywhere moisture analyzer. Features • Hand-held portable design (read more)
Browse Moisture Meters Datasheets for Panametrics -
Hydraulic bin lifters are all battery operated and equipped with built in battery chargers. BTP non-portable pan tilters are equipped with 1HP AC 110 Volt motors. Portable units have “step down set”, “step down release” (read more)
Browse Dumpers, Tilters, and Inverters Datasheets for Advance Lifts, Inc. -
. Hydraulic bin lifters are all battery operated and equipped with built in battery chargers. BTP non-portable pan tilters are equipped with 1HP AC 110 Volt motors. Portable units have “step down set”, “step down release” floor locks for ease of (read more)
Browse Tilt Tables Datasheets for Advance Lifts, Inc. -
stress testing, and high-temperature and high-humidity testing. For example, server motherboards need to operate continuously for 48-72 hours in an environment of 60-85? to detect potential defects. Battery Aging Testing: Divided into two modes: static aging (high-temperature storage) and dynamic aging (high-temperature cycle charge and discharge). (read more)
Browse Ovens (industrial) Datasheets for Guangdong Atmars Industry Co., Limited
More Information Top
-
Cordless Power Tool Battery Chargers by Bosch and DeWALT at PlumberSurplus.com
Bosch BC660 18- Volt Lithium-Ion 60 -Minute Battery Charger .
-
Fuel Cell and Reversible Fuel Cell Modules for Grid-Independent Electric Power Systems
A 4000 VA sine-wave inverter to produce 120 VAC, 60 Hz output power from a 48-Volt nominal DC battery bus A 60 -Amp, 48- Volt nominal battery charger to recharge the batteries from either generator User controls and displays Automatic…
-
Federal Register > Tuesday, July 25, 2006 > [71 FR 42178] Energy Conservation Program: Test Procedures for Consumer Products and Certain Commercial and Industr...
For regulatory purposes in the United States, the Department is only concerned with the performance of a battery charger closest to U.S. voltage conditions, namely 115 volts , 60 hertz.
-
CR4 - Thread: Using a UPS as a continuous inverter.
I use a Morningstar TriStar solar charger ( 60 Amp, 24 volt ) for the charging of the batteries .
-
Highly Efficient DC-DC Converters for Rechargeable Lithium Batteries
The chargers used for these battery packs are constant current chargers with an open circuit voltage of 60 volts .
-
Outdoor Equipment - Grainger Industrial Supply
…Engine Brand, Engine Size 2.4L, Engine RPM 1800, NG Consumption @ Half Load 190 cu. ft./hr., LP Consumption @ Half Load 2.1 gph, 60 Hz, Automatic Volts Regulation Yes, Battery Included No, 12VDC Battery Charger Yes, Battery Requirements Group…
-
More than $5000 Outdoor Equipment - Grainger Industrial Supply
…Engine Brand, Engine Size 2.4L, Engine RPM 1800, NG Consumption @ Half Load 190 cu. ft./hr., LP Consumption @ Half Load 2.1 gph, 60 Hz, Automatic Volts Regulation Yes, Battery Included No, 12VDC Battery Charger Yes, Battery Requirements Group…
Indicates content that may require registration and/or purchase.