-
Supplier: Define Instruments
Description: configure your Cloud/server connection settings. Currently supported Cloud platforms are Xively and deviceWISE (please contact us if your preferred Cloud provider is not listed). A Custom connection can also be used to connect to your own server or that of a third party. The Custom
- Number of Ports: 4 to 16 #
- Network Equipment: Gateway
- Features: Internet of Things (IoT) Compatible
- Network Media: Wireless
-
Supplier: OnLogic Inc.
Description: UNCOMPROMIZING EDGE PERFORMANCE The OnLogic AX306 is a high-performance edge server designed to handle demanding workloads. Equipped with dual 5th Gen Intel Xeon Scalable processors and support for up to seven single slot GPUs, the AX306 offers exceptional processing power and flexibility for
- Operating Temperature: 5 to 40 C
- Network Protocol: Fast Ethernet
- Processor Type: Intel® Pentium® III XeonTM
- Other Storage: Internal RAID Support
-
Supplier: OnLogic Inc.
Description: UNCOMPROMIZING EDGE PERFORMANCE The OnLogic AX304 is a high-performance edge server designed to handle demanding workloads. Equipped with dual 5th Gen Intel Xeon Scalable processors, a pair of dual slot GPUs (such as the NVIDIA® A6000 ADA), and expanded networking capabilities, the AX304
- Operating Temperature: 5 to 40 C
- Network Protocol: Fast Ethernet
- Processor Type: Intel® Pentium® III XeonTM
- Other Storage: Internal RAID Support
-
-
Supplier: OnLogic Inc.
Description: UNCOMPROMIZING EDGE PERFORMANCE The OnLogic AX303 is a high-performance edge server designed to handle demanding workloads. Equipped with dual 5th Gen Intel Xeon Scalable processors, a pair of dual slot GPUs (such as the NVIDIA® A6000 ADA), and expanded networking capabilities, the AX303
- Operating Temperature: 5 to 40 C
- Network Protocol: Fast Ethernet
- Processor Type: Intel® Pentium® III XeonTM
- Other Storage: Internal RAID Support
-
Supplier: OnLogic Inc.
Description: UNCOMPROMIZING EDGE PERFORMANCE The OnLogic AX308 is a high-performance edge server designed to handle demanding workloads. Equipped with dual 5th Gen Intel Xeon Scalable processors and support for up to four dual slot GPUs, the AX308 offers exceptional processing power and flexibility for
- Operating Temperature: 5 to 40 C
- Network Protocol: Fast Ethernet
- Processor Type: Intel® Pentium® III XeonTM
- Other Storage: Internal RAID Support
-
Supplier: Lenovo
Description: For workloads that demand the highest levels of performance such as analytics & databases requiring more cores as well more memory per system.
- Supported Processors: 8
- Supported RAM: 12,000,000 MB
- Cache Memory (L1 & L2): 45,000 KB
- Supported Storage: 25,000 GB
-
Supplier: Cisco
Description: card technology to achieve up to 160 Gbps aggregate I/O bandwidth, all in a dense, full-width blade form factor. A Cisco UCS 5108 Blade Server Chassis can house up to four Cisco UCS B420 M4 Blade Servers, supporting 12 TB of memory and 352 CPU cores per 5108 Blade Server
- Supported Processors: 4
- Supported RAM: 6,000,000 MB
- Form Factor: Blade Server
- Network Protocol: Fibre Channel, Gigabit Ethernet
-
Supplier: Lenovo
Description: A price-performance optimized 4-socket compute node for virtualization, databases, & memory-intensive computing applications.
- Supported Processors: 1
- Supported RAM: 1,500,000 MB
- Cache Memory (L1 & L2): 30,000 KB
- Number of PCI Slots: 8
-
Supplier: Lenovo
Description: Ideal for workloads such as large virtual machines, analytics, & databases requiring more cores as well as more memory per system or VM.
- Supported Processors: 4
- Supported RAM: 6,000,000 MB
- Cache Memory (L1 & L2): 37,500 KB
- Supported Storage: 12,500 GB
-
Supplier: Yang Ming International Corporation
Description: SATA Hot-swappable Drive Bay Ideal Applications: Storage Server Database Server Digital Content Delivery Backup Server Data Archival
- Network Protocol: Gigabit Ethernet
- Processor Type: Intel® Pentium® III XeonTM
- Operating System: Linux®, Microsoft® Windows®
- Server Type: Network Server
-
Supplier: ASA Computers, Inc.
Description: Intel® Atom™ D525 Intel® ICH9R Chipset 2x 2.5 hot-swap SAS/SATA HDD Bays Up to 4GB single channel unbuffered, non-ECC DDR3 800MHz SO-DIMM 2x Intel 82574L Gigabit LAN 6x SATA (3.0Gbps) Ports RAID 0, 1, 5, 10 1 (x4) PCI-E (in x16 slot) 8x USB 2.0 ports (2 rear ports + 5 via headers + 1 Type A
- Supported RAM: 4,000 MB
- Operating Temperature: 10 to 35 C
- Network Protocol: 10Base-T Ethernet, Fast Ethernet, Gigabit Ethernet
- Operating System: Other
-
Supplier: Lenovo
Description: Dense, 4-Socket 2U rack server with advanced flexibility & expandability.
- Supported Processors: 4
- Supported RAM: 1,500,000 MB
- Cache Memory (L1 & L2): 30,000 KB
- Supported Storage: 25,600 GB
-
Supplier: ASA Computers, Inc.
Description: Intel® Xeon® processor E5-2600 series, with QPI up to 6.4 GT/s Intel® C602 Chipset Up to 768GB DDR3 1600/1333/ 1066/ 800MHz ECC Registered DIMM / 48GB Unbuffered DIMM Intel® 82576 Dual-Port Gigabit Ethernet Controller 1 (x16) PCI-E 2.0 + 1 UIO or 1 (x16) PCI-E 2.0 24x 2.5 SAS / SATA Hot-swap drive
- Supported RAM: 768,000 MB
- Network Protocol: 10Base-T Ethernet, Fast Ethernet, Gigabit Ethernet
- Processor Type: Intel® Pentium® III XeonTM
- Operating System: Other
-
Supplier: Intel Corporation
Description: An integrated 1U system featuring an Intel® Server Board S2600GZ4 supporting four 3.5" hot-swap drives, quad 1 GbE LAN, 24 DIMMs, two 750W redundant power supplies, enterprise class I/O, and Intel® RMM4.
- Supported Processors: 2
- Supported RAM: 768,000 MB
- Number of PCI Slots: 2
- Network Protocol: Gigabit Ethernet
-
Supplier: Intel Corporation
Description: An integrated 2U system featuring an Intel® Server Board S2600GZ4 supporting 24 2.5" hot-swap drives, quad 1 GbE LAN, 24 DIMMs, two 750W redundant power supplies, enterprise class I/O, and Intel® RMM4.
- Supported Processors: 2
- Supported RAM: 768,000 MB
- Number of PCI Slots: 2
- Network Protocol: Gigabit Ethernet
-
Supplier: Intel Corporation
Description: An integrated 2U system featuring an Intel® Server Board S2600GZ4 supporting eight 3.5" hot-swap drives, quad 1 GbE LAN, 24 DIMMs, two 750W redundant power supplies, enterprise class I/O, Intel® RMM4, and Intel® RAID C600 Upgrade Key RKSATA8.
- Supported Processors: 2
- Supported RAM: 768,000 MB
- Number of PCI Slots: 2
- Network Protocol: Gigabit Ethernet
-
Supplier: Intel Corporation
Description: A high density server board supporting two Intel® Xeon® Processors E5-2600 family and InfiniBand* FDR (56Gb/s), eight DIMMs designed for maximum memory bandwidth as an ideal option for High Performance Computing and Datacenter deployment.
- Supported Processors: 2
- Supported RAM: 256,000 MB
- Number of PCI Slots: 3
- Network Protocol: Gigabit Ethernet
-
Supplier: ASA Computers, Inc.
Description: 4x 1620W Redundant Platinum Level (94%+) Power Supplies 1x PCI-E 3.0 x16 (Low-profile) via riser card and 1x Micro-LP PCI-E 3.0 x8 Expansion Slot Dual LAN ports via Intel® i350 Gigabit Ethernet controller Server Management with Onboard IPMI 2.0 through Dedicated LAN Port
- Supported RAM: 512,000 MB
- Network Protocol: 10Base-T Ethernet, Fast Ethernet, Gigabit Ethernet
- Operating System: Other
- Form Factor: Rack Mounted
-
Supplier: Tripp Lite by Eaton
Description: Features Access All Your Serial and Network Devices from Anywhere in the World at Any TimeThis USB console server provides secure in-band (primary network) and out-of-band (alternate channel) remote access to serial- and network-connected routers, network
- Number of PCI Slots: 48
- Operating Temperature: 5 to 50 C
- Server Type: Network Server
- Operating System: Other
-
Supplier: ASA Computers, Inc.
Description: Intel® Xeon® processor E5-2600 series Chipset Intel® C602 Up to 256GB DDR3 ECC Registered DIMM 1 (x16) PCI-E ( Low Profile) Dual Intel® I350 Gigabit Ethernet Controller 6x2.5 Hot-swap SATA Drive Bays 1400W Gold-level High-efficiency Redundant Power Supply
- Supported RAM: 256,000 MB
- Network Protocol: 10Base-T Ethernet, Fast Ethernet, Gigabit Ethernet
- Operating System: Other
- Form Factor: Rack Mounted
-
Supplier: Cisco
Description: The Cisco UCS C240 M4 Rack Server is an enterprise-class server designed to deliver exceptional performance, expandability, and efficiency for storage and I/O-intensive infrastructure workloads. This includes big data analytics, virtualization, and graphics-rich and bare-metal
- Supported Processors: 2
- Supported RAM: 6,000,000 MB
- Number of PCI Slots: 6
- Network Protocol: Gigabit Ethernet
-
Supplier: Tripp Lite by Eaton
Description: Features Access All Your Serial and Network Devices from Anywhere in the World at Any TimeThis USB console server provides secure in-band (primary network) and out-of-band (alternate channel) remote access to serial- and network-connected routers, network
- Number of PCI Slots: 16
- Operating Temperature: 5 to 50 C
- Server Type: Network Server
- Operating System: Other
-
Supplier: Multi-Tech Systems, Inc.
Description: The FaxFinder® IP fax server is a network attached appliance that replaces all the fax machines in any operation. This centrally located solution lowers the cost of fax operations by enabling users to send and receive faxes electronically through a SIP trunk interface with T.38. The
- Supported RAM: 1,000 MB
- Operating Temperature: -40 to 75 C
- Operating System: Microsoft® Windows®, Other
- Form Factor: Rack Mounted
-
Supplier: Cisco
Description: Data-center-class blade servers for the branch Reduce costs without compromising vital network services with UCS E-Series router-integrated branch blade servers. Virtualization-ready and application-centric. Built with network, compute, and storage capacities for
- Supported Processors: 2
- Supported RAM: 96,000 MB
- Operating Temperature: 0 to 40 C
- Network Protocol: 10Base-T Ethernet, Fast Ethernet
-
Description: The XPand9020 provides an industry-leading combination of security, performance, and flexibility for a rackmount server. It features dual Intel® Xeon® D-2700 series (formerly Ice Lake-D) processors with a tightly coupled AMD (formerly Xilinx) Versal® Prime VM1402 security ACAP, and two 100
- Supported RAM: 128,000 MB
- Server Type: Network Server
- Operating System: Other
- I/O Ports: Serial, USB
-
Supplier: Tripp Lite by Eaton
Description: Features 3-Port IP Console Server Accesses Your Serial and Network Devices from Anywhere 24/7The B095-003-1E-M provides secure in-band (primary network) and out-of-band (alternate channel) remote access to serial- and network-connected routers, servers,
- Number of PCI Slots: 3
- Operating Temperature: 5 to 50 C
- Server Type: Network Server
- Operating System: Other
-
Supplier: Multi-Tech Systems, Inc.
Description: The FaxFinder® all-in-one fax server provides distributed faxing capabilities, over a WAN, from a corporate office to small remote offices as well as to field sales people. The analog model is ideal for use in applications that include POTS lines, IP Phone systems with analog station ports
- Supported RAM: 1,000 MB
- Operating Temperature: -30 to 60 C
- Operating System: Microsoft® Windows®, Other
- Form Factor: Rack Mounted
-
Supplier: Tripp Lite by Eaton
Description: Features Access All Your Serial and Network Devices from Anywhere in the WorldThe B093-008-2E4U 8-port console server provides secure in-band (primary network) and out-of-band (alternate channel) remote access to serial- and network-connected routers, network
- Number of PCI Slots: 8
- Operating Temperature: -25 to 60 C
- Server Type: Network Server
- Operating System: Other
-
Supplier: D-Link Systems, Inc.
Description: Description D-Link’s DNS-1250-06 ShareCenter Pro™ 6-Bay Desktop Network Storage device with concurrent NAS and iSCSI support, is a powerful solution for small and medium businesses looking to backup and share files over a network or provision additional storage capacity for a dedicated
- Supported RAM: 2,000 MB
- Supported Storage: 18,000 GB
- Operating Temperature: 5 to 35 C
- Server Type: Applications / File Server
Find Suppliers by Category Top
Featured Products Top
-
PCB space Transformer modular design offers high quality and high reliability, customization available Target Market - Server Based Industrial Computing, Data Storage & Server , Networking (read more)
Browse Modular Connectors and RJ Connectors Datasheets for Rego Electronics Inc. -
Wire to Board and Accessories AMP CT Family and HPI Family Modular Jacks USB Serial I/O TARGET APPLICATIONS Cloud Computing Data Center Operations High-Speed Networking Machine Learning / Artificial Intelligence (read more)
Browse Network Cables Datasheets for TE Connectivity
More Information Top
-
Handbook of Machine Vision
… paradigm, 646 image pyramid, 632–636 linear illumination changes, 628 matching geometric primitives, 648– 652 mean squared edge … … unit Universal Serial Bus, 428 unpolarized light, 122 UPS, see power supply, uninterruptible USB , 383, 440, 441 … … 479 wave equation, 205 wave nature of light, 268 wave number, 270 wave–particle dualism, 83 wavefront plane, 207 spherical, 207 wavefront aberration, 281 waveguides, 8 wavelength, 210, see light source, wavelength WDM, 420 Web server , see interface, network weight function Huber, 615 …
-
Intel
… tweeting, 424 SPI Images flash files binary file, 85 Ethernet MAC address, 82 flashing, 86 sample-platform-data.ini, 83 Static IPs configuration, 268 MacOSX 10.0 DNS servers , 266 Ethernet cable connection … … 262 IPv4 settings, 261 network connections, 260 wired connection … 652 U USB -OTG adaptor, 582 uvcvideo module driver, 326 .
-
Learn Mac OS X Snow Leopard
… Finder, 16–25 backing up data, 22–24 burning items to disc, 22–24 Connect to Server command, 25 creating … Terminal application, 353 installing Snow Leopard, 639 interacting with Darwin, 353 remapping Meta key, 385, 394 remote computing by Secure Shell in, 442 running network tools from command line in, 433 … … 657 Thank You screen, Snow Leopard, 652 Things task-management tool … … 492, 493 Get Link URLs from Webpages, 492 URL status message, iChat, 296 USB interfaces, external storage …
-
Kompendium of the medium configuration
… styling guide I-556 Stylesheets II-412, II-664 Subdomain II-766 Sub network mask II-118 … … Usability I-380, I-417, I-436, I-466 Usability test I-467 USB II-49 USB … 942 amplifier II-797 reproductions I-633 reproduction right I-629 management and distribution costs I-687, I-677 Verwertungs-forms I-628, fee I-652 I-653, society, I-656 … … tracks II-820, technique, Virtual server , visualizing, ideas I-255 …
-
Android Recipes
… monitoring service, 666, 668 home screen, 644 initialLayout attribute, 646 random number activity, 652 RemoteViews, 644, 650 … … content, 365 outgoing SMS messages Activity, 346 sending option, 345 SMSManager, 345 querying network reachable connection type … USB device control/transferring data, 369 overview, 369 query configuration, 370 USBManager, 369 web information HTML or image … Dalvik Debug Monitor Server (DDMS) tool, 20 Dalvik virtual machine (VM), 681 Device hardware and media annotating …
-
Kompendium of the medium configuration
… 436 serif types I-186 Serifenbetonte Linearly-Aniqua I-171 serif lots Linearly-roman I-162, I-171 of silk screen printing II-512 server II-737 of server side ig II-690 … … II-766 of Sub network mask II-118 Subtractive … … Usability I-380, I-417, I-436, I-466 Usability test I-467 USB II-49 USB … … 73 Linked production I-754 publication right I-629 fizzling processes I-734 amplifier II-797 reproductions I-633 reproduction right I-629 management and distribution costs I-687, I-677 Verwertungs-forms I-628, fee I-652 I-653, society, I …
-
Learn OS X Lion
… 487 toolbar in Finder, 29–30 options for Finder, 54–56 top-level domain (TLD), 652 Traceroute tool, 516 … … in Safari, 170 Universal Access pane, in Personal preferences, 307–311 Universal Serial Bus ( USB ) printers, connecting to … … Address Book card option, 164 utilities, 514–521 AirPort, 518–521 command-line, ln, 438 Network , 514–517 Finger tool … … wide area network), 134 Warmer option, 264 web development, tools for, 590 web servers , 541–563 Apache HTTP …
-
CR4 - Thread: Utek Technology (Shenzhen) Co., Ltd.
As a real manufacture, UTEK focus on industrial interface converters and communication products with reliable products with reasonable price, such as USB to serial converters, Fiber optics ,PCI cards, I/O control cards, TCP/IP network server and so on. Good Answers: 652 .
-
http://www.automation.siemens.com/w2/efiles/pcs7/pdf/76/SIMATICPCS7_STPCS7_complete_English_2010-02.pdf
Server and desktop adapter with PCI Express interface for estab- lishment of a redundant terminal bus, consisting of 2 Intel PCIe network cards for connection to Industrial Ethernet (10/100/1000 Mbit/s), with RJ45 connection 6ES7 652 -0XX01-1XF1 … Industrial Workstation: • Serial chipcard reader for connection to COM1 or COM2 • USB chipcard reader for …
-
Biomedical Informatics
… analysis 116–18 sequence alignment 773–4, 775 analysis 772–3 databases 779–81 sequence information 768 servers 187 services 395 … software 207–22, 234–5 lifecycle 252–5 network communications 217–22 off-the-shelf 248–9 responsible use of 621–2 software … … 82–3 and probability 83–4 Unicode 189 Unified Medical Language System 292, 293–5, 324, 652 , 676, 830 Uniform … Universal System Bus ( USB ) 193 universal workstations 502 Up-To-Date 460, 672 URI; see Uniform Resource …
Indicates content that may require registration and/or purchase.