Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Hypersen Technologies Co., Ltd.
Description: Hypersen 6-Axis Force Torque Sensor (HPS-FT Series) can measure the force and torque values in real time in 3 directions: X, Y and Z. The high-precision strain gauge and structural design help it achieve higher SNR and sensitivity. In addition, the
- Force Measured Along X-Axis: 674.4 lbs
- Force Measured Along Y-Axis: 674.4 lbs
- Force Measured Along Z-Axis: 1,124 lbs
- Sensor Diameter: 4.9606326 inch
-
Supplier: ATI Industrial Automation
Description: The ATI Multi-Axis Force/Torque Sensor system measures all six components of force and torque. The system consists of a transducer, shielded high-flex cable, and intelligent data acquisition system, Ethernet/DeviceNet interface or F/T controller.
- Force Measured Along X-Axis: 562 lbs
- Force Measured Along Y-Axis: 562 lbs
- Force Measured Along Z-Axis: 1,405 lbs
- Torque Measured Around X-Axis: 3,539.82300884956 In-lbs
-
Supplier: Hypersen Technologies Co., Ltd.
Description: Hypersen 6-Axis Force Torque Sensor (HPS-FT Series) can measure the force and torque values in real time in 3 directions: X, Y and Z. The high-precision strain gauge and structural design help it achieve higher SNR and sensitivity. In addition, the
- Force Measured Along X-Axis: 134.88 lbs
- Force Measured Along Y-Axis: 134.88 lbs
- Force Measured Along Z-Axis: 224.8 lbs
- Sensor Diameter: 3.0708678 inch
-
-
Supplier: ATI Industrial Automation
Description: The ATI Multi-Axis Force/Torque Sensor system measures all six components of force and torque. The system consists of a transducer, shielded high-flex cable, and intelligent data acquisition system, Ethernet/DeviceNet interface or F/T controller.
- Force Measured Along X-Axis: 29.224 lbs
- Force Measured Along Y-Axis: 29.224 lbs
- Force Measured Along Z-Axis: 89.92 lbs
- Torque Measured Around X-Axis: 88.4955752212389 In-lbs
-
Supplier: Hypersen Technologies Co., Ltd.
Description: Hypersen 6-Axis Force Torque Sensor (HPS-FT Series) can measure the force and torque values in real time in 3 directions: X, Y and Z. The high-precision strain gauge and structural design help it achieve higher SNR and sensitivity. In addition, the
- Force Measured Along X-Axis: 134.88 lbs
- Force Measured Along Y-Axis: 134.88 lbs
- Force Measured Along Z-Axis: 224.8 lbs
- Sensor Diameter: 2.362206 inch
-
Supplier: XJCSENSOR Technology Co., Ltd.
Description: Quick response. High precision with the principle of resistance strain type. Good temperature characteristics with self-compensated strain gauge. Decoupled structure, tiny long-term crosstalk error, strong long-term stability.
- Operating Temperature: -4 to 176 F
-
Supplier: OnRobot A/S
Description: robot brands, OnRobot’s HEX 6-axis force/torque sensor offers 6 degrees of force and torque measurement. This makes the HEX 6-axis force/torque sensor perfect for complex sanding, deburring, or assembly
- Tool Weight: 0.765135 lbs
- Applications: Assembly
-
Supplier: Bota Systems AG
Description: Bota Systems' force torque sensors are designed to provide high precision measurements for a wide range of applications in the robotics industry. These sensors are built with a compact, digital 6-axis design that ensures exceptional accuracy in measuring
-
Supplier: Interface, Inc. - AZ
Description: Interface's 6-Axis load cell measures forces simultaneously in 3 mutually perpendicular axes and 3 simultaneous torques about those same axes. Six full bridges provide mV/V output on 6 independant channels. Interface's 6-Axis load cell is ideally
- Force / Load Rating: 11.24 lbs
- Accuracy: 0.1 ±% Full Scale
- Operating Temperature: 14 to 185 F
- Force Measured: Compression, Tension
-
Supplier: Nordbo Robotics
Description: The Nordbo Robotics 6-axis force torque sensor is rigid, robust and ideal for mounting on robots for precise force control. The sensors’ minimal deformation when being exposed to forces makes the NRS- 6 series ideal for applications such
-
Supplier: Universal Robots USA, Inc.
Description: Older version of URe series, but still being sold. Difference: no Force Torque Sensor in Axis 6 and older version of HMI, programming and navigating. Payload options 3, 5, 10 kg. Six degrees of freedom, incredible flexibility, and easy integration into existing
- Robot Type: Collaborative / Cobot
-
Supplier: Columbia Research Labs, Inc.
Description: sensors. Features Single Axis +/-15 VDC Operation Low Cost and High Performance
- Acceleration: -10 to 10 g
- Frequency Range: 0 to 50 Hz
- Minimum Accuracy: 0.05 +/-% FS
- Maximum Shock: 1,500 g
-
Supplier: UFactory
Description: force torque sensors, and linear motors. This flexibility allows users to easily tailor the robot to suit different application needs. 5. Flexible Deployment with Safe Feature: The robot supports hand teaching, making it easy to re-deploy it to multiple applications without
- Number of Axes: 6 #
- Load Capacity: 5 kg
- Reach: 850 mm
- Robot Type: Collaborative / Cobot
Find Suppliers by Category Top
Featured Products Top
-
Need accurate multi-axis force measurement for robotics or automation systems? The X-6AM-D9.5-H17-A 6-Axis Force Sensor utilizes strain gauge technology to simultaneously measure forces and torques across six axes. Its (read more)
Browse Six-axis Force and Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
engineering support, XJCSensor provides reliable force sensing solutions for modern motion control systems. Key Features Compact 6-Axis Force Sensor Fast Response High Measurement Accuracy Resistance Strain Gauge (read more)
Browse Six-axis Force and Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
Reliable Multi-Axis Measurement The X-6A-D40-H21 provides high-precision force and torque (read more)
Browse Six-axis Force and Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
accuracy under dynamic conditions, affecting reliability and efficiency. This 6-axis Force Sensor provides a comprehensive solution (read more)
Browse Six-axis Force and Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
Compact Multi-Axis Force Sensing The HPS-FT025 measures force and torque across all three XYZ spatial axes in a compact 28 g design, providing precise force feedback without adding significant size or weight to robotic systems. Fast (read more)
Browse Six-axis Force and Torque Sensors Datasheets for Hypersen Technologies Co., Ltd. -
Accurate Multi-Axis Force Measurement for Robotics The X-6AM-D16-H14-B is a 6-axis (read more)
Browse Six-axis Force and Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
Modern industrial systems require accurate force feedback and reliable multi-axis measurement to improve control accuracy and process stability. The X-6A-D40-H21 measures forces in three directions (Fx, Fy, Fz) and torques around three axes (Mx, My, Mz). Based on (read more)
Browse Six-axis Force and Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
Testing and measurement systems Medical and precision equipment This 6-axis force torque sensor enables accurate multi-directional measurement, improving control precision and system performance. Contact us to select or customize force torque sensors for your application. (read more)
Browse Six-axis Force and Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
Product Overview The HPS-FT080-80 measures force and torque on all three spatial axes (XYZ), giving robots and automated systems precise six-degree-of-freedom force sensing for heavier-load industrial and collaborative applications. Key Features (read more)
Browse Six-axis Force and Torque Sensors Datasheets for Hypersen Technologies Co., Ltd. -
The X-6A-D62-H27-C 6-axis force sensor is designed for multi-axis force and torque measurement in advanced robotics, automation, and precision control applications. Based on resistance strain gauge technology, the (read more)
Browse Six-axis Force and Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd.
Conduct Research Top
-
Force Controlled Robot Assembly with a Force Torque Sensor
Although the adaptability and reliability of industrial robots are increasing, their low positioning accuracy is often a major obstacle in their application. To improve that, a 6-axis force torque sensor can be very helpful.
-
Robot Collision Avoidance
This article mainly describes that Hypersen's 6-Axis Force Torque Sensor can measure the force and moment in three directions of XYZ in real time. Its ultra-high precision can detect subtle changes in force and torque. It can be widely used in industrial robot collision test to ensure manual safety
More Information Top
-
c Copyright 2012
Levi Makaio Miller
Although it was discovered that a sensor is required at each location the body is in contact with the exoskeleton it is unclear whether the sensors have to all be 6 axis force torque sensors .
-
A design framework for dexterous robotic hand
This Robot hand is the type of motor driven and includes a fingertip tactile sensor, a joint torque sensor, fingertip 6 axis force torque sensor .
-
Gearing up and accelerating cross‐fertilization between academic and industrial robotics research in Europe:
The instrumented core of the object is a cube with each of its faces being a 6 axis force torque sensor .
-
On force control in human physical skill
The master arm is equipped with a 6 axis force torque sensor and non-back-derivable actuators (due to the high gear ratio ball-screw type transmission).
-
Predictive display of virtual beam for space teleoperation
We use a 6 axis force torque sensor as a force joystick.
-
Manipulating rigid payloads with multiple robots using compliant grippers
Each robot is equipped with an ATI 6 axis force torque sensor mounted at the robot wrist.
-
Design and control of a dexterous micro manipulator for the accurate miniature electro device assembly
For the force sensing which cannot measure range with strain gauge, 6 axis torque force sensor is attached on the base oftip.
-
Position control of multiple robots manipulating a flexible payload
Each robot is equipped with an AT1 6 axis force torque sensor mounted at the robot wrist.
-
Hybrid position and force control of two industrial robots manipulating a flexible sheet: theory and experiment
Each robot is equipped with an AT1 6 axis force torque sen- sor mounted at the robot wrist.
-
Adaptive learning control of robotic systems with model uncertainties
The robot is equipped with an AT1 6 axis force torque sen- sor mounted at the robot wrist.
Indicates content that may require registration and/or purchase.