-
Supplier: Capital Lighting, Inc.
Description: PRODUCT DETAILS / SPECS Width/Dia: 30.00 Bulb Finish: White Product Name: 30`` 6 Blade Ceiling Fan Category: Ceiling Fan Safety Rating: Ul Safety Listing: Indoor Wire: 80`` Motor size: 153x12 Manufacturer's Warranty: Limited Lifetime Blade pitch: 25
-
Supplier: Capital Lighting, Inc.
Description: PRODUCT DETAILS / SPECS Width/Dia: 42.00 Bulb Finish: White Product Name: 42`` 5 Blade Ceiling Fan Category: Ceiling Fan Safety Rating: Ul Safety Listing: Indoor Motor size: 153x13 Manufacturer's Warranty: Limited Lifetime Blade pitch: 14 Blade span:
-
Supplier: Capital Lighting, Inc.
Description: PRODUCT DETAILS / SPECS Width/Dia: 52.00 Bulb Finish: White Product Name: 52`` 5 Blade Ceiling Fan Category: Ceiling Fan Safety Rating: Ul Safety Listing: Indoor Motor size: 153x15 Manufacturer's Warranty: Limited Lifetime Blade pitch: 14 Blade span:
-
-
Supplier: Capital Lighting, Inc.
Description: PRODUCT DETAILS / SPECS Width/Dia: 52.00 Bulb Finish: White Product Name: 52`` 5 Blade Ceiling Fan Category: Ceiling Fan Safety Rating: Ul Safety Listing: Indoor Wire: 80`` Motor size: 172x14 Manufacturer's Warranty: Limited Lifetime Blade pitch: 14
-
Supplier: bulbs.com
Description: SeaGull Lighting 52" Ceiling Fan, White with White Blades, Celebrity Deluxe Collection. 52" Diameter, 12 21/32" High. Energy star rated. Lifetime ceiling fan warranty. Minimum ceiling height 7 7/8 feet. Blade pitch 13 degrees. Three speed reversible
-
Supplier: Hardware House, LLC
Description: 41-6305 SN 52" CEILING FAN52" tri-mount fan with 5 reversible blades3-speed pull chain control - reversible air flowSlim profile light kitCap included - install with or without light kitUses two 40W candelabra base bulbs - includedVeratile mounting bracket for standard, close-up or
-
Supplier: Hardware House, LLC
Description: 41-5869 PB 52" CEILING FAN52" flush mount fan with 5 reversible blades3-speed pull chain controlReversible air flow for all year comfort3-light frosted glass light kit includedUses (30 60W candelabra base bulbs-not includedCap included to install with or without lightLimited lifetime
-
Supplier: bulbs.com
Description: Progress Lighting 60" Signature Ceiling Fan, Brushed Nickel with Reversible Natural Cherry/Cherry Blades. Compatible with universal light kits. Remote control included. Three speed fan operation and full range dimming for light. Uplight and downlight wired separately for
-
Supplier: Monte Carlo Fan Company
Description: Canopy: Diameter: 6 5/16'' ENERGY STAR Qualified Fixture is operated with pullchain
-
Supplier: Monte Carlo Fan Company
Description: Canopy: Diameter: 6 5/16'' ENERGY STAR Qualified Fixture is operated with pullchain
-
Supplier: Generation Brands
Description: CEILING FAN TYPE ENGLISH PEWTER (HOUSING), BRITISH WALNUT PREMIUM FURNITURE (BLADES) FINISH 6.5 FT CORD LENGTH 8-5/32 INCH MIN. HEIGHT 17 INCH MAX. HEIGHT LIMITED LIFETIME WARRANTY 3 SPEED(S) 5 BLADE(S) HIGH SPEED SETTINGS YES WHISPER QUIET OPERATION YES MANUAL
-
Supplier: TPI Corporation
Description: GRAY POWDER COATED FINISH METAL BLADE MATERIAL GRAY COLOR FAMILY GRAY MANUFACTURERS COLOR NAME 1 YEAR LIMITED WARRANTY METAL GRILL MATERIAL 3 BLADE(S) 90 DEGREE VERTICAL/HORIZONTAL DEGREE OF TILT LOW/HIGH SPEED SETTINGS WALL/CEILING/BENCH MOUNT STAND TYPE NO OSCILLATING
- Features: Other
-
Supplier: HVACQuick.com
Description: MacroAir ECOVI 6 foot diameter fan. 26,432 cfm. SINGLE SPEED UNIT. 208-230V, 3 phase. CEILING MOUNT and GUARD included. The ECOVI Guard fan is the most energy efficient industrial shop fan on the market, operating at only 3/8 horsepower with the lowest kW draw
Find Suppliers by Category Top
Featured Products Top
-
Pelonis Technology - RoHS compliant, forward curve AC centrifugal fans. Sizes from 133mm (5.2") to 320mm (12.6") and 230V. Airflow from 230 CFM to 5,886 CFM. High efficiency inlet designs, lubricated maintenance-free ball bearings, vibration-free operation, compact and rugged rugged construction. IP42 rating w/40,000 hours operation. Insulation class F. (read more)
Browse HVAC Fans and Blowers Datasheets for Pelonis Technologies, Inc. -
airflow compared to standard impellers operating at the same speed. The blades are statically and dynamically balanced with the hub to level G6.3 DIN ISO 1940. Rosenberg GKHM backward curved radial fan modules employ long-life, low-temperature electronically commutated external rotor motors (read more)
Browse Fans and Blowers (industrial) Datasheets for Rosenberg USA -
.5-inch (800 mm), 35.5 inches (900 mm) and 40-inch (1000 mm) models. They are available in 208, 230 or 460 volt operation at 60 Hz. All sizes employ six (6) finned blades. See more info here: https://www.rosenbergusa.com/axial/ (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
) produce airflow up to 9,300 CFM or static pressure up to 6.75 inches. They can be specified as either motorized impellers or as fan modules. Rosenberg's EC axial fans come in seven sizes from 500 up to 1000 mm (20 to 40 inches) with top airflow of up to 20,000 CFM. They can be installed in (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
and major reductions in operating noise levels compared to other backward curved fans. They also provide a wider operating temperature range and ERP 2015 efficiency compliance. Ecofit E-Series fans feature special airfoil blades made from UL 94 V-0 reinforced plastic. Their unique design (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
. They are 30% more powerful than the previous "Generation 2" motors of the same size. The operating temperature range is -25°C to +40°C at full speed. The new fans also feature Rosenberg’s high-efficiency aluminum B-wheel impeller. The B-wheel features a seven-blade design (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
E-based lighting system that creates a new breed of smart buildings where everything is connected to a vast Internet of Things (IoT). The IPI-432P-60-I is fan-less and could be deployed in the ceiling or outdoor cabinets for smart lighting or other network communication devices. It has LED signals (read more)
Browse Power over Ethernet (PoE) Injectors Datasheets for Volktek Corporation -
GFCI or SPGFCI protection in accordance with 680.5(B) or (C) for all “luminaries, lighting outlets, and ceiling-suspended (paddle fans)” that are between 5-10ft (1.5-3m) from the inside of a pools walls. NEC Article 680.32 This section was made to give (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation
More Information Top
-
LED Lamp Retail Price Tracker - April 2016 D2
Arlec 150cm Moloch DC 6 Blade Aluminium Ceiling Fan With LED Light .
-
LED Lamp Retail Price Tracker - June 2016 - D2
Arlec 150cm Moloch DC 6 Blade Aluminium Ceiling Fan With LED Light .
-
LED Lamp Retail Price Tracker - May 2016 D2
Arlec 150cm Moloch DC 6 Blade Aluminium Ceiling Fan With LED Light .
-
Shopping In Household Fans - Big Bruin
Ceiling to Fan Blades 6 Downrod: 12.0B.
-
Shopping In Household Fans - Big Bruin
Ceiling to Fan Blades 6 Downrod: 12.0B.
-
Grainger.com
• Plastic Ceiling Fan Blade Cover, 6 " Length, For Use With 36WC93 Plastic Ceiling Fan Blade Cover, 6" Length,For Use With 36WC93 .
-
Investigation of air flow passing a domestic electric fan using high-speed photography
The optimally designed ceiling fan blade may provide a 6 -12% increase of flow capacity, a 10—40% .
-
Federal Register > Friday, October 17, 2014 > [79 FR 62522] Energy Conservation Program for Consumer Products: Test Procedure for Ceiling Fans
…for high-volume ceiling fans in the following ways: (1) The minimum distance between the ceiling and the blades of a ceiling fan being tested is 44 inches for all blade diameters, (2) ceiling fans larger than 6 feet in diameter must…
-
Federal Register > Wednesday, June 3, 2015 > [80 FR 31487] Energy Conservation Program: Test Procedures for Ceiling Fans
…modifications to the room dimensions in AMCA 230-12: (1) The minimum distance between the ceiling and the blades of a ceiling fan being tested is 44 inches for all blade diameters, (2) ceiling fans larger than 6 feet in diameter must…
-
Bus (yearbook)
Flow fan pouring (8 groups) cross flow fan X 7 group left and right duct than spot X 6 ceiling central duct than gross .
Indicates content that may require registration and/or purchase.