-
Supplier: Tate-Jones, Inc.
Description: The 3? to 12? Blast Gate Valves have a raised face, and the 14? and 16? valves have a flat face and match the American Standard 125 flange pattern. The standard unit is a Class 30 gray iron with maximum temperature of 425 °F. Custom units made from Carbon Steel and Stainless
- Valve Size: 6 inch
- Media Temperature: 425 F
- Number of Ports/Ways: 2
- Media: Air, Breathable Air
-
Supplier: Sharpe Valves
Description: Outside screw/yoke, bolted bonnet, integral seats, flanged ends
- Valve Size: 6 inch
- Number of Ports/Ways: 2
- Connection Description: Bolt Flange, Butt Weld
- Media: Cold Water, Gas, Gasoline / Diesel Fuel, Ground Water, Potable Water, Wastewater, Water
-
Supplier: Zurn Industries LLC
Description: psi, maximum working water temperature of 140°F, and hydrostatic test pressure of 500 psi. To view all options, see the Specification Sheet Features And Benefits 6" OS&Y gate valve - flanged end connections Outside stem and yoke, resilient wedge gate valve
- Features: Gate / Knife Valves
- Media: Water
-
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: API 600 Gate Valve, Made of Carbon, Alloy and Stainless Steel Materials, with API Standards Model Number: LD 001C-GT02 Key Specifications/Special Features: Manufacturing standards: API, ANSI, BS, DIN Size range (diameter): 1 to 24 inches (DN 25 to 600mm) Pressure: from ANSI class 150
- Valve Size: 1 to 24 inch
- Pressure Rating: 150 to 2,500 psi
- Number of Ports/Ways: 2
- Connection Description: Bolt Flange
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: API, ANSI, BS, DIN, JIS Parallel Slide Gate Valves. Model Number: LD 017-PSG Key Specifications/Special Features: Manufacturing standards: API, ANSI, BS, DIN, JIS Size range: from 1/2 to 36 inches (DN15mm - DN900mm) Pressure: from ANSI class 150 to 600 (PN1.6 - 10MPa) Applicable
- Valve Size: 0.5 to 36 inch
- Pressure Rating: 150 to 600 psi
- Media Temperature: -320.8 to 1,099.4 F
- Connection Description: Butt Weld
-
Supplier: Velan, Inc.
Description: Cast steel gate, globe and check valves with industry-leading emissions, shutoff and repairability performance. Features and benefits • Universal trim: 13Cr stem, wedge in CA 15 or 13Cr faced, and CoCr alloy seat API Trim 8 suitable for applications up to 850°F (454°C). • Seat face
- Valve Size: 2 to 64 inch
- Features: ASME, Butterfly Valves, Gate / Knife Valves
- Connection Description: Bolt Flange
- Media: Water
-
Supplier: NIBCO INC.
Description: Cast Iron Gate Valves for use in commercial and industrial applications. Typical services include: hot and cold water, HVAC, steam, gas and other general utility services. 3% Nickel services the pulp and paper industry. Gate valves are multi-purpose bi-directional shutoff
- Valve Size: 2 to 24 inch
- Pressure Rating: 175 to 350 psi
- Material Of Construction: Cast Iron
- Features: Gate / Knife Valves, Shut Off Valves
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Solid Parallel Faced Gate Valve, Wafer End Model Number: LD 001C-GT6 Key Specifications/Special Features: Basic design standards: Basic design ANSI B16.10 ANSI B16.34 Flanges up to 24-inch ANSI B16.5 from 26-inch ANSI B16.47 MSS SP44 Face to face ANSI B16.10 Testing API 598 Standard
- Valve Size: 26 inch
- Features: Gate / Knife Valves, Other
- Actuation: Manual / Hand
-
Supplier: NIBCO INC.
Description: Cast Ductile Iron Gate Valves for use in commercial and industrial applications. Services include: steam, oil and gas, limited chemical, petroleum refining and production. Gate valves are multi-purpose bi-directional shutoff valves for commercial and industrial
- Valve Size: 2 to 16 inch
- Pressure Rating: 250 to 300 psi
- Media Temperature: 160 F
- Connection Description: Bolt Flange, Socket Weld / Solder, Tube Fitting
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Casted Steel Gate Valves, API, ANSI, BS, DIN, JIS Cast Steel Gate Valve. Model Number: LD 001C-GT Key Specifications/Special Features: Manufacturing standards: API, ANSI, BS, DIN, JIS Size range: from 1/2 inch to 36 inches (DN15mm - DN900mm) Pressure: from ANSI class 150
- Valve Size: 0.5905515 to 35.43309 inch
- Pressure Rating: 150 to 2,500 psi
- Media Temperature: -320.8 to 1,099.4 F
- Connection Description: Butt Weld
-
Supplier: KSB AG
Description: Design Cast gate valve to API 600 with bolted bonnet. Outside screw and yoke. Flexible wedge design, non-rotating rising stem and non-rising handwheel. Seating surfaces 13% Cr steel/stellite hard-faced. With graphite gasket and gland packing. Pressure/temperature ratings to ASME
- Valve Size: 1.968505 to 23.62206 inch
- Pressure Rating: 1,508.39208 psi
- Number of Ports/Ways: 2
- Media Temperature: 32 to 1,099.4 F
-
Supplier: DeZURIK, Inc.
Description: removable and rotatable hard-faced seat ring is available. The removable hard-faced seat ring can be easily rotated or replaced, reducing time spent on maintenance. To withstand abrasion or corrosion, DeZURIK Coal Burner Isolation Valves feature valve bodies and gates of carbon
- Features: Gate / Knife Valves
-
Supplier: Accuris
Description: Specification for FLANGED STEEL GATE AND PLUG VALVES for DRILLING AND PRODUCTION SERVICE
-
Supplier: Accuris
Description: IRON AND STEEL FLANGED GATE, PLUG, AND CHECK VALVES FOR PIPE LINE SERVICE
-
Supplier: Mueller Company
Description: • Catalog number– A-2361-76 Aqua-Grip ends x flanged ends for DIPS pipe in sizes 4", 6", 8", 10", 12" A-2361-86 Aqua-Grip ends x flanged ends for IPS pipe in sizes 4", 6", 8" • Meets or exceeds all applicable requirements of ANSI/AWWA C515 Standard, UL Listed, FM
- Valve Size: 4 to 12 inch
- Pressure Rating: 200 to 250 psi
- Features: AWWA Certified, Gate / Knife Valves
- Connection Description: Bolt Flange
-
Supplier: Mueller Company
Description: • Catalog number – A-2361-16 mechanical joint x flanged ends (with accessories unassembled) A-2361-19 mechanical joint x flanged ends (less accessories) • Sizes – 4", 6", 8", 10", 12" • Meets or exceeds all applicable requirements of ANSI/AWWA C515 Standard, UL Listed, FM
- Valve Size: 4 to 12 inch
- Pressure Rating: 350 to 700 psi
- Features: AWWA Certified, Gate / Knife Valves
- Connection Description: Bolt Flange
-
Supplier: Mueller Company
Description: • Catalog number– A-2361-20 Mechanical joint ends (with accessories unassembled) A-2361-23 Mechanical joint ends (less accessories) A-2361-25 Mechanical joint ends (with transition gaskets accessories unassembled) • Sizes – 4", 6", 8", 10", 12" • Meets or exceeds all applicable requirements
- Valve Size: 4 to 12 inch
- Pressure Rating: 350 to 700 psi
- Features: AWWA Certified, Gate / Knife Valves
- Connection Description: Bolt Flange
-
Supplier: Mueller Company
Description: • Catalog number– A-2362-38 Slip-on ends with gasket A-2362-40 Slip-on ends less gasket • Sizes – 4", 6", 8", 10", 12" • Meets or exceeds all applicable requirements of ANSI/AWWA C509 and C515, UL Listed, FM Approved, and certified to ANSI/NSF 61. • Slip-on ends fit plain end of classes 150,
- Valve Size: 4 to 12 inch
- Pressure Rating: 350 to 700 psi
- Features: AWWA Certified, Gate / Knife Valves
- Connection Description: Bolt Flange
-
Supplier: Accuris
Description: Specificaton for IRON AND STEEL FLANGED GATE, PLUG, AND CHECK VALVES FOR PIPE LINE SERVICE
-
Supplier: ACS Valves
Description: Features & Benefits: Designed for gravity-flow applications; variable slide gate actuation settings enable partial material flow, as well as full-open or closed settings. Available in 2 heights of 4"H or 5"H, and 9 square-flange sizes from 6" to 24". Carbon steel fabricated frame
- Number of Ports/Ways: 2
- Media Temperature: 250 F
- Connection Description: Bolt Flange
- Actuation: Electric, Manual / Hand, Pneumatic
-
Supplier: Edgen Murray
Description: packages built to the customer specifications. Our offerings include: Ball Valves W-K-M, Cameron, Grove, TK, TVB, Nutron, Orbit, Apollo, Stockham Gates, Globes & Checks Stockham Bronze & Iron, Alloy Valves, Goodwin Wafer Check Valves, Crane Wafer Check Valves,
- Valve Type: Ball Valves, Butterfly Valves, Check Valves, Globe Valves, Needle Valves, Plug Valves
-
Supplier: CSA Group
Description: sets forth the requirements for the following gate valve features: bolted bonnet; outside screw and yoke; rising stems; nonrising handwheels; single or double gate; wedge or parallel seating; metallic seating surfaces; flanged or butt-welding ends. It covers valves
-
Description: sets forth the requirements for the following gate valve features: bolted bonnet; outside screw and yoke; rising stems; nonrising handwheels; single or double gate; wedge or parallel seating; metallic seating surfaces; flanged or butt-welding ends. It covers valves
-
Supplier: Velan, Inc.
Description: Cast steel gate, globe and check valves with industry-leading emissions, shutoff and repairability performance. Features and benefits • Non-rotating stem with precision Acme threads and burnished finish. Valve suitable for horizontal installation. • Universal trim. 13Cr stem,
- Valve Size: 2 to 24 inch
- Features: ASME, Bolt Flange
- Valve Type: Butterfly Valves, Globe Valves
- Media: Water
-
Supplier: Velan, Inc.
Description: Cast steel gate, globe and check valves with industry-leading emissions, shutoff and repairability performance. Features and benefits • Body and cover: Precision machined castings. Exclusive: Disc shaft does not penetrate body. • Body and cover joint: Accurately machined,
- Valve Size: 2 to 48 inch
- Features: ASME, Bolt Flange, Swing Check Valves
- Valve Type: Butterfly Valves, Check Valves
- Media: Water
-
Supplier: Velan, Inc.
Description: Cast steel gate, globe and check valves with industry-leading emissions, shutoff and repairability performance. Features and benefits All basic design features of Velan small forged steel check valves are adapted to special service conditions at cryogenic temperatures. Available
- Valve Size: 0.25 to 2 inch
- Features: ASME, Bolt Flange, Socket Weld / Solder
- Valve Type: Butterfly Valves, Check Valves
-
Supplier: DeZURIK, Inc.
Description: The Series 5800 Electric Actuated Control Valve is reliable, maintenance-free and cost effective. Replacing a plug valve, gate valve or ball valve is easy with the Series 5800 because it has the same face-to-face dimensions. There are no seats to grind, no stuffing
- Features: Bolt Flange
- Primary Material: Cast Iron
- Valve Type: Control Valves, Pinch Valves
-
Supplier: Waterman Industries, Inc.
Description: of lifting handle is furnished as standard. These gates are designed for low seating pressure applications (not suitable for unseating heads). Typical Specifications Shear gates shall be designed to effectively control flows under seating head conditions. Frame shall be of cast iron
- Features: Gate / Knife Valves
-
Supplier: DeZURIK, Inc.
Description: remained in the open or closed position for years, making it ideal for pump isolation. Series 75 Pinch Valves have the same face-to-face as gate, plug, or ball valves. ANSI 16.10 up to 6” sizes. Sizes 8”, 10”, 12” available ANSI 16.10 with reduced-port or cone sleeves.
- Primary Material: Cast Iron
- Valve Type: Pinch Valves
-
Supplier: DeZURIK, Inc.
Description: Series 75B Pinch Valves have the same face-to-face as gate, plug, or ball valves. ANSI 16.10 up to 6” size. sizes 8”, 10” and 12” Series 75Bs are available to ANSI 16.10 face-to-face with reduced-port sleeve. When Ordering A Series 75B, Please Specify Which Of The
- Primary Material: Cast Iron
- Valve Type: Pinch Valves
-
Supplier: Zurn Industries LLC
Description: Features And Benefits 6" double check valve assembly - grooved gate valve connections with OS&Y gate valves Short lay-length for small space installation Reliable performance and improved flow characteristics from patented compound check No threads or taps
- Valve Type: Back Flow Preventer Assembly, Check Valves
- Features: Double Check Valves
- Media: Water
-
Description: Petroleum and Natural Gas Industries API 603, Corrosion-resistant, Bolted Bonnet Gate Valves – Flanged and Butt-welding Ends API 608, Metal Ball Valves – Flanged, Threaded and Welding Ends API 609, Butterfly Valves: Double Flanged, Lug- and Wafer-type
-
Supplier: Zurn Industries LLC
Description: The Zurn Wilkins 350 Double Check Valve Backflow Preventer provides low hazard protection for all applications. To view all options, see the Specification Sheet - Model 350 Features And Benefits 6" double check valve assembly with epoxy coated ductile iron body - flanged
- Valve Type: Back Flow Preventer Assembly, Check Valves
- Features: Double Check Valves
- Media: Water
-
Supplier: Koger Air Corporation
Description: Locking screws permit manual blade adjustment for volume control. : Total airflow can be shut off for energy conservation.
- Valve Size: 6 inch
- Number of Ports/Ways: 2
- Media: Air, Powder / Solids
- Material Of Construction: Aluminum, Stainless Steel, Steel
-
Supplier: Zurn Industries LLC
Description: OS&Y gate valves standard Approved in horizontal and vertical positions Available in flanged, grooved, or grooved x flanged end connections for installation versatility No threads or taps in body or cover, eliminating exposure to corrosion
- Valve Type: Back Flow Preventer Assembly
- Media: Water
Find Suppliers by Category Top
Featured Products Top
-
A new Extended Flange Body design of DeZURIK’s successful KUL Urethane Lined Knife Gate Valve is now available. The KUL-EF Extended Flange is a direct dimensional replacement to the long-body style slurry push-through valves, but with the distinct advantage of not discharging any material (read more)
Browse Gate Valves Datasheets for DeZURIK, Inc. -
Valpres flanged full-port floating ball valves for severe service applications such as oil, gas, petrochemical processing and water treatment. Standard body materials include carbon (A352 LCB) and stainless steel (A351 CF8M) in sizes ½-inch through 6 inches. Other materials are available on a (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
Tailings handling is one of the toughest applications in oil sands processing. DeZURIK designed and developed the KSV Severe Service Knife Gate Valve in consultation with oil sands facility engineers specifically to handle tailings applications. The valve is bi-directional, drip-tight and (read more)
Browse Gate Valves Datasheets for DeZURIK, Inc. -
Bonomi ANSI Class 150 flanged stainless steel and carbon steel ball valves are now available in sizes 1” to 3” with spring return handles. They are certified to API 607, 6th Edition and API 6FA. Bonomi (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
click here. For questions or more information on the new Waterman S-6000 Heavy-Duty Sluice/Slide Gates – or on any of our wide range of valves, pipes, gates or fittings – contact your local MPI representativecomplete and submit this form. (read more)
Browse Water Control Gates Datasheets for McWane Plant and Industrial -
as outfalls for roadway drainage, riverways, and wastewater treatment plants, as well as any critical backflow prevention operation where reliable, durable performance is required. Available in sizes ranging from 6” to 108”, the F-55D flap gates offer heavy duty ductile (read more)
Browse Water Control Gates Datasheets for McWane Plant and Industrial -
fluctuations better than alternative check valve technologies. All CK1 check valves are flanged and have a manual opening stem for manual operation. The 20-32 mm (3/4 - 1-1/4”) port size valves have a PTFE seat; larger valves have a metal to metal seat. A minimum pressure difference of .03 bar (0.5 psi (read more)
Browse Pressure Relief Valves Datasheets for Parker Sporlan Division -
, vacuum breaker valves, restrictor valves, compressor valves, wafer, threaded, and flanged valves, socket weld valves, soft seat valves, in-line valves, straight-thru design valves, silent check valves, spring assisted valves, horizontal, and vertical valves. DFT® is available to (read more)
Browse Check Valves Datasheets for DFT Inc. -
DFT® has the Check Valve for your Vertical or Horizontal applications. Whether you need a wafer, flange, threaded or butt weld style – DFT® check valves are designed to work in any orientation (read more)
Browse Check Valves Datasheets for DFT Inc. -
Industrial engineers often face challenges ensuring accurate fluid control, high efficiency, and reliable performance in systems with complex mixing or diverting requirements. Inconsistent valve operation can lead to (read more)
Browse Mixing Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd
More Information Top
-
http://www.atmos-chem-phys.net/3/1131/2003/acp-3-1131-2003.pdf
… 3 Silicon window of 0.78 cm2 area used as a substrate for H2O deposition, 4 Calibrated leak equipped with a valve allowing static (valve closed) and stirred flow (valve open) experiments, 5 6”diameter gate valve , 6 Flange for Turbo Pump, 7 …
-
NIBCO Gate Valve,6 In Flanged,Cast Iron - Gate and Globe Valves - 1WPC5|F619 6 - Grainger Industrial Supply
• Gate Valve , 6 In Flanged ,Cast Iron .
-
Geopressured -- Geothermal Drilling and Testing Plan: Volume 1 Drilling and Completion, DOW Chemical Company -- Department of Energy DOW-DOE Sweezy No. 1 Well,...
6 " 10,000gaugepsi Flanged Gate Valve .
-
Impedance studies for BEPC
1-RFcavities, 2-Separators,3-kickers,4-Bellow gaps 5-Bellows, 6 - Flanges ,7- Gate valves , 8-IR .
Indicates content that may require registration and/or purchase.