-
Supplier: Griffin Pump & Equipment, Inc.
Description: Features Models available include Trash Pumps, Axial Flow Pumps & Materials Handling Pumps Stainless steel pumps handle caustic and leachates Special 6” models designed to fit standard manholes Designed to handle sludge, trash, raw sewage, clear
- Maximum Discharge Flow: 990 GPM
- Power Source: Hydraulic
- Features: Stainless Steel, Submersible Pumps, Trash Pumps, Utility Pumps, Water Pumps
-
Supplier: Griffin Pump & Equipment, Inc.
Description: Features Models available include Trash Pumps, Axial Flow Pumps & Materials Handling Pumps Stainless steel pumps handle caustic and leachates Special 6” models designed to fit standard manholes Designed to handle sludge, trash, raw sewage, clear
- Maximum Discharge Flow: 1,800 GPM
- Power Source: Hydraulic
- Pump Housing Material: Stainless Steel
- Pump Type: Submersible Pumps, Utility Pumps
-
Supplier: Griffin Pump & Equipment, Inc.
Description: Features Models available include Trash Pumps, Axial Flow Pumps & Materials Handling Pumps Stainless steel pumps handle caustic and leachates Special 6” models designed to fit standard manholes Designed to handle sludge, trash, raw sewage, clear
- Maximum Discharge Flow: 20,000 GPM
- Features: Axial Flow Pumps, Submersible Pumps, Utility Pumps, Water Pumps
- Power Source: Hydraulic
- Pump Housing Material: Stainless Steel
-
-
Supplier: Gorman-Rupp Pumps
Description: HSV6A31-HYD Submersible Pump
- Discharge Size: 6 inch
- Features: Centrifugal Pumps, Dewatering Pumps, Hydraulic Pumps, Submersible Pumps, Trash Pumps, Wastewater, Water Pumps, Water Treatment Pumps
- Power Source: Hydraulic
-
Supplier: Gorman-Rupp Pumps
Description: HSV6B31-HYD Submersible Pump
- Discharge Size: 6 inch
- Features: Centrifugal Pumps, Dewatering Pumps, Hydraulic Pumps, Submersible Pumps, Trash Pumps, Wastewater, Water Pumps, Water Treatment Pumps
- Power Source: Hydraulic
-
Supplier: SP Industries, Inc.
Description: Gal. 40 Gal. Heavy Duty Capacity Ratchet Binder/Hooks Floor Support Beams 7 7 Cylinder Bore Size 6" 7" Pump Speed in GPM - Continuous Displacement 16 16
- Equipment Type: Compactor
-
Description: Reliable and compact, Parker H-Pak Hydraulic Power Units increase productivity and help maintain trouble-free performance. Utilizing proven Parker connectors, this fixed-displacement power option provides industrial applications with leak-free operation, reduced contamination and protection
- Operating Pressure: 3,002.28039 psi
- Flow: 0.9 to 9.6 GPM
- Total Power: 20 HP
- Unit Weight: 340 lbs
-
Description: Parker V-Pak Hydraulic Units are engineered with proven Parker connector technology to provide high-quality, variable displacement power for industrial applications. They help ensure superior performance and increase lifespan with reliable leak protection, improved diagnostics and available
- Operating Pressure: 3,002.28039 psi
- Flow: 2 to 15.6 GPM
- Unit Weight: 360 lbs
- Power Source: Electric Motor
-
Supplier: Gorman-Rupp Pumps
Description: HS8A31-HYD Submersible Pump
- Discharge Size: 8 inch
- Features: Centrifugal Pumps, Dewatering Pumps, Hydraulic Pumps, Submersible Pumps, Trash Pumps, Wastewater, Water Pumps, Water Treatment Pumps
- Power Source: Hydraulic
-
Supplier: Gorman-Rupp Pumps
Description: HSV3B31-HYD Submersible Pump
- Discharge Size: 3 inch
- Features: Centrifugal Pumps, Dewatering Pumps, Hydraulic Pumps, Submersible Pumps, Trash Pumps, Wastewater, Water Pumps, Water Treatment Pumps
- Power Source: Hydraulic
-
Supplier: Vaughan Company
Description: The Vaughan Company offers a series of portable bypass pump package options that can be used for tough solids reduction applications or low shear solids handling in temporary or permanent situations. We have partnered with Premier Pump and Power to supply our pumps on a trailer
- Maximum Discharge Flow: 50 to 10,000 GPM
- Discharge Size: 3 to 16 inch
- Horsepower: 25 to 225 HP
- Power Source: AC Powered, Gasoline / Diesel Engine, Hydraulic
-
Supplier: MP Pumps, Inc.
Description: The 2CT-3 Hydraulic is a hydraulically driven self priming centrifugal trash pump. The 2CT features a back pull out design and a removeable front trash cleanout for ease of maintenance. A 304SS drive sleeve protects the close coupled driver shaft. Available options
- Discharge Size: 3 inch
- Maximum Discharge Flow: 350 GPM
- Features: Cast Iron, Centrifugal Pumps, Self-Priming Pump, Trash Pumps
- Power Source: Hydraulic
-
Supplier: Godwin, a xylem brand
Description: the pumps are dry running capable making them ideal for rugged dewatering/solids handling. It's a hydraulic submersible pump that's ready to go anywhere. Godwin Heidras come equipped with a diesel engine Power Packs for stand-alone operation, these pumps will work on any
- Discharge Size: 4 to 12 inch
- Maximum Discharge Flow: 996 to 5,622 GPM
- Maximum Discharge Pressure: 316.0122419 to 378.2920268 psi
- Features: Cast Iron, Centrifugal Pumps, Dewatering Pumps, Self-Priming Pump, Submersible Pumps, Trash Pumps, Wastewater, Water Pumps
Find Suppliers by Category Top
Featured Products Top
-
The X-PELLER® was specifically designed for high volumes of trash pumping applications and low flow conditions in 4" (75-800 GPM), 6" (75-1,000 GPM) and 8" (300-1,700 GPM) vacuum primed and flooded suction Smith & Loveless pumps. In numerous field (read more)
Browse Trash Pumps Datasheets for Smith & Loveless, Inc. -
Gorman-Rupp's PA6C60-4045T FT4 priming-assisted trash pump comes equipped with a venturi compressor priming chamber and priming valve system. This system elimainates leaks associated with other vacuum-assisted pumps and reduces environmental concerns on sewage bypass operations, allowing the (read more)
Browse Water Pumps Datasheets for Gorman-Rupp Pumps -
The Gorman-Rupp HS Series® is a line of high-performance hydraulic submersible pumps designed for trash handling, dewatering applications, and pumping sludge and slurries. With advanced engineering and durable construction, these pumps handle large flow rates and significant solids (read more)
Browse Hydraulic Pumps Datasheets for Gorman-Rupp Pumps -
technology, the FTP series builds upon the success of the Elika series high-pressure helical gear pumps, offering the same superior advantages in fluid transfer applications. Whether you need a pump for lubrication, low-pressure hydraulic systems, or offline cooling, the Marzocchi FTP Series delivers (read more)
Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
hydraulic dumpers are a very good choice for medium duty applications (six (6) cycles per hour or less) where space is at a premium. The front mounted cylinders and small compact power units provide maximum space savings. The “heavy duty” container dumper machines (read more)
Browse Dumpers, Tilters, and Inverters Datasheets for Advance Lifts, Inc. -
Standard Container Dumpers (DP) 10 Year/250,000 Cycle Warranty These hydraulic dumpers provide a minimum size footprint. Container dumpers tilt approximately 125 degrees. The carriages are (read more)
Browse Dumpers, Tilters, and Inverters Datasheets for Advance Lifts, Inc. -
Container Dumpers WHEN DURABILITY MATTERS Container dumpers are used to empty the contents of containers onto a variety of receivers. Packages, parcels and mail items are poured onto conveyor lines. Trash (read more)
Browse Dumpers, Tilters, and Inverters Datasheets for Advance Lifts, Inc. -
charge. The 7-1/2 HP power units require too much amperage for single-phase operation. HYDRAULIC: What oil should be used to operate the lift? The oil supplied by the factory is ISO 46 hydraulic fluid. Dexron III (read more)
Browse Dock Equipment Datasheets for Advance Lifts, Inc. -
Hydraulic power units Vacuum pumps and material-handling systems Machine-tool lubrication circuits (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
removal system with v-force baffle. As you can see, when hydraulics are used in a grit removal system, settling is no longer a factor. Notice how the grit travels as a moving bed across the floor and into the grit hopper. There is no settling action here. Hydraulic forces push the grit particles to (read more)
Browse Wastewater Treatment Equipment Datasheets for Smith & Loveless, Inc.
More Information Top
-
Which Pump Is Right for Me? Pushing Through a Host of Factors to Select the Right Pump
A: The 6" trash pump , 6 " hydraulic submersible pump, 6" non-clog pump, and 6" wellpoint pump will fail to push the water that high.
-
New designs of the mechanical equipment of the Cheboksary lock
i) Main fixed-axle gate, 5.5-6.5-29~4, with a 320-ton hydraulic hoist; 2) guard slide gate, 5.5- 6 .5J32.4; 3) trash rack, 5.5-13.0 … … drive; 5) rooms for oil- pumping plants of hydraulic drives.
-
Dubbel
… 96 wing schränkung Q 96 wing cell machine H 5, H 6 -, wing H 5, H 8 -, wing cell pump H 5, H 8 … … liquid fuels L 9 -, waste fuels L 10 -, waste … … 1 -, ideal liquid R 6 -, ideal gas R 7 … … R 53 -, torque R 53 -, Drehmomenten number R 53 -, filling pump R 53 -, hydraulic power R 53 …
-
Dubbel
Newtonsches axiom B 25 Nibbeln S 60 nichtelektrische measuring sizes W 6 non-equilibrium states D 7 Non-Linear vibrations … … 29 camshafts, drive of the camshaft P 54 -, hydraulic valve clearance compensation P … … R 35 -, delivery head waste R 35 -, geodetic sucking … … cooler Q 9 oil burners M 24 oil interference fit G 27 oil pump Q 9 furnace …
-
Hydraulic system
Oil hydraulic system 14 parallel circuit 63 parallel gap 88 particle analysis 342 particle counters 288, 327 Pascalsches law 41 … … control valve 242 proportional valve 237 proportional-directional valve 244, 351 pulsation 118, 120 pulsation dampers 120 pump 7, 109 pump drive … … storage safety valve 269 stop valve 204 sinks of the hydraulic system 296, 299 back pressure 47, 54 setting unit 217 setting units for hydromachines 142 setting device 6 , 369, 386 setting force … … block 251 driving pressure drop 426 control unit 216 …
-
Over electromagnetic pumps without moving parts for promotion of liquid metals
The image 6 shows the context between pressure and occupying amount; it is practically linear in wide … … by hoheren, plays the mercury-speeds as the sequence of the strong increase of hydraulic losses a groRerer pressure drop already shows how on … In all following measurements, the pump in the connection with an a u I3 e r e …
-
Influence of design parameters of discharge passage on the performance of shaft tubular pumping system
Based on the comparison of internal flow fields, pumping efficiency and civil cost and combined with the design parameters of suction box, the final adopted scheme is No. 6 scheme. According to the prediction of energy performance (Figure 5) and taking the hydraulic loss of trash screen into consideration, the pumping system efficiency is about 61.0% when the net designed head is 1.15m. .
-
Centrifugal pumps
3 bases of the hydraulic calculation The calculation of a pump occurs therefore in direction of the pressure increase (when one refrains from the low pressure drop in entry pipe or housing and possibly in the returning blades). … but designations are maintained for it: the calculation takes place therefore then of station 6 to 1.
-
Manual combustion engine
… 745 networking 987 pressings ribbing 129 wear 248 wearing mechanism 457, reibschlüssiges 250, 626 Verschleissminderer (EP additive) 936 wearing protection 922, 931 wearing protective layer 109 tension system 305, 316 adjusting unit, hydraulic 259, adjusting angle 259 distributor injection pump 588 f. Distributor pump 6 distribution Vertwistung, bimodal 868, 105 impurity 966 branch reaction 642 Vibe function 42, 650 … … dampers 74 viscosity - - temperature-behavior 931, 936 - Vikositäts-index (V.I.) 931 viscosity waste 933, 950 viscosity …
-
Room climate technique
The minimum pressure drop across the control valve to determine. As second, the pressure increase is to determine by the pump (delivery head). The hydraulic circuit with the highest resistance is given with the radiator 09 in the plank (left strand of the installation, image D2.6-13 ).
Indicates content that may require registration and/or purchase.