-
Supplier: HardwareSource, Inc.
Description: steel material. Thickness of steel is 0.200". Hinge features 4 ball bearings (maintenance free bearings). Each hinges uses 16 each #14 wood screws (included). Hinge is capable of holding up to an 800lb. door (depending on width of door and number of
-
Supplier: HardwareSource, Inc.
Description: Heavy Duty Butt Hinge, Solid Brass, 6" x 6", Ball Bearing Beautiful solid brass heavy duty ball bearing butt hinges. Heavy duty butt hinge made for heavy doors and gates. Hinge is designed to be installed as a full mortise
-
Supplier: EXM Manufacturing Ltd.
Description: FOUR DOOR TYPE STEEL MATERIAL ELECTROSTATICALLY APPLIED HEAT FUSED POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE ENCLOSURE/PANEL FINISH ANSI/ASA 61 GRAY BOX, WHITE PANEL COLOR 149 INCH 149 WIDTH IN INCH 86.125 INCH 86.125 HEIGHT IN INCH 20.125 INCH 20.125 DEPTH
- Width/Diameter: 149 inch
- Depth: 20.125 inch
- Features: Hinged Cover
- Material: Steel
-
-
Supplier: EXM Manufacturing Ltd.
Description: FLANGE MOUNT CIRCUIT BREAKER/DISCONNECT SWITCH TYPE 316 STAINLESS STEEL MATERIAL ELECTROSTATICALLY APPLIED HEAT FUSED POLYESTER POWDER COATED FINISH WHITE INTERIOR/PANEL COLOR 117.5 INCH 117.5 WIDTH IN INCH 84 INCH 84 HEIGHT IN INCH 24 INCH 24 DEPTH IN INCH
-
Supplier: HVACQuick.com
Description: 3/16 inch and is extremely corrosion resistant. One coat of grey hammer paint finish is applied. Split capacitor, totally enclosed. Class H insulated, IP54 Protection Class. Sealed ball bearings. Variable Speed. Thermal overload protection. ETL listing #E109205550D. UL378 -
Find Suppliers by Category Top
More Information Top
-
EYE FOR DESIGN: Engineering a Winch-Powered Hatch - Professional Deck Builder Magazine
To minimize the clearance required between the deck and the hatch, I located the hinges ( ball bearings and 1- inch steel pins) 6 inches in from the end, causing 6 inches of hatch to rotate down as the larger portion rises above …
-
Grand Entrance | Remodeling | Entryway, Walls, Panels, Architects, Nina Patel
Fazio specified a 3-foot, 6 - inch -by-8-foot solid-core door and then had a craftsman fasten strips of the maple wood flooring material to both sides. The craftsman also installed ball - bearing hinges to allow the massive door to open and close smoothly.
-
wn_g.pl (finlayson-gwc2014.zip)
. g(104211219,'a small locomotive used to move cars around but not to make trips'). g(104211356,'a hinged blind for a window'). g(104211528,'a mechanical device … … two points'). g(104212282,'badminton equipment consisting of a ball of cork or rubber … … seal (especially one used to mark documents officially)'). g(104218271,'a ring bearing a signet'). g … … in Rome; it was built by and named after Sixtus IV in 1473'). g(104224842,'a stringed instrument of India; has a long neck and movable frets; has 6 or 7 metal strings … … 104225337,'a nail 2 inches long'). g(104225417,'a …
-
data.noun (finlayson-gwc2014.zip)
cloth or metal) marked in inches or centimeters and used for measuring lengths; "the carpenter should have … … detail to permit effective weapon employment 04447421 43 n 03 tarmacadam a tarmac 6 macadam b 003 … … small paper bag holding a measure of tea 04449711 28 n 01 tea_ ball 4 001 @ … n 0000 | a pickup truck with a gun mounted on it 04452191 57 n 02 teddy 7 teddy_ bear 9 001 @ 04005600 n 0000 | plaything … … to the kickoff 04452655 63 n 02 tee_ hinge 5 T_hinge b 001 …
-
data.noun (finlayson-gwc2014.zip)
) marked in inches or centimeters and used for measuring lengths; "the carpenter should have used his tape … … a tap to create an internal screw thread 04653685 62 n 01 tare 6 001 @ 03298676 … … small paper bag holding a measure of tea 04656495 41 n 01 tea_ ball 0 001 @ … n 0000 | a pickup truck with a gun mounted on it 04658975 21 n 02 teddy 6 teddy_ bear 1 001 @ 04203204 n 0000 | plaything … … to the kickoff 04659439 99 n 02 tee_ hinge 2 T_hinge 9 001 …
-
data.noun (finlayson-gwc2014.zip)
… n 01 king 7 001 @ 04572517 n 0000 | one of the four playing cards in a deck bearing the picture of a … … 47 n 01 kirk 6 001 @ 04058879 n … … | a ceremonial four- inch curved dagger that Sikh … … projection or protuberance 04904946 91 n 02 knob 3 pommel 8 002 @ 04250973 n 0000 #p 04798733 n 0000 | an ornament in the shape of a ball on the hilt of … … ornamental) attached by a hinge to a door 04905599 …
-
mweindex_wordnet3.0_semcor1.6.data (edu.mit.jmwe_1.0.0_all.zip)
… breakfast_time_N 0,0,0,0,0 breaking_and_entering_N 0,0,0,0,0 breaking_away_N 2,0,0,0,0 breaking_ ball _N 0,0,0 … … 0,0,0 brought_out 6 ,0,0,0,6 … … 3,12,12 bring_to_ bear _V 0,0,0 … … butt_against_V 0,0,0,0,1 butt_end_N 0,0,0,0,0 butt_ hinge _N 0,0 … … by_heart_R 1,0,0,0,0 by_hook_or_by_crook_R 0,0,0,0,0 by_ inches _R 0,0 …
-
mweindex_wordnet1.6_semcor1.6.data (edu.mit.mwe2011.zip)
… breaking_and_entering_N 0,0,0,0,0 breaking_away_N 2,0,0,0,0 breaking_ ball _N 0,0 … … 0,0,1 brought_on 2,0,1,1,2 bring_oneself_V 0,0,0,0,0 bring_himself 1,0,1,0,0 bring_out_V 1,0,0,0,0 brought_out 6 ,0,0,0,6 … … 3,12,12 bring_to_ bear _V 0,0,0 … … butt_against_V 0,0,0,0,1 butt_end_N 0,0,0,0,0 butt_ hinge _N 0,0 … … by_heart_R 1,0,0,0,0 by_hook_or_by_crook_R 0,0,0,0,0 by_ inches _R 0,0 …
-
WNSamples (finlayson-gwc2014.zip\CICWN-1.0.zip)
… graven_image_N|1 inlay_N|1 artist_N|41 brainchild_N|1 tangible_J|6 bypass_V|2 ignition_interlock_N|1 basketful_N|1 ornamental_J|3 ironwork_N|1 phonograph_record_N|1 cardboard_N|5 jimdandy_N|2 jimmy_N|1 jemmy_N|1 left_hand_N|4 tangle_N|3 jumper_cable_N|1 clip_lead_N|1 yemen_N|1 kat_N|1 lame_J|2 land_line_N|1 fiber_optics_N|1 microwave_N|2 landscaping_N|1 shingles_N|4 shingle_N|5 inch _N|15 stain_N|4 laser-guided_bomb_N|1 … … lashings_N|1 lashing_N|1 laundry_truck_N|1 slice_N| 6 hard-boiled_egg_N|1 spinach_N|2 length_N|18 … … cowboy_N|6 squat_J|2 spur_V|7 sputnik_N|2 man-made_J|1 satellite_N|10 orbit_N|9 carpenter_N|6 square_N|18 checkerboard_N|1 sneaker_N|4 squeaker_N|2 hinge _V|5 staff_N|21 clamber_V|2 … … dissolubility_N|1 sugar_N|20 echo_N|1 footstep_N|7 capable_J|17 mechanical_J|10 universe_N|24 inert_J|2 uniformity_N|1 boil_N|9 mercury_N|4 stew_N|4 simmer_N|1 visible_J|10 vasoconstrictor_N|2 chilliness_N|1 agreeable_J|9 warmth_N|5 fog_N|14 luminosity_N|1 galvanometer_N|1 sensitivity_N|4 sensitiveness_N|2 mimosa_N|2 waistband_N|2 lose_it_V|4 deadness_N|2 tennis_ ball _N|5 heaviness_N|3 preponderance_N|4 unbalance_V|4 … … potency_N|3 muster_V|2 gale_N|5 forcefulness_N|1 bore _V|15 brunt_N|1 tennis_N|12 zip_N|3 …
Indicates content that may require registration and/or purchase.