-
Supplier: BakerCorp
Description: gpm – 6,000 gpm Suction Lift: Up to 28' Max: Shut Off Head Range: 90' – 490' Max Solids Size: Up to 3.35" Max Operating Temp: 150º F – 190º F Fuel No: 2 Diesel Run Time per Full Tank: Typically 24 hrs. Call for details. Fuel Capacity: 30 gallons – 171 gallons Operating Speed: 1,000 rpm –
- Discharge Size: 6 inch
- Horsepower: 85 HP
- Maximum Discharge Flow: 200 GPM
- Maximum Discharge Pressure: 90 psi
-
Supplier: BakerCorp
Description: gpm – 6,000 gpm Suction Lift: Up to 28' Max: Shut Off Head Range: 90' – 490' Max Solids Size: Up to 3.35" Max Operating Temp: 150º F – 190º F Fuel No: 2 Diesel Run Time per Full Tank: Typically 24 hrs. Call for details. Fuel Capacity: 30 gallons – 171 gallons Operating Speed: 1,000 rpm –
- Discharge Size: 6 inch
- Horsepower: 115 HP
- Maximum Discharge Flow: 500 to 2,600 GPM
- Maximum Discharge Pressure: 127 psi
-
Supplier: BakerCorp
Description: Ideal Usage Industrial water blasting, pipeline pigging, irrigation, standby fire protection, environmental cleanups. Benefit Produces enough pressure to eliminate multiple pumps. Operates in flooded conditions. Unattended operation. PERFORMANCE Suction Size: 4" – 10" Discharge Size:
- Discharge Size: 6 inch
- Horsepower: 225 HP
- Maximum Discharge Flow: 850 to 4,300 GPM
- Maximum Discharge Pressure: 230 psi
-
-
Supplier: BakerCorp
Description: gpm – 6,000 gpm Suction Lift: Up to 28' Max: Shut Off Head Range: 90' – 490' Max Solids Size: Up to 3.35" Max Operating Temp: 150º F – 190º F Fuel No: 2 Diesel Run Time per Full Tank: Typically 24 hrs. Call for details. Fuel Capacity: 30 gallons – 171 gallons Operating Speed: 1,000 rpm –
- Discharge Size: 12 inch
- Horsepower: 170 HP
- Maximum Discharge Flow: 1,000 to 6,000 GPM
- Maximum Discharge Pressure: 71 psi
-
Supplier: KSB AG
Description: slightly contaminated water in general water supply, irrigation and spray irrigation systems, lowering and maintaining ground water levels, pressure boosting, emergency water supply, minesand fountains etc. Suction casing fitted between pump and motor, equipped
- Horsepower: 509.2837462630716 HP
- Maximum Discharge Flow: 4.446895333333333 to 96.86306666666665 GPM
- Maximum Discharge Pressure: 826.71489 psi
- Media Temperature: 122 F
-
Supplier: KSB AG
Description: Design Multistage centrifugal pump in ring-section design, completely made of stainless steel, for well diameters from 150 mm (6 inches). Applications Handling of clean and slightly contaminated water, irrigation and drainage, spray irrigation, industrial and municipal
- Horsepower: 48.24793385650152 HP
- Maximum Discharge Flow: 35.22293333333334 to 374.2436666666666 GPM
- Maximum Discharge Pressure: 522.13572 psi
- Media Temperature: 122 F
-
Supplier: PressureParts.Com
Description: Looking for quiet operation? This electric hot water washer is ideal for industrial applications. 3.2 GPM / 2500 PSI 6 HP / 208-230V Totally enclosed fan-cooled electric motor with manual thermal overload protection Belt drive triplex piston pump with ceramic
-
Supplier: Pressure Washers Direct
Description: valves extend pump life •Adjustable pressure suits the spray to the task at hand •Pump handles water up to 180° F •Electric cut-out circuit prevents over heating Professional Grade Spray Wand •36 inch two piece heavy-duty spray wand •Chemical injection
- Water Jet Pressure: 1,450 psi
- Machine Mounting: Cart / Hand Truck
- Power Source: Electric Motor
- Features: Hot Water / Steam
-
Supplier: CECOR
Description: Reduce machine downtime, labor costs and mess. With a suction lift of 13” Hg or 177” water and pumping rate of 60 gallons per minute, the SE15-60PL electric Sump Sharp can suck up an entire sump of metalworking fluid entrained with sludge or chips in just minutes. On board one cubic
- Application / Industry: Heat Transfer Fluids
- Features: Other
- Equipment Type: Suction Clarifier
-
Supplier: CECOR
Description: Reduce machine downtime, labor costs and mess. With a suction lift of 13” Hg or 177” water and pumping rate of 60 gallons per minute, the SE15-60PL electric Sump Sharp can suck up an entire sump of metalworking fluid entrained with sludge or chips in just minutes. On board one cubic
-
Supplier: CECOR
Description: The SE50 Series 600-gallon sump cleaner (largest in the SE50 Series) comes on a CB1 base for mounting trailer or other transport base. Three-phase electric “Extra Power” Sump Shark sump cleaner can pump up to 110 gallons per minute (417 liters). With a suction rate of 13” Hg (177”
- Application / Industry: Heat Transfer Fluids
- Features: Other
- Equipment Type: Suction Clarifier
-
Supplier: CECOR
Description: Transport: PT - Push/Tow - Push & Tow Bar (see options) Pump: Lobe type, positive displacement air pump Suction Lift: 13” Hg (Mercury) Standard Filter: F23 -2/3 cu.ft. filter Cleanout Door: 8"x10" door with 1-1/4" drain port Pressure Discharge: 6 PSI (pounds per square
- Application / Industry: Heat Transfer Fluids
- Features: Other
- Equipment Type: Suction Clarifier
-
Supplier: Pressure Washers Direct
Description: Durable Shark-Karcher Triplex Pump •3 ceramic pistons & forged brass manifold run cooler, last longer •Backed by 7 year warranty, limited to materials & workmanship 5 HP Baldor Electric Motor Runs The Pump •Industrial grade motor works hard and lasts a long time
- Water Jet Pressure: 2,000 psi
- Power Source: Electric Motor
- Features: Hot Water / Steam
-
Supplier: Pressure Washers Direct
Description: Durable Shark-Karcher Triplex Pump •3 ceramic pistons & forged brass manifold run cooler, last longer •Backed by 7 year warranty, limited to materials & workmanship 1.5 HP Baldor Electric Motor Runs The Pump •Industrial grade motor works hard and lasts a long time •Needs
- Water Jet Pressure: 1,000 psi
- Power Source: Electric Motor
- Features: Hot Water / Steam
-
Supplier: Pressure Washers Direct
Description: Durable Shark-Karcher Triplex Pump •3 ceramic pistons & forged brass manifold run cooler, last longer •Backed by 7 year warranty, limited to materials & workmanship 2 HP Baldor Electric Motor Runs The Pump •Industrial grade motor works hard and lasts a long time
- Water Jet Pressure: 1,500 psi
- Power Source: Electric Motor
- Features: Hot Water / Steam
-
Supplier: ASTM International
Description: sinks) with the following characteristics: a large main water sink with electrically powered water pump(s) and multiple high flow water nozzles. The unit may include gas or electric heaters to maintain water temperature. These powered sinks are designed to
-
Supplier: Electri-Flex Company
Description: the 3/8 & 1/2 inch trade sizes and 60A for the 3/4 through 1-1/4 inch trade sizes in lengths six feet or less per NEC Article 250.118(6). Larger sizes require separate grounding conductor. Installations in hazardous (classified) locations: Class I Div. 2: Article 501.10 (B)(2) &
- Conduit Size: 1.25 inch
- Units: English Size
- Flexibility: Flexible Conduit
- Features: Liquid Tight
-
Supplier: Caterpillar Oil & Gas
Description: electronic engine control modules), direct rack control Cooling System Gear-driven jacket water (JW) pump Gear-driven separate-circuit aftercooler/oil cooler (AC/OC) pump Front-mounted water connections: JW and AC/OC, 6" ANSI Jacket Water Thermostat Options:
- Volt-Ampere: 4,640,000 to 5,444,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: injector fuel system, rigid wiring harness (10 amp 24V power required to drive electronic engine control modules), direct rack control Cooling System Gear-driven jacket water (JW) pump Gear-driven separate-circuit aftercooler/oil cooler (AC/OC) pump Front-mounted water
- Volt-Ampere: 7,510,000 to 7,684,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Electri-Flex Company
Description: circuits Suitable as a grounding conductor when used for circuits rated up to 20A for the 3/8 & 1/2 inch trade sizes and 60A for the 3/4 through 1-1/4 inch trade sizes in lengths six feet or less per NEC Article 250.118(6). Larger sizes require separate grounding conductor.
- Conduit Size: 1.25 inch
- Units: English Size
- Flexibility: Flexible Conduit
- Material: Steel
Find Suppliers by Category Top
Featured Products Top
-
0° to 90° in 2.5 seconds. Models also deliver torque from 100 to 27,300 inch pounds to meet any specific application demands, whether your requirements are simple or heavy duty. Quarter-turn electric actuators from ICI are available in both AC and DC voltages, and feature 10 available (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
pipes sized from 4 to 120 inches (101.6 mm to 3 m) with a streamlined multi-point technology that creates only negligible pressure loss. It is also available for 1-, 2- and 3-inch taps. Featuring an advanced insertable electromagnetic averaging design, the Multi-Mag measures volumetric flow with (read more)
Browse Liquid Flow Meters Datasheets for McCrometer, Inc. -
similar to a full-bore mag meter. McCrometer's FPI Mag Flow Meter supports applications in a wide range of industrial process plants: chemical, electric power, food/beverage, oil/gas refining, metals/mining and pulp/paper. It also can be used in campus style facilities for chilled water and (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
applications, including condensers, heaters, evaporators, heat pumps and air-cooled water chillers. The Rosenberg AKFD AC axial line includes 22-inch (560 mm), 25-inch (630 mm), 28-inch (710 mm), 29.5 inches (750 mm), 31 (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
The submersible demo The demo skid consists of 2 tanks (top clear tank & lower stainless-steel reservoir), an electric pump, 2 actuators, 2 valves, a control panel and level (read more)
Browse Electric Valve Actuators Datasheets for Indelac Controls, Inc. -
Process: 3D input-> mold R&D-> wax injetion-> wax tree making-> mould shell making by 7layer sand and glass water adhesive-> harden the shell->lost wax-> mould shell baking->pour the melted steel-> cut from the tree-> grind the (read more)
Browse Metal Casting Services Datasheets for Running Industry Co., Ltd -
Valpres flanged full-port floating ball valves for severe service applications such as oil, gas, petrochemical processing and water treatment. Standard body materials include carbon (A352 LCB) and stainless steel (A351 CF8M) in sizes ½-inch through 6 inches. Other materials are available on a (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
in municipal and industrial water treatment. Typical applications include: distribution, effluent, filter balancing and backwash, pumping stations, and UV dosing. It is ideal for district energy facilities in cooling water, chilled water and HVAC applications, as well as numerous processes found in (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
and supports line sizes from 4 to greater than 18 inches. Accuracy is +1% over a 40 to 7500 gallon per minute liquid flow rate, depending on the line size. Industrial plant water and wastewater engineers can rely on the V-Cone for consistent performance and low cost of ownership because it (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
and supports line sizes from 4 to greater than 18 inches. Accuracy is +1% over a 40 to 7500 gallon per minute liquid flow rate, depending on the line size. Industrial plant water and wastewater engineers can rely on the V-Cone for consistent performance and low cost of ownership because it (read more)
Browse Flow Meters Datasheets for McCrometer, Inc.
More Information Top
-
Federal Register > Friday, April 16, 2010 > [75 FR 20112] Energy Conservation Program: Energy Conservation Standards for Residential Water Heaters, Direct Heat...
Specifically, DOE estimated the impacts for a policy case in which several States adopted provisions in their building codes that would require electric storage water heaters to meet efficiency level 6 (2.0 EF, heat pump with two- inch insulation).
-
Federal Register > Friday, December 11, 2009 > [74 FR 65852] Energy Conservation Program: Energy Conservation Standards for Residential Water Heaters, Direct H...
Specifically, DOE estimated the impacts for a policy case in which several States adopted provisions in their building codes that would require electric storage water heaters to meet efficiency level 6 (2.0 EF, heat pump with two- inch insulation).
-
Federal Register > Wednesday, August 12, 1998 > [63 FR 43158] Notice of Intent to File Application for New License
… Dam and reservoir; (3) the 10-inch-diameter, 4,263-foot-long South Fork steel pipeline; the 18- inch -diameter, 16,098-foot … … a pumphouse with two electric pumps delivering water from the South Fork … … of 500 kilowatts; and ( 6 ) other appurtenances.
-
A thirty year review of large property damage losses in the hydrocarbon industries - issue 099
The blast sheared off a 6 - inch sprinkler riser; however, the plant's 1,500 gpm steam and electric driven fire pumps , and two 2,500 gpm diesel driven fire … … city fire hydrants, were able to supply adequate water The plant fire brigade …
-
Information needs for characterization of high-level waste repository sites in six geologic media. Volume 2. Appendices
Electric Power Plant D r … … and drawworks 17.g inch Steel shale, circulating and … … p i t and pump Changing pump with Triplex mud pumps 2000 BBL water storage tank Double o … … Grade E (4,000') 6 118" X hole o …
-
Federal Register > Tuesday, December 11, 2012 > [77 FR 73650] Peabody Trout Creek Reservoir LLC;
… consisting of a 54- inch -diameter ductile iron reinforced … … the exit spillway; (4) water supply and hydropower intakes … … combined water treatment plant, pump station, and powerhouse containing … … 125-kilowatt turbine-generator; ( 6 ) a 200-foot-long … … owned by Yampa Valley Electric Association; and (7) appurtenant …
-
CR4 - Thread: problem with 30yr old well pump system
… PROBLEM HAD RUN ON A SINGLE PHASE .75 HP ELECTRIC PUMP MADE IN ITALY.IT … … TWIN OUTLETS WERE 1 INCH TUBE ONE WENT TO … … THE PUMP FORCED THE WATER DOWN THE WELL AS … … PUMP COMPANY RECOMENDS A 6 HP 3PHASE PUMP TO …
-
data.noun (finlayson-gwc2014.zip)
… hockey_puck 8 001 @ 03204933 n 0000 | a vulcanized rubber disk 3 inches in diameter that … … 0000 | an electronic counter that counts the number of electric pulses 04016214 18 n … … 04016509 93 n 01 pump 8 024 @ 03730175 … … 02 pump_house 3 pumping_station 6 002 @ 03537704 n … … a spa where medicinal waters are pumped and where …
Indicates content that may require registration and/or purchase.