-
Supplier: Pentair, Inc.
Description: " 1-PIECE, J TYPE STEEL MATERIAL PREGALVANIZED FINISH 11-5/16 INCH 6 INCH MIN. PIPE SIZE 6 INCH MAX. PIPE SIZE UL (CANADA AND US), WW-H-171 TYPE 10, MSS-SP-58 TYPE 10, FM APPLICABLE STANDARD 1000 LB LOAD RATING 1/2 INCH HANGER MOUNTING
- Pipe Size: 6 inch
- Maximum Load: 1,000 lbs
- Hanger Type: J-Hanger
-
Supplier: Atkore International
Description: J TYPE ASTM A366, ASTM A575, ASTM A576, ASTM A635, ASTM A36, ASTM A570 33 STEEL MATERIAL ELECTRO GALVANIZED FINISH 6 INCH MIN. PIPE SIZE 6 INCH MAX. PIPE SIZE 6 MIN. PIPE SIZE - DECIMAL 6 MAX. PIPE SIZE - DECIMAL 6 MIN.
- Pipe Size: 6 inch
- Maximum Load: 600 lbs
- Hanger Type: J-Hanger
-
Supplier: PHD Manufacturing, Inc.
Description: CLEVIS, ROD MOUNT TYPE LOW CARBON STEEL MATERIAL 6 INCH MIN. PIPE SIZE 6 INCH MAX. PIPE SIZE 6 MIN. PIPE SIZE - DECIMAL 6 MAX. PIPE SIZE - DECIMAL 6 MIN. PIPE SIZE - FRACTIONAL 6 MAX. PIPE SIZE -
- Pipe Size: 6 inch
- Hanger Type: Clevis Hanger
-
-
Supplier: Madison Electric Products
Description: CONDUIT HANGER WITHOUT BOLT TYPE 14 GAUGE STEEL MATERIAL BRIGHT ELECTROPLATED ZINC FINISH 50 STANDARD PACKAGE #6 TRADE SIZE 3/8 INCH MOUNTING HOLE SIZE 2-1/2 INCH RIGID/EMT CONDUIT TYPE
- Support Type: Pipe Strap
-
Supplier: Minerallac Company
Description: CONDUIT HANGER WITHOUT BOLT TYPE 304 STAINLESS STEEL MATERIAL 1.25 INCH L X 3 INCH W X 4.35 INCH H SIZE ZINC PLATED FINISH BOLT-ON INSTALLATION UL APPROVAL 50 STANDARD PACKAGE #6 TRADE SIZE 1/4 INCH MOUNTING HOLE SIZE 125 LB LOAD CAPACITY 2-1/2 INCH
- Maximum Load: 125 lbs
- Features: Other / Specialty
-
Supplier: Ebinger Manufacturing Corp.
Description: CONDUIT HANGER WITHOUT BOLT TYPE STEEL MATERIAL ZINC PLATED FINISH 25 STANDARD PACKAGE #6 TRADE SIZE 1/4 INCH (BOLT) MOUNTING HOLE SIZE 2-1/2 INCH RIGID/EMT CONDUIT TYPE
- Pipe Size: 0.25 inch
- Features: Other / Specialty
-
Supplier: Plasti-Bond/Perma-Cote/Korkap
Description: CONDUIT HANGER WITH BOLT TYPE FERROUS METAL MATERIAL 20 MIL GRAY PVC COATED FINISH ETL, UL (CANADA AND US) APPROVAL 50 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE 2-1/2 INCH PIPE CONDUIT TYPE REDH2OT[R] BRAND INCLUDES STAINLESS STEEL BOLT HARDWARE
- Pipe Size: 2.5 inch
- Features: Coated, Other / Specialty, UL Listed
-
Supplier: O-Z/Gedney
Description: CONDUIT HANGER WITH CARRIAGE BOLT AND NUT TYPE STEEL MATERIAL 1-1/4 INCH D X 4-7/32 INCH H SIZE ZINC PLATED FINISH CARRIAGE BOLT WITH NUT INSTALLATION 2-1/2 INCH TRADE SIZE 5/16 INCH (BOLT) MOUNTING HOLE SIZE 2-1/2 INCH RIGID/EMT/IMC CONDUIT TYPE H-WBS MODEL
-
Supplier: Producto Electric Corp.
Description: CONDUIT HANGER WITH BOLT TYPE STEEL MATERIAL 1.25 INCH D X 6 INCH H SIZE 10 STANDARD PACKAGE #9 TRADE SIZE 4 INCH RIGID/EMT CONDUIT TYPE
- Pipe Size: 4 inch
- Hanger Type: Band Hanger
- Features: Other / Specialty
-
Supplier: Arlington Industries, Inc.
Description: CONDUIT HANGER WITH BOLT AND NUT TYPE STEEL MATERIAL 4.43 INCH W X 1.27 INCH D X 6.24 INCH H SIZE PLATED FINISH 10 STANDARD PACKAGE 9 INCH TRADE SIZE 4 INCH RIGID/EMT CONDUIT TYPE
-
Supplier: Atkore International
Description: 1-PIECE, 2-HOLE TYPE ELECTROGALVANIZED FINISH 10-1/8 INCH STRAP LENGTH 6 INCH MIN. PIPE SIZE 6 INCH MAX. PIPE SIZE 6 MIN. PIPE SIZE - DECIMAL 6 MAX. PIPE SIZE - DECIMAL 6 MIN. PIPE SIZE - FRACTIONAL 6
- Pipe Size: 6 inch
- Maximum Load: 1,000 lbs
- Support Type: Pipe Strap
-
Supplier: Bridgeport Fittings, Inc.
Description: CONDUIT HANGER WITH BOLT AND NUT TYPE STEEL MATERIAL 1-1/4 INCH D X 4-1/2 INCH H SIZE ZINC ELECTROPLATED FINISH UL (CANADA AND US), CSA APPROVAL 25 STANDARD PACKAGE #6 TRADE SIZE 2-1/2 INCH RIGID/EMT CONDUIT TYPE ROHS COMPLIANT APPLICATION TO SECURE CONDUIT TO
- Features: Other / Specialty, UL Listed
-
Supplier: Appleton Electric
Description: CONDUIT HANGER WITH BOLT TYPE STEEL MATERIAL 1.75 INCH D X 6.44 INCH H SIZE ZINC PLATED FINISH CLAMPING BOLT INSTALLATION UL, CSA C22.2 APPROVAL 10 STANDARD PACKAGE 4 INCH TRADE SIZE 1/2 INCH (BOLT) MOUNTING HOLE SIZE 4 INCH RIGID/EMT/IMC CONDUIT TYPE
-
Supplier: Appleton Electric
Description: FLEXIBLE FIXTURE HANGER TYPE ZINC ELECTROPLATED/CHROMATE/EPOXY POWDER COATED MALLEABLE IRON MATERIAL 3 HUB(S) CSA APPROVAL 200 LB CAPACITY 3/4 INCH CONDUIT SIZE FEED THROUGH HUB LOCATION HID, FLUORESCENT, INCANDESCENT FIXTURE TYPE UNILET[R] BRAND LENGTH 6.06 INCH INCLUDES
- Pipe Size: 0.75 inch
- Maximum Load: 200 lbs
-
Supplier: Greaves Corporation
Description: CAST BRONZE HIGH COPPER ALLOY PIPE CLAMP, PLATED STEEL SCREW MATERIAL GROUND WIRE TO PIPE/CONDUIT USED ON (2) SCREW CONNECTOR TO PIPE, 1/2 INCH HUB INSTALLATION UL APPROVAL 6 AWG SOLID CONDUCTOR SIZE 1-1/4 TO 2 INCH IPS SIZE G MODEL
- Pipe Size: 1.25 to 2 inch
- Support Type: Pipe Clamp
-
Supplier: ILSCO Corporation
Description: COPPER STRAP, ZINC PLATED SCREW MATERIAL 7.813 INCH L X 0.938 INCH W X 7.498 INCH H SIZE RIGID CONDUIT USED ON (2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION UL, CSA APPROVAL 10 AWG SOLID TO 4 AWG STRANDED CONDUCTOR SIZE 4 TO 6 INCH IPS
- Pipe Size: 4 to 6 inch
- Features: Other / Specialty, UL Listed
- Support Type: Pipe Clamp
-
Supplier: Producto Electric Corp.
Description: BRASS MATERIAL 6.38 INCH W SIZE (2) SCREW CONNECTOR TO PIPE, 1 INCH HUB INSTALLATION 2.6 TO 5.92 INCH ROD SIZE 3 INCH IPS SIZE APPLICABLE STANDARD NEMA FB-1
- Pipe Size: 3 inch
- Support Type: Pipe Clamp
-
Supplier: Appleton Electric
Description: 1-HOLE TYPE HOT DIP GALVANIZED MALLEABLE IRON MATERIAL 2.75 INCH 7.5 INCH RIGID METAL CONDUIT/IMC USED ON 6 INCH TRADE SIZE 1 INCH HOLE/BOLT SIZE
- Support Type: Pipe Strap
-
Supplier: O-Z/Gedney
Description: ROUND BEND TYPE STEEL MATERIAL MECHANICALLY GALVANIZED FINISH 6-11/16 INCH INSIDE WIDTH 1-3/4 INCH THREAD LENGTH 3/8 INCH NOMINAL DIAMETER 16 TPI 7-1/16 INCH CENTER DISTANCE TRADE SIZE 6 INCH LENGTH FROM GUIDING END TO BOLT END 8-3/8 INCH
- Pipe Size: 6.6875 inch
-
Supplier: ASTM International
Description: concrete slab to be poured directly on the fill without a supporting form. In this process the sanitary waste piping is installed by trenching into the fill, and then putting hangers with support rods on the pipes as they are installed. The hanger rods extending upward must be
-
Supplier: Buckaroos, Inc.
Description: A complete composite assembly, for fast and easy installation. A 360-degree section of 3 P.C.F. density polyisocyanurate pipe insulation for greater thermal efficiency. A 6-Mil thickness, .01 perm rated industrial grade vapor retarder film for superior condensation control. A type 304
- Pipe Size: 6 inch
- Support Type: Pipe Support
-
Supplier: Lisega SE
Description: Rollers are made from high tensile carbon steel. Their outer surfaces are machined. To compensate for misaligned anchor bolts, on site, the base holes are slotted for additional adjustment. The standard roller bearing is hot-dip galvanized and provides optimum corrosion protection.
- Pipe Size: 3.375 to 12.25 inch
- Features: Coated
- Hanger Type: Roller Hanger
-
Supplier: RAWELT S.A. de C.V.
Description: APPLICATIONS: The straps are used to support and attach PVC coated conduit runs to structural beams For use in corrosive enviroments PVC Coating: 40 mils minimum MATERIAL: Galvanized steel. Encapsulated hex nuts, providing complete protection.
- Pipe Size: 0.5 to 6 inch
- Features: Coated
- Support Type: Pipe Strap
-
Supplier: Buckaroos, Inc.
Description: application. Saddle features a partial bottom rib that centers it inside clevis hanger. Quick Inspection Sticker applied on the bottom of each Saddle for inspector. Low K Factor of .19 at 75°F Mean Temperature.
- Pipe Size: 6 inch
- Support Type: Pipe Support
-
Supplier: Lisega SE
Description: Rollers are made from high tensile carbon steel. Their outer surfaces are machined. To compensate for misaligned anchor bolts, on site, the base holes are slotted for additional adjustment. The standard roller bearing is hot-dip galvanized and provides optimum corrosion protection.
- Pipe Size: 4.375 to 6.5 inch
- Features: Coated
- Hanger Type: Roller Hanger
-
Supplier: Buckaroos, Inc.
Description: A complete composite assembly, for fast and easy installation. A 360-degree section of polyisocyanurate pipe insulation for greater thermal efficiency and compressive strength. With a 6.0 PCF bottom support-section and a 3.0 PCF top section. A 6-Mil thickness, .01 perm rated
- Pipe Size: 6 inch
- Support Type: Pipe Support
-
Supplier: Lisega SE
Description: Shock absorbers are usually employed to protect thermal systems against sudden shocks. LISEGA shock absorbers do not restrict gradual thermal expansion. When subjected to sudden movements, which exceed designated velocity limits, the shock absorber "locks up" momentarily and forms a rigid
- Pipe Size: 3 to 10 inch
- Features: High Temperature
- Support Type: Pipe Clamp
-
Supplier: Buckaroos, Inc.
Description: Ideal for hot service piping such as steam piping. Rigid 12 PCF Insulation gives excellent compressive strength. High quality ASJ Facing, with saddles made of durable carbon steel.
- Pipe Size: 6 inch
- Features: High Temperature
- Support Type: Pipe Support
-
Supplier: Lisega SE
Description: Rollers are made from high tensile carbon steel. Their outer surfaces are machined. To compensate for misaligned anchor bolts, on site, the base holes are slotted for additional adjustment. The standard roller bearing is hot-dip galvanized and provides optimum corrosion protection.
- Pipe Size: 5.375 to 9 inch
- Features: Coated
- Hanger Type: Roller Hanger
-
Supplier: RAWELT S.A. de C.V.
Description: APPLICATIONS: The straps are used to support and attach conduit runs to structural beams. MATERIAL: Stamped galvanized steel.
- Pipe Size: 0.5 to 8 inch
- Support Type: Pipe Strap
Find Suppliers by Category Top
Featured Products Top
-
, light duty, free-draining, blind-bore, V-grooved or conical bearings, for any standard pipe or tubing from 1 1/4″ 20 gauge tube through 6″, schedule-40 pipe are also available. Non-standard pipes can also be accommodated. Custom sizes available upon request. (read more)
Browse Hanger Bearings Datasheets for Woodex MECO Industries -
Star 618i fuses pipe sizes from 6 inch IPS to 18 inch OD (180 mm to 450 mm). “We’re excited to see production start on this line of machines,” said TracStar iSeries product manager Brett Stone. “Many of the improvements you see on these two new machines are (read more)
Browse Data Loggers and Data Recorders Datasheets for McElroy Manufacturing, Inc. -
Pressure Regulators and Gages Loosened Pipe Hangers and Supports Premature Failure of other Equipment and Devices Prevents Splashing and Foaming of Fluids Pulsation dampening provides the added benefit of smoothing the output supplied by (read more)
Browse Pulsation Dampeners Datasheets for Plast-O-Matic Valves, Inc. -
Federal Signal Corporation - Industrial Signaling and Systems
Reducing SKU Counts for LED Visual Warning Lights
features an integrated 1/2-inch NPT pipe mount and three holes required for surface mount configurations. Optional hazardous location wall mount bracket is sold separately. Type 4X, IP66, IP69K UL Listed Bright 200 effective (read more)
Browse Warning Lights Datasheets for Federal Signal Corporation - Industrial Signaling and Systems -
diameter requiring a center bearing support. Shower pipe and center bearing support are in 317SS and all other materials in 316SS. A 316SS manual brush assembly with handwheel was also provided to prevent nozzle plugging by the hot condensate. Standard 0.040 inch orifice nozzles were used and shower (read more)
Browse Water Pumps Datasheets for Vooner FloGard LLC -
square pipes, 150° hinges, and lock rods for a reliable 19 inch cabinet with door lock system. Door opening angle can be fixed using stoppers. Modular Design: Removable top and bottom panels, height-adjustable castors with Fuma brand bearings (optional), and lifting (read more)
Browse Industrial Chassis and Card Cages Datasheets for TPS Elektronik GmbH -
pipes sized from 4 to 120 inches (101.6 mm to 3 m) with a streamlined multi-point technology that creates only negligible pressure loss. It is also available for 1-, 2- and 3-inch taps. Featuring an advanced insertable electromagnetic averaging design, the Multi-Mag measures volumetric flow with (read more)
Browse Liquid Flow Meters Datasheets for McCrometer, Inc. -
from McCrometer delivers superior accuracy and reliability for small line sizes. McCrometer's advanced Wafer-Cone Flow Meter is ideal for gas or liquid service in line sizes from 1 to 6 inches, such as those required for natural gas (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
in line sizes from 1 to 6 inches--ideal for natural gas wellheads, small process lines and many other plant infrastructure tasks. Other applications include burners or ovens, cooling systems, HVAC and more. McCrometer's advanced Wafer-Cone Flow Meter relies on differential pressure sensing (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
. The recent acquisition of a scrap chopper from Sweed Machinery Inc. has gone a long way toward solving those problems. A family-owned business, Indaco Metals was established in 1995. Its original 6,000-square-foot facility has since grown to encompass more than 42,000 square feet of (read more)
Browse Refining and Recovery Equipment Datasheets for Sweed Machinery, Inc.
More Information Top
-
States > Illinois > State > Register > 2005 > [27 IL Register 715] 07/15/2005
All piping under the home must be supported with appropriate hangers spaced at no more than 6 foot intervals for 1 inch diameter or less pipe and no more than 10 foot intervals for piping 1¼ inch in diameter or more.
-
States > Illinois > State > Register > 2005 > [27 IL Register 1114] 11/14/2005
All piping under the home must be supported with appropriate hangers spaced at no more than 6 foot intervals for 1 inch diameter or less pipe and no more than 10 foot intervals for piping 1¼ inch in diameter or more.
-
States > Illinois > State > Proposed Regulations > 2005 Documents > November 14, 2005 > [2005 IL Proposed il-20051114-0035-0003381] 77 Ill. Adm. Code 870 - Man...
All piping under the home must be supported with appropriate hangers spaced at no more than 6 foot intervals for 1 inch diameter or less pipe and no more than 10 foot intervals for piping 1¼ inch in diameter or more.
Indicates content that may require registration and/or purchase.