-
Supplier: General Plastics Manufacturing Co.
Description: Reinforcement - Use trapezoidal X-section beams in 6-lb. per cubic foot density Fish Boxes, Bait Wells, Freezer Insulation - Use 6-lb. per cubic foot density Cabinets, Doors, Seats, Walls - Use 6-10-lb. per cubic foot density Hard Points
- Bulk Density: 20 lbs/ft³
- Tensile Strength: 715 to 789 psi
- Tensile Modulus (E): 67.062 to 68.324 ksi
- Thermal Conductivity: 0.394 BTU-in/hr-ft²-F
-
Supplier: General Plastics Manufacturing Co.
Description: for decks and bulkheads, we recommend 10-15 lb densities of the FR-7100 foam. Prototypes and Models LAST-A-FOAM® FR-7100 is an economical polyurethane foam made in 4-40 lb densities. This foam is suitable for hand-carved models, CNC-machined topographical
- Bulk Density: 7 lbs/ft³
- Tensile Strength: 174 to 235 psi
- Thermal Conductivity: 0.22699999999999998 BTU-in/hr-ft²-F
- Features: Board / Block
-
Supplier: Techsil Limited
Description: BJB TC296 FR is a 6 lb. medium density, water blown flexible foam with fire retardant properties. This product was developed due to the ongoing demand for fire retardant foams in the industries of movie special effects, theme parks, haunted houses and theatrical
- Features: Flame Retardant (e.g. UL 94 Rated)
- Chemical System: Polyurethane
-
-
Supplier: Techsil Limited
Description: BJB TC300 is a rigid, closed cell polyurethane foam system which can be easily mixed by hand in small batches using a rapid, vigorous mixing action or by using a jiffy mixer in a drill to provide a high-shear mix in small to large quantities. For low to high production, these foam
- Chemical System: Polyurethane
-
Supplier: Budnick Converting, Inc.
Description: 4481 is a 32mil, 6lb. Density white closed cell, cross linked polyethylene foam coated on both sides with the same synthetic rubber adhesive.
- Thickness: 0.125 inches
- Backing: Plastic / Polymer
- Features: Specialty / Other
-
Supplier: Budnick Converting, Inc.
Description: 6141 is a 32mil, 6 lb. density, white, closed cell, cross linked polyethylene foam coated on both sides with the same high performance synthetic rubber adhesive.
- Thickness: 0.032 inches
- Backing: Plastic / Polymer
- Features: Specialty / Other
-
Supplier: Budnick Converting, Inc.
Description: 6181 is a 32mil, 6lb. Density white closed cell, cross linked polyethylene foam coated on both sides with the same synthetic rubber adhesive.
- Thickness: 0.032 inches
- Backing: Plastic / Polymer
- Features: Specialty / Other
-
Supplier: IES2000
Description: Description non-woven porous scrim /fiberglass batt/ non-woven porous scrim. Nominal thickness 1.0" Temperature range -20° to +350° F Standard width 48" wide Roll length 50' long Density 1.6 lb/ft3 Flammability Flame Spread: 5.07 Smoke Density: .45
- Noise Reduction Coefficient (if applicable): 0.8 NRC
- Thickness: 1 inch
- Width: 48 inch
- Height: 600 inch
-
Supplier: IES2000
Description: Nominal thickness 1.0 thick Temperature range -20° to +180° F Standard width 48" wide Roll length 50' long Density 1.6 lb/ft3 Flammability Flame Spread: 17.66 Smoke Density: 22.75
- Noise Reduction Coefficient (if applicable): 0.7 NRC
- Thickness: 1 inch
- Width: 48 inch
- Height: 600 inch
Find Suppliers by Category Top
Featured Products Top
-
, LAST-A-FOAM® FR-4300 heat-formable foam is well-suited to composite panel cores and other structures with compound-curved surfaces or other details made with low heat-forming methods. Even though this high-density (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co. -
Plastics offers large-scale capacity for converting our LAST-A-FOAM® polyurethane foam, high-density foam materials, and other nonmetallic substrates into production parts for OEMs and Tier 1 (read more)
Browse CNC Machining Services Datasheets for General Plastics Manufacturing Co. -
manufacturing process. It is critical enough where the quality of the finished part is dependent on choosing the right tool design. When conditions dictate the need for soft tooling, polyurethane foam (also known as high-density urethane or HDU) is commonly used because of the low cost of materials and (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co. -
. Foam Solutions for Every Mission Sensitive military payloads such as munitions, electronics, and explosives utilize our flexible and rigid foam at various densities as protective dunnage. Depending on the requirements and design, these flame-retardant, impact-absorbing lightweight (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co. -
MARINE GRADE FOAM MARINE CLOSED CELL FOAM SHEETS DOWNLOAD MARINE BROCHURE LAST-A-FOAM® TR Marine foams are (read more)
Browse Foam Cores Datasheets for General Plastics Manufacturing Co. -
chemicals and if everyday exposure could affect long-term health. Understanding Polyurethane Foam Composition A chemical reaction between isocyanates and polyols produces polyurethane foam, which has a solid structure. The density, flexibility, and resilience of the foam are (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co. -
Solutions for Every Mission Sensitive military payloads such as munitions, electronics, and explosives utilize our flexible and rigid foam at various densities as protective dunnage. Depending on the requirements and design, these flame-retardant, impact-absorbing lightweight structures (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co. -
FST/OSU Aerospace Foam LAST-A-FOAM® FR-3800 FST The LAST-A-FOAM® FR-3800 FST is a halogen-free polyurethane-based foam core material which complies (read more)
Browse Foam Cores Datasheets for General Plastics Manufacturing Co. -
AEROSPACE AND DEFENSE SOLUTIONS General Plastics supplies aerospace and defense manufacturers with built-to-print flexible polyurethane products and aerospace-grade rigid foam core materials for aircraft flight decks and interior cabins. These customized, flame-retardant polyurethane (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co. -
LAST-A-FOAM® FR-3700 Performance Core Last-A-FoamFR-3700 is a CFC-free, rigid, closed-cell, flame-retardant polyurethane foam available in densities ranging from 3 to 40 pounds per cubic foot. It exhibits a (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co.
More Information Top
-
Revised Conceptual Designs for the FMDP MOX Fresh Fuel Transport Package
The monolithic fuel bundle tube assemblies are suspended and supported by low- density (LD) foam ( 6 lb /ft3) within the outer shell (Fig. 3.3).
-
Programmatic and technical requirements for the FMDP fresh MOX fuel transport package
Low- density foam (~ 6 lb /ft3) was used as the suspension system for the monolithic fuel bundle tube assemblies within the outer containment.
-
Journal of Hydronautics > Sympathetic Collapse in Water of Glass Spheres with Filler Material
The results show that, at collapsing pressures of 600 to 900 psig (1400-2100 ft underwater), the use of CPR 334-6 foam (nominal density , 6 lb /ft3 ) can eliminate overpressure com- pletely and reduce the intensity of the unloading wave to …
-
Time and temperature dependence of the mechanical properties of polystyrene bead foam
' Other tests show little or no effect of strain rate on a 5 lb/ft3 foam; but at 9 and 12 lb /ft3 foam densities , 6 the yield stress increases with rate.
-
Foamed Plastics
recently in Canada, is used to produce 3-4 mil thick polypropylene foam cups having a density of 6 lb /cf .
-
Thermal decomposition of poly( tert ‐butyl N ‐vinylcarbamate)
It was a light pink, rigid foam having a density of about 6 lb /ft3.
-
Dependence of physical properties on composition in a series of high load‐bearing polyurethane foams
For example, Figures 4- 6 show foams having densi- ties of about 7.4 lb ./ft.3 and stress values at 10 and 60% deflectionsof 2.0 and about 8.8 psi, respectively.
Indicates content that may require registration and/or purchase.