-
Supplier: Pentair, Inc.
Description: " CLEVIS, ROD MOUNT TYPE CARBON STEEL MATERIAL 10 INCH 6 INCH MIN. PIPE SIZE 6 INCH MAX. PIPE SIZE 6 MIN. PIPE SIZE - DECIMAL 6 MAX. PIPE SIZE - DECIMAL 6 MIN. PIPE SIZE - FRACTIONAL 6 MAX. PIPE SIZE - FRACTIONAL
- Pipe Size: 6 inch
- Maximum Load: 1,430 lbs
- Hanger Type: Clevis Hanger
-
Supplier: PHD Manufacturing, Inc.
Description: CLEVIS, ROD MOUNT TYPE LOW CARBON STEEL MATERIAL PLAIN FINISH 10-1/8 INCH 6 INCH MIN. PIPE SIZE 6 INCH MAX. PIPE SIZE 6 MIN. PIPE SIZE - DECIMAL 6 MAX. PIPE SIZE - DECIMAL 6 MIN. PIPE SIZE - FRACTIONAL 6 MAX. PIPE
- Pipe Size: 6 inch
- Maximum Load: 1,940 lbs
- Hanger Type: Clevis Hanger
- Features: UL Listed
-
Supplier: Plasti-Bond/Perma-Cote/Korkap
Description: CONDUIT HANGER WITH BOLT TYPE FERROUS METAL MATERIAL 20 MIL GRAY PVC COATED FINISH ETL, UL (CANADA AND US) APPROVAL 50 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE 2-1/2 INCH PIPE CONDUIT TYPE REDH2OT[R] BRAND INCLUDES STAINLESS STEEL BOLT HARDWARE
- Pipe Size: 2.5 inch
- Features: Coated, Other / Specialty, UL Listed
-
-
Supplier: Buckaroos, Inc.
Description: A complete composite assembly, for fast and easy installation. A 360-degree section of 3 P.C.F. density polyisocyanurate pipe insulation for greater thermal efficiency. A 6-Mil thickness, .01 perm rated industrial grade vapor retarder film for superior condensation control. A type 304
- Pipe Size: 6 inch
- Support Type: Pipe Support
-
Supplier: Greaves Corporation
Description: BRONZE MATERIAL THREADED CONDUIT ADAPTER TO PIPE USED ON (2) SCREW CONNECTOR TO PIPE, (2) SCREW CONDUIT CONNECTOR INSTALLATION UL, CSA APPROVAL 3/0 AWG STRANDED CONDUCTOR SIZE 3/4 INCH ROD SIZE 4-1/2 TO 6 INCH IPS SIZE GROUND-LOK[T] BRAND G MODEL
- Pipe Size: 4.5 to 6 inch
- Support Type: Pipe Clamp
-
Supplier: Atkore International
Description: TUBING TO STRUT TYPE PUNCH PRESS DIE FORMED HOT ROLLED OILED PICKLED ASTM A575/A576/A1008/A1011-SS STEEL MATERIAL POWER GOLD FINISH TWO PIECE CONSTRUCTION 1000 LB LOAD RATING 6 INCH TRADE SIZE POWER-STRUT[R] BRAND PS1200 MODEL
- Pipe Size: 6 inch
- Maximum Load: 1,000 lbs
- Support Type: Pipe Clamp
-
Supplier: Buckaroos, Inc.
Description: a partial bottom rib that centers it inside clevis hanger. Insulation has excellent compressive strength, and CFC and HCFC free. Easy Data Sheet and CSI 3-Part Format download. Quick inspection Logo with size on bottom of each Saddle. Low K factor of .16 at 75°F Mean Temperature
- Pipe Size: 6 inch
- Support Type: Pipe Support
-
Supplier: Buckaroos, Inc.
Description: Ideal for hot service piping such as steam piping. Rigid 12 PCF Insulation gives excellent compressive strength. High quality ASJ Facing, with saddles made of durable carbon steel.
- Pipe Size: 6 inch
- Features: High Temperature
- Support Type: Pipe Support
-
Supplier: Atkore International
Description: 2-ROLLER TYPE 1500 LB LOAD RATING 6 TO 16 INCH PIPE SIZE HOT DIPPED GALVANIZED CAST IRON ROLLER MATERIAL UNISTRUT[R] BRAND INSULATION THICKNESS 1 TO 4 INCH EXCLUSIONS (2) BOLT AND CHANNEL NUT WEIGHT 680 LB PER 100 PIECES
- Pipe Size: 6 to 16 inch
- Maximum Load: 1,500 lbs
- Support Type: Pipe Support
-
Supplier: Buckaroos, Inc.
Description: Ideal for hot service piping such as steam piping. Complete 360-degree composite assembly, for fast and easy installation. A 360-degree section of 12 PCF Calcium Silicate pipe insulation, for greater thermal efficiency at elevated temperatures.
- Pipe Size: 6 inch
- Features: High Temperature
- Support Type: Pipe Support
-
Supplier: Producto Electric Corp.
Description: SOLID BRASS MATERIAL 8.12 INCH W SIZE GROUND WIRE TO PIPE USED ON (2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION 8 AWG, 6 AWG, 4 AWG, 2 AWG CONDUCTOR SIZE 4 TO 6 INCH IPS SIZE APPLICABLE STANDARD NEMA FB-1 57 MODEL
- Pipe Size: 4 to 6 inch
- Support Type: Pipe Clamp
-
Supplier: Lisega SE
Description: Rollers are made from high tensile carbon steel. Their outer surfaces are machined. To compensate for misaligned anchor bolts, on site, the base holes are slotted for additional adjustment. The standard roller bearing is hot-dip galvanized and provides optimum corrosion protection.
- Pipe Size: 3.375 to 12.25 inch
- Features: Coated
- Hanger Type: Roller Hanger
-
Supplier: Lisega SE
Description: Rollers are made from high tensile carbon steel. Their outer surfaces are machined. To compensate for misaligned anchor bolts, on site, the base holes are slotted for additional adjustment. The standard roller bearing is hot-dip galvanized and provides optimum corrosion protection.
- Pipe Size: 4.375 to 6.5 inch
- Features: Coated
- Hanger Type: Roller Hanger
-
Supplier: RAWELT S.A. de C.V.
Description: APPLICATIONS: The straps are used to support and attach PVC coated conduit runs to structural beams For use in corrosive enviroments PVC Coating: 40 mils minimum MATERIAL: Galvanized steel. Encapsulated hex nuts, providing complete protection.
- Pipe Size: 0.5 to 6 inch
- Features: Coated
- Support Type: Pipe Strap
-
Supplier: Atkore International
Description: ONE PIECE, TWO HOLE TYPE ELECTROGALVANIZED FINISH 10 INCH STRAP LENGTH 6 INCH MIN. PIPE SIZE 6 INCH MAX. PIPE SIZE 6 MIN. PIPE SIZE - DECIMAL 6 MAX. PIPE SIZE - DECIMAL 6 MIN. PIPE SIZE - FRACTIONAL 6 MAX. PIPE SIZE
- Pipe Size: 6 inch
- Support Type: Pipe Strap
-
Supplier: RAWELT S.A. de C.V.
Description: APPLICATIONS: The straps are used to support and attach conduit runs to structural beams MATERIAL: Galvanized steel Shipped with hex nuts
- Pipe Size: 0.5 to 6 inch
- Support Type: Pipe Strap
-
Supplier: Atkore International
Description: ROLLED PUNCH PRESSED ITEMS/FEATURES NUT, SLOTTED HEX HEAD SCREW SAFETY FACTOR 5 LOAD RATING IN LB - UOM LB NOMINAL PIPE SIZE 6 INCH OD NUMBER OF BOLTS 1
- Pipe Size: 6 inch
- Maximum Load: 1,000 lbs
- Support Type: Pipe Clamp
-
Supplier: Lisega SE
Description: Rollers are made from high tensile carbon steel. Their outer surfaces are machined. To compensate for misaligned anchor bolts, on site, the base holes are slotted for additional adjustment. The standard roller bearing is hot-dip galvanized and provides optimum corrosion protection.
- Pipe Size: 5.375 to 9 inch
- Features: Coated
- Hanger Type: Roller Hanger
-
Supplier: ILSCO Corporation
Description: SILICON BRONZE HARDWARE MATERIAL 8.625 INCH W X 8.5 INCH H SIZE COPPER CONDUCTOR TO WATER PIPE, DIRECT BURIAL USED ON U-BOLT TO PIPE, CABLE CLAMP INSTALLATION UL 467, CSA APPROVAL 4 TO 4/0 AWG CONDUCTOR SIZE 6 INCH IPS SIZE GPL3 MODEL
- Pipe Size: 6 inch
- Features: Other / Specialty, UL Listed
- Support Type: Pipe Clamp
-
Supplier: Madison Electric Products
Description: ZINC PLATED MALLEABLE IRON MATERIAL 8 5/8 INCH 3 1/8 INCH RIGID CONDUIT USED ON UL (CANADA AND US) APPROVAL 6 INCH TRADE SIZE 1 1/8 INCH HOLE/BOLT SIZE INSTALLATION 1 HOLE
- Pipe Size: 6 inch
- Support Type: Pipe Strap
-
Supplier: Lisega SE
Description: Shock absorbers are usually employed to protect thermal systems against sudden shocks. LISEGA shock absorbers do not restrict gradual thermal expansion. When subjected to sudden movements, which exceed designated velocity limits, the shock absorber "locks up" momentarily and forms a rigid
- Pipe Size: 3 to 10 inch
- Features: High Temperature
- Support Type: Pipe Clamp
-
Supplier: RAWELT S.A. de C.V.
Description: APPLICATIONS: The straps are used to support and attach conduit runs to structural beams. MATERIAL: Stamped galvanized steel.
- Pipe Size: 0.5 to 8 inch
- Support Type: Pipe Strap
Find Suppliers by Category Top
Featured Products Top
-
, Type: Standard no hub coupling Heavy duty no hub coupling Flexible coupling Flexible tees&elbows Flexible caps Drain&trap connector Tubular drain pipe connector Dishwasher drain connector Hose grip clothes (read more)
Browse Plastic Molding Services Datasheets for Running Industry Co., Ltd -
, light duty, free-draining, blind-bore, V-grooved or conical bearings, for any standard pipe or tubing from 1 1/4″ 20 gauge tube through 6″, schedule-40 pipe are also available. Non-standard pipes can also be accommodated. Custom sizes available upon request. (read more)
Browse Hanger Bearings Datasheets for Woodex MECO Industries -
20 Fusion Socket Cabinet ventilation OD 50MM,85m³/hr Standard equipment PP shell+transparent PVC observation window+PFA internal pipe valve components, leakage alarm Optional *UPW *EMO *Operating instructions *Exhaust Pressure Monitor *Door Sensor (read more)
Browse Manifolds and Manifold Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Pressure Regulators and Gages Loosened Pipe Hangers and Supports Premature Failure of other Equipment and Devices Prevents Splashing and Foaming of Fluids Pulsation dampening provides the added benefit of smoothing the output supplied by (read more)
Browse Pulsation Dampeners Datasheets for Plast-O-Matic Valves, Inc. -
We usually describe the different pipe classes and materials in very basic sizing terms (for example: ½”, 2”, 6”, sched 40 or DR 11). Sometimes, we clarify by saying metric or IPS, but do we really appreciate the nuances of what we are saying? Do we really (read more)
Browse Piping Systems Datasheets for Asahi/America, Inc. -
include loosening and tightening oddly-shaped and frozen fittings, machine and vehicle oil filters, small handwheels, PVC pipe, knurled fasteners and knobs, and turned shafts. The tools are ideal for plumbing repairs. They serve to loosen vehicle oil filters, jar lids, and irregular handles around (read more)
Browse Wrenches Datasheets for Lowell Corporation -
materials (e.g., stainless steel, PVC, UPVC) to the housing and the fluid being filtered. Size and Connections: Ensure accessories fit the filter housing's dimensions, inlet/outlet sizes. Sealing Mechanism: Choose compatible O-rings, gaskets, or clamps to ensure leak-free operation. 3 (read more)
Browse Filter Housings Datasheets for Harbory Filtration -
discharge pipeline can use DN65 PVC or stainless steel pipes, ensuring flexibility in various setups. These straightforward requirements allow for quick installation in most commercial kitchens or waste rooms, minimizing disruption to daily operations. Why Choose (read more)
Browse Dewatering Equipment Datasheets for KINTEP NEW POWER
More Information Top
-
Technical Note: A Constant-Volume Artificial Stream for Reducing Variation in Aquatic Process Measurements
… NA NA 10 SC40 PVC rain gutter, 3 m (10 ft) section Channel conduit 1 $12 11 SC40 PVC pipe , 1.3 cm × … … 12 Rubber stopper, No. 6 Channel 1 $1 13 … … $8 14 Electrical conduit hanger clamp, 1.3 cm …
-
Amateur Telescope Making in the Internet Age
… 36, 38, 98 Photography, 61, 63, 154 Pipe fitting mount, 127 Pipe flanges, 125 Pipe hanger , 95, 125, 131 Pipe nipples, 125 Pitch, 155 … … 45, 73–74, 149 Plato, 6 , 63, 151 Plossel, 89–90 … … 51, 91–92, 95, 154 PVC -concrete pier, 134 eyepiece …
Indicates content that may require registration and/or purchase.