-
Supplier: Zurn Industries LLC
Description: psi, maximum working water temperature of 140°F, and hydrostatic test pressure of 500 psi. To view all options, see the Specification Sheet Features And Benefits 6" OS&Y gate valve - flanged end connections Outside stem and yoke, resilient wedge gate valve
- Features: Gate / Knife Valves
- Media: Water
-
Supplier: NIBCO INC.
Description: Bronze Gate Valves for use in commercial and industrial applications. Typical services include; hot and cold water, HVAC, steam, compressed air, gas and other general utility services. Gate valves are multi-purpose bi-directional shutoff valves for
- Valve Size: 0.25 to 4 inch
- Pressure Rating: 200 to 250 psi
- Material Of Construction: Brass / Bronze
- Media: Cold Water, Steam, Water
-
Supplier: Sharpe Valves
Description: Outside screw/yoke, bolted bonnet, integral seats, flanged ends
- Valve Size: 6 inch
- Number of Ports/Ways: 2
- Connection Description: Bolt Flange, Butt Weld
- Media: Cold Water, Gas, Gasoline / Diesel Fuel, Ground Water, Potable Water, Wastewater, Water
-
-
Supplier: Velan, Inc.
Description: Cast steel gate, globe and check valves with industry-leading emissions, shutoff and repairability performance. Features and benefits • Universal trim: 13Cr stem, wedge in CA 15 or 13Cr faced, and CoCr alloy seat API Trim 8 suitable for applications up to 850°F (454°C). • Seat face
- Valve Size: 2 to 64 inch
- Features: ASME, Butterfly Valves, Gate / Knife Valves
- Connection Description: Bolt Flange
- Media: Water
-
Supplier: NIBCO INC.
Description: Cast Iron Gate Valves for use in commercial and industrial applications. Typical services include: hot and cold water, HVAC, steam, gas and other general utility services. 3% Nickel services the pulp and paper industry. Gate valves are multi-purpose bi-directional
- Valve Size: 2 to 24 inch
- Pressure Rating: 175 to 350 psi
- Material Of Construction: Cast Iron
- Features: Gate / Knife Valves, Shut Off Valves
-
Supplier: NIBCO INC.
Description: Cast Ductile Iron Gate Valves for use in commercial and industrial applications. Services include: steam, oil and gas, limited chemical, petroleum refining and production. Gate valves are multi-purpose bi-directional shutoff valves for commercial and industrial
- Valve Size: 2 to 16 inch
- Pressure Rating: 250 to 300 psi
- Media Temperature: 160 F
- Connection Description: Bolt Flange, Socket Weld / Solder, Tube Fitting
-
Description: Description Brief of DIN Gate Valve with Bellows THINKTANK DIN Gate Valve is engineered to comply with the stringent DIN specifications, ensuring consistent quality and reliability. The innovative bellows design provides superior leak protection, extending the
- Features: Bellows Valves, Directional Valves, Gate / Knife Valves
-
Supplier: KSB AG
Description: Design Cast gate valve to ASME B16.34. Pressure seal bonnet, double-disc wedge design. Outside screw and yoke. Rising stem, non-rising handwheel. Stellite hard-faced seating surfaces, incl. back seat. With graphite gasket and gland packing. Pressure/temperature ratings to ASMEB16.34.
- Valve Size: 1.968505 to 15.74804 inch
- Pressure Rating: 6,367.15503 psi
- Number of Ports/Ways: 2
- Media Temperature: 32 to 1,099.4 F
-
Supplier: Mueller Company
Description: • Catalog number– A-2361-76 Aqua-Grip ends x flanged ends for DIPS pipe in sizes 4", 6", 8", 10", 12" A-2361-86 Aqua-Grip ends x flanged ends for IPS pipe in sizes 4", 6", 8" • Meets or exceeds all applicable requirements of ANSI/AWWA C515 Standard, UL Listed, FM Approved, and
- Valve Size: 4 to 12 inch
- Pressure Rating: 200 to 250 psi
- Features: AWWA Certified, Gate / Knife Valves
- Connection Description: Bolt Flange
-
Supplier: Mueller Company
Description: available)–-open left or open right • 350 psig (2400 kPa/24 barg) maximum working pressure, 700 psig (4800 kPa/48 barg) static test pressure • UL Listed, FM Approved: 350 psig (2400 kPa/24 barg) • Mueller valves are designed for potable water application
- Valve Size: 4 to 12 inch
- Pressure Rating: 350 to 700 psi
- Features: AWWA Certified, Gate / Knife Valves
- Connection Description: Bolt Flange
-
Supplier: Mueller Company
Description: pressure, 500 psig (3450 kPa/35 barg) static test pressure • UL Listed, FM Approved: 200 psig (1300 kPa/13 barg) • Mueller valves are designed for potable water application
- Valve Size: 4 to 12 inch
- Pressure Rating: 350 to 700 psi
- Features: AWWA Certified, Gate / Knife Valves
- Connection Description: Bolt Flange
-
Supplier: Mueller Company
Description: available)–-open left or open right • 350 psig (2400 kPa/24 barg) maximum working pressure, 700 psig (4800 kPa/48 barg) static test pressure • UL Listed, FM Approved: 350 psig (2400 kPa/24 barg) • Mueller valves are designed for potable water application
- Valve Size: 14 to 36 inch
- Pressure Rating: 150 to 300 psi
- Features: AWWA Certified, Gate / Knife Valves
- Connection Description: Bolt Flange
-
Supplier: Festo Corporation
Description: Stop valve, manually operated Connection: thread at both ends, push-in connector at both ends, thread/push-in connector Different mounting options
- Pressure Rating: -13.7785815 to 145.0377 psi
- Media: Air, Compressed Air
- Features: Ball Valves, Gate / Knife Valves
- Actuation: Manual / Hand
-
Supplier: Zurn Industries LLC
Description: The Zurn 6-F48OS&YF Fire OS&Y Untapped rising stem resilient wedge 6" gate valve provides a visual indication of valves open/closed position. Applications include fire sprinkler systems. Features And Benefits 6" Fire OS&Y Untapped gate valve
- Features: Gate / Knife Valves
- Media: Water
-
Supplier: DigiKey
Description: Non-Return Valve (Check Valve) Free Hanging (In-Line)
- Pressure Rating: -1 to 145 psi
- Media: Air, Gas, Water
- Features: Other
-
Supplier: Quarktwin Technology Ltd.
Description: Non-Return Valve (Check Valve) Free Hanging (In-Line)
- Pressure Rating: -1 to 145 psi
- Media Temperature: 32 to 140 F
- Media: Air
- Valve Type: Check Valves
-
Supplier: Festo Corporation
Description: Width dimension 62 mm Manual 3/2-way valve for pressurizing and exhausting pneumatic installations A muffler can be attached or the exhaust air can be ducted at port 3 Switching position is immediately recognizable With optional pressure gauge and pressure sensor
- Pressure Rating: 0 to 261.06786 psi
- Media Temperature: 140 to 14 F
- Media: Air, Compressed Air, Gas
- Material Of Construction: Aluminum
-
Supplier: Velan, Inc.
Description: Cast steel gate, globe and check valves with industry-leading emissions, shutoff and repairability performance. Features and benefits • Non-rotating stem with precision Acme threads and burnished finish. Valve suitable for horizontal installation. • Universal trim. 13Cr stem,
- Valve Size: 2 to 24 inch
- Features: ASME, Bolt Flange
- Valve Type: Butterfly Valves, Globe Valves
- Media: Water
-
Supplier: Velan, Inc.
Description: Cast steel gate, globe and check valves with industry-leading emissions, shutoff and repairability performance. Features and benefits • Body and cover: Precision machined castings. Exclusive: Disc shaft does not penetrate body. • Body and cover joint: Accurately machined,
- Valve Size: 2 to 48 inch
- Features: ASME, Bolt Flange, Swing Check Valves
- Valve Type: Butterfly Valves, Check Valves
- Media: Water
-
Supplier: Radwell International
Description: FESTO Valves MS6-SV-1/2-C-10V24-S
-
Supplier: Waterman Industries, Inc.
Description: withstand maximum seating head as specified following: Gate Size Max. Seating Head (Ft.) 6" - 24" 23 30" - 36" 11 42" - 48" 9 54" - 72" 6 The guide rails and head rails shall be minimum 1/4-inch thick structural steel, designed and built to withstand the total thrust of the
- Features: Gate / Knife Valves
-
Supplier: Festo Corporation
Description: Width dimension 62 mm Single-channel exhausting up to Performance Level c and category 1 to EN ISO 13849-1 For reducing pressure quickly and reliably and for building up pressure gradually Adjustable pressure build-up time Adjustable switch-through pressure Supply voltage 24 V DC
- Valve Size: 0.2362206 inch
- Pressure Rating: 43.51131 to 145.0377 psi
- Media Temperature: 140 to 32 F
- Media: Air, Compressed Air
-
Supplier: Radwell International
Description: FESTO Pneumatics HE-3-QS-6
- Media: Air
-
Supplier: Zurn Industries LLC
Description: Features And Benefits 6" double check valve assembly - grooved gate valve connections with OS&Y gate valves Short lay-length for small space installation Reliable performance and improved flow characteristics from patented compound check No threads or taps
- Valve Type: Back Flow Preventer Assembly, Check Valves
- Features: Double Check Valves
- Media: Water
-
Supplier: Zurn Industries LLC
Description: The Zurn Wilkins 350 Double Check Valve Backflow Preventer provides low hazard protection for all applications. To view all options, see the Specification Sheet - Model 350 Features And Benefits 6" double check valve assembly with epoxy coated ductile iron body - flanged OS&Y
- Valve Type: Back Flow Preventer Assembly, Check Valves
- Features: Double Check Valves
- Media: Water
-
Supplier: Higher Power Supplies, Inc.
Description: Pressure Washer Honda GX690 Polychain Belt Drive 6,000 PSI @ 4.5 GPM (Pro-Max) *This picture is a representation only. "These 'High Performance' Honda powered industrial series pressure washers and power washers are built and tested in the U.S. and are by far your best value available today."
- Water Jet Pressure: 6,000 psi
- Water Flow: 270 GPH
- Operation: Cleaning / Surface Preparation
-
Supplier: Higher Power Supplies, Inc.
Description: Revolutionary aircraft grade aluminum frame with dual handles (no welds to fail) • Lifetime frame warranty • Easy access tip holder/gun holder/hose hanger on handle • Epoxy powder coated finish • 10,000 hour rated Gates ploychain cogged belt (two year warranty) • 50 mesh inlet water
- Water Jet Pressure: 6,000 psi
- Water Flow: 270 GPH
- Power: 20 HP
- Operation: Cleaning / Surface Preparation
-
Supplier: Higher Power Supplies, Inc.
Description: Pressure Washer Kohler CH1000 40 HP Polychain Belt Drive 7,000 PSI @ 6.0 GPM (Pro-Max) *This picture is a representation only. "These 'High Performance' Kohler powered industrial series pressure washers and power washers are built and tested in the U.S. and are by far your best value
- Water Jet Pressure: 7,000 psi
- Water Flow: 360 GPH
- Power: 40 HP
- Operation: Cleaning / Surface Preparation
-
Supplier: McWane Plant and Industrial
Description: Features & Benefits Enhance your pipeline efficiency with our resilient seated gate valve—designed for compact installations without compromising performance. Engineered with a ductile iron body and a fully encapsulated EPDM rubber seat, this valve ensures tight sealing,
- Valve Size: 2 to 54 inch
- Connection Description: Bolt Flange
- Actuation: Electric
- Features: Gate / Knife Valves, Other
-
Supplier: ValvTechnologies, Inc.
Description: IsoTech®, ValvTechnologies' parallel slide gate (PSG) seat-protected valves, are the culmination of years of practical design enhancements and eliminating the limitations of typically accepted norms in gate valve design. Proven precisely right for steam and feed
- Valve Size: 4 to 36 inch
- Connection Description: Butt Weld
- Material Of Construction: Exotic Metal, Stainless Steel, Steel
- Media: Gas, LP - Gas, Steam, Water
-
Supplier: Asahi/America, Inc.
Description: drop through an Asahi/America gate valve. The valve operates when the hand wheel and stem screw (or electric actuator) move a cylindrical plug, the gate, up and down at right angles to the fluid flow. Traditionally, gate valves have been used only for ON/OFF
- Valve Size: 1.5 to 14 inch
- Features: Gate / Knife Valves, Other
- Actuation: Manual / Hand
- Material Of Construction: PVC
Find Suppliers by Category Top
Featured Products Top
-
clean water and wastewater services – which no other metal seated gate valve on the market is equipped to handle. Learn about the components of rotating disc gate valves, how they work, the industry standards related to these critical valves, and much more in this (read more)
Browse Gate Valves Datasheets for McWane Plant and Industrial -
We’re proud to announce the launch of our new Extended Bonnets – a literal extension of our current product line! These bonnets are compatible with the full range of MPI valve and water control gate products, for use when a valve or gate must be operated from a distance above (read more)
Browse Water Control Gates Datasheets for McWane Plant and Industrial -
accessories available, the KGC-ES is well suited for liquids, slurries, and dry materials, including abrasive, corrosive, and viscous media. Designed for improved sealing, reduced maintenance, and extended service life, the KGC-ES Knife Gate Valve is a reliable solution for water?conveyed solids, paper stock, chemical processing, petroleum products, and more. (read more)
Browse Gate Valves Datasheets for DeZURIK, Inc. -
The DFT® model GLC® and model PDC® Check Valves are axial flow, nozzle style spring-assisted, check valves that meet API 6D specifications (read more)
Browse Check Valves Datasheets for DFT Inc. -
as outfalls for roadway drainage, riverways, and wastewater treatment plants, as well as any critical backflow prevention operation where reliable, durable performance is required. Available in sizes ranging from 6” to 108”, the F-55D flap gates offer heavy duty ductile (read more)
Browse Water Control Gates Datasheets for McWane Plant and Industrial -
Water Treatment Flow Meter Converts Raw Ground Water To Potable Water Ideal For Flocculation, Sedimentation Removal and Filtering Operations With its advanced multi-point flow measurement technology, the versatile Multi-Mag Flow (read more)
Browse Liquid Flow Meters Datasheets for McCrometer, Inc. -
The new Valve Selection Guide from McWane Plant & Industrial (MPI) can help you find the right valve to meet the needs of your particular application. The guide includes a wide range of butterfly valves, check valves, eccentric plug valves, gate valves, mud valves and more (read more)
Browse Butterfly Valves Datasheets for McWane Plant and Industrial -
Water & Wastewater Valve actuators serve a variety of functions in water and sewage treatment plants. They control the flow of billions of gallons of water/wastewater daily and must withstand high water (read more)
Browse Wastewater Treatment Equipment Datasheets for Indelac Controls, Inc. -
Swing check valves are probably the most misunderstood valve in the municipal water works industry. What causes a check valve to slam? How can we prevent it? How does the design of a swing check valve make it susceptible to slam? Why are there so many closure devices available (read more)
Browse Check Valves Datasheets for McWane Plant and Industrial -
Lowell is proud to offer a tool for gripping and turning corroded or damaged two inch square valve operating nuts. When attached to a standard valve key (purchased separately (read more)
Browse Hand Tools Datasheets for Lowell Corporation
More Information Top
-
Investigation and Analysis of the Hydrodynamic Characteristics of Regular Contact Devices in Mass-Exchange Columns
The water was delivered via regulating gate valve 6 , liquid-flow meter 5, and liquid distributor 3 onto the upper layer of the pack- ing by centrifugal pump 8.
-
A materials and equipment review of selected US geothermal district heating systems
Gate valve for geothermal water use, 6 " and 8''; flanged, . 200 l b .
-
Innovative Clean Coal Technology (ICCT). Demonstration of Selective Catalytic Reduction (SCR) technology for the control of Nitrogen Oxide (NO{sub x}) emission...
… with controller 28 28240-1 1/2”press. reg. globevalve(air) 17-22 2” press. reg. globe valve (steam) with controller 88-2111 2” globevalves (steam) with solenoid 4”, 150#flangedballvalve (ASH) with solenoid 6 ” water checkvalve 8”knife gate valve (ASH) 10”knife gate valve …
-
Mechanical Design of the NSTX High-k Scattering Diagnostic
An 8” CF flange with a 6 ” water free quartz window and gate valve are used for the probe beam entrance.
-
Mechanical Design of the NSTX High-k Scattering Diagnostic
An 8" CF flange with a 6 " water free quartz window and gate valve are used for the probe beam entrance.
-
Kalispel Resident Fish Project- Kalispel Tribal Hatchery Operations and Maintenance, 1997 Annual Report.
The dams have an overflow spillway with stop-log channels for water level control and a 6 inch gate valve for draining the slough during fish harvest and pond maintenance activities.
Indicates content that may require registration and/or purchase.