-
Supplier: ELMA Electronic Inc.
Description: RoHS compliant form, fit and function replacement for the Model 6725 - 6729 series 5 Different board configurations available in both standard and extended temperature models Features: Up to twelve 10/100Mbps auto-negotiating ports with optional fiber interfaces High speed non-blocking and store
- Number of Ports: 12 #
- Area Network Type: Local Area Network (LAN)
- Features: Switch
-
Supplier: ELMA Electronic Inc.
Description: Features: Up to 21 Gigabit Ethernet ports (12 on front panel, 9 on rear connector) Layer 2 Switching capabilities: • 16K entry forwarding database • Automatic or controlled learning and aging routing table • Full-line rate switching engine • Port and MAC access control • Flow control and
- Number of Ports: 21
- Protocol / Network: Gigabit Ethernet
- Port Type: RJ-45
-
Supplier: ELMA Electronic Inc.
Description: polarity correction Online virtual cable tester Optional fast Ethernet out of band management port
- Number of Ports: 24
- Protocol / Network: Gigabit Ethernet
- Port Type: RJ-45
-
-
Supplier: ELMA Electronic Inc.
Description: Features: Extended and conduction cooled versions available 16k entry forwarding database Automatic or controlled learning and aging routing table Full line rate switching engine Port and MAC access control Flow control and back pressure 9KB jumbo frames IPV4 IGMP IPV6 MLD snooping MAC address
- Number of Ports: 4
- Protocol / Network: Gigabit Ethernet
- Port Type: RJ-45
-
Supplier: Advantech
Description: bridging of processor blades for highly flexible multi-host and legacy configurations. A Marvell® Link Street® 88E6390X Ethernet layer 2 switch with VLAN support switches gigabit Ethernet traffic between VPX blades connected to the Ethernet fabric enabling a linerate
- Features: Switches
- Technology: VPX
-
Supplier: Acromag, Inc.
Description: TSI148 VME interface chip. The XVME-6510 is a high performance 6U VME single board computer based on the 4th Generation Intel® Core™ i7 processor and utilizes the Intel 8-Series QM87 PCH chipset for extensive I/O support. Two ruggedized SODIMM offer up to 16GB of high-speed
- CPU Speed: 2,400 MHz
- RAM: 16,000 MB
- Cache Memory (L1 & L2): 6,000 KB
- Flash Memory (RAM): 32,000,000 KB
-
Description: tests against portions of MIL-STD-461, MIL-STD-810, and MIL-HDBK-704. Please contact factory for details. Features 16 10/100/1000BASE-T Ethernet managed switch ports Eight 10GBASE-T Ethernet managed switch ports Includes two XChange3031 Gigabit Ethernet switches with
- Features: Bus Interfaces / Adapters
- Interface to: Ethernet
- Technology: VPX
-
Description: MIL-HDBK-704. Please contact factory for details. Features Four 10GBASE-T Ethernet switch ports Eight 10/100/1000BASE-T Ethernet switch ports One 10/100/1000BASE-T Ethernet SBC port Includes one XPedite8270 13th Gen Intel® Core™ i7 processor-based 3U VPX SBC with optional
- Features: Bus Interfaces / Adapters
- Interface to: Ethernet
- Technology: VPX
-
Supplier: Data Connect Enterprise, Inc.
Description: twelveport Ethernet hub designed to fit into the Rear I/O slot of a Compact PCI chassis. Description The Magnum Blade is a simple solution to cPCI Ethernet system problems and eliminates the need for a hub in a separate box. It provides efficient slot utilization in a 6U cPCI
- Number of Ports: 12 #
- Form Factor: Board
- Network Equipment: Hub
- Area Network Type: Local Area Network (LAN)
-
Supplier: Advantech
Description: The MIC-6314 is Advantech’s next generation single processor 6U VPX blade, based on the 4th/ 5th Generation Intel® Core™ embedded platform with increased cache size and efficiency, as well as instruction set improvements. The MIC-6314 provides two configurable PCIE x 8 ports in the VPX data
- Operating System: LynxOS®
- Technology: VPX
Find Suppliers by Category Top
Featured Products Top
-
Analog Devices ADIN6310 6-port Gigabit Ethernet TSN switches feature integrated security primarily designed for industrial Ethernet applications. These switches have uncommitted media access controller (MAC) interfaces and can be paired with Analog Devices physical (PHY (read more)
Browse Network Equipment Datasheets for DigiKey -
Advantech Launches MIC-3850: Rugged 3U Managed Ethernet Switch Card for Demanding Railway Applications Uncompromising Reliability and Standards Compliance The MIC-3850 is purpose-built for mission-critical applications. Its adherence to EN50155, EN50121-4, and EN50121 (read more)
Browse Ethernet Cables Datasheets for Advantech -
The 7015-4U2T-T1L Unmanaged Industrial SPE (Single Pair Ethernet) Switch is a state-of-the-art solution for robust industrial Ethernet connectivity. Featuring 4 x 10BASE-T1L SPE ports and 2 x 10/100BASE-TX RJ45 ports, this switch provides unparalleled flexibility for industrial control (read more)
Browse Network Switches Datasheets for Volktek Corporation -
S.I. Tech, Inc. has developed a new "Industrial Ethernet" to Fiber Optic Bit Driver®. This new product, Model #2151 is added to Ethernet Family of products offered by S.I. Tech which also include various Media Converters and Switches, Fiber Optic Repeaters up to Gigabit speed (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
switches between sourcing and sinking without delay at the zero point, making it ideal for complex testing scenarios. It features a built-in function generator with modes including arbitrary, PV, and battery test functions, along with comprehensive remote control options via USB, Ethernet, and an isolated (read more)
Browse Programmable Power Supplies Datasheets for TPS Elektronik GmbH -
EA-PSBE 10360-40 3U Programmable Bidirectional DC Power Supply 5kW 360V 40A The EA-PSBE 10360-40 3U is a high-density programmable bidirectional DC power supply from the EA-PSBE 10000 3U Series, integrating both source and sink functions with regenerative energy recovery. Delivering up (read more)
Browse Programmable Power Supplies Datasheets for TPS Elektronik GmbH -
High-Performance Ethernet Slip Ring for Seamless Rotational Data Transfer Product Overview This advanced rotating joint provides a reliable solution for (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
capabilities up to 70A, the 1U format single output voltage power supplies offer 750W of output power. These rack and benchtop modules notably provide high power density, low ripple and a user-friendly front panel (read more)
Browse Switching Power Supplies Datasheets for Acopian Power Supplies -
-Duty Ratings For normal-duty operation, the ATV630U55N4 provides a continuous output current of 12.7 A at the nominal 4 kHz switching frequency. It permits a temporary current increase to 110% of the rated output current for 60 seconds. This operating mode (read more)
Browse Electric Rotary Actuators Datasheets for ERSAELECTRONICS PTE. LTD. -
/ETH) The LN-3848G-6Y switch is a Gigabit Ethernet access/aggregation switch with four 25G SFP uplinks. The switch is ideal as a high-performance Gigabit access/aggregation switch with 1 Gigabit downlinks, or as an enterprise core switch. This switch is also (read more)
Browse Access Points Datasheets for Larch Networks
More Information Top
-
Mass spectrum analysis of K- pi+ from the semileptonic decay D+ --> K- pi+ mu+ nu
The sole custom hardware component in the system is the extender board used to mechanically support the 6U commercial SBCs in the 9U readout crates, propagate signals to the panel at the front of the VME crate, and connect lines on the .... B.2.2 Ethernet Switches .
-
Ethernet-based data acquisition system for the DO experiment at Fermilab
To mount the 6U VMIC boards in 9U VME crates, extender boards were built that connect the digital I/O to the J3 backplane and extend relevant signals, connectors and buttons to the VME front- panel. .... B. Ethernet Switches and Farm Nodes .
-
PCI Express / Interfaces / Serial
The 67C3 is a single slot 6U OpenVPX (0.8â pitch) multi-function I/O and serial communications .... With VME , Gigabit Ethernet (Gig-E) and High Speed sRIO or PCIe control interface selections, users can confidently choose to take advantage of the OpenVPX form-factor offering higher speed switched fabric communication options.
-
PCI Express / VME / Cards
The 67C3 is a single slot 6U OpenVPX (0.8â pitch) multi-function I/O and serial communications .... With VME , Gigabit Ethernet (Gig-E) and High Speed sRIO or PCIe control interface selections, users can confidently choose to take advantage of the OpenVPX form-factor offering higher speed switched fabric communication options.
-
Hybrid WDM Ring-Bus Optical Network
User Interface - four (4) Fiber Optic Ethernet 1000Base SX/LX Ports and four (4) Ethernet 10/100/1000BaseX Twisted Wire .... Low Latency, packet transit time through switch – 675 ns (min. packet size), 12 µs (max. packet .... Size - 6U VME card (9.2" x 8.6") or 2U - 19" Rack Option • .
-
Switchs / Modules / I/O
The 64E3 is a single slot, 6U VME , low-power/high-performance, high-density, multi-function I/O board. .... The 64E3 supports an extended module slot that can be populated from a selection of especially high-density I/O, a 12-port unmanaged Gigabit Ethernet switch , high-speed, full hand-shaking modem control, serial communications or a 48-channel, fully programmable discrete…
-
Overview and future developments of the FPGA-based DAQ of COMPASS
Depending on which operation mode (multiplexer or switch ) is loaded into the FPGA, the DHC is called .... The DAQ carrier design complies to the 6U VEM standard, although only power and cooling of the .... All custom designed modules fit into a single VME crate (left side in figure 2) and provide the DHCs with all necessary interfaces over the front panels: TCS receiver, Gb Ethernet for the IPbus slow control network, a JTAG interface for backup…
-
X-ES unveil the XCalibur4402 6U CompactPCI Single Board Computer
• X-ES introduces Freescale QorIQ T4240/T4160-based 6U VPX Module 17th July 2013. .... • X-ES Ships Secure 3U VPX Ethernet Switches and Routers 20th June 2013. .... • X-ES Introduces 4th Generation Intel Core i7 Processor-based VPX, VME , cPCI, XMC, and COM…
-
X-ES unveils 4th-gen Intel Core based SBCs
• X-ES introduces Freescale QorIQ T4240/T4160-based 6U VPX Module 17th July 2013. .... • X-ES Ships Secure 3U VPX Ethernet Switches and Routers 20th June 2013. .... • X-ES Introduces 4th Generation Intel Core i7 Processor-based VPX, VME , cPCI, XMC, and COM…
-
Extreme Engineering Solutions - 6U VME Module Featuring Freescale MPC 8640D Processor
• X-ES introduces Freescale QorIQ T4240/T4160-based 6U VPX Module 17th July 2013. .... • X-ES Ships Secure 3U VPX Ethernet Switches and Routers 20th June 2013. .... • X-ES Introduces 4th Generation Intel Core i7 Processor-based VPX, VME , cPCI, XMC, and COM…
Indicates content that may require registration and/or purchase.