-
Supplier: Xenotronix, Inc.
Description: The HPX10 is a two stage, temperature compensated, constant voltage battery charger with current limiting. It is designed to automatically switch to a float charge after the battery is charged. It is protected against reversing the output terminals on a battery and short
- Input Voltage: 120 volts
- Charging Current: 0.1 to 1 amps
- Operating Temperature: 0 to 40 C
- Power Source: AC
-
Supplier: Analytic Systems
Description: The model BCD1015 DC Battery Charger charges either 12V, 24V or 48V batteries from a 24V, 48V or 72VDC power source. Other battery voltages up to 56 volts are also available by special order. The all-new Current Mode switching design offers increased power and reliability in a
- Input Voltage: 24 to 72 volts
- Charging Current: 20 to 60 amps
- Output Voltage: 12 to 48 volts
- Operating Temperature: -25 to 40 C
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 973339-MCP73213T-B6SI/MF Category: Integrated Circuits (ICs)>PMIC - Battery Chargers Package: Tape & Reel (TR) Standard Package: 3,300 Mounting: SMD (SMT) Fault Protection: Over Voltage Voltage - Supply (Max): 13V Battery Chemistry: Lithium
- Number of Cells: 2
- Maximum Charge Current: 1,100 mA
- Operating Temperature: -40 to 85 C
- Cell Type: Li-Ion
-
-
Supplier: Cell-Con, Inc.
Description: left attached to the charger indefinately. Unlike traditional ‘taper’ chargers, Cell-Con Lead Acid battery chargers utilize a constant current level in the first mode. When the battery voltage rises to the maximum cycle voltage during charging, the chargers
-
Supplier: Topex Battery Co., Ltd.
Description: Topex Battery Co.,Ltd is one of the best China makita 10.8v1.5ah battery pack bl-1013 suppliers and manufacturers, welcome to wholesale makita 10.8v1.5ah battery pack bl-1013 from us. BL-1013 Li-ion 10.8V1.5Ah Battery Pack for Makita Production capacity: 300,000pcs per
- Voltage: 10.8 volts
- Capacity, Amp Hours (AH): 1.5 ampere-hr
- Operating Temperature: -4 to 149 F
- Specialty Cells: Battery Packs and Assemblies
-
Supplier: Topex Battery Co., Ltd.
Description: Topex Battery Co.,Ltd is one of the best China bosch 10.8v1.5ah battery pack bos-1080v li-ion suppliers and manufacturers, welcome to wholesale bosch 10.8v1.5ah battery pack bos-1080v li-ion from us. BOS-1080V Li-ion 10.8V1.5Ah Battery Pack for Bosch Production capacity:
- Voltage: 10.8 volts
- Capacity, Amp Hours (AH): 1.5 ampere-hr
- Operating Temperature: -4 to 149 F
- Specialty Cells: Battery Packs and Assemblies
-
Supplier: Mile-X Equipment, Inc.
Description: Associated Portable Battery Charger Model 6006 6/12/24 Volt Fleet charging power with a cranking assist rating higher than any other charger in its classification. This heavy-duty fleet charger rejuvenates all standard and maintenance-free 6 Volt, 12 Volt and 24 Volt
-
Supplier: Acme Chip Technology Co., Limited
Description: IC 20V TO 10V 4ASWITCHED CAP VOL
-
Description: IC BATT CNTRL LI-ION 1CEL 10MSOP
- Operating Temperature: -40 to 85 C
- Cell Type: Li-Ion
- Features: Other
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1355647-BQ25173DSGR Category: Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 53 pct. MSL Level: 2 (1 Year) Mfr: Texas Instruments Package: Tape &
- Number of Cells: 1 to 4
- Maximum Charge Current: 800 mA
- Operating Temperature: -40 to 125 C
- Features: Over Voltage Protection, Over Current Protection
-
Supplier: Analytic Systems
Description: protects against reverse battery connection, battery discharge with minimum power loss. The unit has reverse input protection, output current limiting, output short circuit protection and output overvoltage protection (using Crowbar circuit).
- Input Voltage: 24 to 72 volts
- Charging Current: 2.9 to 10 amps
- Output Voltage: 12 to 48 volts
- Operating Temperature: -40 to 55 C
-
Supplier: Topex Battery Co., Ltd.
Description: Topex Battery Co.,Ltd is one of the best China makita 18v3ah battery pack bl-1830 suppliers and manufacturers, welcome to wholesale makita 18v3ah battery pack bl-1830 from us. BL-1830 Li-ion 18V3Ah Battery Pack for Makita Production capacity: 300,000pcs per month
- Voltage: 18 volts
- Capacity, Amp Hours (AH): 3 ampere-hr
- Operating Temperature: -4 to 149 F
- Specialty Cells: Battery Packs and Assemblies
-
Description: SMARTSWITCH 30V 10TDFN
-
Supplier: Topex Battery Co., Ltd.
Description: Topex Battery Co.,Ltd is one of the best China hitachi 18v3ah battery pack hit-1830 suppliers and manufacturers, welcome to wholesale hitachi 18v3ah battery pack hit-1830 from us. HIT-1830 Li-ion 18V3Ah Battery Pack for Hitachi Production capacity: 300,000pcs per month
- Voltage: 18 volts
- Capacity, Amp Hours (AH): 3 ampere-hr
- Operating Temperature: -4 to 149 F
- Specialty Cells: Battery Packs and Assemblies
-
Supplier: Analytic Systems
Description: The model BCD1015R Rackmount DC Battery Charger charges either 12V, 24V or 48V batteries from a 24V, 48V or 72VDC power source. Other battery voltages up to 56 volts are also available by special order. The all-new Current Mode switching design offers increased power and
- Input Voltage: 24 to 72 volts
- Charging Current: 20 to 60 amps
- Output Voltage: 12 to 48 volts
- Operating Temperature: -25 to 40 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include Battery Charger, Battery Chargers, electronic
- Compliances: RoHS Compliant
-
Supplier: Mile-X Equipment, Inc.
Description: Associated Automotive and Truck Battery Charger Model 6002B 6/12/18/24 VOLT The highest performance fleet charger on the market has 80 Amps continuous charge with 400 Amp crank assist at 12 Volts. 33% MORE ENGINE START THAN PREVIOUS MODEL. Longer AC cord and DC leads are
-
Supplier: Altech Corp.
Description: With the CB Battery Charger Line, Altech offers a highly reliable battery management solution. Operating at single phase Input Voltages of 115-230-277 VAC, the devices supply an Output of 24VDC and up to 20A. Equipped with microcontrollers, the CB line offers fully automated
- Input Voltage: 115 to 277 volts
- Charging Current: 10 amps
- Output Voltage: 12 volts
- Operating Temperature: -25 to 70 C
-
Supplier: Altech Corp.
Description: With the CB Battery Charger Line, Altech offers a highly reliable battery management solution. Operating at single phase Input Voltages of 115-230-277 VAC, the devices supply an Output of 24VDC and up to 20A. Equipped with microcontrollers, the CB line offers fully automated
- Input Voltage: 115 to 277 volts
- Charging Current: 3 amps
- Output Voltage: 24 volts
- Operating Temperature: -25 to 70 C
-
Supplier: VAST STOCK CO., LIMITED
Description: Battery Management solar-powered chargers
-
Supplier: Win Source Electronics
Description: Manufacturer: Microsemi Corporation Win Source Part Number: 206909-LX2203AILD Packaging: Tube/Rail Fault Protection: Over Temperature Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current Charge Current - Max: 1A
- Operating Temperature: -40 to 85 C
- Features: Other
-
Supplier: Win Source Electronics
Description: Max: 1.2A Battery Pack Voltage: 4.21V Categories: Integrated Circuits Supplier Device Package: 10-WDFN (3x3) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 10-WFDFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand
- Operating Temperature: -40 to 85 C
- Features: Other
-
Supplier: J.L. Matthews Co., Inc. (JLMCo)
Description: 6 Tons Crimp Force D Groove for W & W-VT Dies 6 Tons Crimp Force 18 Volt Hi-Capacity Ni-MH Battery Comes with: Carrying Case (can house up to 10 Dies), Battery Charger (45 Min Recharge Time), 2 Batteries Has Permanent D groove for all W and W-VT Dies, Dies Sold Separately 14.5"
- Tool Type: Crimper
-
Supplier: Renesas Electronics Corporation
Description: The ISL9204 is a cost-effective, fully integrated high input voltage single-cell Li-ion battery charger. This charger performs the CC/CV charge function required by Li-ion batteries. The charger accepts an input voltage up to 28V but is disabled when the input voltage
- Supply Voltage: 30 volts
- Voltage Accuracy: 1 %
- Cell Type: Li-Ion
- Features: Over Voltage Protection
-
Supplier: Renesas Electronics Corporation
Description: 10.5V OVP threshold. The 28V rating eliminates the overvoltage protection circuit required in a low-voltage charger. The charge current and the end-of-charge (EOC) current are programmable with external resistors. When the battery voltage is lower than 2.8V, the charger
- Supply Voltage: 28 volts
- Voltage Accuracy: 1 %
- Cell Type: Li-Ion
- Features: Over Voltage Protection
-
Supplier: TelephoneStuff.com
Description: Endeavor External Battery Pack is a 48 V DC 17AH battery pack with internal charger that extends runtime on the 1500VA ED1500RM2U and 2000VA ED2000RM2U units. External Battery Pack Features: - Internal AC charger recharges battery pack quickly after
- Voltage: 48 volts
- Specialty Cells: Battery Packs and Assemblies
-
Supplier: ZGC, Inc.
Description: Anton Bauer Digital Dionic 160 Lithium Ion Battery Anton Bauer Digital Dionic 160 battery is constructed with specialized lithium ion cells. Anton Bauer Digital Dionic 160 battery is constructed with specialized lithium ion cells originally designed for high rate military
- Voltage: 14.4 volts
- Capacity, Amp Hours (AH): 11 ampere-hr
- Width / Diameter: 3.75 inch
- Depth: 5.25 inch
-
Supplier: Tripp Lite by Eaton
Description: during blackout in 16.6 ms 3-position switch enables Auto, Charge Only or System Off mode DIP switches configure high and low voltage auto-transfer 3-Stage 25/100A Battery Charger Serves as battery charger when external 120V AC power is supplied and powering connected
- DC Input Voltage: 12 volts
- DC Input Current: 192 amps
- Input Frequency: 60 Hz
- AC Output Voltage: 120 volts
-
Supplier: Tripp Lite by Eaton
Description: switches to inverter power during blackout in 16 ms 3-Stage 6/60A Selectable Battery Charger Serves as battery charger when external 120V AC power is supplied and powering connected equipment Protects battery from overcharging and overdischarging Low-battery
- DC Input Voltage: 12 volts
- DC Input Current: 250 amps
- Input Frequency: 50 to 60 Hz
- AC Output Voltage: 120 volts
-
Supplier: Tripp Lite by Eaton
Description: Automatic Transfer Switching Transfer relay switches to inverter power during blackout in 20 ms 3-position switch enables Auto, Charge Only or System Off mode DIP switches configure high and low voltage auto-transfer 3-Stage 30A Battery Charger Serves as battery charger
- DC Input Voltage: 24 volts
- DC Input Current: 112 amps
- Input Frequency: 50 Hz
- AC Output Voltage: 230 volts
-
Supplier: Tripp Lite by Eaton
Description: in 10 ms 3-position switch enables Auto, Charge Only or System Off mode DIP switches configure high and low voltage auto-transfer 3-Stage 6-60A Selectable Battery Charger Serves as battery charger when external 230V AC power is supplied and powering connected equipment
- DC Input Voltage: 12 volts
- DC Input Current: 240 amps
- Input Frequency: 50 to 60 Hz
- AC Output Voltage: 230 volts
-
Supplier: Optimal Handling Solutions
Description: operation at full charge - 8 hours when used intermittently 4,500 lbs. unit uses 4, 6V, 200Ah batteries, integral battery charger, battery level gauge, and emergency battery disconnect - The truck rolls smoothly on poly-on-steel steer and load wheels - Features 1.2
-
Supplier: Mile-X Equipment, Inc.
Description: Per Charge: 8-10 Overload Protection: Circuit Breaker and Pressure Relief Valve Bulk Filler Valve: Yes Quick Vent- Air Purge Valve: Yes Hose Type: 30" High Pressure with Dual Spring Guards and 5852 Coupler Charger-Voltage Range: 14v-18v Charge Time: 45 Min Compact Carrying Case: Yes
-
Supplier: Green Cubes Technology
Description: Bus for Truck and Charger All interfaces are isolated Charger Multiple charger protocols supported Vehicle Multiple vehicle protocols supported Short circuit protection Yes – recoverable without service intervention Functional Safety Certified Protections Cell Over- and
- Voltage: 25.6 to 83.2 volts
- Capacity, Amp Hours (AH): 315 to 945 ampere-hr
- Operating Temperature: -4 to 131 F
- Features: Lithium / Iron Phosphate, Rechargeable (Secondary) Batteries
-
Supplier: Waytek, Inc.
Description: Not packaged for retail use. For retail product, see item 78002 Blue Sea Systems 7610B SI-ACR Automatic Charging Relay - Bulk Packaging Category: Battery Chargers Manufacturer: Blue Sea Systems Start Isolation (SI) Protects sensitive electronics by temporary isolation of house loads
- Input Voltage: 12 to 24 volts
- Output Voltage: 12 to 24 volts
- Charger Type: Boat and Marine
Find Suppliers by Category Top
Featured Products Top
-
supply voltage monitors, photo-detector sensor circuits, relay or LED drivers, oscillators, battery-operated instruments, and remote signal detection. With a very high typical input impedance of 1012? and low input bias current of 10pA, the ALD2301 eliminates source impedance (read more)
Browse Analog Comparators Datasheets for Advanced Linear Devices, Inc. -
Positioning Accuracy - ± 1” (25.4mm) longitudinal, ± 1” (25.4mm) latitudinal Tighter tolerances - optional Battery System - Maintenance-free, TPPL battery set with discharge sensor Battery AH - Two (2) 12V, 86AH amp (read more)
Browse Automatic Guided Vehicles (AGV) Datasheets for Savant Automation, Inc. -
for 1500V PV Fuse Protection The VCB10-30x15 is specifically designed to work with high-voltage solar PV fuses including: 1500V PV fuse solutions 10x85mm solar PV fuse products (read more)
Browse Fuse Holders Datasheets for VICFUSE -
60 V MLPAK33 MOSFETs, enhancing the power MOSFET portfolio with high-performance, cost-effective, devices for high-volume applications such as chargers, battery management systems (BMS), and power supplies (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Nexperia B.V. -
charger to continuously charge a sealed lead acid battery during normal operation. When the system detects loss of utility power to the actuator, stored energy in the battery is used to drive the actuator to the preconfigured home or safe position. Upon restoration of power, the valve or damper is (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
KOA Speer Electronics, Inc.
New High Voltage HV73V Thick Film Chip Resistor for Automotive Application
of 10k - 51M, T.C.R. values of 100ppm/°C and 200ppm/°C, and operating temperatures up to 155°C. The HV73V is AEC-Q200 qualified. Automotive applications for KOA's HV73V include Battery Modules, Inverter circuits, DC-DC converters, voltage detection circuits of quick chargers (read more)
Browse Capacitors Datasheets for KOA Speer Electronics, Inc. -
low gate voltage Drain-Source Voltage (Vdss): 50V Continuous Drain Current (Id) @ 25°C: 220mA Max On-Resistance (Rds On) @ Id Vgs: 3.5Ω @ 220mA 10V Gate Threshold Voltage (Vgs (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Win Source Electronics -
2.0 V to 3.6 V Package 48-pin LQFP (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD. -
BlockMaster’s 25 to 150 amp PCB screw terminals are suitable for today’s requirements of high current termination on printed circuit boards. PCB, 25 – 150 amps. Straight or Right Angle Available with or without screws (M4, M5, M6, M8 (read more)
Browse PCB Terminal Blocks Datasheets for BlockMaster Electronics, Inc. -
High-voltage interference and transient pulses can damage sensitive circuits in new energy vehicles, battery chargers, and industrial power supplies. Engineers need components that ensure reliable EMI/RFI suppression while maintaining (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd.
More Information Top
-
42v - 42v Manufacturers, Suppliers
…Voltage: 5.23V Working Current: 21.16V Open Circuit Voltage: 35.42V Short Circuit Current: 5.60A. .... 3000va Inverter/UPS with Intelligent 3 Stage Charger . .... 42V ±1V Battery Low Voltage Protection Point 10.2V ±0.3V 10.2V ±0.3V 10.2V ±0.3V 20.5V ±0. 6V 20.5V ±0.6V 20.5V ±0.6V 41V ±1V Charge Current Max. .... 2015 Hot Sale Silver Fish 36v 10ah Electric Bicycle Lithium Battery .
-
Sodium sulfur electric vehicle battery engineering program final report, September 2, 1986--June 15, 1993
…the cells were discharged to the equivalent of 1.9 Voc and delivered 10Ah , corresponding to 80% .... The general assumptions about the thermal properties of the cell and ETX I1 battery are shown in … 120 cell banks as shown in Figure 2-17, with the battery open circuit but with the … supplies to drive the electronics and, where necessary, interfaceswith the vehicle and the charger took place through .... Predicted Capacity to 7. 6v o/c (Ah) .
-
Arduino Robotics
By making two sets of series connections and placing them in parallel, you can create a 12v battery pack with 20AH of current capacity using four 6v 10AH battery packs. .... field of electronics deals with controlling the flow of electrical current through a circuit , specifically using the .... It is best to buy a good battery charger that has multiple charging voltages and currents.
-
SOLICITATION, OFFER AND AWARD
AND CHARGER EMERGENCY STANDBY. .... 662500JSC5597 MODULE REQUIRES 24 1 845.00 1 03/28/96 07/02/07 MULTI- CIRCUIT . .... BATTERIES B420'. .... Batter), 6v *12_. .... Batter,/12V- 10ah 112V - 12ah .
-
2010 Annual Progress Report: DOE Hydrogen Program
10AH mixtures (A=Li and Na) because of the A2 B12 H12. .... been made using electrochemical impedance spectroscopy and results fit to the Randles "equivalent circuit " model for .... We conducted battery -FCS hybrid vehicle simulations to establish the relationship between the rated power efficiency and … of operation, one in which the FCS is operated primarily as a battery charger and the second .... 60 o C, 140%/140% RH, 150/150 kPa H2 /Air, 696/1657SCCM Equilibrate: PSS(0. 6V , 5min) Precondition: GSS…
-
Pda Phones - Pda Phones Manufacturers, Suppliers (Page 8)
…x 11 x 1.0mm Weight Approx 0.25g Operating Voltage 2.7~3. 6V Speed class Speed .... New Arrivals 10400mah Portable Mobile Phone Charger OEM Service. .... High capacity 12,000mAh with high power polymer battery is adopted for fast charging. .... 3.2V 10Ah 38120 LIFEPO4 Battery Cell. .... OLED display LED Torch Yes Protection Functions Built-in protection functions for short circuit , over charge/discharge; certificate…
Indicates content that may require registration and/or purchase.