-
Supplier: Newark, An Avnet Company
Description: CERAMIC RESONATOR, 7.37MHZ, SMD ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: CRYSTAL RESONATOR, 7.3728MHZ, SMD ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: CERAMIC RESONATOR, 7.37MHZ, SMD, FULL REEL; Frequency:7.37MHz; Oscillator Mounting:SMD; No. of Pins:3 Pin; Resonant Impedance:-; Frequency Tolerance:± 0.5%; Product Range:-; Operating Temperature Min:-40°C; Load Capacitance:15pF RoHS Compliant: Yes
-
-
Supplier: Newark, An Avnet Company
Description: RESONATOR, 16 MHZ, 4.5X2X1.2; Frequency:16MHz; Oscillator Mounting:-; No. of Pins:3 Pin; Resonant Impedance:-; Frequency Tolerance:± 0.5%; Product Range:-; Frequency Stability:-; Operating Temperature Min:-40°C; Operating TemperatureRoHS Compliant: Yes
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Oscillation Frequency: 7,680 MHz
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 992169-CCR48.0MXC7A15T Category: Crystals, Oscillators, Resonators>Resonators Series: CCR Type: Ceramic Features: Built in Capacitor Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Capacitance: 8 pF Impedance: 40 Ohms Frequency: 48 MHz
- Oscillation Frequency: 48 MHz
- Frequency Tolerance: 0.15 %
- Operating Temperature: -40 to 85 C
- Resonator Type: Ceramic
-
Supplier: DigiKey
Description: CERAMIC RES 7.37MHZ 15PF SMD
-
Supplier: Acme Chip Technology Co., Limited
Description: CERAMIC RES 7.3700MHZ 15PF SMD
- Oscillation Frequency: 7.37 MHz
- Operating Temperature: -40 to 125 C
- Resonator Type: Ceramic
- Features: Other
-
Supplier: ODG (Origin Data Global)
Description: 3.3V ±25ppm 7.3728MHz SMD5032-4P Crystal Oscillators ROHS
-
Supplier: Utmel Electronic Limited
Description: Ceramic Resonator, 7.99MHz Nom, CERAMIC PACKAGE-3
- Resonator Type: Ceramic
-
Supplier: Utmel Electronic Limited
Description: 40MHz 15pF 50Ω SMD-3225_4P SMD Crystal Resonators RoHS
- Oscillation Frequency: 40 MHz
- Operating Temperature: -20 to 70 C
- Load Capacitance: 15 pF
- Max ESR: 50 ohms
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Oscillation Frequency: 0.032768 MHz
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1025737-ABLS-7.3728MHZ-B4-T Category: Crystals, Oscillators, Resonators>Crystals Series: ABLS Type: MHz Crystal Package: Tape & Reel Height - Seated (Max): 0.165" (4.20mm) Standard Package: 1,000 Mounting: SMD (SMT) Frequency: 7.3728 MHz ESR
- Oscillation Frequency: 7.3728 MHz
- Total Frequency Stability: 50 ppm
- Frequency Tolerance: 30 %
- Operating Temperature: -20 to 70 C
-
Supplier: Interquip Electronics Co., Ltd.
Description: SMCM-3225 26MHz 7.3pf 10ppm
- Oscillation Frequency: 26 MHz
- Features / Standards: Lead Free, RoHS Compliant
- Package / Form Factor: Surface Mount Technology (SMT)
-
Supplier: Utmel Electronic Limited
Description: Resonators 16Mhz 0.5% 15pF
- Oscillation Frequency: 16 MHz
- Operating Temperature: -40 to 125 C
- Resonator Type: Ceramic
- Features / Standards: Lead Free, RoHS Compliant
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 964094-AOCJY7TQ-X-100.000MHZ-1 Category: Crystals, Oscillators, Resonators>Oscillators Series: AOCJY7TQ Type: OCXO Package: Tray Height - Seated (Max): 0.500" (12.70mm) Standard Package: 2 Frequency: 100 MHz Output: Sine Wave Frequency Stability: ±100ppb Voltage
- Oscillation Frequency: 100 MHz
- Operating Temperature: -40 to 70 C
- Features: Other
-
Supplier: Utmel Electronic Limited
Description: Resonators 4.91MHz 5% 15pF
- Oscillation Frequency: 9.21 MHz
- Frequency Tolerance: 0.5 %
- Operating Temperature: -20 to 80 C
- Resonator Type: Ceramic
-
Supplier: Richardson RFPD
Description: Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
-
Description: CERAMIC RES 48.0000MHZ 8PF SMD
- Oscillation Frequency: 48 MHz
- Operating Temperature: -40 to 85 C
- Resonator Type: Ceramic
- Features: Other
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 7.37MHz 15pF 50Ω SMD4520-3P Ceramic Resonators ROHS
- Oscillation Frequency: 7.37 MHz
- Operating Temperature: -20 to 80 C
- Resonator Type: Ceramic
- Features / Standards: RoHS Compliant
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 40MHz 贴片晶振 15pF ±10ppm ±10ppm SMD3225-4P Crystals ROHS
- Oscillation Frequency: 40 MHz
- Total Frequency Stability: 10 ppm
- Load Capacitance: 15 pF
- Operating Temperature: -20 to 70 C
-
Supplier: ECS Inc. International
Description: specified temperature range. Ceramic resonators are as stable and reliable as crystal oscillators, but can be used in even more applications. They do not have polarity and leads can be mounted interchangeably. Because they’re also available in a wider range of frequencies, not just 3.57
- Oscillation Frequency: 8 MHz
- Frequency Tolerance: 0.5 %
- Operating Temperature: -40 to 85 C
- Resonator Type: Ceramic
-
Supplier: Abracon, LLC
Description: ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABM7 Type: MHz Crystal Length: 6 mm Width: 3.5 mm Height: 1.4 mm Operating Temperature: -20°C ~ 70°C Frequency: 25 MHz Frequency Stability: ± 50 ppm Frequency Tolerance: ± 30 ppm Load Capacitance: 18 pF ESR (Equivalent
- Oscillation Frequency: 25 MHz
- Total Frequency Stability: 50 ppm
- Load Capacitance: 18 pF
- Max ESR: 50 ohms
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.3700MHZ, 15PF. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 7.3700MHZ, 15PF, Clock and Timing IC,
- Frequency: 7.37 MHz
- Operating Temperature: -20 C
- Features: Other
- Features / Standards: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 7.3700MHZ, 15PF. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 7.3700MHZ, 15PF, Clock and Timing IC,
- Frequency: 7.37 MHz
- Operating Temperature: -40 C
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 7.2000MHZ, 15PF. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 7.2000MHZ, 15PF, Clock and Timing IC,
- Frequency: 7.2 MHz
- Operating Temperature: -20 C
- Features: Other
- Features / Standards: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10.7 MHz, 30KHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 10.7 MHz, 30KHz,
- Frequency: 10.7 MHz
- Operating Temperature: -10 C
- Features: Other
- Features / Standards: RoHS Compliant
-
Supplier: Micro Crystal AG
Description: The CC7A-T1A Medical is a high frequency SMT Quartz Crystal Unit built with an AT-Cut Crystal Resonator. Manufactured in accordance with the highest quality production technologies, it operates under vaccum in a Helium impervious full ceramic package. CC7A-T1A Medical is dedicated for
- Oscillation Frequency: 14 to 50 MHz
- Total Frequency Stability: 3 ppm
- Load Capacitance: 3 to 9 pF
- Drive Level: 0.1 milliwatts
-
Supplier: Radwell International
Description: RESONATOR, 3.58MHZ, .5%, 30PF, SMD 4X7.5 MM. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Electro Optical Components, Inc.
Description: Features High Gain of 10 V/pC Wide Operating Range from 250 Hz to 15 MHz Low Input Noise of 40 x 10-21 C/√Hz and 700 pV/√Hz Optimized for Sinusoidal Signals from AC Coupled Charge Sources Applications Pyro- and Piezoelectric Detectors Tuning Fork Quartz Crystals Length Extension
- Maximum Output: 10 volts
- Bandwidth: 15,000 kHz
- Input Impedance: 1,000 Mohms
- Output Impedance: 50 ohms
-
Supplier: SiTime Corporation
Description: The Chorus™ SiT91211 clock generator is designed for low-power, low-jitter applications. This device has a single clock domain and can drive up to eight low-skew single-ended output loads or four low-skew differential loads. The SiT91211 integrates an internal MEMS resonator as the frequency
-
Supplier: Microchip Technology, Inc.
Description: it can be used to build a crystal oscillator by connecting an external crystal resonator between its XIN and XOUT pins. All the other components for building crystal oscillator are built in device such as load capacitance, series and shunt resistors. The ZL40235 has five LVPECL/HCSL/LVDS
- Features: Other
-
Supplier: RS Components, Ltd.
Description: Abracon ABM7-14.31818MHZ-D2Y-T Crystal
- Oscillation Frequency: 14.31818 MHz
- Load Capacitance: 18 pF
- Features: Other
- Features / Standards: RoHS Compliant
-
Supplier: Microchip Technology, Inc.
Description: PROM and SRAM System Built-In Power fail detect (PFD), Programmable Supply Monitors and two Independent Watchdog Non-maskable Interrupt Controller (NMIC) Crystal or ceramic resonator oscillators: 3 to 20 MHz main oscillator with failure detection RTC with Gregorian calendar and UTC
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: Independent Watchdog Non-maskable Interrupt Controller (NMIC) Crystal or ceramic resonator oscillators: 3 to 20 MHz main oscillator with failure detection RTC with Gregorian calendar and UTC mode, waveform generation in low-power modes 32-bit low-power Real-time Timer (RTT)
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
MHz ~ 76.8MHz Frequency Tolerance, Ta=25°C ± 3°C: ±10ppm Load Capacitance: 7pF, 9pF or specify Operating Temperature: -30°C ~ +85°C, -40°C ~ +85°C or specify Thermistor Resistance: 100 KΩ±1% (read more)
Browse Resonators Datasheets for Interquip Electronics Co., Ltd. -
growing global demand for secure and efficient payment systems, these crystals offer: Wide Frequency Range: 32.768KHz to 156.25MHz, covering diverse POS (read more)
Browse Resonators Datasheets for Interquip Electronics Co., Ltd. -
Unlock the potential of WiFi 7 with our cutting-edge 2016 miniature package Crystal Resonators, boasting an ultra-high frequency of 96MHz. Tailored for smart city, smart home, IoT communications, and telemedicine applications, this crystal resonator is engineered to deliver unparalleled (read more)
Browse Crystals Datasheets for Interquip Electronics Co., Ltd. -
as low as ±10ppm over the commercial temperature range of -20 to 70°C and ±15ppm over the industrial temperature range of -40 to 85°C. Specifications: Nominal Frequency: 32MHz~100MHz Frequency Tolerance (read more)
Browse Crystals Datasheets for Interquip Electronics Co., Ltd. -
≤1.5dB. Waveguide Notch Filters (725-5900 MHz) Anatech Electronics Waveguide Notch ?lters are available in frequencies from 725-5900 MHz. The resonators and cavities (read more)
Browse RF Band Reject Filters Datasheets for Anatech Electronics, Inc. -
Interquip introduces the THR-1612 series Thermistor crystal resonator, designed to excel in harsh automotive environments. Available in high frequencies of 52MHz and 76.8MHz, this resonator ensures frequency stability within ±10 ppm across a wide operating temperature range of -40°C (read more)
Browse Crystals Datasheets for Interquip Electronics Co., Ltd. -
Cavity Duplexers AEI cavity duplexers are available with 2 to 18 resonators and bandwidths ranging from 3% to 100%. The resonator and cavity are silver plated for low insertion (read more)
Browse RF Diplexers, Duplexers, and Multiplexers Datasheets for Anatech Electronics, Inc. -
Cavity Duplexers AEI cavity duplexers are available with 2 to 18 resonators and bandwidths ranging from 3% to 100%. The resonator and cavity are silver plated for low insertion (read more)
Browse RF Diplexers, Duplexers, and Multiplexers Datasheets for Anatech Electronics, Inc.
More Information Top
-
PLL and injection locked PLL (ILPLL) operations of a push-pull self oscillating mixer (SOM)
Resonator consists of an abrupt varactor (Cov/C3v = 2, COV= 9.2 pF) and a 7.15 nH inductor (Q = 63 @ 500 MHz ).
-
Interference minimisation of antenna-to-range interface for pattern testing of electrically small antennas
… constructed [3] at the National Physical Laboratory (NPL) for measurement at frequencies of 400 MHz and above. The chamber has shielded room dimensions of 7.15 m long 6.25 m high 6.25 m wide, whose inner surfaces are fully lined with 45 cm long TDK polyethylene foam pyramidal absorber. … experimental results relating to the radiation pattern measurements of an electrically small dielectric resonator antenna (DRA) were …
-
Lasers
Problem 7.15 What is the approximate angular divergence of the output beam from a He–Ne laser (operating at 6328 Å) having a 1 m long confocal cavity? … 16 The Gaussian beam coming out of a 100 cm long symmetric spherical resonator oscillating at a … Problem 7.17 Consider a He–Ne laser with Doppler broadened linewidth of 1700 MHz .
-
A reduced-size silicon micromachined high-Q resonator at 5.7 GHz
Fig. 12 presents an OC measurement where the reso- nant frequency was 5.78 GHz, the insertion loss was 7.15 dB, and the bandwidth was 81 MHz . RESULTS FOR THE CAVITY RESONATOR WITH BST .
-
Nanoscience
For example, a radio-frequency (10–30 MHz ) nanomechanical resonator with a typical mass of ∼ 10−12 g has xSQL = 10−14m, only a little larger than the size of an atomic nucleus. 7.1 and [ 7.15 ]).
-
Beam Instrumentation and Diagnostics
The layout of such a system is shown schematically in Fig. 7.15 . Especially the λ/4- resonator deflecting system requires roughly 800 mm (λ/4 of 108 MHz ≈ 750 mm).
-
Circuits and Systems for Wireless Communications
on the circuit parameters can be obtained from Eq. ( 7.15 ), whereas a more precise estimate can be obtained from Eq. (7.12). To perform controlled experiments, a 78 MHz Colpitts os- cillator is constructed as shown in Fig. 7 … The choice of the oscillation frequency was made to be sufficiently low to allow values of the res- onator inductor and capacitors to be much higher than board-level parasitics, and yet sufficiently high so that the conclusions from the measurements can …
-
http://www.nxp.com/documents/data_sheet/SAA7327.pdf
… High-level servo control option • High-level mechanism monitor • Communication may be via TDA1301/SAA7345 compatible bus or I2C-bus • On-chip clock multiplier allows the use of 8.4672, 16.9344 or 33.8688 MHz crystals or ceramic resonators . Extra functions are controlled by use of ‘shadow’ registers (see Section 7.15 .3).
-
http://www.nxp.com/documents/data_sheet/SAA7324.pdf
… High-level servo control option • High-level mechanism monitor • Communication may be via TDA1301/SAA7345 compatible bus or I2C-bus • On-chip clock multiplier allows the use of 8.4672, 16.9344 or 33.8688 MHz crystals or ceramic resonators . Extra functions are controlled by use of ‘shadow’ registers (see Section 7.15 .3).
-
Principles of Lasers
7.15 . The resonator consists of two concave spherical mirrors both of radius of curvature R D 5 m … 0 D 50 MHz , of a low-pressure CO2 laser is predominantly established by Doppler broadening.
Indicates content that may require registration and/or purchase.