-
Supplier: Rieke Metals, Inc.
Description: 4-oxo-4-(3,4,5-trifl uorophenyl )butyric acid Formula C 10H7F3O3 mol weight 232.16069
- Carboxylic Acids: All Carboxylic Acids
- Classical Arenes: All Classical Arenes
- Halogenated: All Halogenated
- Type: Acid
-
Supplier: Rieke Metals, Inc.
Description: 5-oxo-5-(3,4,5-trifl uorophenyl )valeric acid Formula C 11H9F3O3 mol weight 246.18778
- Carboxylic Acids: All Carboxylic Acids
- Classical Arenes: All Classical Arenes
- Halogenated: All Halogenated
- Type: Acid
-
Supplier: VersaCart Systems, Inc.
Description: VersaCartSystems,® Inc. manufactures elegant & superior shopping carts, grocery carts, utility carts, shopping baskets, and accessories designed for grocery stores, hardware stores, retail stores, warehouses, libraries, hospitals, delis, garden shops, hotels & restaurants and other produce,
- Type: Other
-
-
Supplier: ifm electronic gmbh
Description: For configuration, set-up and diagnostics of the AS-i safety monitor Can be used on common Windows PCs Intuitive, user-friendly handling User-friendly setting of parameters Simple documentation of safety-related applications
-
Supplier: ValueTronics International, Inc.
Description: The APS-7050 is a 500 VA AC Source from Instek. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features: 4.3”
-
Supplier: ValueTronics International, Inc.
Description: The APS-7050 is a 500 VA AC Source from Instek. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features: 4.3”
-
Supplier: Quarktwin Technology Ltd.
Description: Interface
- Device Type / Applications: CardBus Controller
- RoHS Compliant: Yes
-
Supplier: ECS Inc. International
Description: 24.000 MHz Multi-Volt 1.6V ~ 3.6 V ±50ppm -40 ~ 85°C 4-SMD 7.0 x 5.0 mm RoHS
- Features / Standards: RoHS Compliant
- Operating Temperature: 85 C
- Oscillation Frequency: 24 MHz
- Package / Form Factor: Surface Mount Technology (SMT)
-
Supplier: ECS Inc. International
Description: 50.000 MHz Multi-Volt 1.6V ~ 3.6 V ±50ppm -40 ~ 85°C 4-SMD 7.0 x 5.0 mm RoHS
- Features / Standards: RoHS Compliant
- Operating Temperature: 85 C
- Oscillation Frequency: 50 MHz
- Package / Form Factor: Surface Mount Technology (SMT)
-
Supplier: ECS Inc. International
Description: 25.000 MHz Multi-Volt 1.6V ~ 3.6 V ±25ppm -40 ~ 85°C 4-SMD 7.0 x 5.0 mm RoHS
- Features / Standards: RoHS Compliant
- Operating Temperature: 85 C
- Oscillation Frequency: 25 MHz
- Package / Form Factor: Surface Mount Technology (SMT)
-
Supplier: ECS Inc. International
Description: 100.000 MHz Multi-Volt 1.6V ~ 3.6 V ±50ppm -40 ~ 85°C 4-SMD 7.0 x 5.0 mm RoHS
- Features / Standards: RoHS Compliant
- Operating Temperature: 85 C
- Oscillation Frequency: 100 MHz
- Package / Form Factor: Surface Mount Technology (SMT)
-
Supplier: Win Source Electronics
Description: Parts (Cross-Reference): S-7050ETBS7050ETB; Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Voltage Rating (DC): 5 V Throw Configuration:
-
Supplier: Win Source Electronics
Description: Manufacturer: NXP Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1098882-TDA7050T Categories: OEM Parts(T-Z) Alternative Parts (Cross-Reference): TDA7050TTDA7050 T; Popularity: Low Fake Threat In the Open Market:
-
Supplier: ValueTronics International, Inc.
Description: and R & D Applications Small AC Current Measurement Applications The Instek APS-7050E has a maximum rated output of 500VA, 310Vrms, 4.2Arms. The output frequency range is 45~500 Hz. The APS-7050E is ideal for the test and development of DC power supply devices, consumer
-
Supplier: DigiKey
Description: 22.5V Clamp 27A Ipp Tvs Diode Through Hole T-18
- Diode Applications: Other
- Diode Type: Transient Voltage Suppressor Diodes (TVS)
- Tj: -65 to 150 C
- VR: 13.6 volts
-
Supplier: DigiKey
Description: T1 LED Standoff Natural Nylon 0.460" (11.68mm)
- Body Length / Working Height: 0.4600 inch
- Material: Nylon (Polyamide)
-
Supplier: Win Source Electronics
Description: Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1082848-NDP7050 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 150W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max
- Package Type: TO-220, SOT3, Other
- Polarity: N-Channel, Other
- Transistor Type: MOSFET
-
Supplier: Utmel Electronic Limited
Description: SMD7050-4P Oscillators ROHS
-
Supplier: Win Source Electronics
Description: Manufacturer: NXP Win Source Part Number: 840057-TDA7050T/N3 Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance
-
Supplier: Lingto Electronic Limited
Description: 4 PORT USB3.1 GEN1 - PD UPSTREAM
-
Supplier: Utmel Electronic Limited
Description: CRYSTAL CERAMIC SEAM7050 T&R 1K
- Drive Level: 0.0100 milliwatts
- Features / Standards: RoHS Compliant
- Load Capacitance: 20 pF
- Max ESR: 60 ohms
-
Supplier: Heilind Electronics, Inc.
Description: KK 156 HDR FRLK RTAN PEG 05 C T TIN
-
Supplier: Lingto Electronic Limited
Description: 4 PORT USB3.1 GEN1 - PD UPSTREAM
-
Supplier: Alcoa North American Rolled Products
Description: cracking resistance and fracture toughness levels. Aluminum alloy 7050 plate is available in two tempers: T7651 combines the highest strength with good exfoliation corrosion resistance and average SCC resistance; and T7451 (formerly T73651) provides better SCC resistance
- Shape / Form: Sheet, Plate, Semi-finished Shape / Mill Stock
-
Supplier: Abracon, LLC
Description: RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA7050S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 4.7 µH Temperature Rise Current: 6.5 A Saturation Current: 10 A DC Resistance
- Applications: Power Inductor
- DCR: 0.0308 ohms
- Inductance Range: 4.7 microH
- Inductance Tolerance: 20 (+/- %)
-
Supplier: Utmel Electronic Limited
Description: SMD-7050_4P SMD Oscillators(XO) RoHS
- Features / Standards: RoHS Compliant
- Oscillator Type: XO
-
Supplier: Utmel Electronic Limited
Description: SMD7050-4P Pre-programmed Oscillators ROHS
-
Supplier: VAST STOCK CO., LIMITED
Description: USB Interface IC 4 Port USB3.1 Gen1 - PD upstream, PD Type-Cs and TypeAs downstream ports
- RoHS Compliant: Yes
- Supply Voltage: 3.3 V
-
Supplier: Nova Technology(HK) Co.,Ltd
Description: Interface
-
Supplier: Abracon, LLC
Description: RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA7050S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 10 µH Temperature Rise Current: 4 A Saturation Current: 7.5 A DC Resistance
- Applications: Power Inductor
- DCR: 0.0690 ohms
- Inductance Range: 10 microH
- Inductance Tolerance: 20 (+/- %)
-
Supplier: Abracon, LLC
Description: RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA7050S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 560 nH Temperature Rise Current: 20 A Saturation Current: 27 A DC Resistance Max
- Applications: Power Inductor
- DCR: 0.0042 ohms
- Inductance Range: 0.5600 microH
- Inductance Tolerance: 20 (+/- %)
-
Supplier: Abracon, LLC
Description: RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA7050S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 600 nH Temperature Rise Current: 19 A Saturation Current: 25 A DC Resistance Max
- Applications: Power Inductor
- DCR: 0.0043 ohms
- Inductance Range: 0.6000 microH
- Inductance Tolerance: 20 (+/- %)
-
Supplier: DigiKey
Description: LED HOLDER T1 3MM NYLON NATURAL
- LED Hardware: LED Spacer
- Lens Color: Other
-
Supplier: Lingto Electronic Limited
Description: IC FLASH PSRAM 160M
-
Supplier: Quarktwin Technology Ltd.
Description: Memory IC
-
Supplier: Nova Technology(HK) Co.,Ltd
Description: Memory IC
-
Supplier: Eaton Corporation
Description: ADJUSTABLE THERMAL FIXED MAGNETIC, MOLDED CASE TYPE 4 INCH W X 2.99 INCH D X 5.5 INCH H SIZE 480 MAX. AC VOLTAGE RATING 250 MAX. DC VOLTAGE RATING UL, CSA, CE APPROVAL 220 TO 240/380 TO 415/480 VAC/600 VAC STAR/347 VAC AT 50/60 HZ, 250 VDC (UL
- Continuous Current Rating: 50 amps
- Molded Case Circuit Breaker: Yes
- Rated AC Voltage: 220 to 600 volts
- Rated Breaking Capacity (Icn): 22000 to 85000 amps
-
Supplier: Eaton Corporation
Description: ADJUSTABLE THERMAL FIXED MAGNETIC, MOLDED CASE TYPE 4 INCH W X 2.99 INCH D X 5.5 INCH H SIZE 480 MAX. AC VOLTAGE RATING 250 MAX. DC VOLTAGE RATING UL, CSA, CE APPROVAL 220 TO 240/380 TO 415/480 VAC/600 VAC STAR/347 VAC AT 50/60 HZ, 250 VDC (UL
- Continuous Current Rating: 50 amps
- Molded Case Circuit Breaker: Yes
- Rated AC Voltage: 220 to 600 volts
- Rated Breaking Capacity (Icn): 25000 to 100000 amps
-
Supplier: RAB Lighting
Description: RECTANGLE, SECURITY LIGHT TYPE 7 3/4 INCH L X 7 1/2 INCH W X 13 INCH H SIZE BRONZE FINISH UL (CANADA AND US) APPROVAL PULSE START BALLAST TYPE YES LAMP INCLUDED ED17 MEDIUM BASE METAL HALIDE LAMP TYPE 70 W LAMP WATTAGE
- Application: Outdoor, Security
- Ballast Included: Yes
- Bulb Included: Yes
- Lamp Type: Metal Halide
-
Supplier: VAST STOCK CO., LIMITED
Description: Test Sockets 7.0 x 5.0 x 1.15 Osc 4 pad test socket
-
Supplier: VAST STOCK CO., LIMITED
Description: Test Sockets SOCKET 4PAD 7.0X5.0 XTAL OR OSC
-
Supplier: VAST STOCK CO., LIMITED
Description: Test Sockets 7.0 x 5.0 x 1.3 Osc 4 pad test socket
Find Suppliers by Category Top
Featured Products Top
-
SMAC-7050 and SMAC-1045 are designed for low frequency range from 3.5MHz to 8.0MHz. The smallest and thinnest package by virtue of our self-developed package material and technology. The product height is only 1.4mm max and suitable for SMT process. Self-Material can ensure the stable material (read more)
Browse Crystals Datasheets for Interquip Electronics Co., Ltd.