-
Supplier: Thermal Circuits, Inc.
Description: Flexible Heaters from Thermal Circuits are light, bendable and can conform to irregular shapes, contours and 3-dimensional patterns. They are simple to apply, yet are capable of higher output than traditional metal-clad heaters.High-Temperature Mica Heaters 600 Degrees Celsius
- Maximum Operating (Sheath) Temperature: 1,112 F
- Thickness of Heated Area: 0.015 to 3 inch
- Strip Thickness: 0.015 to 3 inch
- Maximum Operating Temperature: 1,112 F
-
Supplier: Chromalox
Description: 5 - 25 W/In² 0.55 - 1.8 kW 120, 230, 240 and 480 Volt 1 and 3 Phase 1650°F Max. Emitter Temp. 6 - 60" Long x 12 - 30" Wide
- Maximum Operating Temperature: 1,650 F
- Heating Capacity: 0.55 kW
- AC Voltage Required: 120 to 480 volts
- Watt Density: 5 to 25 W/in²
-
Supplier: Thermal Circuits, Inc.
Description: Silicone Rubber is the most versatile rubber based dielectric used to produce flexible surface heaters. Both etched foil and wire wound element designs are offered. The application determines the choice. Fiberglass reinforced Silicone Rubber Heaters are thin and flexible, durable and
- Maximum Operating (Sheath) Temperature: 347 F
- Maximum Operating Temperature: 347 F
- Features: Air Heater, Flexible Heater, Other, Radiant Heater, Strip Heater, Synthetic Rubber
- Fuel / Energy Source: Electric
-
-
Supplier: Thermal Circuits, Inc.
Description: Flexible Heaters from Thermal Circuits are light, bendable and can conform to irregular shapes, contours and 3-dimensional patterns. They are simple to apply, yet are capable of higher output than traditional metal-clad heaters.High-Temperature Mica Heaters 500 Degrees Celsius
- Maximum Operating (Sheath) Temperature: 932 F
- Maximum Operating Temperature: 932 F
- Features: Air Heater, Flexible Heater, Other, Radiant Heater, Strip Heater
- Fuel / Energy Source: Electric
-
Supplier: Thermal Circuits, Inc.
Description: Flexible Heaters from Thermal Circuits are light, bendable and can conform to irregular shapes, contours and 3-dimensional patterns. They are simple to apply, yet are capable of higher output than traditional metal-clad heaters.High-Temperature Mica Heaters UL & CSA Recognized
- Maximum Operating (Sheath) Temperature: 428 F
- Strip Thickness: 0.003 inch
- Maximum Operating Temperature: 428 F
- Features: Air Heater, Flexible Heater, Other, Radiant Heater, Strip Heater
-
Supplier: Aitken Products, Inc.
Description: For Drying, Baking, and Curing Aitken Infrared Process Modules are designed primarily as process heaters and are not intended for people or comfort heating. Maximum operating ambient temperature of 350 degrees F. Higher object temperatures can be achieved. Process Modules Metal sheath
- Maximum Operating Temperature: 1,450 F
- Heating Capacity: 1.6 to 7.2 kW
- AC Voltage Required: 120 to 480 volts
- Maximum Operating (Sheath) Temperature: 1,450 F
-
Supplier: Chromalox
Description: 3.66 kW/Ft² 1.6 - 7.83 kW 120, 208, 240, 275 and 480 Volt 3/8" Dia. INCOLOY® Sheath Elements (Type UTU) 1500°F Max. Sheath Temp.
- Maximum Operating Temperature: 1,500 F
- Heating Capacity: 1.6 to 7.83 kW
- AC Voltage Required: 120 to 480 volts
- Maximum Operating (Sheath) Temperature: 1,500 F
-
Supplier: Heatizon Systems
Description: Heatizon Systems’ SnowMeltz mats are the fastest and easiest way to heat exterior surfaces for snow & ice removal. The mats come in a variety of coverage areas ranging from 10 to 130 square feet. Mats can be combined to heat larger areas and make more complex zones for snow removal. Wattage ranges
- Maximum Operating Temperature: 464 F
- Heating Capacity: 0.037 to 0.05 kW
- AC Voltage Required: 120 to 600 volts
- Maximum Operating (Sheath) Temperature: 464 F
-
Supplier: OMEGA Engineering, Inc.
Description: OMEGALUX® QH and QC Series quartz infrared radiant panel heaters have the most powerful power output of any infrared panel heater available. They use a fused quartz glass face that is grooved to provide coil support. The QC series uses a 98% pure fused quartz and the QH series
- Maximum Operating Temperature: 1,800 F
- Heating Capacity: 1.6 to 8.64 kW
- AC Voltage Required: 240 to 480 volts
- Watt Density: 40 to 60 W/in²
-
Supplier: Glenro Inc.
Description: Specifications Heater Type: Medium to Long Wavelength Heating Element: Speed-foil Wavelength Range: ≥ 6 to 2.65 μm Element Temperature Range: ≤ 400 to 1500°F Watt Density: 1000 to 4000 Watts/ft2 Response Time: 5 to 10 seconds Voltages: A = 115/1/60 B = 115 or 230/1/60 C = 208/1/60 D =
- Maximum Operating Temperature: 400 to 1,500 F
- AC Voltage Required: 115 to 575 volts
- Maximum Operating (Sheath) Temperature: 400 to 1,500 F
- Applications: Curing / Tempering, Drying
-
Supplier: Pfannenberg
Description: Our FLH Series of Heaters are available as a radiant heater or as a forced air heater for larger wattages. These heaters are designed to protect electronics from low temperatures and moisture caused by high humidity or rapid temperature changes. Available in 68
- Maximum Operating Temperature: 221 to 302 F
- Heating Capacity: 0.045 to 0.15 kW
- AC Voltage Required: 110 to 250 volts
- Maximum Operating (Sheath) Temperature: 221 to 302 F
-
Supplier: Aitken Products, Inc.
Description: For Drying, Baking, and Curing Aitken Infrared Process Modules are designed primarily as process heaters and are not intended for people or comfort heating. Maximum operating ambient temperature of 350 degrees F. Higher object temperatures can be achieved. Process Modules Metal sheath
- Maximum Operating Temperature: 1,450 F
- Heating Capacity: 2 to 4.5 kW
- AC Voltage Required: 208 to 550 volts
- Maximum Operating (Sheath) Temperature: 1,450 F
-
Supplier: Chromalox
Description: 1.83 kW/Ft² 0.7 - 3.6 kW 120 and 240 Volt 3/8" Dia. INCOLOY® Sheath Elements (Type RTU) 1000°F Max. Sheath Temp.
- Maximum Operating Temperature: 1,000 F
- Heating Capacity: 0.7 to 3.6 kW
- AC Voltage Required: 120 to 240 volts
- Maximum Operating (Sheath) Temperature: 1,000 F
-
Supplier: Glenro Inc.
Description: Specifications Heater Type: Medium to Long Wavelength Wavelength Range: ≥ 6 to 2.5 μm Element Temperature Range: ≤ 400 to 1600°F Watt Density: 2000 to 4000 Watts/ft2 Width: 5-1/2” to 12” Length: up to 36” Thickness: 3-5/8” to 6” Voltages: A = 115/1/60 D = 230/1/60 E = 230 or 460/1/60 Note:
- Maximum Operating Temperature: 400 to 1,600 F
- Heating Capacity: 2 to 12 kW
- AC Voltage Required: 115 to 460 volts
- Maximum Operating (Sheath) Temperature: 400 to 1,600 F
-
Supplier: Chromalox
Description: 40 W/In² 1.6 - 4.8 kW 240 and 480 Volt 1 and 3 Phase 1750°F Max. Emitter Temp. 10" Long x 4 - 12" ide
- Maximum Operating Temperature: 1,750 F
- Heating Capacity: 1.6 to 4.8 kW
- AC Voltage Required: 240 to 480 volts
- Watt Density: 40 W/in²
-
Supplier: Eraser Company, Inc.
Description: Ideal for many applications including heat shrinking, plastic tube bending, soldering, adhesive curing, solder preforms, butt welding, etc. Glo-Rings incorporate quartz encapsulated heating elements which open and close to encircle work pieces with instant radiant heat at temperatures up to
- Maximum Operating Temperature: 1,500 F
- Heating Capacity: 0.66 to 1.08 kW
- AC Voltage Required: 115 volts
- Maximum Operating (Sheath) Temperature: 1,500 F
-
Supplier: OMEGA Engineering, Inc.
Description: OMEGALUX® QF Series heaters are very popular infrared panel heaters used in a wide variety of applications. The QF series panel heaters’ radiant surface is constructed through a patented process using bonded high temperature cloth quartz. A black coating is applied to the
- Maximum Operating Temperature: 1,600 F
- Heating Capacity: 0.72 to 12.9 kW
- AC Voltage Required: 120 to 480 volts
- Watt Density: 10 to 25 W/in²
-
Supplier: Eraser Company, Inc.
Description: Ideal for many applications including heat shrinking, plastic tube bending, soldering, adhesive curing, solder preforms, butt welding, etc. Glo-Rings incorporate quartz encapsulated heating elements which open and close to encircle work pieces with instant radiant heat at temperatures up to
- Maximum Operating Temperature: 1,500 F
- Heating Capacity: 0.206 to 0.44 kW
- AC Voltage Required: 115 volts
- Maximum Operating (Sheath) Temperature: 1,500 F
-
Supplier: OMEGA Engineering, Inc.
Description: OMEGALUX® QG Series heaters use a solid black Ceran™ glass as the emitter face. Maximum power output is 20 Watts/square inch with a maximum operating temperature of 870°C (1600°F) on the face. An optional thermowell from the back of the heater allows for a spring-loaded thermocouple to
- Maximum Operating Temperature: 1,600 F
- Heating Capacity: 0.72 to 8.64 kW
- AC Voltage Required: 120 to 480 volts
- Watt Density: 10 to 20 W/in²
-
Supplier: OMEGA Engineering, Inc.
Description: Complete, ready-to-connect assembly with adjustable terminal housing, which permits easy interchange of elements to accommodate work of varying dimensions. Power connections are made at one end, using high temperature wire. Control. Radiant output may be accurately controlled with a
- Maximum Operating Temperature: 1,500 F
- Heating Capacity: 0.8 to 3.6 kW
- AC Voltage Required: 120 to 480 volts
- Maximum Operating (Sheath) Temperature: 1,500 F
-
Supplier: Glenro Inc.
Description: Proven Performance Uniform Heat Energy Output Rapid Response Compact Design & High-Powered Horizontal or Vertical Orientation Energy Efficient Insulated Construction Output Power & Temperature Controllable Standard Platform Narrow Heat Tunnel Standard Specifications Heater Series: RADPLANE®
- Maximum Operating Temperature: 400 to 1,500 F
- Heating Capacity: 8 to 16 kW
- AC Voltage Required: 480 volts
- Maximum Operating (Sheath) Temperature: 400 to 1,500 F
-
Supplier: Aitken Products, Inc.
Description: For Drying, Baking, and Curing Aitken Infrared Process Modules are designed primarily as process heaters and are not intended for people or comfort heating. Maximum operating ambient temperature of 350 degrees F. Higher object temperatures can be achieved. Process Modules Metal sheath
- Maximum Operating Temperature: 1,450 F
- Heating Capacity: 0.8 to 3.6 kW
- AC Voltage Required: 120 to 480 volts
- Maximum Operating (Sheath) Temperature: 1,450 F
-
Supplier: Pfannenberg
Description: Our PRH-M Mini Radiant Heaters are available in 3 models ranging from 10 W – 30 W. These small heaters are ideal for small outdoor enclosures, preventing condensate formation. Housing: Black anodized aluminum FEATURES Easy Mounting Options Unit can be connected to a standard DIN
- Maximum Operating Temperature: 95 to 140 F
- Heating Capacity: 0.01 to 0.03 kW
- AC Voltage Required: 110 to 250 volts
- Maximum Operating (Sheath) Temperature: 95 to 140 F
-
Supplier: Glenro Inc.
Description: Standard Specifications Heater Type: Medium to Long Wavelength Wavelength Range: ≥ 6 to 2.65 μm Element Temperature Range: ≤ 400 to 1500°F Watt Density: 750 to 1350 Watts/ft2 Width: 12” Length: up to 72” Thickness: 2-1/4” Voltages: C = 208/1/60 D = 230/1/60 E = 230 or 460/1/60 G = 460/1/60 H
- Maximum Operating Temperature: 400 to 1,500 F
- AC Voltage Required: 208 to 575 volts
- Maximum Operating (Sheath) Temperature: 400 to 1,500 F
- Fuel / Energy Source: Electric
-
Supplier: Eraser Company, Inc.
Description: Ideal for many applications including heat shrinking, plastic tube bending, soldering, adhesive curing, solder preforms, butt welding and more. Glo-Rings incorporate quartz encapsulated heating elements which open and close to encircle work pieces with instant radiant heat at temperatures up
- Maximum Operating Temperature: 1,500 F
- Heating Capacity: 0.22 to 0.55 kW
- AC Voltage Required: 220 to 240 volts
- Maximum Operating (Sheath) Temperature: 1,500 F
Find Suppliers by Category Top
More Information Top
-
Shopping In Heaters - Big Bruin
Generates up to 2000 Watts of powerful radiant heat Special shortwave infrared quartz glass lamps can be … • Fire Sense 60514 Hammer Tone Bronze Free Standing Round Halogen Patio Heater 60514 … a replacement wick for the Dyna-Glo RMC-95C6, RMC-95C6B, and WK95C6C indoor wick kerosene heaters. • Dyna-Glo Lp Forced Air Heater Rmc-Fa125dgd - 70k - 125k Btu .
-
SFPE Handbook of Fire Protection Engineering
0. 70k – Kerosene … maintain (and promote) the evolution of vapors comes from the flame by convective and radiative heat transfer. Anthenien and Fernandez-Pello [21] studied the initiation of smoldering using an electric heater in contact with … _qtotal ¼ _qcond þ _qconv þ _qrad kW or Btu =sð .
-
Eshbach's Handbook of Engineering Fundamentals 5th Edition Complete Document
Jeffox WL-1400 Kerosene Linalool Mercury Mercury, 20 ◦ C Mesityloxide Methanol Methyl acetate Methylene iodide Methylethyl … Basic Dimensions and Abbreviations in English and SI Units Abbreviations BTU = British thermal unit cfs = cubic feet … Such variation may result from environmental factors, such as temperature or radiation , or from factors related to … … g., if the room temperature is “cold,” then “greatly” increase t he heater output; if the … … 36 40 26 Salary 25k 15k 15k 40k 25k 40k 20k 60k 30k 70k 35k Label Rich …
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/77-0000s/77-E1100.pdf
70K … is comparing the outside air enthalpy to a constant (such as 27.5 Btu per pound of … In this sequence, duct heaters are cycled and Gas ranges, wood stoves, and kerosene heaters are major sources of concern because of carbon monoxide. … from air by devices such as filters and absorption traps, but the gamma radiation from such material …
-
2010 Annual Progress Report: DOE Hydrogen Program
… Spectroscopy Data with Catalytic Properties;” K. Sasaki, and R.R. Adzic, Synchrotron Radiation News, 22(1 … 8,200 W (28,250 BTU /hr) are available at a temperature of 65°C (150°F) and the … 70k These tests included operation on both ULSD and low- sulfur kerosene fuels. The baseline operating strategy, heater use, fan turndown and cathode recirculation were explored to determine the .
-
Oak Ridge National Laboratory Technology Logic Diagram. Volume 3, Technology evaluation data sheets: Part B, Dismantlement, Remedial action
Flame cutting is conducive to mechan/zat/on, wh/ch tends to produce a more even, heater cut th_n cutting … … proposed and promulgated environmental laws, signed and pending agreements for the Oak Ridge Reservation, radiation protection standards, Ifpurchased, would be a capital equipment cost of $ 70K -$80K. … throughput, organic content, and moisture content, but may be about IM-7.SM Btu /hr, • Drum … Two typical solvents used in industry are tr/ethylamlne and kerosene .
-
Materials Engineering and Automatic Control II
Calorific Value [ Btu /lb, mmmf] … this paper, a new concept of water collector inserted into a gutter, recovering rainwater and solar radiation . New concept of solar air heater integrated in the building. -10k 0 10k 20k 30k 40k 50k 60k 70k Commercial- grade kerosene was used as the dielectric fluid, and side suction of the dielectric fluid was …
-
Challenges of Power Engineering and Environment
… CO oxidation, the T10 of Cr catalyst is higher than that of Cu 70K and T90 is … friendly organics) [1,3,4] , heat exchange process in heater and … solar field is aimed to produce a nearly saturated steam at maximum solar radiation times and superheating … This steam has 1195.6 btu /lb of heat. … service, in Japan we can suppose town gas, liquefied petroleum gas (LPG), gasoline, diesel oil and kerosene .
-
Indoor air quality study of forty east Tennessee homes
When alpha particles penetrate the track detectors, they produce radiation damage tracks that are retained for long … Space heater Y15 … Stove used as secondary heat source) l(None); 2(Electric); 3(Gas or Kerosene ) l(Gas); 2 … were also observed in bouse #68 with a 7000- BTU kerosene space heater as a supplemental source … ORNL-DWGIS- 70K .
Indicates content that may require registration and/or purchase.