Products/Services for 70mhz To L Band Upconverter
-
RF Upconverters and RF Downconverters - (132 companies)RF upconverters and RF downconverters are integrated assemblies that convert microwave signals to another frequency range for further processing. Generally, they are designed to produce an output signal frequency for a particular frequency band. RF...ApplicationsTechnologyForm Factor -
Banding and Strapping - (252 companies)Strapping and banding are used to secure items for shipping or storage or as a clamp to secure an assembly together. Image Credit: Global Industrial. Banding and strapping are used to secure items for shipping or storage. Types of Banding... -
Band Heaters - (150 companies)Band heaters are ring-shaped heaters that clamp onto a cylindrical object and heat via conductive heat transfer. Band heaters are ring-shaped heating devices that clamp around a cylindrical element. Heat transfer from band heaters occurs via... -
Hose Clamps and Band Clamps - (363 companies)Hose clamps, hose clips and band clamps are used to secure hose or flexible tubing to a fitting. The clamp is placed around the hose, directly over the fitting. As the clamp is tightened, it clamps the inner diameter of the hose to the fitting... -
Banding and Strapping Tools - (112 companies)Banding and strapping tools are handheld devices that are used to hold an otherwise loose load firmly together. Banding tools are used to tightly band the outside of a collection of objects while strapping tools are designed to apply strapping... -
RF Band Reject Filters - (60 companies)RF band reject filters are tuned circuits that prevent the passage of signals within a specified band of frequencies. These devices are also known as bandstop or notch filters. RF band reject filters (bandstop filters, notch filters) are tuned...
-
Active Band Reject Filters - (8 companies)Active band reject filters are tuned circuits that prevent the passage of signals within a specified band of frequencies. These devices are also known as bandstop or notch filters. Band reject or band stop filters (also known as notch filters) allow...
-
Active Band Pass Filters - (29 companies)Active band pass filters are used to attenuate frequencies below and above a range of frequencies (i.e., the bandwidth or passband of the filter). Active band pass filters (BPF) attenuate frequencies below and above a range of frequencies (i.e.
-
RF Band Pass Filters - (172 companies)RF band pass filters are active or passive circuits that pass signals from a specific frequency band and reject signals from out-of-band frequencies. Surface acoustic wave (SAW) filters, crystal filters, and cavity filters are types of band pass...
-
Banding Buckles and Strapping Buckles - (42 companies)Banding buckles and strapping buckles are hardware products that attach two loose strap ends together and secure them by a tightening mechanism. Buckles are common in strapping and lashing applications. Banding buckles and strapping buckles...
Product News
-
Qorvo
K-Band Upconverter The QORVO QPC4510 is a K-Band image reject upconverter mixer with integrated x2 LO buffer amplifier and output variable gain amplifier. The QPC4510 outputs an RF frequency from 17.7 to 26.5 GHz using IF inputs from DC to 4.0 GHz and a corresponding LO frequency. It is designed using QORVO 's pHEMT production process. The QPC4510 typically provides 32 dBm of output TOI at -10 dBm input power per tone and has a conversion gain of 13 dB. Optional nulling of the LO can improve LO Isolation by 30 dB... (read more)Browse RF Frequency Converters Datasheets for Qorvo -
Qorvo
L-Band Switched Filter Bank Module The QPB1029 is a L-Band switched filter bank module that integrates two switches on both sides of 8 filters and a bypass. This module is housed in a 10.0 x 10.0 mm package for radar applications. Low insertion loss, coupled with TCSAW's low susceptibility to temperature and manufacture variations, make this switched filter bank an ideal choice for L-Band D &A applications. The QPB1029 is part of Qorvo 's extensive portfolio of RF BAW and SAW filters and modules. (read more)Browse RF Filters and Microwave Filters Datasheets for Qorvo -
5o.com
L-Band Embedded Circulator (1200~1400 MHz) I.Product Overview. This featured product is a high-power 3-port ferrite drop-in circulator operating within the 1200 -1400?MHz frequency range, precisely covering the core operating band of the L?band. Adopting an integrated embedded mounting structure, it is specially designed for PCB onboard integration, high?power amplifier chains, low?altitude detection radar, satellite ground receiving equipment, and high?power IoT RF transmission systems. Leveraging the non?reciprocal transmission... (read more) -
5o.com
L Band 1200 to 1400MHz Drop in Isolator for Satcom The RF Drop-in Isolator Model 5o0119250 by 5o.com is a high-performance protection component designed for the 0.6~5.0GHz ultra-wide frequency band, optimized for Satcom, mobile communication and other applications requiring strict performance and small form factor. It is built to rigorous commercial, military and space standards, with outstanding RF performance and practical features: Excellent RF Performance. Ultra-wide frequency coverage: Operating from 0.6~5.0GHz, covering multiple... (read more) -
Eteily Technologies India Pvt. Ltd.
868MHz 5dBi Rubber Duck Antenna with L-Bracket Eteily Technologies announces the 868MHz 5dBi Rubber Duck Antenna with L-Bracket, which is designed for reliable performance in LoRa, LPWAN, IoT, and ISM-band applications. With a 5 dBi gain, this antenna provides dependable omnidirectional coverage in the 868 MHz band. The robust rubber duck enclosure, combined with a solid aluminum L-bracket, makes mounting on walls, poles, other outdoor infrastructure simple. This antenna, which includes a long 5 m RG174 bare-copper cable and a SMA male... (read more)Browse Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
DieQua Corporation
Line Shaft Series L The inserts are pre-stressed during assembly which provides zero backlash, more consistent load sharing, and improved restoring forces for precise positioning and repeatability. (read more)Browse Flexible Couplings Datasheets for DieQua Corporation -
Changchun Yutai Optics Co., Ltd.
Optical Glass L-prism L-Prism: An optical element featuring an angular prism at its core, paired with an L-shaped adjustable locking bracket to serve as a collaborative optical target for surveying. The core element is made of K9 optical glass and utilizes three-sided orthogonal total internal reflection to reflect the laser beam back along its original path. When used in conjunction with total stations and automated monitoring systems, it is employed for the precise monitoring of structural displacement, settlement... (read more)Browse Optical Prisms Datasheets for Changchun Yutai Optics Co., Ltd. -
Smith & Loveless, Inc.
Pumps and Rotating Assemblies by S&L Smith & Loveless Pumps comprises the heart of Smith & Loveless Pump Stations and PISTA (R) Grit Handling Systems. With its industry-superior components and construction, it became the first pump designed specifically for wastewater transfer. The design philosophy behind the S &L Pump engenders hassle-free maintenance, energy savings and long-lasting, reliable operation. This performance yields tremendous dollar savings for utilities and end-users striving to responsibly manage their equipment... (read more)Browse Wastewater Treatment Equipment Datasheets for Smith & Loveless, Inc. -
PI (Physik Instrumente) L.P.
L-886 Compact and Versatile Goniometer Motorized Precision Goniometers for Optics and Photonics Alignment. Physik Instrumente (PI), a global leader in precision motion control and nanopositioning solutions, introduces the L-886 Goniometer Family, a series of high-performance motorized units designed for precise angular positioning in demanding research and industrial environments. Engineered for accuracy, flexibility, and cost efficiency, the L-886 goniometer series provides a rotation range of up to 17 , combined with a payload... (read more)Browse Rotary Stages Datasheets for PI (Physik Instrumente) L.P. -
Indelac Controls, Inc.
L series rotary electric actuator Product Data Sheet. L Series. ICI 's L series rotary electric actuator was designed for quarter turn valve and damper applications requiring up to 3840 lb x in torque. This heavy-duty reversing actuator has been manufactured since 1991 and is well known for its dependability in harsh applications where reliability is of utmost importance. L series actuators are equipped with hardened steel spur gears guaranteeing high efficiency; quiet operation and long trouble free life, and as all ICI... (read more)Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc.
-
High availability of hybrid wireless networks
… for the microwave communication system consists of the outdoor equipment, which contains the upconverter with the power … The indoor equipment consists of an L - band converter and an access system (figure 4). The received signal is shifted down from 40 GHz to 1 GHz, which is further converted down in the indoor equipment to 70 MHz .
-
Amplifier Systems Simplify Integration | Systems content from Microwaves & RF
In contrast to MCL’s model MT2100, this is a solid-state amplifier with 35 W output power and 70 -dB small-signal gain with excellent gain flatness. As with many of the firm’s amplifier systems, it can be supplied with an integrated frequency block upconverter (BUC) that accepts L - band intermediate-frequency (IF) signals from 950 to 1450 MHz .
-
Availability simulation of Switch over for FSO and MMW
… for the microwave communication system consisted of the outdoor equipment, which contained the upconverter with the power … The indoor equipment consisted of an L - band converter and an access system The received signal was shifted down from 40 GHz to 1 GHz, which was further converted down in the indoor equipment to 70 MHz .
-
A study of delay instabilities within a two-way satellite time and frequency transfer Earth station
at 70 MHz or at L - band wherever possible. In the original earth stationuplinkhardware,upconversion was carried out indoors using a commercial upconverter andthesignaltransmitted outdoors to the HPA at Ku- band.
-
Failure prediction in monitoring and control systems using Bayesian networks
Digital data is sent to the modulator (often the same modem serves as both modulator and demodulator) where it is converted into a modulated signal at an intermediate frequency in the L band , centered on about 70 –140 MHz . The intermediate frequency signal is then sent to an upconverter , usually through a shielded coaxial cable, where …
-
Failure prediction for satellite monitoring systems using Bayesian networks
Digital data is sent to the modulator (often the same modem serves as both modulator and demodulator) where it is converted into a modulated signal at an intermediate frequency in the L band , centered on about 70 –140 MHz . The intermediate frequency signal is then sent to an upconverter , usually through a shielded coaxial cable, where …
-
Testbed measurements of subcarrier OQPSK versus digital OOK laser intensity modulation at 266 to 1244 Mbps
The APD and its transimpedance preamp with about 70 dB of gain was also implemented in microstrip. The postamp was followed by a 5-pole 600 MHz lowpass filter, and the signal was then passed to the IF upconverter in the optical testbed, which translates the 100-329 … … after a 380 MHz BPF to reject out-of- band spurs. This same L -band IF interface was also used for a 32 GHz microwave testbed, which can …
-
5.27.08 -- Feature Article: Solving The Most Difficult RFID Testing Challenges
S- Band Transmit Upconverter This unit from Orban Microwave converts an industry standard 70 , 140, or 160 MHz IF signal to S-band. KeL-fil ceramic bandpass filters from K& L Microwave are two to six section designs ranging in …
-
TLX-20 X-band SATCOM terminal
Several radio frequency block upconverters (BUCs) with different output power levels are available to suit particular end … GENERAL Antenna diameter: 1.1 m (4 petals) TX frequency band : 7.9-8.4 … … 1,048 kbits/s IF: L band (950-1450 MHz ) Environment: wind operational 45 … … temperature range operational -30 to +50°C, survival -40 to + 70 °C; humidity (operational and …
-
Design and realization of driving amplifier MMIC circuit stages for KT IMT-2000 handset
Fig 11 Upconverter layout of KT IMT-2000 transceiver The driving amplifier have a 490 MHz bandwidth (3.5 times), 15 dBm output power, 25 - 27 dB output power gain, -15 - 20 dB reflection coefficients, and 3 dB(in the operating frequency band ) gain flatness. [ l ] ULRICH, E., “Use negative feedback to wideband VSWR,” Microwave Journal, October 1978, pp.66- 70 .
Indicates content that may require registration and/or purchase.