-
Supplier: Interlectric Corporation
Description: Metal Halide Ballast
- Lamp Wattage: 400 watts
- Ballast Technology: HID Ballast
- Lamp Type: Metal Halide Lamp
-
Supplier: Interlectric Corporation
Description: Metal Halide Ballast
- Lamp Wattage: 1,000.0000000000001 watts
- Ballast Technology: HID Ballast
- Lamp Type: Metal Halide Lamp
-
Supplier: Interlectric Corporation
Description: Metal Halide Ballast
- Lamp Wattage: 250.00000000000003 watts
- Ballast Technology: HID Ballast
- Lamp Type: Metal Halide Lamp
-
-
Supplier: bulbs.com
Description: Universal HID Core and Coil Ballast QUAD Kit* Ignites One 70 Watt Metal Halide (ANSI Code M98) Lamp of 120/208/240/277 Voltage. LAMP NOT INCLUDED
- Number of Lamps: 1
- Ballast Technology: HID Ballast
- Lamp Type: Metal Halide Lamp
-
Supplier: Newark, An Avnet Company
Description: BALLAST 70W METAL HALIDE
-
Supplier: bulbs.com
Description: Universal Electronic Metal Halide Ballast ignites one 70 watt metal halide lamp of 120-277 Volt. Standard size. ANSI code M/C 98, 139, 143. Lamp not included. Microprocessor controlled Resonance start Active power factor correction Minimum starting temperature -
- Ballast Factor: 1
- Number of Lamps: 1
- Ballast Technology: HID Ballast
-
Supplier: bulbs.com
Description: Universal Electronic Metal Halide Ballast ignites one 70 watt metal halide lamp of 120 Volt. Mini-slim. ANSI code M/C98, 139, 143. Lamp not included. Microprocessor controlled Resonance start Active power factor correction Minimum starting temperature - +5° F
- Ballast Factor: 1
- Number of Lamps: 1
- Ballast Technology: HID Ballast
-
Supplier: bulbs.com
Description: Universal Electronic Metal Halide Ballast ignites one 70 watt metal halide lamp of 120-277 Volt. Standard size. ANSI code M/C98, 139, 143. Lamp not included. Microprocessor controlled Resonance start Active power factor correction Minimum starting temperature - +5°
- Ballast Factor: 1
- Number of Lamps: 1
- Ballast Technology: HID Ballast
-
Supplier: Interlectric Corporation
Description: Metal Halide Ballast
- Lamp Wattage: 400 watts
- Ballast Technology: HID Ballast
- Lamp Type: Metal Halide Lamp
-
Supplier: Pathway Lighting Products, Inc.
Description: Pathway, the Lighting Source, manufactures a complete line of lighting products for commercial, institutional, and residential applications. Our steady growth and expansion is directly attributed to our simple operating philosophy: to provide quality lighting products backed by superior customer
- Features: Ballast Included
- Application: Commercial
- Lamp Type: Metal Halide
- Fixture Type: Recessed Lights
-
Supplier: Pathway Lighting Products, Inc.
Description: Pathway, the Lighting Source, manufactures a complete line of lighting products for commercial, institutional, and residential applications. Our steady growth and expansion is directly attributed to our simple operating philosophy: to provide quality lighting products backed by superior customer
- Features: Ballast Included
- Application: Commercial
- Lamp Type: Metal Halide
- Fixture Type: Recessed Lights
-
Supplier: Pathway Lighting Products, Inc.
Description: Pathway, the Lighting Source, manufactures a complete line of lighting products for commercial, institutional, and residential applications. Our steady growth and expansion is directly attributed to our simple operating philosophy: to provide quality lighting products backed by superior customer
- Features: Ballast Included
- Application: Commercial
- Lamp Type: Metal Halide
- Fixture Type: Recessed Lights
-
Supplier: Pathway Lighting Products, Inc.
Description: Pathway, the Lighting Source, manufactures a complete line of lighting products for commercial, institutional, and residential applications. Our steady growth and expansion is directly attributed to our simple operating philosophy: to provide quality lighting products backed by superior customer
- Features: Ballast Included
- Application: Commercial
- Lamp Type: Metal Halide
- Fixture Type: Recessed Lights
-
Supplier: Ushio America, Inc.
Description: Colorlite™ Metal Halide lamps produce saturated colors of blue, green, magenta and orange. The special mixture of halides provide all of the color without the use of expensive gels or color filters. Colorlite lamps can be used with standard Metal Halide
- Lamp Power: 150 to 1,000 watts
- Rated Average Life: 6,000 to 8,000 hours
- Maximum Overall Length: 5.4330738 to 13.385834 inch
- Mean Lumens: 3,900 to 92,000 lm
-
Supplier: GE Lighting
Description: LOW FREQUENCY TYPE 3.74 INCH L X 2.98 INCH W X 1.21 INCH H SIZE 0 DEG F MIN. STARTING TEMPERATURE 8 PERCENT MAX. THD UL, CUL, FCC APPROVAL 0.68 AMPERE CURRENT RATING 1 LAMP(S) 77 W POWER RATING CERAMIC/QUARTZ METAL HALIDE LAMP TYPE 70 W LAMP WATTAGE 120 V INPUT VOLTAGE
- Ballast Factor: 1
- Total Harmonic Distortion (THD): 8 %
- Lamp Wattage: 70 watts
- Number of Lamps: 1
-
Supplier: McWong International, Inc.
Description: testing Quality: ISO9001 certified production facilities Automated In-line Testing with individually trackable date codes on 100% of our ballasts Quality construction, precision coil windings Automated Vacuum Pressure Impregnation Automated Arc Welding ensures tight, noise-free cores Service:
- Lamp Wattage: 70 watts
- Ballast Technology: HID Ballast
- Lamp Type: Metal Halide Lamp
-
Supplier: Litetronics International, Inc.
Description: metal halide light bulbs. Be sure to pair your HID light bulbs with ITS compatible ANSI ballast. Ballasts are specifically designed for each wattage and type of HID light bulb, so using an HID light bulb with the incorrect ballast could reduce light bulb
- Lamp Power: 70 watts
- Rated Average Life: 10,000 hours
- Maximum Overall Length: 5.44 inch
- Color Temperature: 4,000 K
-
Supplier: RAB Lighting
Description: BALLAST CONTENTS METAL HALIDE LAMP TYPE 70 W LAMP WATTAGE 120/208/240/277 V INPUT VOLTAGE 0.9/0.5/0.5/0.4 AMPERE INPUT CURRENT HX-HPF CIRCUIT TYPE 90 W INPUT POWER M98 ANSI CODE BMH MODEL
- Lamp Wattage: 70 watts
- Nominal Voltage: 120 V, 208 V, 220/240 V, 277 V
- Ballast Technology: HID Ballast
- Lamp Type: Metal Halide Lamp
-
Supplier: Larson Electronics LLC
Description: 70 Watt Metal Halide Spotlight with 6250 lumen output, handle and detachable 16 foot cord with cigarette plug High impact nylon housing Dimensions: Lens is 6.3 inches wide by 5.9 inches tall. Fixture is 8.5 inches deep Weight 4.6 pounds 70 watt High Intensity Discharge (HID) bulb This
-
Supplier: Hydrofarm, Inc.
Description: dimmable Lumateks, which can use a 600W bulb if dimming switch is set to 600W, etc.* Q: Can an HPS ballast be used to power a metal halide bulb? A: This is never recommended, the ballast and bulb type (wattage and operation) must match. Convertible ballasts,
- Ballast Technology: HID Ballast
-
Supplier: Appleton Electric
Description: BALLAST BODY FOR GLASS GLOBE/POLYMERIC REFLECTOR TYPE ELECTROSTATICALLY APPLIED BAKED GRAY EPOXY CLAD FINISH UL 844/1598A/60079-15 APPROVAL MULTI TAP, SUPER CWA, PULSE START BALLAST TYPE PULSE START METAL HALIDE LAMP TYPE 70 W LAMP WATTAGE CAST COPPER FREE ALUMINUM
- Light Fixture Voltage: 120 to 277 volts
- Light Fixture Wattage: 70 watts
- Features: Ballast Included
- Lamp Type: Metal Halide
-
Supplier: Hydrofarm, Inc.
Description: which can use a 600W bulb if dimming switch is set to 600W, etc.* Q: Can an HPS ballast be used to power a metal halide bulb? A: This is never recommended, the ballast and bulb type (wattage and operation) must match. Convertible ballasts, however, can be switched
- Ballast Technology: HID Ballast
-
Supplier: OSRAM SYLVANIA, Inc.
Description: 5 INCH L X 3.4 INCH W X 1.4 INCH H SIZE -22 DEG F MIN. STARTING TEMPERATURE 10 MAX. THD UL APPROVAL FEET MOUNT MOUNTING 0.67/0.29 AMPERE CURRENT RATING 1 LAMP(S) 79 W POWER RATING METAL HALIDE LAMP TYPE 70 W LAMP WATTAGE 120 TO 277 VAC AT 50/60 HZ INPUT VOLTAGE C98/C139 ANSI CODE 0.98
- Ballast Factor: 1
- Total Harmonic Distortion (THD): 10 %
- Lamp Wattage: 70 watts
- Number of Lamps: 1
-
Supplier: Premium Quality Lighting
Description: By providing quality products that are unique and offer the best value to our customers, PQL, Inc. has set itself apart as a leader in the lighting industry. Our Mission Designing and providing innovative energy-efficient lighting products and superior service, creating a new level of value. Why
- Lamp Wattage: 70 watts
- Nominal Voltage: 120 V, 208 V, 220/240 V, 277 V
- Ballast Technology: HID Ballast
- Lamp Type: Metal Halide Lamp
-
Supplier: Ushio America, Inc.
Description: consistent performance Engineered in ISO 9001 certified facility 400W, 600W, 1000W SUPER high output MH with maximized output in both blue and red spectral range Conversion bulb to operate on ANSI coded HPS ballast SUPER MH bulb with maximum output in both blue and red spectrum Optimized for
- Lamp Power: 400 to 1,000 watts
- Rated Average Life: 12,000 hours
- Color Temperature: 7,000 K
- Features: High Intensity Discharge Lamps, Other Lamp Bases
-
Supplier: Larson Electronics LLC
Description: The EPL-JH70-120 metal halide hazardous area light fixture from Magnalight is capable of illuminating an area 13,000 square feet in size. Weather proof and U.L. listed for marine use, this metal halide lamp comes attached to an aluminum rail/ladder mount bracket that
-
Supplier: RAB Lighting
Description: WHITE FINISH PULSE START BALLAST TYPE METAL HALIDE LAMP TYPE 400 W LAMP WATTAGE HIGH/LOW BAY FIXTURE TYPE RAB[R] BRAND
- Lamp Wattage: 400 watts
- Ballast Technology: HID Ballast
- Lamp Type: Metal Halide Lamp
- Features: Other
-
Supplier: Hydrofarm, Inc.
Description: which can use a 600W bulb if dimming switch is set to 600W, etc.* Q: Can an HPS ballast be used to power a metal halide bulb? A: This is never recommended, the ballast and bulb type (wattage and operation) must match. Convertible ballasts, however, can be switched
- Ballast Technology: HID Ballast
-
Supplier: Hydrofarm, Inc.
Description: which can use a 600W bulb if dimming switch is set to 600W, etc.* Q: Can an HPS ballast be used to power a metal halide bulb? A: This is never recommended, the ballast and bulb type (wattage and operation) must match. Convertible ballasts, however, can be switched
- Ballast Technology: HID Ballast
-
Supplier: Radwell International
Description: BALLAST METAL HALIDE, 120/208/240/277V, 175W, KIT. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Hubbell Electrical Products
Description: BALLAST TANK TYPE ELECTROSTATICALLY APPLIED BAKED EPOXY POLYESTER POWDER FINISH UL, CSA APPROVAL QUAD TAP BALLAST TYPE METAL HALIDE LAMP TYPE 70 W LAMP WATTAGE CORROSION RESISTANT COPPER FREE ALUMINUM ALLOY HOUSING MATERIAL 120/208/240/277 V AT 60 HZ BALLAST/LINE
- Light Fixture Voltage: 120 to 277 volts
- Light Fixture Wattage: 70 watts
- Features: Ballast Included
- Lamp Type: Metal Halide
-
Supplier: RAB Lighting
Description: 9 INCH W X 8 INCH D X 6-3/4 INCH H SIZE CHIP AND FADE RESISTANT WHITE POLYESTER POWDER COATED FINISH UL, UL (CANADA AND US) APPROVAL 1/2 INCH NPS THREADED LOCKING SWIVEL ARM MOUNTING HX-NPF BALLAST TYPE YES LAMP INCLUDED ED17 MEDIUM BASE METAL HALIDE LAMP TYPE 70 W LAMP WATTAGE
- Light Fixture Voltage: 120 volts
- Light Fixture Wattage: 70 watts
- Features: Ballast Included, Bulb Included
- Fixture Type: Flood Lights
-
Supplier: RAB Lighting
Description: COMPACT, SECURITY LIGHT TYPE 7-3/4 INCH L X 13 INCH H X 7-1/2 INCH D SIZE WHITE FINISH UL (CANADA AND US) APPROVAL HX-NPF, QUAD TAP, PULSE START BALLAST TYPE YES LAMP INCLUDED ED17 MEDIUM BASE METAL HALIDE LAMP TYPE 70 W LAMP WATTAGE HEAVY DUTY DIE-CAST ALUMINUM HOUSING MATERIAL
- Light Fixture Voltage: 120 volts
- Light Fixture Wattage: 70 watts
- Features: Ballast Included, Bulb Included
- Lamp Type: Metal Halide
-
Supplier: Juno Lighting Group
Description: CORNER/DOUBLE WALL WASH RECESSED ROUGH IN HOUSING TYPE 9 1/4 INCH UL, CUL APPROVAL DAMP LOCATION APPLICATION ELECTRONIC, HPF BALLAST TYPE ED17 MEDIUM BASE COATED PROTECTED CERAMIC METAL HALIDE LAMP TYPE 70 W LAMP WATTAGE 16 GAUGE GALVANIZED STEEL MOUNTING RING HOUSING MATERIAL
- Light Fixture Voltage: 120 to 277 volts
- Light Fixture Wattage: 70 watts
- Features: Ballast Included, Other
- Fixture Type: Ceiling Fixtures, Recessed Lights
-
Supplier: Juno Lighting Group
Description: 13 3/6 INCH DIA X 7 7/8 INCH D SIZE BRONZE POLYESTER POWDER COATED FINISH ROUND SHAPE UL, CSA C22.2 APPROVAL WALL MOUNTING MAGNETIC, PULSE START, QUAD TAP BALLAST TYPE ED17 MEDIUM BASE METAL HALIDE LAMP TYPE 70 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V
- Light Fixture Voltage: 120 to 277 volts
- Light Fixture Wattage: 70 watts
- Features: Ballast Included
- Lamp Type: Metal Halide
Find Suppliers by Category Top
Featured Products Top
-
cube tray ingots to 70 LB large ingots, as well as different purity specifications. Understanding Pig Lead and Lead Ingot: Pig lead, also known as lead ingot, is essentially a mass of lead metal cast into a specific shape, typically resembling a piglet or loaf, hence (read more)
Browse Ingots and Casting Stock Datasheets for MarsMetal -
Mars Metal is your source for ingot lead. Lead ingots have managed to acquire a variety of industry-specific names. Ingot lead can also be known as lead pigs, bullion, or bar lead and range in size from 10 LB ice cube tray ingots to 70 LB large ingots. We (read more)
Browse Ingots and Casting Stock Datasheets for MarsMetal
More Information Top
-
A digital 70W metal halide lamp electronic ballast with ZVS inverter
CONCLUSION This paper presents a two stage digital 70w metal halide lamp electronic ballast with dual-buck half-bridge topology.
-
LUMAPRO HID Ballast Kit,Metal Halide,70W - HID Ballasts - 1XUD6|1XUD6 - Grainger Industrial Supply
• HID Ballast Kit, Metal Halide , 70W .
-
hps electronic ballast - offers from hps electronic ballast manufacturers, suppliers, exporters & wholesalers
Sell 35w/50w/ 70w /100w/150w metal halide electronic ballast for MH reptile lamp.
-
hid ballast lamp - offers from hid ballast lamp manufacturers, suppliers, exporters & wholesalers
HID Lamp Ballast Features: 1) Used for metal halide lamps, sodium lamps, mercury lamps 2) 220-240V, 50/60Hz 3) 70W ,125W, 150W, 175W, ...
-
Sell Metal Halide Lamp Fixtures (35W/70W Projectors)
• Sell Metal Halide Lamp Fixtures (35W/ 70W track lighting series … Product Description Model JLM-T803 Light Source G12 PAR30 Electrical EquipmentBuilt in Electronic Ballast for Metal Halide …
-
Design and implementation of frequency-modulated electronic ballast for metal-halide lamps
… Zane, R.: ‘Custom spectral shaping for EMI reduction in high-frequency inverters and ballasts ’, IEEE Trans. Ind. Electron., 2002, 49, (3), pp. 618–627 15 Morse, P.M.: ‘Vibration and sound’ (McGraw-Hill Book Co., New York, USA, 1948, 2nd edn.) 16 ‘MasterColor CDM-T 70W /830 Metal Halide Lamp Catalogue’, Philips Electronics, 2004 17 Hansen, H.J.: ‘Cascaded …
-
New control strategy in square-wave inverters for low wattage metal halide lamps supply to avoid acoustic resonances
Based on the schemes seen previously, a complete ballast has been built and tested on 70 W metal halide lamps. The tried lamps were 5 lamps HQI-T 70W /WDL UVS and 5 lamps HQI-TS POWERSTAR …
-
Constant power control circuit for HID electronic ballast
OSRAM HQI-E 70W /NDL REFERENCES [1] M.A. Co, C.Z. Rezende, D.S.L. Simonetti, and J.L.F. Vieira, “Microcontrolled electronic gear for HID lamps comparisons with electromagnetic ballast ,” Proceeding of IEEE … … inverters for low wattage metal halide lamps supply to avoid …
-
Arc stabilization in low-frequency square-wave electronic ballast for metal halide lamps
… the lamp dynamic characteristic with the same supply waveforms that will be used in the final ballast . In present paper the experimental setup of Fig. 2 was used to obtain the small signal characteristic of metal halide lamps. Using this setup the small-signal characteristics of a HQI- 70W metal halide lamp from Osram were …
-
Hawaii demand-side management resource assessment. Final report, Reference Volume 1: Building prototype analysis
Electronic Ballasts -8’ T12 Lamps-Base SMC..................................................................... HIDInterior Spots- 70W ..................................................................................................... Metal Halide Lamps-25OW ....!...........................................................................................
Indicates content that may require registration and/or purchase.